-
Supplier: Newark, An Avnet Company
Description: 10 OHM - CENTER TAP - SEALED BODY - LINEARITY TOL OF POTENTIOMETER
-
Supplier: Newark, An Avnet Company
Description: Rotary Potentiometer, Sealed Panel Control, 3310C Series, 5 kohm, Linear, 1, 250 mW, Panel RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Rotary Potentiometer, Sealed Panel Control, 3310Y Series, 1 Mohm, Linear, 1, 250 mW, Panel RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: Rotary Potentiometer, Sealed Panel Control, 3310Y Series, 200 kohm, Linear, 1, 250 mW, Panel RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: PE30 Sealed Cermet Potentiometer 1K
- Resistance Taper: Linear
- Features: Other
- Mounting / Packaging: Panel Mount
- Standards and Certifications: RoHS Compliant
-
Supplier: Hoffmann + Krippner Inc.
Description: Flat, wear-free and hermetically sealed: SENSOFOIL® membrane potentiometers from Hoffmann + Krippner are ultra-flat and very accurate linear and rotary position sensors. They can be used instead of conventional mechanical potentiometers and work as voltage dividers. In
- Features: Linear Potentiometer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1355718-3310Y-111-103L Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: Pro Audio 3310 Package: Bulk Product Status: Active Features:
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Temperature Coefficient (TCR): 1,000 ±ppm/°C
- Potentiometer Type: Digital Potentiometer
-
Supplier: TE Connectivity
Description: Tolerance (PCT) : 20 Power Rating (WATT) : 1 Resistance Class : 1kΩ - 1MΩ Resistance Law : Linear Resistance Value (OHM) : 4.7K Voltage Rating (V) : 315 Product Type Features Element Type : Cermet Resistor Type : Trimmer Rotary Turn Type : Single Turn Sealing Option : Not Sealed
- Resistance Range: 4,700 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 315 volts
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials. MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5.
-
Supplier: PMC Engineering LLC
Description: KP94P Series of Linear position sensors have a 0.37 in. diameter aluminum body and a stainless steel shaft with Pop-Joints at each end. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high
- Measurement Range: 0.5 to 7 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Linear Potentiometer Type: Conductive Plastic
-
Supplier: Allied Electronics, Inc.
Description: Tighter tolerances, other resistance values, shaft modifications, sealed construction, multiple gangs, continuous rotation, center tap. SP30B. Brass bushing, 1⁄4" shaft diameter. Life Shaft Revolutions: 20,000,000. SP30S. Servo mount (ball bearings), 1⁄8" shaft diameter. Life Shaft
-
Supplier: Venture Mfg. Co.
Description: available) 20% Duty Cycle - typical (1 on / 4 off) Factory set Limit Switches Feedback ~ Potentiometer or Hall Effect Load Rating ~ Up to 200 lbs. compression and tension. 0.23 to 2.2 inches per second clevis to clevis mounting Thermally protected motor Designed for outdoor use Lifetime
- Stroke or X-Axis Travel: 2 to 12 inch
- Rated Speed: 0.23 to 2.2 in/sec
- Rated Force: 200 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: Kollmorgen Corporation
Description: aluminum, hard-coated anodized and Teflon-impregnated cylinder housing Polyurethane wiper seal Carbon steel acme or ball screws Options Standard or custom lengths to 0.1 inch Threaded, eye, spherical or clevis rod ends Magnetic home and limit sensors Water resistant option Linear
- Stroke or X-Axis Travel: 2 to 22.5 inch
- Rated Speed: 12 to 30 in/sec
- Rated Force: 600 lbs
- Lead: 0.2 to 0.5 inches per
-
Supplier: Transmotec
Description: Linear actuators DLA series in customized or standard configurations for general purpose applications. Standard stroke lengths between 50 mm and 300 mm. Power 34W and force 1200N. Potentiometer and magnetic hall sensor encoders and integrated electric noise reduction filters are
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 0.196850393700787 to 1.37795275590551 in/sec
- Rated Force: 44.96 to 269.76 lbs
- Motor Voltage: 12 to 24 volts
-
Wirewound Resistors - Pot;Wirewound;1 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.248" -- 70153734Supplier: Allied Electronics, Inc.
Description: Model 3590 10-turn precision potentiometer is the lowest cost multi-turn potentiometer on the market with features such as bushing mount, optional AR pin, plastic or metal shaft and bushings, wirewound resistive element, solder lug or PC pin terminals, & full body seal option. This
-
Supplier: Allied Electronics, Inc.
Description: Model 3590 10-turn precision potentiometer is the lowest cost multi-turn potentiometer on the market with features such as bushing mount, optional AR pin, plastic or metal shaft and bushings, wirewound resistive element, solder lug or PC pin terminals, & full body seal option. This
-
Supplier: Transmotec
Description: Linear actuators DMA series in customized or standard configurations for heavy duty industrial applications. Standard stroke lengths between 102 mm and 610 mm. Power 240W and force 7000N. Potentiometer feedback and integrated electric noise reduction filters are available as standard.
- Stroke or X-Axis Travel: 4.0157502 to 24.015761 inch
- Rated Speed: 0.196850393700787 to 1.10236220472441 in/sec
- Rated Force: 337.2 to 562 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell SensorCube products offer sealed construction with the accuracy and the reliability of our Military and Aerospace products at a cost effective price.
- Linearity: 2 ±% Full Scale
- Operating Temperature: -85 to 257 F
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell SensorCube products offer sealed construction with the accuracy and the reliability of our Military and Aerospace products at a cost effective price.
- Linearity: 2 ±% Full Scale
- Operating Temperature: -85 to 257 F
-
Supplier: RS Components, Ltd.
Description: RS Pro IPL linear position sensors combine a robust and sealed membrane type linear potentiometer element. Supplied in a convenient housing that make installation simple. The compact IPL series is available in various stroke lengths to provide accurate linear
- Measurement Range: 7.87402 inch
- Operating Temperature: -40 to 185 F
-
Supplier: Macro Sensors
Description: particularly suited for use where installation space is limited. These rugged, hermetically sealed sensors are constructed entirely of stainless steel, and are sealed against hostile environments to IEC standard IP-68.
- Measurement Range: 25 inch
- Linearity: 0.1 to 0.25 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Output: Current
-
Supplier: Warner Linear
Description: Compact, completely self contained and sealed to allow for use in small spaces without sacrificing power or capability. Features An Acme Screw drive delivers up to 165 pounds (75 kilograms) of force at a minimum extension rate of 0.25 inches (6.35 millimeters) per second The aluminum zinc
- Device Type: Rod Type
-
Supplier: ValueTronics International, Inc.
Description: aluminum sheet metal Thermostat-automatically resets when overtemperature condition is eliminated Potentiometer fully enclosed cermet The Lambda LDS-P-03 linear power supplies are designed to meet the ever increasing requirements of high reliability and ease of use in today's modern
- DC Output Power: 80.0000000000003 watts
- Type: DC Power Supply
-
Supplier: Piezo-Metrics
Description: Wireless Transmitter Module Enclosure Waterproof to IP67 Accepts Sensor Inputs- Strain, Current, Voltage Accepts Sensor Inputs- Temperature, Pulse, Potentiometer Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range The wireless
-
Supplier: Define Instruments
Description: for a variety of control and alarm functions, and a 4-20mA active output for retransmission to PLCs and SCADA systems. This panel indicator has been designed for harsh industrial environments. With an IP65 sealed bezel and extensive testing of noise effects to and beyond CE requirements, the
- Number of Digits: 4
- Analog Input Channels: 1
- Voltage Range: -10 to 300 volts
- Current Range: 0 to 0.02 amps
Find Suppliers by Category Top
Featured Products Top
-
being better Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
"digital pots" provide all the ease of use of traditional "wound pots", but with none of the limitations. Renishaw's RLS range of magnetic encoder modules can provide a linear output voltage, proportional to the rotation angle, like a potentiometer, but without any physical contact. These devices can (read more)
Browse Linear Encoders Datasheets for Renishaw -
Positioned for tough compact applications Novotechnik's TX2 position sensor's pivot-head mounting can handle ±12.5° of offset. Stroke lengths: 25 to 300 mm; linearity to ±0.5% and the TX2 Series is sealed to IP (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Integrated signal conditioner Outstanding linearity to ± 0.075 % Outstanding repeatability of 0.002 mm Long life: >100 million movements Insensitive to shock and vibration Insensitive to magnetic fields/noise Sealed to (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability over an extended operating life. Today, Novotechnik has developed new technologies that are raising the standard, bringing a new (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
A selection of 5 motor sizes in up to 4 overall lengths Brushless, permanently magnetized synchronous servo motor Digital absolute linear potentiometer, single-turn or multi-turn Reliable, highly dynamic, highly precise Extremely low cogging torque – supports high (read more)
Browse DC Servomotors Datasheets for Festo Corporation -
. Novotechnik’s RSC 2800 Series sets the standard against which others are measured. Angle measurements to 360º Extended life >50 million movements 12-bit resolution Independent linearity ±0.5% Repeatability <0.1% Sealed up to IP (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
metal housing. It is sealed against ingress of dust and liquids. Key specs include: Stroke lengths from 25 to 300 mm Very long life to 50 million movements Resolution better than 0.01 mm Repeatability to 0.01 mm Linearity up (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability over an extended operating life (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability over an extended operating life (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
Undrained shear testing of jointed rock
… force piston; 5 roller bearings; 6 flexible reaction rod; 7 ball and screw assembly; 8 drive gear; 9 bearings; 10 base (stationary); 11 chamber sealing bolts; 12 saddle; 13 resisting abutment; 14 and 15 linear potentiometers b) Sealing scheme for water-tight …
-
CHEST Journal | Article
Spirometric data were obtained by trained technicians using the 1987 ATS standards.6Each participant performed five to eight spirometric maneuvers using a water- sealed spirometer connected to a linear potentiometer (Survey II; W.E. Collins; Braintree, MA).
-
Instrumentation Report No. 3: performance and reliability of instrumentation deployed for the Spent Fuel Test - Climax
As an added precaution, all Vishay precision bridge completion resistors associated with linear potentiometers were replaced with hermetically sealed units.
-
Spent Fuel Test-Climax: An evaluation of the technical feasibility of geologic storage of spent nuclear fuel in granite: Final report
As an added precaution, all Vishay precision bridge completion resistors associated with linear poten tiometers were replaced with hermetically sealed units.
-
Integrated Coastal Observation Network (ICON) for real-time monitoring of sea-level, sea-state, and surface-meteorological data
The wind direction sensor is a balanced vane (38 cm turning radius), which is free to turn on sealed bearings, coupled to a linear precision potentiometer (10 KΩ resistance, 0.25% linearity).
-
Engine/component design status review. Phase I. Four ongoing components presentations to SNSO, Sacramento, April 6, 7, 8, 1971
ANGLE POPPET TYPE NEAR PSOV SIZE (9.5") LINEAR MOTION (BALL SCREW) NO EXTERNAL ACTUATOR HOUSING QUICK RELEASE MECHANISM IMPACT & POPPET TYPE SEAL BALANCED POPPET BINARY ACTUATION EMERGENCY OVERRIDE SIGNAL LINEAR POTENTIOMETER LINEAR POPPET GUIDES ACTUATOR BRAKE GH2 ALUMINUM BODY TITANIUM …
-
Instrumentation of the thermal/structural interactions in situ tests at the Waste Isolation Pilot Plant (WIPP)
Inside the gage head, linear potentiometers with a range of 100 mm (4 in) were sealed inside protective cases that were mounted to a base plate.
-
Measurements for the Bloodhound project: a historical account
Thedeflectionwas such that adecisionwas m'ade tousea linear potentiometer , but it was found that the friction introduced by the seal which separated the fuel from the measuring instrument was too great.
-
PORTABLE SCOUR MONITORING EQUIPMENT
Subsequently, the potentiometer for the azimuth measurement was replaced with a 50 in. (125 cm) linear environmentally sealed draw wire.
-
Kinetics and Mechanism of the Pudovik Reaction in the Azomethine Series: I. Addition of Dimethyl Hydrogen Phosphite to N-Isopropylbenzalimines
Thermographic studies were performed in sealed Stepanov vessels on a custom-made installation using a two-coordinate potentiometer and a linear heating sensor.
Indicates content that may require registration and/or purchase.