-
Supplier: Enidine Inc.
Description: Viscous dampers (also known as seismic dampers) are hydraulic devices that dissipate the kinetic energy of seismic events and cushion the impact between structures. They are versatile devices that can be designed to allow free movement as well as controlled damping of structures to
- Absorber Stroke: 3.93701 to 23.62206 inch
- Mounting: Clevis
- Absorption / Damping Action: Compression
- Dampening Method: Hydraulic
-
Supplier: Isotech, Inc.
Description: TTB Series flush-type, seismic elastomeric isolators provide effective shock and vibration control for low seismic applications. Typically used under HVAC, power generation and electrical equipment where seismic activity is a concern. The TTB Series housings are
- Shock Absorber / Damper Type: Elastomeric, Shock Absorber
-
Supplier: Links-Japan, LLC
Description: We develop and manufacture four types of Planeveyor units with different basic concepts including Plane Slider for seismic isolation that reduces the shaking by insulating the ground and the building. It is a unit that freely controls the frictional resistance value of Planeveyor and
- Maximum Force (P1): 1,101.52 lbs
-
-
Supplier: Isotech, Inc.
Description: TTB Series flush-type, seismic elastomeric isolators provide effective shock and vibration control for low seismic applications. Typically used under HVAC, power generation and electrical equipment where seismic activity is a concern. The TTB Series housings are
- Shock Absorber / Damper Type: Elastomeric, Shock Absorber
-
Supplier: Isotech, Inc.
Description: Type VLM Isolators utilize oil-resistant neoprene elastomers to provide effective shock and vibration control for all types of general metal working and processing machinery. Built-in-leveling feature provides height adjustment to compensate for unequal mounting deflection or floor
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Isotech, Inc.
Description: BT Series Spring-Flex Isolators are extremely versatile vibration control isolators for use under HVAC, power generation and electrical equipment. The BT series feature telescoping housings that provide superior isolation.BT Isolators have non-skid, ribbed elastomeric pads bonded to the top
- Dampening Method: Mechanical
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Spectral Dynamics, Inc.
Description: trapezoid, and saw tooth waves. Auto Shock control: ASK01 uses touch screen to control the shock activity. MIS02 is control and measurement system. Please refer respective spec sheets for further information. Expending features: Bump frequency and shock
- Displacement: 0 to 20.472452 inch
- Peak Acceleration: 3 to 500 g
- Peak Velocity: 133.858267716535 to 354.330708661417 in/sec
- Features: Other, Other Test Mode
-
Supplier: Instrumented Sensor Technology
Description: remote, stand-alone shock and vibration measurement and recording over extended time periods ranging from several hours to several weeks. The EDR-4 shock & vibration data monitor, logger and recorder is a precision field measurement instrument offering major improvements in recording
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Instrumented Sensor Technology
Description: Our portable impact, shock and vibration recorder has a built-in tri-axial accelerometer along with many other features including easy setup and use and can be battery powered for over thirty days, onboard memory and more. Highlights: Measures Shock, Vibration & Temperature Options for
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Spectral Dynamics, Inc.
Description: control for shock synthesis and seismic testing. Waveform replication control with real-time frame by frame H(f) updating. Features and Applications Hardware 16 Drive Multi-Shaker Control Advanced Data Conversion Classical Shock Multiple Input - Multiple
- Output Dynamic Range: 90 dB
- Output Channels: 1, 16, 2, 4, 6, 8
- DAC Size: 16 bit
- Test Type: Classical Shock, Random, Shock Response Spectrum (SRS), Sine
-
Supplier: CSA Group
Description: Considers the specific operating conditions of vibration, shock, seismic and mechanical stress conditions to which land-based and offshore industrial-process measurement and control systems or parts of systems may be exposed during operation, storage or transportation.
-
Description: Considers the specific operating conditions of vibration, shock, seismic and mechanical stress conditions to which land-based and offshore industrial-process measurement and control systems or parts of systems may be exposed during operation, storage or transportation.
-
Description: standard encompasses mechanical influences, specifically shock and vibration, for industrial process measurement and control systems. Specifications for other environmental conditions, including seismic and transportation, are beyond the scope of this standard.This standard
-
Supplier: Element Materials Technology
Description: control systems for our electrodynamic and hydrodynamic shakers Acceleration Testing Shock Testing Pyrotechnic Shock Simulation (Pyro shock Testing) Field Data Acquisition Structural Testing and Fatigue Testing
- Services Offered: Accelerated (HALT / HASS), Acceleration, Combined Environments / Conditions, Drop / Impact Testing, Performance Testing, Shock Testing, Stress Screening / HASS, Transportation Test, Vibration (Random / Sine)
- Industry: Aerospace / Avionics, Automotive, Electrical Distribution, Electronics, Health Care / Medical, Materials, Motor Controllers / Control Systems, RF / Wireless Products, Rubber Products, Semiconductors / IC Packages
- Features: Aging / Life Testing (HALT), Specialty / Other
- Capabilities: Component / Product Comparisons, Engineering Verification Testing, In-Process In-Line Testing, Research and Development, Test Fixtures / Equipment, Testing / Simulation
-
Supplier: ECON Technologies Co.,Ltd
Description: VE series Miniature shaker is a high precision, high reliability and wide frequency band vibration equipment developed by ECON on the basis of accumulated years of vibration control technology. The frequency range is 2Hz-10,000Hz, and the force range is 20N-1,000N.
- Peak Sinusoidal Force: 0 to 4.496 lbs
- Frequency Range: 5,000 to 10,000 Hz
- Displacement: 0 to 0.1968505 inch
- Peak Acceleration: 0 to 20.38735983690112 g
-
Supplier: ECON Technologies Co.,Ltd
Description: VE series Miniature shaker is a high precision, high reliability and wide frequency band vibration equipment developed by ECON on the basis of accumulated years of vibration control technology. The frequency range is 2Hz-10,000Hz, and the force range is 20N-1,000N.
- Peak Sinusoidal Force: 0 to 224.8 lbs
- Displacement: 0 to 1.00000054 inch
- Peak Acceleration: 0 to 50.9683995922528 g
- Applications: Accelerometer Calibration, Product Qualification / Testing, R&D / Product Design Verification, Reliability / Durability Testing, Seismic Simulation, Semiconductors / Electronics Screening, Structural Fatigue Testing
-
Description: the product application is wide, the application width is obvious, the test effect is remarkable and reliable. Sine wave, FM, sweep, programmable, frequency multiplier, logarithm, maximum acceleration, amplitude modulation, time control, full function computer control, simple fixed
- Peak Sinusoidal Force: 674.4 to 6,744 lbs
- Frequency Range: 1 to 3,500 Hz
- Displacement: 0.9842525 to 5.905515 inch
- Peak Acceleration: 0 to 101.9367991845056 g
-
Supplier: Jewell Instruments, LLC
Description: 1500g 1msec 1/2 sine Industry Standard EIA RS485 and EIA RS422 output For use in high shock and vibration environments High Precision and Performance Low Noise Applications Radar/Antenna Control Structural Monitoring Linear Acceleration/Deceleration Measuring Automatic Train Position
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 2
- Supply Voltage: 10 to 30 volts
- Operating Temperature: -40 to 176 F
-
Supplier: Columbia Research Labs, Inc.
Description: The Models 904 and 904-HT Piezoelectric Accelerometers are primarily designed for industrial applications where monitoring and measurement of vibration levels are desirable but only a minimum of electronic equipment is available. The internal construction of the piezoelectric seismic system
- Acceleration: 500 g
- Frequency Range: 2 to 10,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 2,000 g
-
Supplier: Eurofins E&E North America
Description: conditions that can impact a product’s lifespan. Components and systems are exposed to various types of damage and stress, such as corrosive, explosive, fungal, seismic, shock, water immersion, temperature, and ozone exposure. MET can perform Environmental stress, Physical stress,
- Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Electrical / Electronics, HVAC, Health Care / Medical, RF / Wireless Products
- Capabilities: Certification / Qualification, Component / Product Testing, Consulting / Training, Evaluation and Analysis, Reliability / Robustness, Test Development
- Services Offered: Combined Environments / Conditions, Seismic / NEBS Testing, Thermal Cycling / Shock, Transportation Test, Vacuum / Decompression (Altitude Simulation)
- Configuration / Form Tested: Components / Parts, Products (Equipment / Devices)
-
Supplier: Spectral Dynamics, Inc.
Description: CATS - The Computer-Aided Test Suite™ Scalable hardware and software to meet a wide range of dynamic test requirements PUMA Vibration Control and Analysis System 4 to 32 input channels with ICP Up to 51.2 kHz sample rate per channel Powerful distributed Digital Signal Processors Vibration
- Analog Input Channels: 4 #
- Application: Aerospace / Military, General Lab and Industrial, Vehicular
- Features: Application Software Included, Data Acquisition Instrument / System, Stand Alone
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: Valcor Engineering Corporation
Description: weight design provides excellent resistance to seismic vibration and shock. A completely enclosed and encapsulated coil ensures continuous operation during a LOCA event. Application These check valves are engineered for liquid or gas applications in the Nuclear industry. Typical
- Valve Size: 0.375 to 3 inch
- Pressure Rating: 2,500 psi
- Media Temperature: 650 F
- Flow (Cv): 1 to 80
-
Supplier: Valcor Engineering Corporation
Description: weight design provides excellent resistance to seismic vibration and shock. A completely enclosed and encapsulated coil ensures continuous operation during a LOCA event. Application These check valves are engineered for liquid or gas applications in the Nuclear industry. Typical
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 2,500 psi
- Media Temperature: 650 F
- Number of Ports/Ways: 2
-
Description: a transformer environment such as temperature variations, component aging, mechanical shocks and transformer vibrations. The LumaTEST is equipped with a large visible LCD display and can be battery operated. It comes with a standard ±5 V output and a RS-232 communication port for real time
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 113 F
- Sampling Frequency: 0.05 kHz
- User Interface: Front Panel and Display
-
Supplier: IC Realtime, LLC
Description: unique built-in shock absorption in HDD box design, comprehensive mechanical shock protection, electronic shock absorption and the integration of patented anti-seismic shock software. No Fan Design: it effectively eliminates the problems associated with cooling
- Number of Video Inputs: 4
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
- Recording Media: Hard Drive
-
Supplier: Element Materials Technology
Description: Serving power and energy industries "Power Generation" is a short phrase for a very wide field. Participants in the power generation industry can be utility company officers, independent power producers, industrial facility managers, project developers, architects and engineers, waste-to-energy
- Test / Certify To: ASME, ASTM, IEC, IEEE, ISO, ISTA, NRC, OEM Specific
- Industry: Aerospace / Avionics, Alternative / Renewable Energy, Appliances, Automotive, Building & Construction, Combustion Equipment, Electrical Distribution, Fuels / Gas & Oil, HVAC, Plumbing and Lighting, Hydraulics, Hydrogen / Gases, Marine, Motors and Control Systems, Nuclear / Utility, Piping / Pressure
- Services Offered: Aging / Life Testing, Alignment, Chemical Analysis / Testing, Electrical / Electronic Testing, Fire Characteristics / Flammability Testing, Flow Testing, Load / Capacity Testing, Mechanical / Structural (Statics), NDT / Inspection, Oil Analysis / Fluids Testing, Performance Testing, Physical /
- Capabilities: Auditing / Assessment, Certification, Component / Product Comparison, Data Acquisition / Instrumentation, Engineering / Design Verification (DVT), Evaluation / Inspection, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, First Article / Contract QA, Predictive Analysis /
Find Suppliers by Category Top
Featured Products Top
-
Isotech manufactures a wide variety of seismic mounts and restraints that will control the motion of equipment, piping and ductwork during a seismic event. Proper sizing and placement of seismic restraints and accurate calculation of anchor bolt forces is imperative in adequately restraining (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
sine, random, shock, seismic wave, and road spectrum simulations. Enables independent or coupled six-DOF loading to meet the (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
: Versatile Options: Available in wire rope, spring mount, ceiling mount, and seismic mount types. Effective Shock Absorption: Includes elastomer, neoprene, pad-type, stud, plate, and roof mounts. Wide Range of Applications: (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Shock, SRS, Transient (seismic simulation) Road spectrum simulation and more Advanced (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
vibration control functions, including: Sine, Resonance Search & Dwell, Random, Sine-on-Random, Random-on-Random, Multi-Sine, Classical Shock, Shock Response Spectrum (SRS), Transient Shock (Seismic Wave Simulation), Road Profile Simulation, and Random (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
-Dynamic Shaker Vibration Test System is designed to meet these challenges. Combining proven reliability, advanced vibration control technology, and versatile testing capabilities, the EDM Series helps laboratories and manufacturers confidently perform qualification, durability (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd
More Information Top
-
Megaturbidites: A depositional model from the eocene of the SW-Pyrenean Foreland basin, Spain
In our opinion [7], the most likely triggering mechanism for such slides is the liquefaction of poorly consolidated calcareous mudstone layers under strong seismic shocks along faults controlling the basin margins.
-
Urgent aftershock observation of the 2004 off the Kii Peninsula earthquake using ocean bottom seismometers
An extensive seismic experiment was carried out near the main shock area using controlled seismic sources and the OBSs, in order to obtain the detailed seismic struc- ture in 1998 (Nakanishi et al., 2002).
-
Pinch-and-swell structures at the Middle/Upper Muschelkalk boundary (Triassic): evidence of earthquake effects (seismites) in the Germanic Basin
However, the irregularity of the bodies and their irregular spacing make a major sedimentary control unlikely and seismic shock due to synsedimentary earthquakes more plausi- ble.
-
New Frontiers in Engineering Geology and the Environment
The different distance from the co-seismic fault determines the intensity of seismic shocks , and thus control the scale of landslides.
-
Characterization of the mechanical properties of MEMS devices using nanoscale techniques
Microfabricated accelerometer structures are now commonly used for instrumentation, tilt control , shock detection and seismic activity monitoring applications.
-
Shaketable available to test for seismic vulnerability by simulating earthquake movement
TESS provides the capability to test equipment and structural models of various sizes under controlled , realistic shock , seismic , and vibration environments that cannot be economically produced in field tests.
-
Design data needs modular high-temperature gas-cooled reactor. Revision 2
VALIDATE FUEL ELEMENT DYNAMIC STRENGTH PREDICTIONS VALIDATE FUEL ELEMENT FAILURE MODE PREDICTIONS VALIDATE CORE COMPONENT SEISMIC LOAD PREDICTIONS VALIDATE CONTROL ROD SHOCK ABSORBER CHARACTERISTICS VALIDATE CONTROL CHANNEL FLOW PREDICTIONS VALIDATE FUEL ELEMENT CHANNEL FLOW PREDICTIONS VALIDATE CONTROL ROD VIBRATION PREDICTIONS VALIDATE CORE …
-
Prospects for the development of the exploitation of wells in oil and gas fields, and the development of equipment
… for the exploitation servicing of marine oil and gas fields, 9) stationary drilling and exploitation marine platform, 10) semisubmersible marine platform, 11) submarine drilling cruiser; geophysical and geological prospecting equipment: 12) vibration shock seismic prospecting unit; automated control systems: 13) electronic equipment …
Indicates content that may require registration and/or purchase.