Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ThermOmegaTech®
Description: actuator which is temperature sensitive and will open and close the valve depending on the temperature it is sensing. Benefits Drastically decreases seal water consumption Increases water treatment efficiency Self-actuating valve only uses water when necessary Eliminates dry
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: 250 F
-
Supplier: ThermOmegaTech®
Description: for processes under 150°F (65°C), and other applications requiring in-line flow control based on temperature. Operation TV/HAT valves responds only to temperature. After condensate forms and cools to near the set point, the valve modulates the flow to maintain a
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Series 5200 D-Port control valve design results in an economical control valve choice. When fully open, the D-Port has 95% of the flow of a full-ported valve. Flow control begins immediately, providing a linear flow
- Valve Size: 6 to 36 inch
- Pressure Rating: 45 to 150 psi
- Connection Description: Bolt Flange
- Features: Control Valves, Other, Rubber
-
-
Supplier: ThermOmegaTech®
Description: located at one end of the US/AR valve, will open or close completely over a 10°F (5.5°C) differential (i.e. 35-45°F, 90-100°F, etc.) and control the flow of steam, gas, or fluid through the valve based on ambient temperature. Benefits Simplifies winterization procedures
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Series 5700 Control Pinch Valve is a cost-effective choice when centerline valve closure is required. The Series 5700 offers a 100% full-round port opening and Class V shut off. In throttling service, the 5700 provides true feedback positioning and accurate,
- Connection Description: Bolt Flange
- Features: Control Valves
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic
-
Supplier: ThermOmegaTech®
Description: Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series 5200 D-Port Control Valve is a highly economical control valve choice. When fully open, the D-Port has 95% of the flow of a full-ported valve. Flow control begins immediately, providing a linear flow
- Connection Description: Bolt Flange
- Features: Control Valves
- Primary Material: Ductile Iron
- Actuation: Electro-pneumatic
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Brass or SS Construction Universal Mountability Passively Activated Compact Design The REG Automatic Flow Regulating Valve automatically regulates the flow within a system. Regardless of pressure fluctuations, the valve keeps the flow permanently
- Valve Size: 0.75 inch
- Pressure Rating: 2,900 psi
- Media Temperature: 572 F
- Port Size: 0.75 inch
-
Supplier: DeZURIK, Inc.
Description: The electrically actuated Series 5200E Control Valve is a reliable, maintenance-free, cost-effective valve, designed for tough slurry and abrasive applications. There are no seats to grind, no stuffing boxes to repack, and no packing glands to adjust. The rugged,
- Connection Description: Bolt Flange
- Features: Control Valves, Other
- Primary Material: Ductile Iron
- Valve Type: Pinch Valves
-
Supplier: Precision Engine Controls Corp.
Description: Today’s high performance and low emissions, larger gas turbines demand more than just reliable fuel control valve operation. They demand stable, fast and ACCURATE fuel flow control. Building on over a quarter century of electric fuel metering valve experience, the
- Media: Gas
-
Supplier: SAE International
Description: This SAE Standard applies to hydraulic directional control valves as applied to self-propelled work machines referenced in SAE J1116. It describes a laboratory test procedure for evaluating: a Flow versus pressure drop b Leakage rate c Operating effort d Metering
-
Supplier: SAE International
Description: This SAE Standard applies to hydraulic directional control valves as applied to self-propelled work machines referenced in SAE J1116. It describes a laboratory test procedure for evaluating: a Flow versus pressure drop b Leakage rate c Operating effort d Metering
-
Description: easy to install. 2. Accurate and reliable long life. 3. Easy to adjust the setting 4. No need for auxiliary power Working Principle ZZWP self-operated temperature control valve can be divided into heating temperature control valve, cooling temperature
- Valve Type: Directional Valves
- Features: Regulators
- Media: Steam
-
Supplier: EXACT Dispensing Systems
Description: Triggerhandle. Some additional features of the S-900 & S-901 valves include: Self compensating seat design for long lasting performance. Stroke adjust for precise flow control. Wetted parts constructed of aluminum, stainless steel, ethylene propylene. Other materials
- Material Inlet Pressure Range: 70 to 100 psi
- Dispense Rate: 75.75757575757576 L/min
- Dispensed Width / Diameter: 3.175 to 25.4 mm
- Material Feed: Continuous Feed
-
Supplier: Assured Automation
Description: Description: The Angle Seat Valve is a 2/2-way pneumatically actuated piston valve for liquids, gases, steam and some aggressive fluids (vacuum services also.) The superior design of the piston is unique to the market, enabling the plug to retract farther from the flow
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports/Ways: 2
- Flow (Cv): 5.68 to 77.72
-
Supplier: Alfa Laval Inc.
Description: ball valves (SBVs) are full-bore flow valves that provide on/off control with minimal pressure drop. The valve opening has a constant pipeline diameter, which enables fluids to flow freely through the valves when open. Flow restriction is
- Valve Size: 0.9842525 to 4.00000216 inch
- Pressure Rating: 0 to 232 psi
- Media Temperature: 39 to 140 F
- Valve Type: Ball Valves, Sanitary / Hygienic Valves
-
Supplier: Valcor Engineering Corporation
Description: needed for bubble-tight sealing Applications The SV10 series is suitable for a broad range of light industrial applications including: Control of cylinders in packaging equipment Control of quarter-turn pneumatic actuator use in process control Control of air varies or
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 4
- Flow (Cv): 0.07 to 0.1
-
Supplier: Gemu Valves
Description: Construction The GEMU 667 pneumatically operated 2/2 way diaphragm valve has a low maintenance membrane actuator. All medium wetted parts and the housing are made of plastic. Valve sizes DN 15 to DN 50 are self-opening due to integral springs (Control function 2),
- Pressure Rating: 21.755655 to 145.0377 psi
- Media Temperature: 41 to 140 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
-
Description: interception area, thereby changing the differential pressure and flow rate upstream and downstream, to achieve control stabilization for downstream pressure (control downstream pressure type) or relief pressure (control upstream pressure type). It has the advantages of
- Media: Gas
-
Supplier: HORIBA Instruments, Inc.
Description: Accurate, stable flow control can be achieved Dynamic Range Wide control range: 0.2% F.S. to 100% F.S. Technical Article Pressure-Based Mass Flow Control Module CRITERION D507 Series (1.7MB) Abstract "Recently, with the increase of application of a semiconductor
- Pipe Diameter: 0.25 inch
- Operating Temperature: 59 to 113 F
- Operating Pressure: 108.777629517898 psi
- End Fittings: Compression
-
Supplier: Gemu Valves
Description: Construction The GEMU 520 pneumatically operated 2/2-way globe valve has a low maintenance membrane actuator which can be controlled by inert gas. The valve plug is fixed to the spindle in such a way as to allow flexing during closure in order to ensure tight shut off. The valve
- Valve Size: 3.149608 to 3.93701 inch
- Pressure Rating: 130.53393 to 577.250046 psi
- Media Temperature: 176 to 356 F
- Number of Ports/Ways: 2
-
Supplier: Tru-Flo Valves & Automation
Description: Technical Information ASTM 316 stainless steel construction Meets FDA & USDA 3A requirements Live loaded, self-adjusting packing and blowout proof stem design Direct ISO mounting of actuation eliminates need for brackets and couplers Highly polished I.D., 8-12 Ra Full port, no internal taper
- Valve Type: Ball Valves, Diverter Valves, Sanitary / Hygienic Valves
- Features: Control Valves
-
Supplier: Alfa Laval Inc.
Description: The Unique RV-P regulating valve is designed to safely and effectively control or regulate precision flows in the dairy, food and beverage, and biopharm industries. Extremely accurate valve flow regulation Alfa Laval offers two regulating valves:Unique RV-P
- Valve Size: 0.2362206 to 2.8346472 inch
- Pressure Rating: 0 to 145 psi
- Media Temperature: 50 to 284 F
- Features: Compression Fitting
-
Supplier: Gemu Valves
Description: using union nuts When using actuated valves in sizes 0 and 1 the gland packing is not subjected to line pressure as the pressure is sealed by the valve seat when closed Materials of all medium wetted parts can be selected to suit relevant applications Control
- Valve Size: 0.393701 to 3.149608 inch
- Pressure Rating: 36.259425 to 362.59425 psi
- Media Temperature: 140 to 356 F
- Number of Ports/Ways: 2
-
Supplier: Precision Engine Controls Corp.
Description: of electric fuel metering valve experience, the XVG (next generation gas valve) offers the latest technology in flow control, contamination resistance and precision control over a wide flow range, in a compact package. Using integrated sensors, this
- Media: Gas
-
Supplier: World-Valve B.V.
Description: The centric butterfly valves are executed with a PTFE liner on/off control service in aggresive and corrosive fluids and high purity applications. High performance PTFE lined wafertype Standardized actuation flange One piece blow-out proof shaft Self lubricating shaft bushing
- Valve Size: 1.2598432 to 35.43309 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: -4 to 392 F
- Features: Bolt Flange, DIN, ISO, Other
-
Supplier: Harold Beck and Sons, Inc.
Description: Group 14 linear valve actuators combine the benefits of precise, responsive modulation and tight shutoff for exceptional performance in globe valve applications. Group 14 drives are ideal for steam flow control, combustion control, and any other application which
- Stroke or X-Axis Travel: 0.3125 to 4.5 inch
- Rated Force: 4,000 lbs
- Motor Continuous Power: 180 HP
- Motor Voltage: 120 volts
-
Supplier: Burkert Fluid Control Systems
Description: The Bürkert 3/2 way seat valve, Type 2106, consists of a pneumatically operated ELEMENT actuator and a 3 way stainless steel valve body. Interchanging of pressure and service ports enables different fluidic circuit functions, such as the mixing or distributing of mediums. The
- Media Temperature: 14 to 365 F
- Number of Ports/Ways: 3
- Valve Type: Globe Valves
- Primary Material: Stainless Steel
-
Supplier: Bray Commercial
Description: steam up to 15 PSI. The Amodel® Flow Characterizing Disk maintains equal percentage Flow Characteristics for optimum temperature control. The blowout-proof stem and mounting flange, combined with an innovative double O-Ring stem seal and self-centering stem bushing design
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 580 psi
- Number of Ports: 2
- Media Temperature: -22 to 284 F
-
Supplier: Bray Commercial
Description: steam up to 15 PSI. The Amodel® Flow Characterizing Disk maintains equal percentage Flow Characteristics for optimum temperature control. The blowout-proof stem and mounting flange, combined with an innovative double O-Ring stem seal and self-centering stem bushing design
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 580 psi
- Number of Ports: 3
- Media Temperature: -22 to 284 F
-
Supplier: ProSonix Corporation
Description: Operation: Modulated steam control assures rapid & complete steam condensation eliminating steam cavitation concerns. Self Cleaning Design – High velocity steam flow eliminates plugging and fouling issues from mineral and scale build-up. No Steam Control Valve –
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Because these valves handle aggressive etchants and abrasive slurries, their maintenance is the single most important factor in preventing contamination and unscheduled shutdowns. Optimizing these valves begins with choosing the right design. Jewellok’s UHP valves utilize a
- Body Material: Stainless Steel
-
Supplier: Mar Cor Purification
Description: Sample Valves Manual and Air Actuated Tri Clamp Ball Valves On Board & Quiet Air Compressor CSA, UL approved NEMA 4/12 Control Panel Digital Instrument Package: Feed, Reject, Recycle Flow Sensors Prefilter Inlet/Outlet, RO Pump Pressure Sensors Consistent High
- Maximum Liquid Flow: 2.5 to 10 GPM
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Features: Other, Water
- Configuration: System
-
Supplier: Oil-Rite Corp.
Description: connection for conduit. The outlet is 1/8” female NPT and has a 5/8"-18 thread for remote mounting. The diameter of the reservoir is 4 1/4” and total height of the unit is 7 3/4”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil
- Capacity: 0.25 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: “Oil Flow Control Valves”).
- Capacity: 1 gallons
- Filler / Breather Options: Other
- Material: Plastic
Find Suppliers by Category Top
Featured Products Top
-
The GURU PC® ¾" and 1″ valves are self-contained and drain water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Completely mechanical, with no outside power required, its high flow design allows for rapid draining, eliminating costly freeze (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Parker Sporlan SER Electric Expansion Valves are electronically controlled, stepper motor driven valves, intended for precise control of liquid refrigerant flow. Featuring high resolution actuator assemblies, these valves provide unmatched control capability across a wide range of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
-Seated Control Valve is also designed for heavy-duty service, with a compact S-shaped flow passage body offering low pressure loss, large flow capacity, rangeability, and high-accuracy flow characteristics. Furnished with a multi-spring diaphragm actuator, it delivers a compact structure with high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
continuously senses fluid temperature and automatically modulates to regulate outlet fluid temperature within a narrow and pre-selected range. Completely self-operating, our valves open and establish flow on rising temperatures using thermostatic actuator technology, making them ideal for industrial (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
CircuitSolver® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. This simple in-line valve completely eliminates the need for time (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
drain line such that the hot effluent passes over the thermal actuator which controls the cold-water inlet port. If the hot effluent is above the specified set point of the valve, the actuator senses the rising temperature and signals the DTV to open to allow the injection of cold water to temper down (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
specified set-point. As temperatures drop, the valve modulates and shuts off cold water flow to conserve resources and reduce water waste. Key Features at a Glance: (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Red Valve presents the Type A Air-Actuated Pinch Valve, a smart and budget-friendly answer to flow control challenges. The key lies in the valve’s elastomer sleeve, the sole wetted component. Actuating the valve is a breeze with air or hydraulic pressure directly applied to the elastomer (read more)
Browse Pinch Valves Datasheets for DeZURIK, Inc. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Allow for panel mounting • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Geeplus solenoids are also used in a variety of valve applications, where the solenoid’s plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc.
Conduct Research Top
-
A Push Towards Efficiency
Series A pinch valves offer positive control of fluids in sterile pharmaceutical and biotechnical applications. Red silicone and EPDM pinch tube elements comply with 21CFR Part 177.2600. The valves offer straight-through flow for enhanced draining and cleaning. A spring-loaded stem controls
More Information Top
-
ISA INSTR CNTRL SYS DOCMNT - Instrumentation and Control Systems Documentation
FCV – Self - actuated flow control valve ; in other words, a regulator .
-
A low-energy continuous reactor-separator for ethanol from starch, whey permeate, permeate mother liquor, molasses or cellulosics. Project final report, April ...
Temperature is controlled using self actuated temperature control valves which control the flow of cooling water through the coils on each stage.
-
Self-actuated, thermo-responsive hydrogel valves for lab on a chip.
An easy to fabricate, thermally- actuated , self -regulated hydrogel valve for flow control in pneumatically driven, microfluidic systems is described.
-
Self-Actuated, Thermo-Responsive Hydrogel Valves for Lab on a Chip
An easy to fabricate, thermally- actuated , self -regulated hydrogel valve for flow control in pneumatically driven, microflu- idic systems is described.
-
The production of chemicals from food processing wastes using a novel fermenter separator. Annual progress report, January 1993--March 1994
The steam flow is controlled by a self actuated temperature control valve with the temperature sensor placed in the air stream leaving the humidifier.
-
Handbook of Petroleum Processing
A pilot-operated pressure relief valve is one that has the major flow device combined with and controlled by a self - actuated auxiliary pressure relief valve .
-
Handbook of Petroleum Processing
A pilot-operated pressure-relief valve is one that has the major flow device combined with and controlled by a self - actuated auxiliary pressure relief valve .
-
High Speed/ Low Effluent Process for Ethanol
A simple Self Actuating Control Valve (SATV) was used to regulate the cooling water flow to the shell side of the heat exchanger (HX- 301), while the fermenter contents were circulated through the tube side.
-
Proposed and existing passive and inherent safety-related structures, systems, and components (building blocks) for advanced light-water reactors
Self - Actuating and Locking Shutoff Valve for Hydraulic/Fluidic Control Systems Initiated on LowWater Flow or High Temperature 1.1.1 .
-
Passive and inherent safety technologies for light-water nuclear reactors
Self - Actuating andLocking Shutoff Valve for Hydraulic/Fluidic Control Systems Initiated on Low Water Flow or High Temperature .
Indicates content that may require registration and/or purchase.