Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ThermOmegaTech®
Description: Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot water, hot oil, glycol, compressed air, etc. In general
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: ThermOmegaTech®
Description: for processes under 150°F (65°C), and other applications requiring in-line flow control based on temperature. Operation TV/HAT valves responds only to temperature. After condensate forms and cools to near the set point, the valve modulates the flow to maintain a constant
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: ThermOmegaTech®
Description: Product Description There are many uses for these compact, self-contained, automatic valves. Ambient sensing valves can be used to turn on steam, air, gas or liquids compatible with Teflon and stainless steel in response to temperature change. Applications include automation of
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
-
Supplier: ThermOmegaTech®
Description: Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Description: interception area, thereby changing the differential pressure and flow rate upstream and downstream, to achieve control stabilization for downstream pressure (control downstream pressure type) or relief pressure (control upstream pressure
- Media: Gas
-
Supplier: Precision Engine Controls Corp.
Description: Today’s high performance and low emissions, larger gas turbines demand more than just reliable fuel control valve operation. They demand stable, fast and ACCURATE fuel flow control. Building on over a quarter century of electric fuel metering valve experience, the AVG
- Media: Gas
-
Supplier: SAE International
Description: pilot pressure, or electrical current e Relief valve characteristics The document applies to single and multiple section hydraulic directional control valves. This document illustrates axial, manually operated valves although the test procedure is applicable to
-
Supplier: SAE International
Description: pilot pressure, or electrical current e Relief valve characteristics The document applies to single and multiple section hydraulic directional control valves. This document illustrates axial, manually operated valves although the test procedure is applicable to
-
Description: easy to install. 2. Accurate and reliable long life. 3. Easy to adjust the setting 4. No need for auxiliary power Working Principle ZZWP self-operated temperature control valve can be divided into heating temperature control valve, cooling temperature
- Valve Type: Directional Valves
- Features: Regulators
- Media: Steam
-
Supplier: Watson McDaniel Company
Description: The 175 and 153 Series Self-Operating Temperature Regulating Valves require no external power source making them easy to install and maintain. Properly installed, the regulator is capable of maintaining temperatures to within ±3°F. 175/153 Self-Operating Temperature Regulators
- Valve Size: 3 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 60 to 100 F
-
Supplier: KOBOLD Instruments, Inc.
Description: maintained within a wide range of pressures, this valve is particularly suitable for networks supplying several users. This is why it is also described as a "balance valve". The valve has no manually operated parts and requires no maintenance once it has been installed.
- Valve Size: 0.75 inch
- Pressure Rating: 2,900 psi
- Media Temperature: 572 F
- Port Size: 0.75 inch
-
Supplier: Alfa Laval Inc.
Description: ball valves (SBVs) are full-bore flow valves that provide on/off control with minimal pressure drop. The valve opening has a constant pipeline diameter, which enables fluids to flow freely through the valves when open. Flow restriction is comparable to that
- Valve Size: 0.9842525 to 4.00000216 inch
- Pressure Rating: 0 to 232 psi
- Media Temperature: 39 to 140 F
- Valve Type: Ball Valves, Sanitary / Hygienic Valves
-
Supplier: Valcor Engineering Corporation
Description: Description The SV10 series is a 4-way, direct acting, 4 port, 2-position solenoid valve. This valve design is primarily used for controlling double-acting air or hydraulic cylinders. No minimum pressure is required for operation, and less than 1 PSI pressure differential
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 4
- Flow (Cv): 0.07 to 0.1
-
Supplier: Gemu Valves
Description: Construction The GEMU 667 pneumatically operated 2/2 way diaphragm valve has a low maintenance membrane actuator. All medium wetted parts and the housing are made of plastic. Valve sizes DN 15 to DN 50 are self-opening due to integral springs (Control function 2),
- Pressure Rating: 21.755655 to 145.0377 psi
- Media Temperature: 41 to 140 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
-
Supplier: DeZURIK, Inc.
Description: seated valves. Each time the valve flexes it self cleans. The Type R Pinch Valve is ideal for use with pulse type control systems. The lightweight design of the Type R Pinch Valve makes pipe supports unnecessary. The type R is an excellent valve to
- Media: Air
- Valve Type: Pinch Valves
-
Supplier: Gemu Valves
Description: Construction The GEMU 520 pneumatically operated 2/2-way globe valve has a low maintenance membrane actuator which can be controlled by inert gas. The valve plug is fixed to the spindle in such a way as to allow flexing during closure in order to ensure tight shut off. The valve
- Valve Size: 3.149608 to 3.93701 inch
- Pressure Rating: 130.53393 to 577.250046 psi
- Media Temperature: 176 to 356 F
- Number of Ports/Ways: 2
-
Supplier: Alfa Laval Inc.
Description: Aseptic. These normally open or normally closed regulating valves provide highly accurate control of pressure, flow, temperature and fluid levels in tanks and in steel pipe systems. Advanced hygienic valve design Unique RV-P valves are ideal for high-volume
- Valve Size: 0.2362206 to 2.8346472 inch
- Pressure Rating: 0 to 145 psi
- Media Temperature: 50 to 284 F
- Features: Compression Fitting
-
Description: Engineered for high-power density applications, the Compact EHA is a fully self-contained electro-hydraulic actuator that provides both power and control. With a choice of 12V or 24V motor options, you can match the power supply to your application’s demand for a flexible,
- Stroke or X-Axis Travel: 4 to 8 inch
- Rated Speed: 3.5 in/sec
- Rated Force: 4,800 lbs
- Actuation Type: Electrohydraulic
-
Supplier: Jergens, Inc.
Description: 130mm Pneumatic Self-Centering air vise and high pressure ZPS pallet Kits Jergens 130mm Pneumatic Self-Centering Vise Kits serve as an ideal starter setup for powering our 130mm Pneumatic Self-Centering Vise. The kit includes everything needed to hook up and
- Weight: 36 lbs
- Vise Features: Self-centering
-
Supplier: Precision Engine Controls Corp.
Description: variations in pressure and temperature providing the precise fuel flow demanded under varying conditions. Fuel flow measurement is as simple as reading the valve feedback. Valve feedback is given in terms of fuel flow; and valve position and is especially suited for DLE
- Media: Gas
-
Supplier: Burkert Fluid Control Systems
Description: The Bürkert 3/2 way seat valve, Type 2106, consists of a pneumatically operated ELEMENT actuator and a 3 way stainless steel valve body. Interchanging of pressure and service ports enables different fluidic circuit functions, such as the mixing or distributing of mediums. The
- Media Temperature: 14 to 365 F
- Number of Ports/Ways: 3
- Valve Type: Globe Valves
- Primary Material: Stainless Steel
-
Supplier: Assured Automation
Description: of 30°F/min Actuation Temperature: 135, 150, or 165°F Maximum Working Control Pressure: 125 PSIG Fill and Discharge Capacity: 1 liter of air in under 1 second at 125 PSIG Cv = 0.49 Overall Dimensions: Length = 2.59" | Diameter = 1" | Weight = 0.482 lbs.
- Valve Size: 0.25 inch
- Pressure Rating: 126 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: Bray Commercial
Description: The Soft Touch 2 (ST2) series characterized ball valves provide accurate and cost effective control of a wide range of equipment in HVAC applications. The ST2 series features a forged brass 2-piece body with Stainless Steel balls and stems for water temperature up to 284˚F (140˚C) and
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 580 psi
- Number of Ports: 3
- Media Temperature: -22 to 284 F
-
Supplier: Bray Commercial
Description: The Soft Touch 2 (ST2) series characterized ball valves provide accurate and cost effective control of a wide range of equipment in HVAC applications. The ST2 series features a forged brass 2-piece body with Stainless Steel balls and stems for water temperature up to 284˚F (140˚C) and
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 580 psi
- Number of Ports: 2
- Media Temperature: -22 to 284 F
-
Supplier: Lift Products, Inc.
Description: contoured handle features easy‐to‐reach controls that are intuitive to learn and operate. Standard Features Lift Table Features: Heavy duty 24V DC electronics and drive motor 24V DC operating control voltage Constant pressure up-down push controls Cylinders with internal
- Type: Table Lift / Positioner
-
Supplier: HORIBA Instruments, Inc.
Description: This leading-edge pressure insensitive mass flow module is installed with differential pressure detection and a piezo actuator valve. The high level of performance provided by the CRITERION D500 ensures it can be used for a range of advanced semiconductor manufacturing
- Pipe Diameter: 0.25 inch
- Operating Temperature: 59 to 113 F
- Operating Pressure: 108.777629517898 psi
- End Fittings: Compression
-
Supplier: Spirax-Sarco
Description: The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing filter /
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 158 F
- Port Size: 0.25 to 0.5 inch
-
Supplier: Spirax-Sarco
Description: The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing filter /
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 158 F
- Port Size: 0.25 to 0.5 inch
-
Supplier: Spirax-Sarco
Description: The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing filter /
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 122 to 176 F
- Port Size: 0.25 inch
-
Supplier: CSA Group
Description: unused parts and materials. These valves may be individual automatic valves or valves utilized as parts of automatic gas ignition systems. This Standard also applies to commercial/industrial safety shutoff valves (see Clause 3), herein after referred to as C/I
-
Supplier: Spirax-Sarco
Description: The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing filter /
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 122 F
- Port Size: 0.25 inch
-
Supplier: ProSonix Corporation
Description: the need for a steam pressure control valve on steam line. Precise Temperature Control - +/- 1°F temperature control. Design Specifications: Multi-port Radial Jet Diffuser design Fully modulated steam control with variable area Jet Diffuser Suitable for
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Because these valves handle aggressive etchants and abrasive slurries, their maintenance is the single most important factor in preventing contamination and unscheduled shutdowns. Optimizing these valves begins with choosing the right design. Jewellok’s UHP valves utilize a
- Body Material: Stainless Steel
-
Supplier: Scanivalve Corporation
Description: temperature compensated piezoresistive pressure sensors with a pneumatic calibration valve, RAM, 16 bit A/D converter, and a microprocessor in a compact self contained module. The result is a network ready intelligent pressure scanning module. The microprocessor
Find Suppliers by Category Top
Featured Products Top
-
-Seated Control Valve is also designed for heavy-duty service, with a compact S-shaped flow passage body offering low pressure loss, large flow capacity, rangeability, and high-accuracy flow characteristics. Furnished with a multi-spring diaphragm actuator, it delivers a compact structure with high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
continuously senses fluid temperature and automatically modulates to regulate outlet fluid temperature within a narrow and pre-selected range. Completely self-operating, our valves open and establish flow on rising temperatures using thermostatic actuator technology, making them ideal for industrial (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
The HLC Pneumatic Small-Port Control Valve is engineered for high differential pressure applications exceeding 2940 kPa (30 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
critical. The valve can be paired with pneumatic diaphragm or piston actuators to support a wide range of industrial control requirements. Key Features Pressure-Balanced Cage Design (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Industrial process systems require reliable pressure control solutions to maintain stable operation, improve efficiency, and reduce energy consumption. Thinktank ZZY series self-operated pressure regulators use the energy of the controlled medium itself to automatically regulate pressure (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
seal points • Unique, top-loaded capsule paching allows reliable switching • Tested for use with oxygen Typical Applications • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
capacity, wide rangeability, and high-accuracy flow characteristics. The pressure-balanced valve plug allows control of high differential pressure with a small actuating force. Key Features Pressure-balanced plug structure for high differential pressure control with (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The ZZY Series Self-Operated Pressure Regulators use the process medium itself as the driving force, eliminating the need for external electricity or pneumatic supply. This energy-efficient design ensures stable, reliable pressure control in remote or power (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
The SmartCHECK Pump Control Valve with integrated swing check and electric motor operator combines the functionality of a full-featured pump control valve with the best features of APCO''s CVS-6000 swing check valve. It is the valve you need when you want to control pressure surge during (read more)
Browse Check Valves Datasheets for DeZURIK, Inc.
Conduct Research Top
-
A Push Towards Efficiency
Series A pinch valves offer positive control of fluids in sterile pharmaceutical and biotechnical applications. Red silicone and EPDM pinch tube elements comply with 21CFR Part 177.2600. The valves offer straight-through flow for enhanced draining and cleaning. A spring-loaded stem controls
More Information Top
-
Fuel Cell Technology - HyTRAN Project
For the application in the HyTRAN propulsion system a self - actuated pressure control valve has been developed in-house by TENNECO.
-
Fuel Cell Technology - HyTRAN Project
Beside this important contribution, TENNECO is also active on a component level (e.g. sulphur trap, self - actuated pressure control valves ) and on a subsystem level (e.g. diesel and water supply system testing, acoustic measurements).
-
Handbook of Petroleum Processing
A pilot-operated pressure relief valve is one that has the major flow device combined with and controlled by a self - actuated auxiliary pressure relief valve .
Indicates content that may require registration and/or purchase.