Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Spirax-Sarco
Description: The SB and SBRA range of two-port valve are used in conjunction with Spirax Sarco SA control systems to provide a self-acting temperature control unit. Alternatively, they can be used as electrically actuated temperature control valves
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 98.625636 to 249.464844 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 500 F
-
Supplier: Spirax-Sarco
Description: The NS range of two-port valve are used in conjunction with Spirax Sarco SA control systems to provide a self-acting temperature control unit. Alternatively, they can be used as electrically actuated temperature control valves by fitting
- Valve Size: 2.5 to 3 inch
- Pressure Rating: 29.00754 to 362.59425 psi
- Number of Ports/Ways: 2
- Media Temperature: -328 to 500 F
-
Supplier: Spirax-Sarco
Description: The KA, KB and KC range of two-port valves are used in conjunction with Spirax Sarco SA control systems to provide a self-acting temperature control unit. Alternatively, they can be used as electrically actuated temperature control
- Pressure Rating: 21.755655 to 246.56409 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
- Connection Description: Bolt Flange
-
-
Supplier: Spirax-Sarco
Description: The KA, KB and KC range of two-port valves are used in conjunction with Spirax Sarco SA control systems to provide a self-acting temperature control unit. Alternatively, they can be used as electrically actuated temperature control
- Valve Size: 1.5 to 2 inch
- Pressure Rating: 200.152026 to 232.06032 psi
- Number of Ports/Ways: 2
- Media Temperature: 449.6 F
-
Supplier: ThermOmegaTech®
Description: Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot water, hot oil, glycol, compressed air, etc. In
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: ThermOmegaTech®
Description: for processes under 150°F (65°C), and other applications requiring in-line flow control based on temperature. Operation TV/HAT valves responds only to temperature. After condensate forms and cools to near the set point, the valve modulates the flow to maintain a
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: ThermOmegaTech®
Description: Product Description There are many uses for these compact, self-contained, automatic valves. Ambient sensing valves can be used to turn on steam, air, gas or liquids compatible with Teflon and stainless steel in response to temperature change. Applications include
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: ThermOmegaTech®
Description: Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Description: installed vertically. self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators Dimensions
- Valve Type: Directional Valves
- Features: Regulators
- Media: Steam
-
Supplier: Hayward Flow Control
Description: smooth package. Thermal Management Our Proportional Control Actuators utilize proprietary, microprocessor-based algorithms to automatically control motor temperatures in real time with close-loop feedback. Data Logging and Diagnostics Our Proportional Control Actuators
- Actuator Torque: 135 to 13,500 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 12 to 230 volts
- Actuation Time: 8 seconds
-
Supplier: Assured Automation
Description: The K4 Series is a compact industrial duty quarter turn electric actuator specifically designed for ball and butterfly valves. The K4 Series incorporates a self locking gear train, NEMA-4/4X weatherproof enclosure, visual position indicator, manual override and ISO 5211 mounting pad.
- Actuator Torque: 608 to 5,208 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 115 volts
- Operating Temperature: -4 to 131 F
-
Supplier: Watson McDaniel Company
Description: The 175 and 153 Series Self-Operating Temperature Regulating Valves require no external power source making them easy to install and maintain. Properly installed, the regulator is capable of maintaining temperatures to within ±3°F. 175/153 Self-Operating
- Valve Size: 3 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 60 to 100 F
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
- Valve Size: 2 to 30 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric actuators to replace old pneumatic or hydraulic technologies. The ACT2000 is designed for high-temperature, hazardous environments. These all-in-one, self- contained actuators employ patented design features including an explosion-proof, on-board
- Features: Electric
-
Supplier: Bray Commercial
Description: torque and temperatures. Features: Brushless DC Motor Technology Unique Self-Centering Shaft Coupling All Metal Housing Manual Override Offset and Span Adjustment Models Available Independently Adjustable Dual Auxiliary Switches Available
- Actuator Torque: 310 In-lbs
- AC Voltage: 24 volts
- Stem Diameter: 0.37401595 to 1.00000054 inch
- Operating Temperature: -25 to 130 F
-
Supplier: Gemu Valves
Description: Construction The GEMU 512 pneumatically operated 2/2 way globe valve has a robust low maintenance aluminium piston actuator. The valve spindle is sealed by a self-adjusting gland packing providing low maintenance and reliable valve spindle sealing even after a long
- Valve Size: 0.5905515 to 3.93701 inch
- Pressure Rating: 130.53393 to 577.250046 psi
- Media Temperature: 176 to 356 F
- Number of Ports/Ways: 2
-
Supplier: International Polymer Solutions Inc.
Description: Valve line are specifically suited for use with ultrapure water, deionized water, solvents, chemicals and liquid flowing biomatter. Our PTFE Bellows-style valve stem and PTFE valve seat help ensure the valve self-flushes a wide variety of flowing media. Special
- Valve Size: 0.25 to 1.5 inch
- Number of Ports/Ways: 2 to 3
- Flow (Cv): 0.8 to 13.5
- Pressure Rating: 10 to 60 psi
-
Supplier: Honeywell International, Inc.
Description: VOLT AMP (DRIVING) POWER RATING -40 TO 149 DEG F OPERATING TEMPERATURE 1 POLE(S) 3/8 TO 5/8 INCH (ROUND), 1/4 TO 1/2 INCH (SQUARE) SHAFT DIAMETER (0)2 TO 10 VOLT DC OUTPUT SIGNAL 27 POUND-INCH TORQUE ZELIX BRAND HUMIDITY RANG 5 TO 95 PERCENT RH INCLUDES MOUNTING BRACKET, SELF-CENTERING
- Actuator Torque: 27 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Operating Temperature: -40 to 149 F
-
Description: and Pressure Relief Valve, Control Upstream Pressure(K Type) Nominal Diameter DN15mm~300mm( 1/2”~12”) Flow Characteristic Quick Opening Adjusting Accuracy ± 5~10% Operating Temperature ≤ 160℃ Material & Treatment of Valve Inner Parts Standard Material Combination.
- Media: Gas
-
Supplier: Alfa Laval Inc.
Description: ball valves (SBVs) are full-bore flow valves that provide on/off control with minimal pressure drop. The valve opening has a constant pipeline diameter, which enables fluids to flow freely through the valves when open. Flow restriction is comparable to that of a
- Valve Size: 0.9842525 to 4.00000216 inch
- Pressure Rating: 0 to 232 psi
- Media Temperature: 39 to 140 F
- Valve Type: Ball Valves, Sanitary / Hygienic Valves
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal for
- Actuator Torque: 5,200 In-lbs
- Number of Turns (For Multi-turn Actuators): 13.5
- Actuation Time: 0.838709677419355 seconds
- Features: Electric
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal for
- Actuator Torque: 2,640 In-lbs
- Number of Turns (For Multi-turn Actuators): 13.5
- Actuation Time: 0.838709677419355 seconds
- Features: Electric
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric rotary actuators to replace dated, cumbersome pneumatic and hydraulic systems. The RAX all-electric rotary actuator product line is designed for high-temperature, hazardous environments. These all-in-one, self-contained actuators utilize an
-
Supplier: Alfa Laval Inc.
Description: Aseptic. These normally open or normally closed regulating valves provide highly accurate control of pressure, flow, temperature and fluid levels in tanks and in steel pipe systems. Advanced hygienic valve design Unique RV-P valves are ideal for high-volume
- Valve Size: 0.2362206 to 2.8346472 inch
- Pressure Rating: 0 to 145 psi
- Media Temperature: 50 to 284 F
- Features: Compression Fitting
-
Supplier: Gemu Valves
Description: using union nuts When using actuated valves in sizes 0 and 1 the gland packing is not subjected to line pressure as the pressure is sealed by the valve seat when closed Materials of all medium wetted parts can be selected to suit relevant applications Control
- Valve Size: 0.393701 to 3.149608 inch
- Pressure Rating: 36.259425 to 362.59425 psi
- Media Temperature: 140 to 356 F
- Number of Ports/Ways: 2
-
Supplier: Precision Engine Controls Corp.
Description: variations in pressure and temperature providing the precise fuel flow demanded under varying conditions. Fuel flow measurement is as simple as reading the valve feedback. Valve feedback is given in terms of fuel flow; and valve position and is especially suited for DLE
- Media: Gas
-
Supplier: Assured Automation
Description: Needs no power source, self activates • Compatible with ALL pneumatic actuators • No contact with process fluids • Easy to test and reset • Reliable, intrinsic triggering • Easily retrofit, installs in minutes Performance Specifications: Actuation time: 25 seconds or less at a
- Valve Size: 0.25 inch
- Pressure Rating: 126 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: Bray Commercial
Description: The Soft Touch 2 (ST2) series characterized ball valves provide accurate and cost effective control of a wide range of equipment in HVAC applications. The ST2 series features a forged brass 2-piece body with Stainless Steel balls and stems for water temperature up to 284˚F
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 580 psi
- Number of Ports: 2
- Media Temperature: -22 to 284 F
-
Supplier: Bray Commercial
Description: The Soft Touch 2 (ST2) series characterized ball valves provide accurate and cost effective control of a wide range of equipment in HVAC applications. The ST2 series features a forged brass 2-piece body with Stainless Steel balls and stems for water temperature up to 284˚F
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 580 psi
- Number of Ports: 3
- Media Temperature: -22 to 284 F
-
Supplier: CSA Group
Description: unused parts and materials. These valves may be individual automatic valves or valves utilized as parts of automatic gas ignition systems. This Standard also applies to commercial/industrial safety shutoff valves (see Clause 3), herein after referred to as C/I
-
Supplier: ProSonix Corporation
Description: the need for a steam pressure control valve on steam line. Precise Temperature Control - +/- 1°F temperature control. Design Specifications: Multi-port Radial Jet Diffuser design Fully modulated steam control with variable area Jet Diffuser Suitable
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Data Device Corporation (DDC)
Description: Current Limit, Over-speed, and Over-temperature Protection Functionality Hall Effect and Encoder Feedback CAN Open Control Interface Applications Pump Control Electric Actuators Electric Valve Control Fuel Pumps Industrial Robotics Antenna Camera Position
- Number of Axes / Motors: 1
- Maximum Output Voltage: 80 volts
- Continuous Output Current: 30 amps
- Operating Temperature: -40 to 105 C
-
Supplier: Oil-Rite Corp.
Description: connection for conduit. The outlet is 1/8” female NPT and has a 5/8"-18 thread for remote mounting. The diameter of the reservoir is 4 1/4” and total height of the unit is 7 3/4”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil Flow
- Capacity: 0.25 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: actuate warning devices or shut off a machine when lubricant levels become too low. The durable, shatterproof acrylic reservoir tolerates temperatures up to 160° F. It features a self-closing filler cap, Buna-N seals, plated steel tie rods, and aluminum alloy top and bottom plates. A
- Capacity: 1 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: There is a 1/2” NPSM connection for conduit. The outlet is 1/2” male NPT. The diameter of the reservoir is 5 1/2” and total height of the unit is 14 13/16”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil Flow Control Valves”).
- Capacity: 1 gallons
- Filler / Breather Options: Other
- Material: Plastic
Find Suppliers by Category Top
Featured Products Top
-
The GURU PC® ¾" and 1″ valves are self-contained and drain water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Completely mechanical, with no outside power required, its high flow design allows for rapid draining, eliminating costly freeze (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
continuously senses fluid temperature and automatically modulates to regulate outlet fluid temperature within a narrow and pre-selected range. Completely self-operating, our valves open and establish flow on rising temperatures using thermostatic actuator technology, making them ideal for industrial (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
companies. We design and manufacture precision thermal fluid system solutions for the Aerospace & Defense Industries. Our self-actuating, thermostatic valve technology has demonstrated its effectiveness in diverse situations, where temperature control, size, reliability and repeatability (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
ThermOmegaTech® offers self-actuating, thermostatic valves for applications where temperature control is critical. These valves provide precise and reliable temperature control for navy shipyards, FMTVs, Howitzer, airplanes, F-16 aircraft, spacecraft and more (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
-Seated Control Valve is also designed for heavy-duty service, with a compact S-shaped flow passage body offering low pressure loss, large flow capacity, rangeability, and high-accuracy flow characteristics. Furnished with a multi-spring diaphragm actuator, it delivers a compact structure with high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech, a leading thermostatic valve and actuator design and manufacturing corporation. For almost 40 years, ThermOmegaTech has been creating temperature control solutions for a wide range of applications and currently services the railroad, commercial plumbing, aerospace, defense, and an (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
drain line such that the hot effluent passes over the thermal actuator which controls the cold-water inlet port. If the hot effluent is above the specified set point of the valve, the actuator senses the rising temperature and signals the DTV to open to allow the injection of cold water to temper down (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
CircuitSolver® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. This simple in-line valve completely eliminates the need for time (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
seal points • Unique, top-loaded capsule paching allows reliable switching • Tested for use with oxygen Typical Applications • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Self-Operated Temperature Control Valve for Steam and Thermal Fluid Applications This self-operated temperature control valve offers a compact, energy (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
A Push Towards Efficiency
Series A pinch valves offer positive control of fluids in sterile pharmaceutical and biotechnical applications. Red silicone and EPDM pinch tube elements comply with 21CFR Part 177.2600. The valves offer straight-through flow for enhanced draining and cleaning. A spring-loaded stem controls
More Information Top
-
The production of chemicals from food processing wastes using a novel fermenter separator. Annual progress report, January 1993--March 1994
The steam flow is controlled by a self actuated temperature control valve with the temperature sensor placed in the air stream leaving the humidifier.
-
A low-energy continuous reactor-separator for ethanol from starch, whey permeate, permeate mother liquor, molasses or cellulosics. Project final report, April ...
Temperature is controlled using self actuated temperature control valves which control the flow of cooling water through the coils on each stage.
-
ISA CONDSD HDBK MEAS CNTRL - The Condensed Handbook of Measurement and Control
The filled-system type of measurement is generally used for local indication or for temperature sensing in self - actuated temperature control valves .
-
DESIGN STUDY OF PORTABLE THERMOELECTRIC NUCLEAR SYSTEMS
Temperature Control Valve - Self Actuated Temperature Regulation of Cooling Water to Non- Regenerative Heat Exchanger .
-
Proposed and existing passive and inherent safety-related structures, systems, and components (building blocks) for advanced light-water reactors
Self - Actuating and Locking Shutoff Valve for Hydraulic/Fluidic Control Systems Initiated on LowWater Flow or High Temperature 1.1.1 .
Indicates content that may require registration and/or purchase.