-
Supplier: Wacker Chemical Corp.
Description: EL E952 *PLP,BL OH,18 is a self-levelling one-component silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system self-levelling excellent primerless adhesion to
- Viscosity: 250,000 cP
- Tensile Strength (Break): 899.2284040146214 psi
- Elongation: 600 %
- Features: Grease / Paste, Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric, Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® E91 is a self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. It can also be cured in steam oven within 3 min. Properties fast curing in steam oven high elongation properties acetic
- Cure / Dry Temperature: 73.4 F
- Features: Coating, Other
- Location / Orientation: Floor
- Form: Liquid
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® E43 is a self-levelling one-component silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system self-levelling excellent primerless adhesion to many
- Viscosity: 300,000 cP
- Tensile Strength (Break): 899.2284040146214 psi
- Elongation: 600 %
- Substrate Compatibility: Ceramic / Glass, Composites, Concrete / Masonry, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
-
Supplier: Techsil Limited
Description: Momentive RTV116 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a self levelling consistency which is ideal for use to flow in to small crevices and hard
- Use Temperature: -60 to 260 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV103 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV102 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® E92 N is a transparent self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Properties high elongation properties acetic acid-curing system self-levelling excellent primer
- Cure / Dry Temperature: 73.4 F
- Features: Coating, Other
- Location / Orientation: Floor
- Form: Liquid
-
Supplier: Allied Electronics, Inc.
Description: Potting⁄Encapsulating Compound, 250% Elongation, 1.28 Specific Gravity, 4 hr. Cure Time Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Nuva-Sil 5091 is a one component, low viscosity, UV light and moisture curable silicone sealant. It is self leveling, has medium strength and is highly flexible. 300 mL Cartridge.
- Viscosity: 5,500 cP
- Tensile Strength (Break): 145 psi
- Elongation: 100 %
- Dielectric Strength: 457.20000000000095 kV/in
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 5092 Nuva-Sil is a one component UV light and moisture curable silicone. It is self leveling, has medium strength and is highly flexible. 300 mL Cartridge.
- Viscosity: 4,000 to 7,500 cP
- Tensile Strength (Break): 87 psi
- Elongation: 75 %
- Dielectric Strength: 558.8000000000012 kV/in
-
Supplier: CableOrganizer.com, Inc.
Description: Water Tight Sealant 1003 SL (self-leveling) are both ready-to-use, one component, silicone elastomers. Both cure upon exposure to atmospheric humidity to form a flexible seal. 3M™ Fire Barrier Water Tight Sealant 1000 NS and 1003 SL are used to firestop openings
-
Supplier: ASTM International
Description: horizontal joints and requires tooling or forming into the joint to achieve the desired application configuration. Type SL (self-leveling) sealant, on the other hand, has sufficient flow characteristics to form a smooth and level surface in horizontal joints without tooling or
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, fast-cure, low viscosity, self-leveling silicone potting compound designed for applications requiring a fast cure. LOCTITE® SI 5611 is a grey, 2-part, fast-cure, low viscosity, self-leveling silicone potting compound designed for applications that
-
Supplier: Techsil Limited
Description: Techsil® 1387 is a fast cure 1-part RTV silicone sealant specially formulated for applications requiring a good adhesion, excellent physical properties whilst also being non-corrosive. 1387 is utilizes an oxime based cure system, although not totally neutral, the cured sealant
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: ASTM International
Description: horizontal joints and requires tooling or forming into the joint to achieve the desired application configuration. Type SL (self-leveling) sealant, on the other hand, has sufficient flow characteristics to form a smooth and level surface in horizontal joints without tooling or
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 734 Flowable Sealant Clear is a one component, silicone liquid that is used for bonding and sealing industrial applications that require a flowable material and water tight seal. It offers easy application, acetoxy cure system, flexibility, self-leveling, and
- Viscosity: 45,000 cP
- Tensile Strength (Break): 217.5552590357955 psi
- Elongation: 315 %
- Dielectric Strength: 431.8000000000009 kV/in
-
Supplier: Ellsworth Adhesives
Description: Dow 96-083 Silicone Adhesive Clear is a two component, heat curing adhesive that is used for repairs and bonding a variety of materials such as glass, metals, plastics, and ceramics. It offers high tensile strength, flowability, low viscosity, self-leveling, and contains no
- Viscosity: 275 to 10,600 cP
- Tensile Strength (Break): 840 psi
- Elongation: 120 %
- Dielectric Strength: 450.00000000000006 kV/in
-
Supplier: DigiKey
Description: SELF-LEVELING SILICONE (CLEAR) 2
- Features: Non-corrosive Cure, Silicone
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE 596, Silicone, Gasketing & sealing LOCTITE® 596 cures on exposure to moisture in the air to form a tough, flexible, waterproof, oil-resistant silicone rubber bond. This product resists aging, weathering and thermal cycling without hardening, shrinking or cracking. This product
- Viscosity: 73,500 cP
- Features: Room Temp. Cure / Vulcanizing, Silicone
- Cure / Technology: Single Component System
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Phillips Flat heads are cone shaped for use in countersunk holes and have a flat top that fits flush with the mated surface. ZAGO’s self sealing screws feature a rubber “O” ring device that creates the ultimate seal around the screws. How does it work? When torque is exerted on the screw, the
- English Sizes: 1/2", 1/4", 10, 12, 2, 3/4", 3/8", 4, 5/16", 5/8", 6, 7/16", 8
- Coatings or Finishes: Black Oxide, Cadmium Plating, Zinc Plating
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, PTFE - Teflon®, Silicone Rubber, Viton®
- Body Material: Carbon Steel, Stainless Steel
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: them to a variety of conditions when you use a compatible “O” ring material. Moreover, in the case of high-level vibration, we can fasten self-locking strips, pellets and patches on to your screws or bolts for full shock-absorbency. ZAGO offers clients complete customization–from thread
- English Sizes: 1/2", 1/4", 10, 12, 2, 3/4", 3/8", 4, 5/16", 5/8", 6, 7/16", 8
- Coatings or Finishes: Black Oxide, Cadmium Plating, Zinc Plating
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, PTFE - Teflon®, Silicone Rubber, Viton®
- Body Material: Carbon Steel, Stainless Steel
-
Supplier: Dymax
Description: Dymax GA-120 gasket sealant forms and then cures in place upon exposure to UV/Visible light to help speed up production speeds and increase throughput. The material is designed for speaker assembly, sound damping, and automotive enclosure applications, features a self-leveling
- Gasket Type: Cured-in-Place (CIP), Formed-in-Place (FIP)
-
Supplier: Master Bond, Inc.
Description: MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its
- Applied Thickness / Gap Fill: 1 inch
- Use Temperature: -120 to 400 F
- Tensile Strength (Break): 400 to 700 psi
- Elongation: 50 to 100 %
-
Supplier: Master Bond, Inc.
Description: MasterSil 170 Gel is an addition cured, two component, low viscosity silicone material for specialty potting and encapsulation.
- Applied Thickness / Gap Fill: 1 inch
- Viscosity: 1,000 cP
- Use Temperature: -67 to 392 F
- Dielectric Strength: 500.00000000000006 kV/in
-
Supplier: Master Bond, Inc.
Description: MasterSil 157 is a two part system for potting, encapsulation and sealing applications. This optically clear formulation features a low index of refraction and excellent light transmittance. Highly flexible, it is capable of withstanding the most rigorous thermal cycling and mechanical shock. These
- Use Temperature: -175 to 500 F
- Tensile Strength (Break): 800 to 1,000 psi
- Elongation: 110 to 140 %
- Dielectric Strength: 45 kV/in
-
Supplier: Master Bond, Inc.
Description: MasterSil 920-LO is an ideal material for the encapsulation of sensitive electronic and optical components, especially when low stress is a critical requirement. This neutral curing, non-corrosive, RTV silicone has very good flow properties and outstanding electrical insulation values, which
- Viscosity: 5,000 to 10,000 cP
- Use Temperature: -175 to 500 F
- Dielectric Strength: 450.00000000000006 kV/in
- Dielectric Constant (Relative Permittivity): 2.5
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY's TPS series is a low-density, potting material. Its low density and lightweight properties enhance product performance, reduce production costs. The product has a thermal conductivity of 0.55-1.50 W/m*K and can cure at room temperature or high temperatures.
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 0.55 W/m-K
- Dielectric Strength: 254.00000000000054 kV/in
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
-
Supplier: Henkel Corporation - Industrial
Description: BERGQUIST LIQUI BOND TLB SA200, Thermally Conductive, One-Part, Liquid Silicone Adhesive BERGQUIST® LIQUI BOND TLB SA2000 is a high performance, thermally conductive silicone adhesive that cures to a solid bonding elastomer. BERGQUIST LIQUI BOND TLB SA2000 is supplied as a one-part
- Use Temperature: 76 to 392 F
- Thermal Conductivity: 0.2 W/m-K
- Compound Type: Leveling / Filling Compound
- Features: Silicone, Thermal / Heat Conductive
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite SI 587 blue gasket adhesive/sealant is compatible with metal materials with a 24 hr cure time. Delivers great performance with tensile strength of 232 psi. Minimum to maximum operating temperatures are -74.2 F to +500 F. Formerly known as Loctite 587 Blue High Performance RTV
- Use Temperature: -74.2 to 500 F
- Features: Grease / Paste, Room Temp. Cure / Vulcanizing, Silicone
- Compound Type: Leveling / Filling Compound
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.07, Red, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.09, White, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite SI 5019 blue gasket adhesive/sealant is compatible with pvc materials with a 24 hr cure time. Minimum to maximum operating temperatures are -65 F to +500 F. Formerly known as Loctite Superflex Blue RTV Silicone.
- Use Temperature: -65 to 500 F
- Features: Grease / Paste, Room Temp. Cure / Vulcanizing, Silicone
- Compound Type: Leveling / Filling Compound
Find Suppliers by Category Top
Featured Products Top
-
CHT have formulated these neutral cure 1-part RTV silicone adhesive sealants specifically to meet the high performance standards of MIL-A-46146B, to withstand the most demanding physical conditions. They are neutral cure so they do not give off any harmful by-products making them ideal for use (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. AS1803 exhibits (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
H.B. Fuller® EV Protect™ foams are flame retardant, polyurethanes designed for potting and encapsulation of battery cells and modules. EV Protect™ offers great flowability and self-leveling properties, reaching every corner of the battery pack design before foaming to minimize (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Ellsworth Adhesives -
AS1803 1-Part RTV Silicone Adhesive CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
Adhesive Sealants The benefits of having a thermally conductive adhesive mean you can permanently bond your component to some form of heat sink and eliminate the need for additional mechanical fastening systems. It will also prevent the possibility of movement and air (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
pressures combine to create challenging environments. Employing PEEK® as a sealant material, the HPG fitting offers unique properties, such as chemical resistance rivaling PTFE, higher operating temperatures, a lower expansion rate, and little to no cold flow. Element diameters range (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
The new IFH™ Stud is the first ingress protection fastener from PEM® that creates a watertight seal and meets ISO: 20653-2014 and IPX7 and IPX9K standards for ingress protection. This new flush-head, self clinching stud is redesigned for maximum material flow into (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
one designed to promote growth by leveraging the strengths of ProSys and Pendergraph. ProSys based out of Webb City, MO has long been the leader in filling for the adhesive and sealant markets pioneering the way viscous and self-leveling products are filled. ProSys has adapted (read more)
Browse Filling Machines Datasheets for Prosys -
Types of Silicone Thermal Transfer Materials Using silicone polymers and specialty fillers, CHT has formulated a variety of materials that in addition to the ability to transfer heat, will (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc. -
validation environments. A key advantage lies in its easy installation: The finely stranded conductor design and the use of silicone as insulation and sheath material enable effortless handling, even in tight bending radii. The notch-resistant silicone compound also provides increased (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG
More Information Top
-
INNOVATIVE MATERIALS DEVELOPMENT AND TESTING. VOLME 4: JOINT SEAL REPAIR
Results of initial laboratory tests on non- self - leveling silicone sealants .
-
CONCRETE PAVEMENT REPAIR MANUALS OF PRACTICE
Self - leveling silicone sealant specification..
-
INNOVATIVE MATERIALS AND EQUIPMENT FOR PAVEMENT SURFACE REPAIRS. VOLUME III: DATA BASE USERS GUIDE
However, it should be noted that new, self - leveling silicone sealants have recently been developed which do not require this final tooling operation.
-
INNOVATIVE MATERIALS AND EQUIPMENT FOR PAVEMENT SURFACE REPAIRS. VOLUME I: SUMMARY OF MATERIAL PERFORMANCE AND EXPERIMENTAL PLANS
No performance data were available on this new, self - leveling silicone sealant .
-
Self‐Assembled Regenerated Cellulose Spacer Film in Thin Film and Generator‐Collector Electrodes
ITO slides were sandwiched at 908 angle and sealed with Silcoset 151 self - levelling acetoxy silicone sealant (ACC Silicones Limited, Bridgwater, England).
-
STRAIN AND AGE EFFECTS ON BEHAVIOR OF A CONCRETE PAVEMENT JOINT SEALANT MATERIAL
A one-part self - leveling silicone joint sealant material was experimentally investigated in the laboratory.
-
The Creep Testing Apparatus (CRETA): A New Testing Device for Measuring the Viscoelasticity of Joint Sealant
Creep tests were conducted on two types of silicone sealant : self - leveling (SL) and non-self-leveling (NS).
Indicates content that may require registration and/or purchase.