-
Supplier: Microchip Technology, Inc.
Description: Ethernet switching fabric Full-featured forwarding and filtering control, including Access Control List (ACL) filtering Full VLAN and QoS support Two ports with integrated 10/100/1000BASE-T PHYs One port with 10/100/1000 Ethernet MAC and configurable RGMII/MII/RMII interface IEEE
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: networks are supported with automatic duplicate frame discard, and self-address filtering. An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments. Looking for a Linux® Host Processor, try the
- Features: Switch
-
Supplier: ELMA Electronic Inc.
Description: design and the thermal monitoring make the integration easier. Each port is compliant with 802.3 standard. It performs all the physical layer functions for 100BT and 1000BT full or half-duplex Ethernet on CAT5 cable and 10BT full or halfduplex on CAT3,4,5. It supports Auto-MDI/MDIX. Features
- Number of Ports: 10
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45
-
-
Supplier: Allied Electronics, Inc.
Description: PW Series The Ault PW180KA4800F01 is a single power injector for Power-over-Ethernet (PoE) applications with 10baseT and 100baseT systems. The PW180KA4800F01 provides power to devices through RJ45 jacks and data over a single Ethernet cable. This compact, self-contained device
-
Supplier: Allied Electronics, Inc.
Description: PW Series The Ault PW180KB4800F01 is a single power injector for Power-over-Ethernet (PoE) applications with 10baseT and 100baseT systems. The PW180KB4800F01 provides power to devices through RJ45 jacks and data over a single Ethernet cable. This compact, self-contained device
-
Supplier: Allied Electronics, Inc.
Description: PW Series The Ault PW180KA4800N01 is a single power injector for Power-over-Ethernet (PoE) applications with 10baseT and 100baseT systems. The PW180KA4800N01 provides power to devices through RJ45 jacks and data over a single Ethernet cable. This compact, self-contained device
-
Supplier: Sealevel Systems, Inc.
Description: Ethernet digital I/O modules over a single Ethernet cable, which eliminates the need for extra power supplies or additional cabling. The POE-SWTC5 is classified as PoE power source equipment (PSE) and is fully compatible with PoE (IEEE 802.3af compliant) powered devices. The PoE
- Number of Ports: 5 #
- Features: Switch
-
Supplier: Allied Electronics, Inc.
Description: PW Series The Ault PW180KB4800N01 is a single power injector for Power-over-Ethernet (PoE) applications with 10baseT and 100baseT systems. The PW180KB4800N01 provides power to devices through RJ45 jacks and data over a single Ethernet cable. This compact, self-contained device
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model 100U1000A is a solid-state, Class A design, self-contained, air-cooled, broadband power amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. It will provide a minimum of 100 W across its operating bandwidth. Protection from input
- Output Power( P1dB): 50 dBm
- Applications: Mobile / Wireless Systems
-
Description: The Enable-IT™ 870 Gigabit PoE CPE is a 2-pair self powered solution that delivers Gigabit Ethernet data and PoE+ power up to 5,000ft. This Full duplex capability enables many Multi-Media services such as IPTV, VOD (Video on Demand), Voice over IP, and Video cameras - triple
- Number of Ports: 4 #
- Data Rate: 0.26 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Description: to 2,500ft (762m) From your LAN and Power Source. This is ideal for installing PoE IP Security cameras or PoE WiFi Access Points or for a standalone remote self powered LAN up to 3,500ft (1,067m). These extenders drive the reach of Ethernet to more than (10.7) ten times the
- Number of Ports: 4 #
- Data Rate: 0.03 to 0.1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model 2500A225B is a solid-state, self-contained, broadband amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. The amplifier is air-cooled using internal self-contained liquid cooling for high performance and reliability. A
- Frequency Range: 0.01 to 225 MHz
- Output Power( P1dB): 63.979400086720375 dBm
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model 10,000A225A-A is a self-contained, broadband, completely solid state amplifier designed for applications where instantaneous bandwidth and high gain are required. The amplifier is air-cooled for high performance and reliability (self-contained fans with internal liquid
- Frequency Range: 0.01 to 225 MHz
- Output Power( P1dB): 70 dBm
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model 50A250 is a solid-state, self-contained, air-cooled, broadband amplifier designed for applications where instantaneous bandwidth, high gain, and linearity are required. Available in a stylish, contemporary cabinet for benchtop use or with the cabinet removed for rack mounting. The
- Frequency Range: 0.01 to 250 MHz
- Output Power( P1dB): 46.98970004336019 dBm
-
Supplier: D-Link Systems, Inc.
Description: traffic with features such as Auto-VoIP and Voice VLAN. The Auto-VoIP feature explicitly matches VoIP streams and provides them with a better class-of-service than ordinary traffic. Network Resiliency The DWS-4026 offers a “self-healing” network capability to increase the resiliency of the
- Number of Ports: 20 #
- Data Rate: 88 Gbps
- Features: Power-over-Ethernet (PoE) Ready, Switch, Wireless
-
Supplier: OMEGA Engineering, Inc.
Description: • Easy-to-Use Digital Controller with On/Off, PID and Ramp/Soak • Optional Ethernet Control with Built-In Web Server • 120V Operation • 12 A (1440 W) Nominal, 15 A Max Capacity • Type K Input and M12 Female Connector Input for RTD or Process (0 to 1V, 0 to 10V, 4 to 20 mA) • On/Off Switch •
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Interface: Digital Front Panel, Ethernet / Networkable
- Standards and Compliance: Other
-
Supplier: ValueTronics International, Inc.
Description: quiet environment. A fanless power supply will not suck in dust and foreign objects, therefore, PFR-100 series has a longer life cycle compared with that of power supplies with fan. The PFR-100 series is a power supply with a five-fold rated power that allows users to self-define voltage and
- DC Output Power: 100 watts
- Type: DC Power Supply
-
Supplier: Data Connect Enterprise, Inc.
Description: for unlimited configuration flexibility • Input power choices include - 48VDC, 24VDC, 125VDC, dual source, or worldwide AC • Tested for high availability Telco & Industrial applications, NEBS and ETSI compliant Description Magnum™ 6K16 Managed Ethernet Switches provide configurability
- Number of Ports: 20 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: Arista Networks, Inc.
Description: The Arista 7050X Series are a range of 1 and 2RU purpose built 10/40GbE switches with wire speed layer 2/3/4 performance combined with low latency and advanced features for software driven cloud networking, big data, cloud, virtualized and traditional deployments. The 7050X Series provide
- Number of Ports: 2 to 96 #
- Data Rate: 960 to 2,560 Gbps
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: L-com, Inc.
Description: Power over Ethernet Injector function Complies with IEEE 802.3at High Power over Ethernet end-span PSE and IEEE 802.3af Power over Ethernet end-span PSE IP67-rated aluminum case, DIN-rail and wall-mount design Layer 3 IP routing supports maximum 32 static routes and route
- Number of Ports: 6 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Arista Networks, Inc.
Description: Designed for large virtualized and cloud networks the Arista 7500R Series modular switches are the industry’s highest performance universal spine switches. They combine 100GbE density with internet scale table sizes and comprehensive L2 and L3 features. Advanced EOS features for
- Number of Ports: 144 to 2,304 #
- Data Rate: 38,000 to 150,000 Gbps
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: Arista Networks, Inc.
Description: accurate timing solutions across Ethernet based networks without costly investments in deploying separate timing networks Open Solutions using 100GbE Choices of 100GbE interface increases deployment flexibility MXP 100GbE ports offers range of 10/40/100GbE in a single port up to 400m over OM4
- Number of Ports: 48 to 72 #
- Data Rate: 1,280 to 1,440 Gbps
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: L-com, Inc.
Description: The PS4820GB-POE-1 is a Gigabit Power-over-Ethernet (PoE) Injector/Midspan with integral power supply. It provides 48VDC @ 20W of PoE power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5/6 Ethernet cable. It is compatible with Access Points and other
- Output Voltage: 48 volts
- Output Power: 20 watts
-
Supplier: Gefran
Description: current peaks at power-on and RMS current level at full power under control. GFW runs complete diagnostics of current, voltage, power, and temperature levels: Current Diagnostics: - Total and partial load interrupt alarm - Self-learn function of alarm limit for interrupted load. - Alarm for
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input, Serial / Digital Input
- Interface: Ethernet / Networkable
-
Supplier: AMETEK Programmable Power
Description: recorder Power On Self-Test Active power factor correction (PFC) Color touch panel monitoring Standard LAN interface Full remote control via AMETEK SAS software or SCPI commands Control via AMETEK SAS Software or via SCPI Commands Over Ethernet The ASPS is a Digital Signal Processor
- Applications: PV / Solar Cell Testing
-
Supplier: L-com, Inc.
Description: The PS4860GB-POE is a Gigabit Power-over-Ethernet (PoE) Injector/Midspan with integral power supply. It provides 48VDC @ 60W of PoE power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5/6 Ethernet cable. It is compatible with Access Points and other
- Output Voltage: 48 volts
- Output Power: 60.00000000000001 watts
-
Supplier: Arista Networks, Inc.
Description: fixed configuration switches combine dynamic and deep buffering for lossless forwarding with high density, large table sizes and comprehensive L2 and L3 features. Ultra deep buffers and VOQ provide lossless performance in demanding environments where congestion and large flows are present
- Number of Ports: 6 to 48 #
- Data Rate: 216 Gbps
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: L-com, Inc.
Description: The PS4834GB-POE-2 is a 2-port Gigabit Power-Over-Ethernet (PoE) injector/midspan with integral 48VDC power supply. This unit provides 48VDC @ 33.5W of PoE power to each of its two ports. It can be used to power multiple* PoE-equipped devices by "Injecting" DC power through the CAT5/6
- Number of Ports: 2
- Output Voltage: 48 volts
- Output Power: 33.50000000000002 watts
-
Supplier: TMP Pro Distribution
Description: supervision of self-powered loudspeaker systems with digital audio distribution. RHAON puts you in total control of: - A powerful DSP inside each loudspeaker on the Ethernet network that includes eight bands of parametric EQ, high and low frequency shelving filters, input level
- Speaker Size: 12 inch
- Application: Music / Audio Systems
-
Supplier: Cable Depot Inc.
Description: KTI Ethernet™ Switch with 24 10 - 100 Base TX Auto Negotiating N-Way Ports Key Features: Provides 24 10/100Mbps Fast Ethernet ports Each TP port supports auto-negotiation and auto-MDI/MDI-X detection Supports full/half-duplex transfer mode for 10/100Mbps Wire speed reception and
- Features: Switch
-
Supplier: TMP Pro Distribution
Description: power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan. Renkus-Heinz Audio Operations Network RHAON is the first practical system to combine individual loudspeaker control and supervision of self-powered loudspeaker
- Sound Pressure Level: 129 dB
- Nominal Input Power: 500 watts
- Speaker Size: 12 inch
- Application: Loudspeaker / Public Address
-
Supplier: TMP Pro Distribution
Description: power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan. Renkus-Heinz Audio Operations Network RHAON is the first practical system to combine individual loudspeaker control and supervision of self-powered loudspeaker
- Sound Pressure Level: 117 dB
- Nominal Input Power: 200 watts
- Speaker Size: 8 inch
- Application: Loudspeaker / Public Address
-
Supplier: Gefran
Description: communication) the by-now indispensable Profibus DP, CANopen, DeviceNet, Modbus RTU, Ethernet Modbus TCP, Ethernet IP. The product comes with a standard configuration that is simple and quick to modify, for example, to assign different functions to outputs.
- Number of Inputs: 14 inputs
- Number of Control Outputs: 10 outputs
- Number of Zones (if applicable): 4 zones
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Visual Sound, Inc.
Description: output back to completely regulated, filtered AC output. Operates continuously without using battery power during brownouts to 65V and overvoltages to 138V. Network-grade AC surge and EMI/RFI line noise suppression. Dataline surge suppression for a dialup, DSL or network Ethernet connection.
-
Supplier: TelephoneStuff.com
Description: 25 minutes total message storage (upgradable) - Auto attendant greets callers with up to 9 user configurable self recorded messages to offer touch tone choices and connect callers to the apporopriate extensions - Voicemail memory upgrade with an additional 1 half hour, 1 hour, 2 hours or
Find Suppliers by Category Top
Featured Products Top
-
The industrial ethernet switches are designed for use in harsh environments and allow you to build cost-effective, reliable and secure industrial networks. Whether you require an unmanaged switch for a point-to-point link, or a managed switch for redundancy – our extensive range of (read more)
Browse Datasheets for Larch Networks -
Analog Devices ADIN6310 6-port Gigabit Ethernet TSN switches feature integrated security primarily designed for industrial Ethernet applications. These switches have uncommitted media access controller (MAC) interfaces and can be paired with Analog Devices physical (PHY (read more)
Browse Network Equipment Datasheets for DigiKey -
the process control industry. These DIN-rail mounted, rugged, industrial modules provide a modern solution for a wide range of energy related applications. Both modules, PWRM10-01 and PWRM20-01, are universal, high-accuracy, compact, and self-powered IoT electrical energy measurement devices (read more)
Browse Data Input Modules Datasheets for Dataforth Corporation -
The 7013-16T-1 Industrial Ethernet Switch is a versatile and resilient networking device, equipped with sixteen 10/100Base-TX ports to support high-bandwidth applications in industrial settings. It's designed with a 16KB jumbo frame for efficient data packet processing and is built to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Volktek 9560-16GT4XS-I Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case (read more)
Browse Network Switches Datasheets for Volktek Corporation -
.) Ambient Operating Temperature: 0 to +71°C. Storage Temperature: -40 to +85°C. Cooling: Forced-air cooled (ball bearing fan); air enters back of power supply and exits from front. Switching Frequency: 55 kHz (Typical). (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
exceptionally low optical loss in a robust connector design,” stated Erik Gronvall, Head of R&D at CommScope. “As the high performance computing industry evaluates integrating optics into servers and switches to increase bandwidth and reduce power consumption, new requirements are (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions -
removal. The pump is designed for inline use rather than submersible operation, with the pump body remaining above the water source during operation. Self-Priming for Flexible Installation (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Pressure Control The pump can self-prime up to 10 ft (3 m), allowing installation above the water source without requiring manual priming. An integrated pressure switch automatically starts the (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
switching times and optimized power consumption. Key Features: Wide Frequency Range:500MHz to 156.250MHz Low Phase Jitter:5ps rms (12kHz–20MHz) (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
Lighting&Sound America Volume 8 Issue 12 December 2011
Features include a self - contained UPS, powering both board and Ethernet switch ; built-in pixel- mapper; support for 12 universes over network via Art-Net (I, II, and III), Pathport, or ACN; it runs the same software as all ChamSys consoles.
-
Phoenix Contact chooses NetSilicon | News | The Engineer
The addition of Ethernet to the Interbus Inline station enables functional digital and analogue inputs/outputs, counters, power switches , pneumatics to function together as a self -contained system, thereby allowing control systems and computers with TCP/IP access to detect and directly control the …
-
Release Notes for the Catalyst 4500 Series Switch, Cisco IOS Releases 12.2(21)SG to 12.1(8a)EW - Cisco
… Gigabit Ethernet port of a Catalyst 3550 switch with inline power (WS-C3550-25-PWR) is connected to the Gigabit Ethernet port of a Catalyst 4500 series switch with a Supervisor Engine … … 3500 switch fails POST ( power -on self test) during startup.
-
Linac Coherent Light Source II (LCLS-II) Conceptual Design Report
relays, equipped with micro-At source transfer with manual/auto switch , self - powered controls, 12.47KV VT with fusing per NEC, remote control operator package and terminal connection of remote supervisory control and monitoring, Ethernet , web-enabled communications capability.
-
Phoenix Contact chooses NetSilicon to enable Factory Line Ethernet connectivity for industrial automation and manufacturing systems
The addition of Ethernet to the Interbus Inline station enables functional digital and analog inputs/outputs, counters, power switches , pneumatics, etc. to function together as a self -contained system, thereby allowing control systems and computers with TCP/IP access to detect and directly control …
-
Innovative, robust and secure industrial solutions using microprocessor relays
… features: • Multifunction protection • Remote I/O • Metering • Power quality monitoring • Deterministic … … logic • Local and Ethernet user interface • High … … communications protocol • Continuous self -diagnostics • Synchrophasors • … … replacement of all control switches and pushbuttons • Logic …
-
Multi-Protocol Switch (MPS) series
… clock from incoming link timing Interoperability: ATM switches and terminals; ISDN switches and terminals; EUROCOM/STANAG networks and switches ; IP networks and terminals … … and PBXs Auto-diagnostics: power -on self -test; online BITE; general … … serial line, ASCII protocol; Ethernet 10 BaseT Remote control …
-
http://www.cisco.com/web/DE/docs/Nexus5K_Datenblatt.pdf
… Switch und RADIUS Server • Cisco Discovery Protocol (CDP) Versionen 1 und 2 • Role-based Access Control (RBAC) • Switched Port Analyzer (SPAN) auf … … Time Protocol (NTP) • Power -on Self -test (POST) • Cisco GOLD: Ethernet und Fibre Channel • …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9488.pdf
Display also has a screen saver, contrast control and volume control, 4 indication LEDs ( Power , Network, COM 2, COM … … built-in Modbus, one Ethernet port, password protection for various features, self diagnostics, 3 selectable operational modes (Local, Switchable , System) and factory-loaded …
-
Next Generation Intelligent Optical Networks
… networks, classification of, 236 Segmentation and reassembly (SAR) process, 25 Self -phase modulation (SPM) noise … … interface (SNI), 85 Service switching point (SSP), 7, 8 … … 149 Signal to noise power , 149 Signal to noise … … 144–145 data services, 101–104 ethernet ports on, demands for …
Indicates content that may require registration and/or purchase.