Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Arjay Engineering
Description: Continuous interface monitoring of static level oil/water separators This unique oil level system provides complete flexibility for monitoring oil water separators in one complete package. The 4100-OWS sensing probe monitors the capacitance field between the probe and the
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Features: Analog Current, Built-in Alarm / Indicator, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Arjay Engineering
Description: Reliable monitoring for the oil/water interface in separators The probe is inserted into the separator or sump to the depth of desired oil accumulation. The electronics is calibrated to the capacitance field around the probe. As oil accumulates and displaces the water, the capacitance
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Features: Analog Current, Built-in Alarm / Indicator, Controller Functions, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Alfa Laval Inc.
Description: separator models, the BTUX separator bowl is equipped with Alfa Laval´s unique vortex nozzles, which offers performance unmatched by conventional nozzle centrifuges. With the self regulating vortex nozzles the concentration of discharged solids phase can be kept at a high and even
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Sanitary / Pharmaceutical
-
-
Supplier: Alfa Laval Inc.
Description: An outstanding separator range for the biotech and pharmaceutical industries, that bridges the gap between the laborotary and commercial production. It is delivered as a fully automatic, plug-in, separation system and can deliver the performance of production machines on a pilot¨scale, or in
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
-
Supplier: Alfa Laval Inc.
Description: separator models, the BTUX separator bowl is equipped with Alfa Laval´s unique vortex nozzles, which offers performance unmatched by conventional nozzle centrifuges. With the self regulating vortex nozzles the concentration of discharged solids phase can be kept at a high and even
-
Supplier: Alfa Laval Inc.
Description: Alfie range currently consists of two different units. The Alfie 200 is designed for mounting on top of coolant tanks, and is fitted with a bellows that automatically adapts the inlet to the level of fluid in the tank. The Alfie 500 is a compact, wheeled separator system that the
- Features: All Centrifugal Separators
- Application / Industry: Oil / Fuel
-
Supplier: Westeel
Description: The Aqua-Sweep™ oil water separator tank available from Westeel works with storm water drainage systems to eliminate or reduce accidental and chronic low-level releases of oil-polluted water. Each corrosion protected tank is built to STI standards, with a strict third party quality
- Volume Capacity: 209 gallons
- Height: 46 inch
- Type: Chemical Tank, Fuel/Oil Tank
- Features: Corrosion Protection, Outdoor Use, Underground Use
-
Supplier: Renesas Electronics Corporation
Description: output.brbr Outputs are: composite sync, vertical sync, filter, burst/back porch, horizontal, no signal detect, level, and odd/even output (in interlaced scan formats only).brbr The EL4583 sync slice level is set to the mid-point between sync tip and the blanking level. This 50%
-
Supplier: Arjay Engineering
Description: capacitance changes and a proportional signal output is provided. The unique processor and oscillation frequency combination make the 2880-FCM ideal for foam suppression applications. These include oil/water knock-out and treater trains, bulk separators, coalescing chambers, pre-compressor
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Features: Analog Current, Built-in Alarm / Indicator, Controller Functions, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: VEGA Americas, Inc.
Description: Your benefit Complex programming of control tasks is no longer necessary Simple and safe setup and diagnosis of measuring points via smartphone Easy control of the measuring point by graphic display, even in the dark
- Control Signal: Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input
- Interface: Digital Front Panel
- Media: Liquid
-
Supplier: VEGA Americas, Inc.
Description: Application area 2 x 4 … 20 mA sensor inputs, 2 x 4 … 20 mA current outputs, 3 x operating relay, 1 x fail safe relay (instead of operating relay), Ex approval, separator, ship approval, on-site display, turn/push button and Smartphone operation The VEGAMET 342 controller feeds the connected
- Control Signal: Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input
- Interface: Digital Front Panel
- Media: Liquid
-
Supplier: Daniel Measurement and Control Inc.
Description: 710 / 711 on - off solenoid operated valves Model 710 valves are typically used to stop flow on applications such as high level shut-off into storage, on-off line block control, jet fuel filter-separator control from a water detector, blend line selection and many other
- Valve Size: 2 to 16 inch
- Pressure Rating: 15 to 1,480 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 400 F
-
Supplier: Flottweg SE
Description: number of bowl seals Meet an extremely wide range of customers' requirements because of variable control of the separator The Separator From Flottweg The Flottweg separator with Soft Shot® discharge system is available in the following configurations: Clarifier
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: Sinto America
Description: Direct Drive Blast Wheel 3 Phase Operation Continuous Molded Rubber Belt Low Noise Level Safety Interlocks Reversing Mill Automatic Timer Controls Machine Warranty Lip Separator Custom Options and Capabilities
- Power: 15 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Deburring / Deflashing, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: KNF Neuberger, Inc.
Description: Compact, portable adaptive vacuum system with chemically-resistant diaphragm pump, separator, condensor, and vacuum controller. Ideal for rotary evaporation and other applications where control of vacuum level is important. Highlights Flow Rate (max.): 21 l/min Ultimate Vacuum
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.741525423728813 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
- Lubrication Style: Dry / Oil-less
-
Supplier: Zurn Industries LLC
Description: content grease level, solids level, total liquid and temperature are transmitted with a wireless radio frequency signal to the control panel for monitoring and alarm remotely. Features And Benefits Easy retrofit or OEM installation 100 meter (300 foot) signal distance for easy
- Applications: Other, Waste / Recycling
-
Supplier: Zurn Industries LLC
Description: The Z1198-ST Large Capacity Oil Interceptor with Integral Storage Tank and Oil Level Float Sensor comes with an acid resistant coated interior and exterior fabricated steel, with fiberglass sensor box containing electronic oil level sensor, fiberglass display box with audio and visual
- Applications: Other, Waste / Recycling
-
Supplier: CDE Global Ltd.
Description: process. The operation sequence of the Polyplant is fully automatic and is controlled by level probes, located inside each tank. The Polyplant settings for the Screw Feeder, Dosing pump and mixing times are fully controllable by a PLC control panel located in the Main control
- Equipment Type: Screener - Rectangular Deck
-
Supplier: Arjay Engineering
Description: Reliable interface monitoring for alarm between two liquids The sensing probe continuously monitors the liquid in a vessel and will alarm when the interface of a different dielectric liquid crosses the active probe. Typical applications include oil/water interface in pipes and separators,
- Material Temperature Range: -76 to 500 F
- Features: Analog Current, Built-in Alarm / Indicator, Controller Functions, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: Zurn Industries LLC
Description: inlet baffle, fixed bottom outlet baffle and visible double wall trap seal. Gasketed non-skid secured cover complete with tie down assembly, and Z1108 flow control fitting. Includes encased fiberglass sensor box containing an electronic grease level sensor, and a fiberglass display box
- Applications: Other, Waste / Recycling
-
Description: IEC TS 62607-4-4:2016(E), which is a Technical Specification, provides a measurement method for thermal runaway quality level test for nano-enabled energy storage devices. This method uses comparative measurement to enable a manufacturer to decide whether or not the nanomaterial additives
-
Supplier: CSA Group
Description: IEC TS 62607-4-4:2016(E), which is a Technical Specification, provides a measurement method for thermal runaway quality level test for nano-enabled energy storage devices. This method uses comparative measurement to enable a manufacturer to decide whether or not the nanomaterial additives
-
Supplier: Zurn Industries LLC
Description: The gasketed non-skid secured cover with removable lift handles, and flow control fitting. Includes encased fiberglass sensor box containing an electronic grease level sensor (Specify right or less side), a fiberglass display box with one green power light, red grease level
- Applications: Other, Waste / Recycling
-
Supplier: Cleveland Vibrator Company (The)
Description: Air-Powered Screeners are primarily used in applications where simple, economical control of the feed rate is desirable. Air-Powered Screeners are recommended for hazardous-duty areas instead of more expensive electric alternatives. The drive is a dependable air cushioned piston vibrator. The
- Operation: Deagglomerating / Sifting
- Applications: Dry / Free Flowing Materials, Other
- Equipment Type: Screener - Rectangular Deck
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: Midwestern Industries, Inc.
Description: wall mounting system or over an opening (on any level surface), without expensive measures for vibration control. Many mounting options Inexpensive sifting solution Portable screener transitions well between applications and various departments
- Operation: Deagglomerating / Sifting
- Equipment Type: Screener - Round Deck
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: Sesotec GmbH
Description: tackle challenging tasks They are controlled using an advanced user interface They are easy to integrate into your production environment The significant increase in product purity ensures greater customer satisfaction Higher throughput levels, less loss of material and lower maintenance and
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Applications: Dry / Free Flowing Materials, Food Processing / Grain
-
Supplier: Smith & Loveless, Inc.
Description: Beyond this, the PISTA® 360™ with V-FORCE BAFFLE™ also permits design flexibility so that water elevations can be controlled. Water level control is important because it maintains the proper velocities approaching the grit chamber. Previously, the most common way to accomplish water
- Features: All Centrifugal Separators, All Sedimentation Equipment
- Equipment Type: Hydrocyclone
- Application / Industry: Waste / Sludge
-
Supplier: Gilson Company, Inc.
Description: • Counterbalanced mechanism for smooth operation. • Portable and easy to relocate for mobile applications. • Easy to handle smaller screens. Gilson's Porta-Screen® has long been the accepted standard portable screen for quality control of construction aggregates at asphalt and ready-mix
-
Supplier: Gilson Company, Inc.
Description: • Counterbalanced mechanism for smooth operation. • Portable and easy to relocate for mobile applications. • Easy to handle smaller screens. Gilson's Porta-Screen® has long been the accepted standard portable screen for quality control of construction aggregates at asphalt and ready-mix
-
Supplier: Gilson Company, Inc.
Description: • Counterbalanced mechanism for smooth operation. • Portable and easy to relocate for mobile applications. • Easy to handle smaller screens. Gilson's Porta-Screen® has long been the accepted standard portable screen for quality control of construction aggregates at asphalt and ready-mix
-
Supplier: Gilson Company, Inc.
Description: • Counterbalanced mechanism for smooth operation. • Portable and easy to relocate for mobile applications. • Easy to handle smaller screens. Gilson's Porta-Screen® has long been the accepted standard portable screen for quality control of construction aggregates at asphalt and ready-mix
-
Supplier: Kaeser Compressors, Inc.
Description: filling, drying, degassing, and filtration. Kaeser vacuum packages also include the Sigma Control system to monitor all control functions and maintenance items. Advantages: Energy-saving Sigma Profile airend TEFC, high-efficiency EPAct compliant motor Sigma Control controller
- Pumping Speed: 166 to 551 CFM
- Motor Power: 40 HP
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
Supplier: Sanborn Technologies
Description: include liquid-level controls, a chiller and high pressure pumps. The inlet height to the dirty tank is 13" allowing for a gravity feed from most machine tools. The RCS is available in multiple configurations to accommodate flow rates up to 120 gpm. Machines can be customized to meet
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Waste / Sludge
-
Supplier: Cleaver-Brooks
Description: package. The ClearFire-V comes standard with the Falcon touch-screen total boiler control to most efficiently operate your boiler system. Skid packages, including steam boiler, feed system, and blowdown separator, are available for turnkey steam solutions. Features: Maximize fuel
- Heat Output (Capacity): 25,452.064141931078 to 152,712.38485158648 BTU/hr
- Maximum Pressure: 150 psi
- Features: Commercial / HVAC, Deaerator / Separator, Economizer, Low Emissions
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: Stoelting Cleaning Equipment
Description: Stainless steel insulated solution tanks Low liquid level protection Automatic fill controls and tank level solution controls Stainless steel immersion heaters Stainless steel recirculation and filtration systems Single point utility connections NEMA 12 control
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic
- Machine Mounting: Floor / Skid
- Operation: General Cleaning / Surface Prep
- Features & Automation: Integral Drying, Integral Rinsing
Find Suppliers by Category Top
Featured Products Top
-
Enhancing Vacuum Box Applications with Vooner's Inlet Separators In the world of paper production, maintaining consistent vacuum levels is crucial for operational efficiency. Vooner’s inlet (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
SEPARATORS The inlet separator is necessary for any vacuum box application that removes water. By removing water and fiber from reaching the vacuum pump will ensure consistent vacuum levels during operation. If the (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
Enhancing Vacuum Box Applications with Vooner's Inlet Separators In the world of paper production, maintaining consistent vacuum levels is crucial for operational efficiency. Vooner’s (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
/water separator. The 4100-PRO uses multiple sensing probes to measure the capacitance field at distinct points within the tank. The resulting profile can be used to track the vertical location of an interface/rag layer and the emulsion thickness. The data can be used for flow control, diluent and other (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
With Arjay's 40+ years of capacitance expertise, the 2880-FCM Foam Control Monitor delivers accurate, continuous foam level detection. The 2880-Foam Control Monitor provides reliable monitoring of foaming conditions in process applications. The 2880-FCM sensing probe continuously (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
steel material housings, ATEX-certified version available (Cat. 1 (i/o) IIB, T4) All-in-One Unit with base frame, operating fluid separator, heat exchanger, control system, including inlet check valve, fresh liquid supply kit, level indicator with switches, temperature and pressure indicators and cavitation protection (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Arjay Products in Hydro-Electric Plants Level Controls From the reservoir to in-plant oil and chemical (read more)
Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
2852-OWS Remote Mounted Oil Alarm The 2852-OWS Remote Mounted Oil Alarm provides reliable interface monitoring of oil/water separators, sump pits and containments for pump control and alarm. The (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Twitter Arjay Engineering Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas. (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
With Arjay's 40+ years of capacitance expertise, the 2880-FCM Foam Control Monitor delivers accurate, continuous foam level detection. The 2880-Foam Control Monitor provides reliable monitoring of foaming conditions in process applications. The 2880-FCM sensing probe continuously (read more)
Browse Process Monitors Datasheets for Arjay Engineering
Conduct Research Top
-
Interface Detection and Level Control in Separators
Separators are processing units that are used to separate water (aqueous phase) and an immiscible (nonmixing) liquid (non aqueous phase). Separators are used in a variety of industries: - chemical processing (separation of aqueous and non-aqueous solutions). - secondary oil production (water
-
CABINET COOLERS END COSTLY SHUTDOWNS
experienced scorching heat last summer where temperatures soared to record levels. For Lasercraft, June brought the expected heat wave. The building was uncomfortably warm but production ran without a hitch. However, as the days pushed into mid-July, the temperatures continued to rise. The 90°F+ days
More Information Top
-
Pipelines Slugging and Mitigation: Case Study for Stability and Production Optimization
Separator level control value was set at 1.755 m (69 in.) (half of the diameter).
-
Dynamic Simulation of Integrated Pipeline and Process Models to Investigate Slug Flow Impact on Subsea Compact Separation
Figure 10—Case 1 and 4 Subsea Separator Level Control .
-
A Simplified Subsea Separation and Pumping System
Control system including: Separator level control using pump speed with VSD, Pump recycle loop control (minimum flow) and Pump outlet valve pressure control, to simulate riser backpressure The tests were performed using compressed air and water in a test loop designed for…
-
Direct liquefaction Proof-of-Concept facility. Final technical progress report
During Period 18, both hot separator level control valves were removed from the unit, cleaned, inspected and returned to service.
-
Incidents That Define Process Safety Complete Document
investigation concluded that the explosion was caused by introduction of high pressure gas into the LP separator through the HP Separator level control valve, which had been opened manually.
-
Peer review of the Barselina Level 1 probabilistic safety assessment of the Ignalina Nuclear Power Plant, Unit 2
Loss of deaeratorpressure control Loss of drum separator level control .
-
Optimal averaging level control for the tennessee eastman problem
For this case the B value for the separator level control is 3.8 and for the stripper level control is 3.5.
-
Hydrocyclones: A Solution to Produced Water Treatment
The hydrocyclones are installed on the water leg immediately downstream of the first stage separator, but upstream of the separator level control valves to maximise the available pressure driving force while minimising .
-
Flow tests of the Gladys McCall well. Appendix A, Gladys McCall Site (Cameron Parish, LA): Final report, October 1985--October 1990
of chokes or separator level control valves.
-
Testing of the Pleasant Bayou Well through October 1990
The major problems that had to be overcome in Phase 0 were scaling of turbine meters, separator level control at the low gasbrine ratio, and failures of the pressure seal in the electrical connection between the wireline and the bottomhole pressure sensor.
Indicates content that may require registration and/or purchase.