-
Supplier: DigiKey
Description: 100MHz Bench, Digital Oscilloscopes RS232, USB Interface LCD - Color Display 2 Channel CAT I 400V Record, Save
- Features: Integral Display
- Host Interface: Serial Port, USB
- Number of Input Channels: 2 (# channels)
-
Supplier: DigiKey
Description: 40MHz Bench, Digital Oscilloscopes RS232, USB Interface LCD - Color Display 2 Channel 400V Record, Playback, Save
- Features: Integral Display
- Host Interface: Serial Port, USB
- Number of Input Channels: 2 (# channels)
-
Supplier: DigiKey
Description: 100MHz Bench, Digital Oscilloscopes RS232, USB Interface LCD - Color Display 2 Channel 400V Record, Playback, Save
- Features: Integral Display
- Host Interface: Serial Port, USB
- Number of Input Channels: 2 (# channels)
-
-
Supplier: DigiKey
Description: 60MHz Bench, Digital Oscilloscopes RS232, USB Interface LCD - Color Display 2 Channel 400V Record, Playback, Save
- Features: Integral Display
- Host Interface: Serial Port, USB
- Number of Input Channels: 2 (# channels)
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: the smallest of peaks to be captured and displayed. Furthermore, the two-channel oscilloscope offers broad arithmetic functions to interpret a signal (e.g., by an FFT analysis). The USB port on the front of the oscilloscope enables direct data storage to a USB flash drive (flash
- Bandwidth: 25 MHz
- Features: Integral Display
- Host Interface: Serial Port, USB
- Number of Input Channels: 2 (# channels)
-
Description: - Bandwidth : 100MHz - 300MHz - Sample rate : 1GS/s - 3.2GS/s - 10M record length for each channel - Multi-function : auto-scale, Pass / Fail, and current-measuring - LAN remote control - Supported SCPI and labVIEW - Smart design with easy portability - Large 8 inch 800 x 600 pixels display -
- A/D Resolution: 8 (# bits)
- Host Interface: Serial Port, USB, Ethernet
- Number of Input Channels: 2 (# channels)
-
Supplier: Allied Electronics, Inc.
Description: Digital Storage Oscilloscope Model 2530B The 2530B combines performance and value all in one portable solution. With advanced triggering capabilities, long waveform memory up to 32,000 pts/Ch, and extensive features such as pass/fail limit testing, digital filtering, waveform recorder
- Bandwidth: 25 MHz
- Features: Integral Display
- Host Interface: Serial Port, USB
- Number of Input Channels: 2 (# channels)
-
Description: /div · multi- trigger, and bus decoding function · SCPI, and LabVIEW supported Creative New Look · ultra-thin body-design, less space accommodation · multi-interface integration - USB host, USB device, USB port for PictBridge, LAN, AUX, and more
- A/D Resolution: 14 (# bits)
- Host Interface: Serial Port, USB, Ethernet, Other
- Number of Input Channels: 2 (# channels)
-
Description: - 2 in 1 (DSO + Multimeter) - Auto-scale function - 20 automatic measurements - Bandwidth : 20MHz - 100MHz - USB data transmission supported - Waveform record and replay - Multimeter newly supported SCPI - Rechargeable Li-ion battery (6 hours' backup)
- A/D Resolution: 8 (# bits)
- Features: Hand-held Unit
- Host Interface: Serial Port, USB
- Number of Input Channels: 1 (# channels)
-
Supplier: Allied Electronics, Inc.
Description: record length on all channels, serial trigger and decode analysis options, a variable low-pass filter that also allows you to see signal details to the oscilloscope's full bandwidth and all in a compact form factor. The MSO2000 Series adds 16 integrated digital channels, enabling you
- Bandwidth: 100 MHz
- Features: Integral Display
- Number of Input Channels: 20 (# channels)
-
Supplier: Allied Electronics, Inc.
Description: record length on all channels, serial trigger and decode analysis options, a variable low-pass filter that also allows you to see signal details to the oscilloscope's full bandwidth and all in a compact form factor. The MSO2000 Series adds 16 integrated digital channels, enabling you
- Bandwidth: 200 MHz
- Features: Integral Display
- Number of Input Channels: 20 (# channels)
-
Supplier: Allied Electronics, Inc.
Description: record length on all channels, serial trigger and decode analysis options, a variable low-pass filter that also allows you to see signal details to the oscilloscope's full bandwidth and all in a compact form factor. The MSO2000 Series adds 16 integrated digital channels, enabling you
- Bandwidth: 100 MHz
- Features: Integral Display
- Number of Input Channels: 18 (# channels)
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal analysis
- Bandwidth: 3000 MHz
- Features: Integral Display, RoHS Compliant
- Host Interface: USB, Other
- Number of Input Channels: 4 (# channels)
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT’s SDS3000X HD series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have 12-bit ADCs with sample rate up to 4GSa/s, maximum record length of 400 Mpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed
- Bandwidth: 500 MHz
- Features: Integral Display, RoHS Compliant
- Host Interface: USB, Other
- Number of Input Channels: 4 (# channels)
-
Supplier: Transcat, Inc.
Description: major change to the SDS1000 + (Plus) series is it adds the MSO hardware port on the front panel, with the ability to run the MSO option. It also adds a Waveform Generator hardware port, plus a LAN port. Siglent’s oscilloscopes support multiple powerful triggering modes
- Bandwidth: 200 MHz
-
Supplier: ValueTronics International, Inc.
Description: Features: Bandwidth: 300 MHz 2 Channels Sample Rate: 100 Ms/s Record Length: 1 Mpt Store 4 Waveforms to nonvolatile memo Store to a PCMCIA Memory Card Plot to a serial plotter / printer Save to computer via serial port or GPIB Remote control with GPIB or serial
- Bandwidth: 300 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: Built-in Windows XP operating system 10/100 Base T network port Three USB 2.0 ports SVGA Video Output Port RS232-C Serial Port Centronics parallel port From its large 10.4" LCD touch screen to its space-saving small footprint, the WaveSurfer 434
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: -in Windows XP operating system 10/100 Base T network port Three USB 2.0 ports SVGA Video Output Port RS232-C Serial Port Centronics parallel port From its large 10.4" LCD touch screen to its space-saving small footprint, the WaveSurfer 432
- Bandwidth: 350 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: port for your memory stick Full PC with Windows XP OS Loaded Standard Output Ports: SVGA Video Output Centronics Parallel Interface RS232C Serial Interface Three USB Ports LAN 10/100 BaseT Ethernet Port The
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz, 100 MHz and 70 MHz, have maximum record length of 100 Mpts
- Bandwidth: 100 MHz
- Features: Integral Display, RoHS Compliant
- Host Interface: USB, Other
- Number of Input Channels: 4 (# channels)
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT’s SDS1000X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz and 100 MHz, have maximum record length of 100 Mpts, and
- Bandwidth: 200 MHz
- Features: Integral Display, RoHS Compliant
- Host Interface: USB, Other
- Number of Input Channels: 4 (# channels)
-
Supplier: Red Pitaya, d.o.o.
Description: SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost.
- A/D Resolution: 12 (# bits)
- Bandwidth: 62.5 MHz
- Data Storage (RAM): 8000 MB
- Features: Battery Powered, Hand-held Unit, Hard Disk, Nonvolatile Memory, Removable Storage, RoHS Compliant
-
Supplier: Teledyne LeCroy
Description: The WaveSurfer ® MXs-B and MSO MXs-B oscilloscopes pack high performance hardware, powerful waveform processing and advanced math, measurement and debug tools into a compact form factor with a large touch screen display and intuitive user interface. With up to 10 GS/s sample rate and
- A/D Resolution: 8 (# bits)
- Bandwidth: 600 MHz
- Features: Integral Display
- Host Interface: Serial Port, USB, Ethernet, GPIB / IEEE-488 / HPIB
-
Supplier: RS Components, Ltd.
Description: 2 channel mixed signal PC scope 100MHz - Oscilloscopes & Accessories - Mixed Signal Oscilloscopes
- A/D Resolution: 8 (# bits)
- Bandwidth: 100 MHz
- Host Interface: Serial Port, USB
-
Supplier: GL Communications, Inc.
Description: Oscilloscope, Spectral Display etc provide better processing and response time for multiple instances of monitoring and simulations windows. MAPS™ Protocol Emulators are enhanced to provide improved performance for load generation and simulation of Protocols on 16 T1/E1 ports
- Interface Port: RJ-45, USB, Other
- Network Protocol: E1, Serial, T1, Other
- Number of Ports: 10
-
Supplier: RS Components, Ltd.
Description: Tektronix MSO/DPO2000 accessories include: analysis modules embedded serial triggering DPO2EMBD ( 575-614 ), computer serial triggering DPO2COMP ( 575-563 ) and automotive serial triggering DPO2AUTO ( 575-573 ), video out port DPO2CONN ( 575-579 ), soft carrying case
- Attenuation Factor: 1X, 10X
- Bandwidth: 6 to 200 MHz
- Probe Type: Voltage, Oscilloscope, Other
-
Supplier: RS Components, Ltd.
Description: -alone. mikromedia board socket. Stereo audio power amplifier. 2 x on-board miniature loudspeakers. Thumb joystick/navigation switch. Port GPIO pushbuttons and LEDs. RS-232 serial DB9 connector. UART via USB connector. 4 x mikroBUS sockets. Piezo buzzer. DS1820 digital temperature
- Bus Width: 8-Bit, 16-Bit, 32-Bit
- Category: Development Suite / Kit
- Supported System: Other
-
Supplier: Analog Devices, Inc.
Description: system power supply design. Serial Port Control. Standard serial port interface supports various product functions, such as data formatting, disabling the clock duty cycle stabilizer, power-down, gain adjust, and output test pattern generation. Pin compatible with AD9434,
- IC Package Type: Other
- Input Voltage Range (Vpp): 1.5 volts
- Interface Type: Parallel, Other
- Operating Temperature: -40 to 85 C
-
Supplier: CSA Group
Description: increase the general understanding of jitter in multi-gigabaud serial transmissions for application to transports other than Fibre Channel. Documenting high speed serial signal measurement methods provides encouragement to instrument companies to create compatible measurement systems
Find Suppliers by Category Top
Featured Products Top
-
Fujian Lilliput Optoelectronics Technology Co., Ltd.
OWON FDS1000: Cutting-Edge 4-in-1 Test Instrument
Experience a paradigm shift in testing capabilities with the OWON FDS1000 Series, a cutting-edge 4-in-1 instrument designed for engineers seeking excellence. This Android-based marvel combines a Digital Storage Oscilloscope (DSO), Arbitrary Waveform Generator (AG), Power Supply, and Multi (read more)
Browse Oscilloscopes Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS6000A Digital Oscilloscope. The large 12.1” (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Tablet Oscilloscope for Drive CAN Wave Measurement
Long Description: This article provides a detailed overview of how to utilize the OWON TAO3000 Series Tablet Oscilloscope for measuring the drive CAN waveform in Volkswagen PASSAT B7 car maintenance. The drive CAN line, also known as high-speed CAN, and the comfort CAN line (read more)
Browse Oscilloscopes Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
Fujian Lilliput Optoelectronics Technology Co., Ltd.
HDS200 Series Oscilloscope | New Product Release
OWON newly launched HDS200 series handheld three-in-one oscilloscope. This series integrates 70MHz oscilloscope, 20,000 counts multimeter, 25MHz waveform generator, small and light, defined as an entry-level handheld (read more)
Browse Oscilloscopes Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
OWON newly launched HDS200 series handheld three-in-one oscilloscope. This series integrates 70MHz oscilloscope, 20,000 counts multimeter, 25MHz (read more)
Browse Oscilloscopes Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Use OWON oscilloscope to measure CAN CONFORT wave
-bus. Via previous article “Use OWON tablet oscilloscope to measure driving CAN waveform”, we bring the detailed introduction towards how to measure CAN DRIVE, and with this article, we’ll eye upon how to measure CAN CONFORT field-bus in Volkswagen PASSAT B7 Car (read more)
Browse Oscilloscopes Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
Versatility Highlights: Oscilloscope + Multimeter + Waveform Generator: Three-in-one functionality meets multiple measurement needs. High-Resolution Color LCD Display: A 3.5-inch display with high resolution and contrast (read more)
Browse Oscilloscopes Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
XDS4000 series integrates oscilloscope, waveform generator, multimeter in one, offers 10.4 inch touch screen, with free advanced trigger ,decoding function... (read more)
Browse Oscilloscopes Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
In the realm of automotive maintenance, the integration of electronic sensors has become increasingly prevalent. This necessitates precise measurement tools, and the OWON VDS Series PC Oscilloscope emerges as a standout choice for engineers. This virtual oscilloscope facilitates the examination (read more)
Browse Oscilloscopes Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
The new SDS2000X HD Oscilloscopes from Siglent include 100, 200, 350 and 500 MHz models with finer vertical resolution to analyze signal anomalies in power electronics, medical technology and IoT applications. The 12-bit resolution plus 2 GSa/s sample rates and low noise front end (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
A portable, real-time, clinical gait velocity analysis system
Note: the traces were captured using a Tektronix 2230 Digital Storage oscilloscope in its storage mode and then sent to a Hewlett–Packard pen plotter via the oscilloscopes serial port .
-
http://dspace.mit.edu/bitstream/handle/1721.1/85238/42416133-MIT.pdf?sequence=2
The program the computer is running will be machine-specific, depending on which serial port the oscilloscope is connected to, as well as the programming languages used by the computer and the oscilloscope (see Section IV.4.3).
-
Electrochemotherapy, Electrogenetherapy, and Transdermal Drug Delivery
The program the computer is running will be machine-specific, depending on which serial port the oscilloscope is connected to, and the programming languages of the computer and the oscilloscope.
-
Acoustical Imaging
The Oscilloscope ’s serial port 1 is connected directly to to the PC’s series port using DB-9 connectors.
-
Support vector regression-based distortion compensator for three-phase DC¿AC boost-inverters: analysis and experiments
Output three phase-to-neutral voltages were recorded by the oscilloscope through serial port for the two uncompensated .
-
Investigating lubrication properties using pulse-echo ultrasound technique
As the oscilloscope used has a serial port these commands can be sent to the oscilloscope through serial port using HyperTerminal but since Matlab is used for the data processing it is better to use Matlab to send the command lines through …
-
14β‐Hydroxyprogesterone binds to the digitalis receptor, inhibits the sodium pump and enhances cardiac contractility
The electrical transform of the optical signal was digitized by a Nicolet PC3901 oscilloscope and the data transferred from the serial port of the oscillo- scope to an IBM PC-compatible microcomputer (MIND 2).
-
http://calhoun.nps.edu/public/bitstream/handle/10945/8146/constructionmeas00butl.pdf?sequence=1
RS-232 serial port , the oscilloscope can transmit both graphics images and numerical text .
-
Expyriment: A Python library for cognitive and neuroscientific experiments
Before each stimulus presentation, a marker was sent to the oscilloscope via the serial port .
-
http://dspace.mit.edu/bitstream/handle/1721.1/32751/56747954-MIT.pdf?sequence=2
is attached to the oscilloscope computer via serial port .