Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nikon Metrology
Description: CMM-Manager for Windows is by far the most value-for-money tactile inspection software that runs on nearly all manual, CNC and portable CMMs. Users accomplish more in less time with CMM-Manager, by automating serial inspection or by easily taking a few points on the spot. It is a
- Applications: Non-Destructive Test
-
Supplier: Qualitrol Company, LLC
Description: OptiLink supports simultaneously the acquisition of the temperature data from up to 4 independent signal conditioners on 4 different serial ports (COM1 to COM32). Each one of these thermometers is connected to a PC COM ports through a RS-232C, RS-485, or USB serial interface.
- Applications: Condition Monitoring Software, Non-Destructive Test, Predictive Maintenance
-
Supplier: Qualitrol Company, LLC
Description: The Neoptix OptiLink II software offers an easy to use interface designed for quick access to your fiber optic temperature data. Analyze and compare different monitoring devices from one location with real-time, remote visualization. Features Support for up to 4 systems on 4 different
- Applications: Condition Monitoring Software, Non-Destructive Test, Predictive Maintenance
-
-
Supplier: Data Connect Enterprise, Inc.
Description: designed to establish a connection with the Data Connect Eport-102. This in turn will allow communications with the connected serial device in the same manner as device connected to the COM port in a PC. The LAN becomes transparent to the serial device and the software running
- Data Rate: 0.11 to 230.4 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 50 C
- Operating Humidity: 0 to 90 %
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: components and rotating machinery can be recorded electronically. In addition to all individual and serial testing procedures, all irregularities can be transferred to a PC online and presented and archived in graphic and tabular format. An efficient integrated data logger enables the rapid
- Operating Temperature: 14 to 140 F
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Performance Motion Devices
Description: parameters. Pro-Motion features: Rapidly sets up, tunes, and tests motion control systems Easy-to-use axis wizard setup tool Motion oscilloscope shows tuning and systems parameters in real time Tuning of position loop, current loop, and field-oriented controller Frequency-based servo analysis
-
Supplier: Radicom Research, Inc.
Description: Measuring only 1” (W) x 1” (D) x 0.25” (H), the LSHM-200 family of Embedded Serial-to-Ethernet Modules connect serial devices to IP networks with a 10/100BaseT interface. They provide an easy solution for connecting micro controller based systems with serial port to IP networks
- Data Rate: 230 kbps
- Operating Temperature: -40 to 85 C
- Network / Bus: 10/100Base-T
- Features: Other, Serial/Device Server
-
Supplier: Flexbar Machine Corporation
Description: to remove or add information. Key Features Serial Communications You can have 2 serial devices connected simultaneously to WedgeLink. If your computer does not have any physical serial ports, you can easily add 1 or more serial ports with a USB to serial cable.
- Gage / Instrument Type: Caliper
-
Supplier: Anton Paar
Description: AP-SoftPrint is a user-friendly software for reading out measurement values and status messages from a number of density and concentration meters from Anton Paar's lab density range. The program is free of charge and public domain. Reads out measurement values into Excel Reads out your
-
Supplier: Nelson Fastener Systems
Description: hardware required for use. Minimum PC Requirements One or more RS-232 serial parts A Pentium 200 MHZ or better 800 x 600 VGA Display Windows 95/98/2000/or XP CDROM Drive 10 mega bytes of free RAM
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Licensing: Perpetual
- Use: Professional
- Source Code: Proprietary
-
Supplier: Senix Distance and Level Sensors
Description: application data over time. You can even use your ToughSonic sensor to system test the rest of your connected equipment virtually. Network up to 32 sensors Connect up to 32 sensors without any additional hardware or software using Modbus RS-485 serial interface. An entire group
-
Supplier: Measurement Computing
Description: KEY HIGHLIGHTS DASYLab data acquisition (DAQ) software provides tools and functions to quickly and easily develop complex applications without programming. The software offers real-time analysis, control, and graphics tools for creating custom graphical user interfaces (GUIs), supports
-
Supplier: ZELTWANGER Leak Testing & Automation LP
Description: ZEDmod – FOR COMPLEX MULTI-CHANNEL LEAK AND FUNCTION TESTING ZEDmod is the solution to complex leak detection and function test scenarios. ZEDmod offers the highest possible technical standards and completely new software. A modular leak testing device in a single, compact, and
- Software: Application Software Included
- Local Interface: Digital Front Panel
- Leak Test Method: Mass Flow, Pressure Differential / Decay
- Features: Memory Capability or Data Logging
-
Supplier: Sealevel Systems, Inc.
Description: The ACC-188 USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications. The ACC-188 operates in
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Serial Adapter
- Network / Bus: USB
-
Supplier: Sealevel Systems, Inc.
Description: The ACC-188 USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications. The ACC-188 operates in
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Serial Adapter
- Network / Bus: USB
-
Supplier: Sealevel Systems, Inc.
Description: The ACC-188 USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications. The ACC-188 operates in
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Serial Adapter
- Network / Bus: USB
-
Supplier: Sealevel Systems, Inc.
Description: The ACC-188 USB synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications. The ACC-188 operates in
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Serial Adapter
- Network / Bus: USB
-
Supplier: ZELTWANGER Leak Testing & Automation LP
Description: ZEDstation – THE IDEAL SOLUTION FOR SIMPLE, FAST, AND AFFORDABLE LEAK TESTING As an ideal solution, the modular ZEDstation combines our leak testing device with client-specific adaptations. Various test items can be readily tested on ZEDstation thanks to a simple, interchangeable design that
- Software: Application Software Included
- Local Interface: Digital Front Panel
- Leak Test Method: Mass Flow, Pressure Differential / Decay
- Features: Memory Capability or Data Logging
-
Supplier: TelephoneStuff.com
Description: The on-q/legrand lighting Serial Expansion Module connects to the Home Lighting Controller’s (364644-01) expansion bus to enable security and automation system controllers to control the Home Lighting Systems lighting and I/O control features. The Serial Expansion Module supports two
-
Supplier: Marposs Corp
Description: leak tests and flow tests on automated system. Its high measurement resolution and test accuracy allow extremely fast tests, also in less than one second. Preloaded software to manage up to 8 instruments, libraries for other PLCs and HMI viewers are available upon
- Computer Interface Options: Serial Interface
-
Supplier: ACCES I/O Products, Inc.
Description: external breakout box required) RoHS Available. Please contact us for ordering information These are eight-port, asynchronous, serial communication cards designed for use on the PCI bus. They support RS-422 or RS-485 communications. These cards offer the best combination of high-density and
- Number of Ports: 8
- Agency Approvals: CE Conformity Marks, RoHS
- Network / Bus: PCI
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: ACCES I/O Products, Inc.
Description: external breakout box required) RoHS Available. Please contact us for ordering information These are eight-port, asynchronous, serial communication cards designed for use on the PCI bus. They support RS-422 or RS-485 communications. These cards offer the best combination of high-density and
- Number of Ports: 8
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks, RoHS
-
Supplier: ACCES I/O Products, Inc.
Description: where only a few on-board relays are required and a small number of inputs must be isolated such as in test equipment, instrumentation and process control. SERIAL The serial section is a two-port asynchronous serial communication adapter designed for use with any computer
- Number of Ports: 2
- Features: CE Conformity Marks, RoHS
- Connector: DB25, DB9
- Serial Protocol: RS232/422/485
-
Supplier: Marposs Corp
Description: collect and manage the tests data for PC. This instrument can be connected and controlled by every PLC and interfaced to HMI terminal which is provided with serial lines, USB host and Ethernet interface. The software manager permits to collect and manage tests data, to
- Computer Interface Options: Serial Interface
-
Supplier: Haida International Equipment Co., Ltd.
Description: Software can issue report with results for max. force, elongation, tensile strength, peel strength, tear strength, compression strength, etc. 4.Tests Tensile Test Compression Test Peel Test Bend Test Tear Test Shear Test Sustomizable
- Force / Load Capacity: 110.25 lbs
- Test Speed: 1.9685039370078707 to 11.811023622047225 in/min
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Tensile
-
Supplier: SMC International
Description: safely test reclosing devices. The PTE-100-C can communicate with a PC via the serial port RS-232, and can be connected to other PTE units via the BUS-PTE. APPLICATIONS - Testing of overcurrent and minimum/maximum voltage relays. - Testing of overcurrent directional relays (option
- Testing Voltage Range: 0.01 to 199.9 volts
- Testing Current Range: 0.007 to 299.9 amps
- Test Frequency Range: 0.00002 to 0.002 MHz
- Number of outputs: 4
-
Supplier: Aitech Defense Systems, Inc.
Description: A general purpose communication PMC, supporting Pulse Code Modulation (PCM) telemetry, high speed serial communication (Synchronous/Asynchronous) and discrete I/O. Telemetry PCM, High Speed Serial and Discrete I/O Communication PMC High Performance MPC8260 PowerQUICC II TM
-
Supplier: ACCES I/O Products, Inc.
Description: Features Eight or four-port Universal PCI serial communication card Supports field selectable RS-232, RS-422 or RS-485 (2-wire and 4-wire) protocols Includes type 16L788 octal UART with 64-Byte FIFO buffers in all modes Speeds up to 921kbps Meets MD2 Low Profile PCI Bus Specification
- Number of Ports: 8
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks
-
Supplier: SMC International
Description: Calibration of shunts and measurement instruments. To test thermic relays which require a long duration. Overheating test. CHARACTERISTICS Regulation 0 - 300A a.c. Nominal power: 300VA. Can be connected in parallel. Input for external phase and/or frecuency reference. Computer
- Testing Current Range: 4 to 300 amps
- Test Variable: AC
- Options & Features: Application Software, Auto-Ranging, Computer Interface
- Display Type: Digital
-
Power over Ethernet (PoE) Controllers - LAVA 4 Port DB9M Ethernet to Serial Device Server -- ES4-232Supplier: L-com, Inc.
Description: Manager software that makes this the easiest device in its category to install and use Jumper-configurable to supply 5 V DC or 12 V CD on serial port IO Serial ports support 115.2 kbps throughput rate each Application RS-232 serial communications Data Networking
-
Supplier: ZELTWANGER Leak Testing & Automation LP
Description: ZEDbox – THE CONTROL CENTER FOR ALL LEAK TEST DEVICES OF THE ZED FAMILY OF LEAK TESTERS ZEDbox meets all your requirements: As a network storage device, this universal control and analysis unit allows the simultaneous secure data transfer and archiving of all results captured by leak
- Software: Application Software Included
- Local Interface: Digital Front Panel
- Features: Memory Capability or Data Logging
- Computer Interface Options: Serial Interface
-
Supplier: Seaward Group USA
Description: Test 'n' Tag is the unique Seaward system to give you one of the quickest, hassle-free and portable PAT labelling systems around! Using our new small, portable printer and a Seaward PAT tester*. Combined with new software, we are bringing you the complete automated PAT testing process.
- Printing Width: 24.637986695487186 mm
- Resolution: 300 dpi
- Maximum Paper Length: 25.399986284007408 mm
- Maximum Paper Width: 84.32795446290459 mm
Find Suppliers by Category Top
Featured Products Top
-
Our Z-Plus environmental test chambers are ideal for basic temperature cycling to accelerated stress (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Screen Controller TCP/IP and serial communications Ethernet monitoring & control Includes CSZ Connect Software Slide-Out, adjustable product shelf (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
, serial lines, support for Profinet and Modbus protocols, and up to 300 product programs. Coupled with a dedicated Software Manager, all test data can be collected, stored, and analyzed for complete process control. To maintain accuracy and reliability (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
serial commands, ideal for integration into a data collection system. From material testing to quality assurance testing across laboratory and production environments, Mark-10’s MF100 USB Sensor Interface and MESUR®Flex software serve virtually every industry with nearly limitless (read more)
Browse Force and Torque Instruments Datasheets for Mark-10 Corporation -
Compatible with Ethernet, serial port, RS422, RS485, and fiber optic interfaces, enabling seamless integration with existing test systems and control software. Mobile & Stable Base: Equipped with universal casters and adjustable support feet for easy movement and precise (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
enable direct connection with test software, data acquisition systems, and automatic control platforms. Enhances test stability and reliability Rugged industrial structure reduces vibration and ensures stable performance even in long-hour continuous testing (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
exclusive benefits! Make everyday a productive day... Facilitate learning — How-To articles and videos, frequently asked questions, and access to Luna’s experts for help with instrument set-up, test set-up, software, data processing, and analysis (read more)
Browse Fiber Optic Test Equipment Datasheets for Luna Innovations -
thermal effects on sensitive surfaces. With a beam size less than 25 µm, NEXGEN produces sharp, high-resolution engravings suitable for fine text, intricate graphics, serial numbers, and barcodes/QR codes. The system supports marking areas up to 150 (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for World Star Tech -
tracking, semi-physical simulation, and antenna testing. It is available in azimuth+elevation or (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, aerospace testing, and advanced scientific research. The absolute encoder option provides immediate position information after power-up, eliminating homing procedures and improving machine availability. High Load Capacity for Vacuum Applications Many (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
Using ASM and a Hardware Module to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
and Clock (SCL), controls the bus access and generates the cascading of multiple devices; thus, the WP pin and the Start and Stop conditions, while the 24XXX serial SS (ground).address pins A0, A1 and A2 are tied to V EEPROM works as slave. The 24XXX serial The test software was written assuming
-
Software Implementation of Asynchronous Serial I/O
software implementation of Asynchronous Serial I/O (Half Duplex RS-232 Communi-cations) using PIC16CXXX microcontrollers. These microcontrollers can operate at very high speeds with a minimum of 250 ns cycle time (with input clock frequency of 16 MHz). To test the RS-232 routines, a simple Digital
-
Test Serial Communications Links Datacom Client/Server Scripting
Welcome to another June 2019 issue of GL Communications' newsletter providing information on our latest tProbe Datacom Analyzer/Emulator, an instrument that is designed to test and verify serial data communications circuits and equipment (using built in analysis and emulation applications). Our
-
Using the C30 Compiler to Interface Serial EEPROMs with dsPIC33F
the DSC and the serial EEPROM as tested, and the software was written assuming these connections, however, they may beINTRODUCTION changed in the final application. The SDA pin is The 24XXX series serial EEPROMs from Microchip switched between an output and a digital input so a 2 TM C compatible
-
Using C to Interface 8051 MCUs with SPI Serial EEPROMs
and NXP's P89LPC952 8051-based MCU.CS) input. Maximum clockthrough a Chip Select ( The schematic shows the connections necessaryfrequencies range from 3 MHz to 20 MHz. between the MCU and the serial EEPROM as tested. Communication to the 25XXX serial EEPROM can be The software was written assuming
-
Using a Hardware Module to Interface 8051 MCUs with SPI Serial EEPROMs
EEPROMs and NXP's P89LPC952 8051-based MCU.CS) input. Maximum clockthrough a Chip Select ( The schematic shows the connections necessaryfrequencies range from 3 MHz to 20 MHz. between the MCU and the serial EEPROM as tested. Communication to the 25XXX serial EEPROM can be The software was written
-
Interfacing PIC18 MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
bus-compatible serial EEPROMs and the itself. PIC18F1220 microcontroller. The schematics show the connections necessary between the microcontrollerThe 11XXX family is the newest addition to Microchip and the serial EEPROM as tested. The software wasTechnology's broad serial EEPROM product line, and written
-
Using the C30 Compiler to Interface SPI Serial EEPROMs with dsPIC33
maximumTechnology are SPI ler. The schematic shows the connections necessary clock frequencies ranging from 3 MHz to 20 MHz. Many between the DSC or PIC MCU and the serial EEPROM times when designing an application which utilizes a as tested, and the software was written assuming serial EEPROM device
More Information Top
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/jsea.2009.25047
Software Testing Serial Number .
-
Using ASM and a Hardware Module to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
The 24XXX serial The test software was written assuming these2 C™ compatible and have maximumEEPROMs are I connections. clock frequencies ranging from 100 kHz to 1 MHz.
-
Tektronix Introduces SAS-3 Automated Transmitter Test Solution
Beaverton, OR--(Marketwire) - Tektronix, Inc., the world's leading manufacturer of oscilloscopes, today announced automated test software for Serial Attached SCSI (SAS) physical-layer transmitter conformance testing that now includes measurement support for SAS-3 12 Gbps interfaces.
-
Software development for vehicles for dynamic processes
To the test of the series software , it can constructed during the development phase and bedatete behavior model the .
-
Preliminary test of Medisoft 4: control software for the Medipix2 readout chip
After a description of the Medipix2 chip, its readout interfaces and the Medisoft 4 software architecture, we show the results of preliminary software tests on serial communication protocol and speed with MUROS2 and Medipix2, analogue test input, internal digital analog converters calibration …
-
Preliminary test of Medisoft 4: control software for the Medipix2 read-out chip
After a description of the Medipix2 chip, its read-out interfaces and the Medisoft 4 software architecture, we show the results of preliminary software tests on serial communication protocol and speed with MUROS2 and Medipix2, analogue test-input, internal DACs calibration, threshold …
-
Coronary Radiology
… SFOV) 102 – temporal resolution 109 scanline 50 scanner concept – resolution concept 100 – volume concept 100 scattering effect 318 scout image 288 segmentation 313, 322 – semi-automated techniques 63 semi-automatic software 322 serial testing 281 serum homocysteine level …
-
AN10711.pdf (AN10711.zip)
In this section, we discuss the code structure of serial communication channels and the PC application software testing the serial communication.
Indicates content that may require registration and/or purchase.