Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: HALL EFFECT POSITION SENSOR, SERVO, +1%, TURRETS; Supply Voltage DC Min:5V; Supply Voltage DC Max:-; Sensor Terminals:Pin; Sensor Housing:Cylindrical; Output Configuration:Ratiometric; Output Voltage Min:3.3V; Switching Speed:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HALL EFFECT POSITION SENSOR, SERVO, +0.5%, TURRETS; Supply Voltage DC Min:5V; Supply Voltage DC Max:-; Sensor Terminals:Pin; Sensor Housing:Cylindrical; Output Configuration:Ratiometric; Output Voltage Min:3.3V; Switching Speed:- RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: ROTARY POSITION 10K OHM SERVO
- Sensor Technology: LVDT Linear Position Sensor
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: Position Servo-Control for Piezo-Driven Nano Positioning Systems Improves Linearity Eliminates Drift & Hysteresis For Capacitive Sensors, Strain Gauge Sensors & LVDT Sensors Increases Piezo Stiffness Notch Filter for Improved Dynamics
- Number of Axes / Motors: 1 to 3
- Maximum Output Voltage: 0 to 10 volts
- Operating Temperature: 5 to 50 C
- Features: Integral Motor Drive
-
Supplier: MicroSense, LLC
Description: The MicroSense Mini is a compact, high resolution linear displacement sensor designed specifically for providing servo system feedback, especially for OEM applications. The MicroSense Mini is a precision linear position sensor which delivers nanometer level resolution
- Measurement Range: 0.004 to 0.04 inch
- Linearity: 0.02 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: MicroSense, LLC
Description: The MicroSense model 8810 is a non-contact precision position sensor. The 8810 is designed for best linearity and stability, with measurement bandwidth up to 20 kHz – ideal for servo system position feedback and fast tool servo applications New model features ultra
- Measurement Range: 0.0004 to 0.16 inch
- Linearity: 0.025 ±% Full Scale
- Sensor Technology: Capacitive Linear Position Sensor
- Output: Voltage
-
Supplier: Radwell International
Description: SCON SERIES, LINEAR SERVO ACTUATOR POSITION CONTROLLER, ADVANCED TYPE, 150W MOTOR, ABSOLUTE ENCODER, CC LINK, NO CABLE, SINGLE PHASE AC200V. FREE 2 YEAR RADWELL WARRANTY
- Encoder Type: Absolute
-
Supplier: Infineon Technologies AG
Description: The TLE5309D is a diverse redundant angle sensor with analog outputs. It combines a Giant Magneto Resistance (GMR) sensor for full 360° angle range with an Anistropic Magneto Resistance (AMR) sensor for high precision in a flipped configuration in one package. Sine and cosine
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 210 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Exsenco, LLC
Description: MELSEC-Q built-in unit type Adopting Simple Adaptive Control theory High speed servo calculation cycle : 5kHz (independent operation, not depending on PLC scan time) Possible to connect GY sensor directly as position feedback and build high performance position control
- Number of Axes / Motors: 1 to 2
- Maximum Output Voltage: 10 volts
- Continuous Output Current: 0.05 amps
- Supply Voltage (DC): 10 volts
-
Supplier: Exsenco, LLC
Description: connect GY sensor directly as position feedback and build up high performance position control system with 1μm resolution. Possible to connect incremental pulse encoder and build up position control system with the encoder's resolution. As IRDS-SV is equipped with 2ch
- Number of Axes / Motors: 1 to 2
- Maximum Output Voltage: 10 volts
- Continuous Output Current: 0.05 amps
- Supply Voltage (DC): 10 volts
-
Supplier: Betatronix LLC
Description: Motor Potentiometer Assemblies have become extremely popular with system designers. In most applications, the potentiometer's performance is more critical than the motor's - yet the assembly of the module is generally performed by the motor manufacturer, who has limited knowledge of the assembly
- Maximum Angular Measurement: 55 to 350 degrees
- Mechanical Range: 70 to 360 degrees
- Accuracy: 5 to 0.2 ±% Full Scale
- Operating Temperature: -65 to 125 F
-
Supplier: Galil
Description: The AMP-43640 contains four linear, transconductance amplifiers for driving brushless servo motors with sinusoidal commutation. The AMP-43640 requires 15-30 VDC, and the gain setting of each amplifier is 0.1 A/V at 1 A maximum current. Hall sensors are not required for brushless motor
- Number of Axes / Motors: 4
- Rated Power: 20 watts
- Continuous Output Current: 1 amps
- Supply Voltage (DC): 15 to 30 volts
-
Supplier: Assun Motor Pte. Ltd.
Description: exceptional acceleration, speed, torque and position control over a long, trouble-free life. BLDC motors have a number of advantages over the Brush DC Motors. For one, they are more accurate in positioning apps, relying on Hall effect position sensors for commutation. They beat
- Supply Voltage (DC): 24 to 40 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 8 amps
- Operating Temperature: 0 to 45 C
-
Supplier: BEI Duncan Electronics
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Mechanical Range: 354 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Duncan Electronics
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Duncan Electronics
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: Galil
Description: The AMP-43540 contains four transconductance, PWM amplifiers for driving brushless servo motors with sinusoidal commutation. Each amplifier drives motors operating at up to 8 Amps cont., 15 Amps peak, 20-80 VDC. The gain settings of the amplifier are user-programmable at 0.4, 0.8 and 1.6
- Number of Axes / Motors: 4
- Rated Power: 600 watts
- Continuous Output Current: 8 amps
- Peak Output Current: 15 amps
-
Supplier: BEI Duncan Electronics
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Mechanical Range: 1,080 degrees
- Operating Temperature: -67 to 257 F
- Technology: Multi-turn Capability, Potentiometer
- Output: Resistance
-
Supplier: IntelLiDrives, Inc.
Description: Encoder provides precision non-contact linear position feedback with resolution 1 microns Limit and Home sensors establish end of travel and "home" positions Cable Transport Module with high flex robotic cable is installed and pre-wired to the amplifier Mounting of the actuator
-
Description: sensor is a high-precision position measuring sensor developed with magnetostrictive principle to measure linear displacement. Because of the non-contact continuous measurement method, the product life is long, the environment is adaptable, and does not need to be maintained
- Output: Current, Voltage
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: BEI Sensors
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Mechanical Range: 356 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Rotary Position Sensors - Conductive Plastic Single Turn Servo Precision Potentiometer -- Model 1721Supplier: BEI Sensors
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Sensors
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Mechanical Range: 3,600 degrees
- Operating Temperature: -67 to 257 F
- Technology: Multi-turn Capability, Potentiometer
- Output: Resistance
-
Supplier: BEI Sensors
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Mechanical Range: 3,600 degrees
- Operating Temperature: -67 to 257 F
- Technology: Multi-turn Capability, Potentiometer
- Output: Resistance
-
Supplier: Enfield Technologies
Description: Enfield’s S2 is a servo pneumatic proportional control system offering an all in one pneumatic system capable of positioning heavy loads at high speeds for lower cost than competing electric drives and hydraulic systems. Simple by design, the S2 has an integrated controller, removing the need
- Number of Axes / Motors: 1
- Rated Power: 20 watts
- Supply Voltage (DC): 12 to 24 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Sherborne Sensors
Description: detected by a position sensor whose output signal is connected to a servo amplifier. The resulting current is fed into the torque motor which then develops a torque exactly equal to, but directly opposed to the initial torque from the pendulous mass. The mass then stops moving,
- Acceleration: -20 to 20 g
- Frequency Range: 90 to 150 Hz
- Maximum Shock: 100 g
- Operating Temperature: -67 to 203 F
-
Supplier: WDI Wise Device Inc.
Description: The ATF4 sensor provides an auto focusing servo system with fast feed back signals needed to accurately focus almost every type of infinity corrected microscopes. It projects a reference laser spot through the microscopes own objective lens. The sensor determines direction and
- Measurement Range: 0.09842525 inch
- Sampling Frequency: 2 kHz
- Features: Class II/IIa, Laser, Line / 2-Dimentional
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: MotiCont
Description: Two-axis Servo Motor Driven Positioning Gantry Stage Zero Backlash Long System Life High Speed Positioning Compact Package Integrated Position Feedback Sensor High Force Generation High Accuracy Cog Free High Repeatability 1 Micron Resolution
- Stroke or X-Axis Travel: 10 inch
- Y-Axis Travel: 10 inch
- Axis Configuration: X-Y Axes
-
Supplier: PI (Physik Instrumente) L.P.
Description: Closed-Loop Precision Motion Controller for Nano Positioning Systems Integrated 24-Bit High-Speed USB & RS-232 Interfaces Integrated Linear Piezo Driver, 14 W Peak Power Network Capability with up to 4 Channels For Piezo Systems with Capacitive and Strain Gauge Position Feedback
- Number of Axes / Motors: 1
- D/A Resolution: 24 bits
- Maximum Output Voltage: -30 to 130 volts
- Peak Output Current: 0.12 amps
-
Supplier: PI (Physik Instrumente) L.P.
Description: Closed-Loop Precision Motion Controller for Nano Positioning Systems Integrated 24-Bit High-Speed USB & RS-232 Interfaces Network Capability with up to 12 Channels Integrated Linear Piezo Driver with 36 W Peak Power For Piezo Systems with SGS and Capacitive Sensor Feedback Table for
- Input Voltage: -2 to 12 volts
- Input Impedance: 100 kohms
- Voltage Range: -30 to 130 volts
- Number of Channels: 12
-
Supplier: PI (Physik Instrumente) L.P.
Description: For applications requiring highest precision Measurement range to 1000 µm Resolution to 0.01 nm Linearity error to 0.01 % with digital controller Bandwidth to 10 kHz Servo controller E-509.CxA, compatible with E-500 piezo controller system Custom designs
- Measurement Range: 0.0005905515 to 0.01181103 inch
- Linearity: 0.01 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Lion Precision
Description: The CPL190 is a precision noncontact displacement measuring instrument using capacitive technology. This linear position and displacement sensor has a large selection of rectangular and cylindrical probes providing ranges from 0.4 mils to half an inch. High resolutions as low as one
- Measurement Range: 0.0004 to 0.5 inch
- Linearity: 0.15 to 0.5 ±% Full Scale
- Operating Temperature: 40 to 120 F
- Features: AC Powered
-
Supplier: Baumer Ltd.
Description: interface eliminating editing errors and rejects improve quality by virtue of reproducability reliable and cost-efficient FlexiDrive compact actuator and positioning drive with integrated absolute position sensor integrated power electronics integrated fieldbus interfaces optimum
- Maximum Torque: 3.36283185840708 In-lbs
- Rotary Velocity / Speed: 0 to 23,400 deg/sec
- Positioning Accuracy: 1 degrees
- Operating Temperature: 5 to 104 F
-
Supplier: Lion Precision
Description: The CPL490 is the most precise capacitive displacement sensor in the world. Linear noncontact position sensors with the highest resolution possible. With a bandwidth up to 50 kHz and resolutions less than one nanometer (7 ppm), this instrument is for the most demanding
- Measurement Range: 0.0004 to 0.004 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: 60 to 100 F
- Features: AC Powered
Find Suppliers by Category Top
Featured Products Top
-
Servo Motors: No External Sensors Required Achieves High Torque in the High Speed Range EtherNet/IP Compatible Driver Basic operations are the same Alpha Step AZ Series Max Speed: 5,500 r/miN Available configurations (read more)
Browse AC Servomotors Datasheets for Oriental Motor USA -
interfaces include Ethernet, serial port, RS422, RS485, and fiber optic. The system supports multiple operating modes such as position, rate, servo, and wobble. Multi-closed-loop servo control with high-resolution encoders and optional inertial sensors suppresses friction, vibration, and external (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
kinds of industrial network are available for IRDM to interface with host system (CC-Link, CC-Link IE Field, EtherNet/IP, PROFIBUS, EtherCAT).Possible to connect GY sensor directly as position feedback and build up high performance position control system with 1μm resolution (read more)
Browse Servo Drives Datasheets for Exsenco, LLC -
motor is capable of handling intermittent overload conditions to address highly dynamic motion over shorter cycle times. This brushless servo motor comes standard with digital hall sensors, and analog hall sensor feedback is available on request. This option is ideal to eliminate the need (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
Product Overview 3X Motion's 400 W, 48 V servo motor drives a self-developed differential-drive AGV, showing how a high-performance servo motor delivers stable, sensitive driving force. Paired with a 10:1 precision reducer, it gives the AGV responsive control, and a (read more)
Browse AC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
MICROMO is pleased to announce the arrival of a new high-performance small brushless DC servo motor from FAULHABER: the 1218 B Series. This new brushless motor series is designed to address applications where high power and overall motor size are key requirements (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
. Electro-Mechanical Assembly Products Containing: PCBAs, Shafts, Bearings, Motors, Gear trains, Drive belts, Position sensors, Stepper motors, Servo motors, Cutting mechanisms, Heat sources, Fluid handling (read more)
Browse Electrical and Electromechanical Assembly Services Datasheets for Keytronic -
Built-in absolute encoder for high-precision positioning without external sensors Three mounting styles available: Vertical, Horizontal (Pedestal), and Horizontal Mount αSTEP Hybrid Step-Servo technology ensures closed-loop What’s New: (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
through the use of an integrated, low rpm, AC, Brushless Servo, allows control of the ICV feeding our patented CentriFlow® Meter. For more precise control, an Integral Linear Position Sensor regulates blade position to (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
Adaptability: Equipped with an integrated, low rpm, AC, brushless Servo Precision: An Integral Linear Position Sensor regulates blade position to within 1 part in 1000 (based on stroke) Consistency: Control can be maintained (read more)
Browse Solids Feeders Datasheets for Eastern Instruments
Conduct Research Top
-
Considerations for using Capacitive Position Sensors for Feedback in a Servo System (.pdf)
In many ways, capacitive position sensors from ADE Technologies are ideally suited to be used as the feedback element in a servo system. Some of their specifications that are important for servo use are: * Wide bandwidth. * Low noise. * No hysteresis. * No added mass, force, or damping to the servo
-
Customized Servo Motors Position Gyro-Stabilized Sensor Platform
The best camera and sensor systems in the world are nothing if they're not placed on a stable platform that can point them in the desired direction. No company understands that better than surveillance specialist Gyrocam Systems, LLC (Sarasota, FL), which has developed a gyro-stabilized, servo
-
Application of Servo in Double Servo Nailer Machine
Double servo nailer machine, first manually put the carton on a platform, and then take a carton into the track each time, carton triggers the sensor, paper feeding servo drags the rubber roller to press the carton and then measure the length motor passes by, There will be a pause while pressing
-
AC Servo Motor Control Method
In position control mode, the control system achieves precise positioning by controlling the position of the servo motor. An encoder or other position sensor is usually used to feed back the actual position of the motor, compare it to the target position, and then adjust the output of the motor so
-
Single and Multi-Turn Servo Encoder
Single-turn and multi-turn encoders are devices used to measure the rotational position of servo motors, and the difference between them is mainly in the measurement range and accuracy. Single-turn encoders: Single-turn encoders can only measure one turn (360 degrees) of rotational position
-
Measuring the Smallest Resolution of a Positioning Stage
The noise measured by the external metrology (laser) contains the sum of all mechanical and electrical sources - the amplifier noise, the servo noise, the sensor noise, the vibrational noise from ground and, acoustic disturbances etc. Can the data be used to predict the smallest step size
-
PLC in Staple Machine Control
such as servo motors or stepper motors. (3) PLC can be used in conjunction with various sensors and detection equipment, such as photoelectric sensors, pressure sensors, position sensors, etc. By reading the signal of the sensor, the PLC can monitor the status and working parameters of the staple machine
-
Linear Actuators for High-Speed Low-Load Applications
A number of medical applications need high-speed actuation in the lower load band. Many OEMs use pneumatic actuators or electric solenoids for this purpose; however, these options do not provide precise positioning. And although more expensive technology such as servo pneumatic positioning systems
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/39836/93Jun_Reichert.pdf?sequence=1
circuit converts the analog voltage from the servo position sensors to a discrete digital value as input to the personal .
-
Multimode locomotion via SuperBot reconfigurable robots
The most important and simple sensor that is required for almost all behaviors is the servo position sensor .
-
Structures, Structural Dynamics, and Materials and Co-located Conferences > Modeling and Flight Testing of Wing Shaping for Autonomous Flight Control (AIAA 201...
Later flight tests of this vehicle incorporated a roll rate and servo position sensors allowing in flight data collection.
-
Diffractive optical system for tracking on Floptical disks
In operation in the disk drive, the optical head has proved to benefit from long depth of focus and ample signal-to-noise ratio in its function as the carriage positioning servo sensor .
-
Flight table orientation error transparency for hardware-in-the-loop facilities
The error set, sketched in Figure 3-2, is a function ofphysical misaligriments, bearing errors and servo position sensor errors of the flight table.
-
Developing Networked Control Labs: A Matlab and Easy Java Simulations Approach
However, in order to have a better model of the real plant behavior, an automatic reset can be added to the pure integrator to limit and handle the discontinuity of the servo position sensor , which produces a signal between 0 and 1 …
-
Research of Leak Detection and Exclusion System Based on Pressure Differential Discrimination Method
Pressure Sensor Position Sensor Servo Motor Servo Motor .
-
The Thirteenth Hastings Lecture: My Life with the National Institutes of Health Artificial Heart Program
Yr Fix rate pneumatic Detroit coil type driver Reciprocating pump Variable rate pneumatic fluid amplifier position sensor servo Computerized servo Variable rate electrohydraulic Variable rate thermohydraulic Variable rate thermopneumatic .
Indicates content that may require registration and/or purchase.