-
Supplier: IntelLiDrives, Inc.
Description: This is an aplication specific solution incorporates XY Linear ServoSlide actuators with direct drive low profile rotary servo tables Planar ServoRing Series. Contact us with application requirements.
-
Supplier: PI (Physik Instrumente) L.P.
Description: semiconductor or flat panel display manufacturing. Thanks to the friction-free motion, no particles are formed, which makes PIglide stages ideal for cleanroom applications. 3 performance and price classes Base: XY gantry design with 3 standard linear motors. Plus: XY gantry design with
- Load Capacity: 55.076 lbs
- Shape: Flat, Rectangular / Square
- Design: Metric
-
Supplier: IntelLiDrives, Inc.
Description: Turn-key XY table solution with travel stroke 400x400 mm with motorized ball screw mechanism Options include: - ball screw lead - stepper or servo motor - optional rotary table installation
-
-
Supplier: IntelLiDrives, Inc.
Description: Turn-key XY table solution with travel stroke 300x300 mm with motorized ball screw mechanism Options include: - ball screw lead - stepper or servo motor - optional rotary table installation
-
Supplier: IntelLiDrives, Inc.
Description: Turn-key XY table solution with travel stroke 600x600 mm with motorized ball screw mechanism Options include: - ball screw lead - stepper or servo motor - optional rotary table installation
-
Supplier: IKO International, Inc.
Description: mechanism. Both single axis (TS) and two-axis (CT) models are available for high accuracy positioning applications such as precision measuring instruments and assembly systems. Table widths range from 55 to 260 millimeters in single-axis tables and 55 to 350 millimeters in two-axis
- Stroke or X-Axis Travel: 0.5905515 to 9.842525 inch
- Y-Axis Travel: 0.5905515 to 9.842525 inch
- Rated Speed: 1.18110236220472 to 9.84251968503938 in/sec
- Carriage Load: 2.8665 to 683.55 lbs
-
Supplier: H2W Technologies
Description: The SRS-002-007/003-003-01-XY is a low profile XY single rail positioning stage that uses brushless linear motors to generate a continuous/peak force of 5.1 lbs [22.6 N]/20.4 lbs [90.4 N] (bottom axis), 2.7 lbs [11.9 N]/10.7 lbs [47.7 N] (top axis), with a total stroke length of 1.8 in
- Stroke or X-Axis Travel: 1.75 inch
- Y-Axis Travel: 2.75 inch
- Carriage Load: 2.7 to 20.4 lbs
- Motor Type: DC Brushless Servo, Linear Motor
-
Linear Slides and Linear Stages - High Load Precision Motorized Planar XY Positioning Stage -- L-741Supplier: PI (Physik Instrumente) L.P.
Description: This low profile, integrated XY linear table is available with stepper and servo motors. Driven by a ball screw and guided by precision anti-creep crossed roller bearings for higher stiffness and lower friction, the stage provides repeatability to 0.25µm. Noncontact optical
- Stroke or X-Axis Travel: 8.0708705 inch
- Y-Axis Travel: 8.0708705 inch
- Rated Speed: 3.93700787401575 in/sec
- Carriage Load: 44.1 lbs
-
Supplier: Industrial Indexing Systems, Inc.
Description: Luminary Series Servo Drives provide the OEM market with a low cost but high performance servo drive for use in applications such as x-y tables, actuators, roll feeders, or any requirement where true position, velocity and torque control are desired. The Luminary Series is a
- Rated Power: 1,000.0000000000001 watts
- Continuous Output Current: 3.3 amps
- Supply Voltage (AC): 100 to 240 volts
- Servo Feedback: Absolute Encoder, Incremental Encoder
-
Supplier: IKO International, Inc.
Description: stability, accuracy and load capacity. Multiple table sizes and stroke lengths are available with table widths from 90 to 220 millimeters. Specialized XY brackets are available for 2-axis applications. Built-in C-Lube lubrication components guarantee long life and
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 5.90551181102362 to 19.6850393700788 in/sec
- Carriage Load: 10.3635 to 498.33 lbs
- Lead: 0.1968503937007874 to 0.3937007874015748 inches per
-
Supplier: Kollmorgen Corporation
Description: These modular positioning tables provide the design flexibility and options to suit a wide variety of demanding, high-precision positioning applications. An innovative magnetic cover strip protects the entire length of the screw and linear bearing system, providing for operator safety while
- Stroke or X-Axis Travel: 1.968505 to 78.7402 inch
- Rated Speed: 8.8 to 59 in/sec
- Carriage Load: 1,389.15 lbs
- Lead: 0.1968503937007874 to 0.984251968503937 inches per
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: equipment. Series: Aluminum Alloy Table Material: Aluminum Profile
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Y-Axis Travel: 1.968505 to 39.3701 inch
- Z-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 1.5748031496063 to 10.0393700787402 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic
- Stroke or X-Axis Travel: 1.968505 to 47.24412 inch
- Y-Axis Travel: 1.968505 to 47.24412 inch
- Z-Axis Travel: 1.968505 to 47.24412 inch
- Rated Speed: 2.36220472440945 to 8.66141732283465 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application] It can be used in
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Aerotech, Inc.
Description: two-axis servo drive for Aerotech’s AGV series scanners Infinite Field of View (IFOV) seamlessly combines AGV and servo motion to expand the scanner work area Full servo state control with “zero-tracking error” eliminates speed-related part distortion such as necking on circles
- Number of Axes / Motors: 2
- Supply Voltage (AC): 85 to 240 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: IKO International, Inc.
Description: Alignment Modules (AM) work together with alignment stages by combining a highly rigid crossed roller bearing and linear way on a precision positioning table (TU). The alignment stage may be configured without adjusting the height of the respective alignment module. Various stages and bases
- Stroke or X-Axis Travel: 1.181103 to 4.724412 inch
- Y-Axis Travel: 1.181103 to 4.724412 inch
- Rated Speed: 7.8740157480315 to 9.84251968503938 in/sec
- Carriage Load: 10.143 to 463.05 lbs
-
Supplier: Nautilus Systems, Inc.
Description: The JAZZ300A is a version of our configurable automation platform specifically designed to process components that are supplied in JEDEC Trays. The JAZZ 300A includes a Tray Handler system that provides Input and Output stack capacity for 20 Trays. The JAZZ 300A also features an XY
- Features: Applicator, Dispenser, Feeder Included, Processor Interface, Tamp
- Type: Automatic, Robotic Automation
- Goods: Bulk / OEM Packaging, Consumer Packaging
- Industry: Industrial / General Use
-
Supplier: Sunnen Products Company
Description: the centerline of each bore and hones all bores in sequence. This machine consists of a SV-2010 honing column integrated with an i5 CNC controlled X‐Y servo table coupled with a high-resolution camera to precisely move into position and hone large heavy parts such as cast iron and
- Power: 10.05165288677115 HP
- Current: 85 to 100 amps
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, CNC
-
Supplier: Precision Surfacing Solutions
Description: touch-screen PC-based HMI Lateral, X-Y and Rotary Index Tables available for parts processing flexibility -“Open” design allows for easy operator access,maintenance & automation interface Compact “Traveling Head” spindle-drive/hone expansion (electromechanical linear actuator) Post-Process
- Power: 15 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: PlasmaCAM, Inc.
Description: Unique Digital Height Control™ reliably controls the height of the torch. Precision servo motors utilize optical encoder feedback for closed-loop operation. Closed-loop servo controller achieves superior accuracy, speed and acceleration (compared to open-loop controllers, such as
-
Supplier: Precision Surfacing Solutions
Description: Rotary tables available for parts processing flexibility Intuitive, menu-driven, programmable system controller, with color touch-screen HMI Individual spindle motor torque measurement system available for monitoring tool performance “Open” design allows for easy operator access, maintenance
- Power: 3 to 5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power
- Automation / Material Handling: Automatic / Indexing
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking
-
Supplier: Foundrax Engineering Products, Ltd.
Description: machine, incorporating stand mounted high magnification measuring microscope system, including light source, proprietary X-Y table and certified electronic indicator having an accuracy of 0.001mm or better; PC and printer, and proprietary software to create and print UKAS (or similar)
- Software: Application Software Included
- Calibrator Style: Fixed
-
Supplier: Foundrax Engineering Products, Ltd.
Description: machine, incorporating stand mounted high magnification measuring microscope system, including light source, proprietary X-Y table and certified electronic indicator having an accuracy of 0.001mm or better; PC and printer, and proprietary software to create and print UKAS (or similar)
- Software: Application Software Included
- Calibrator Style: Fixed
Find Suppliers by Category Top
Conduct Research Top
-
Linear Actuators for High-Speed Low-Load Applications
of electronic components, movement of XY tables, and other applications. Quiet operation and lower operating and maintenance costs make electric DMM linear actuators a viable option for these high-speed, low-load applications.
More Information Top
-
Adaptive feedforward zero phase error tracking control with model reference for high precision X-Y table
The plant transfer function was identified from ac servo XY table .
-
Mechanics and Mechatronics
For direct drive XY table servo system, position control is designed.
-
Scientific.Net: Materials Science
Abstract:For direct drive XY table servo system, position control is designed.
-
Analyses of Guiding Force for the Ring Rolling Mill
Abstract:For direct drive XY table servo system, position control is designed.
-
Real-time NURBS interpolator: application to short linear segments
Finally, a servo XY - Table system is used to evaluate the feasibility of the implementation of the real-time NURBS interpolator.
-
Hamiltonian Modeling and Passivity-based Control of Permanent Magnet Linear Synchronous Motor | Cheng | Journal of Computers
[23] Song yang, "Variable Gain Cross-coupled Control of XY Table Linear Servo System Based on l_1 Monoaxial Speed Controllers, " Shenyang University of Technology, Shenyang, P.R.China, 2008.
-
Low velocity operation characteristics of servo platform of FRP pipe thread grinding machine
Zhang Tao, Lu Changhou, and Xi Zhuyan, "Research of the Friction Experiment of XY AC Servo Table ", Chinese Journal of Scientific Instrument,Vol.
-
Disturbance and Friction Compensations in Hard Disk Drives Using Neural Networks
[14] T. Zhang, C. Lu, and Z. Xi, “Modeling and simulation of nonlinear friction in XY AC servo table ,” in Proc. IEEE Int. Conf.
-
Table of Contents
Lanevi Typ Trasdce Shengjun Shi, Weishan Chen, Junkao Liu Modeling and Simulation of Nonlinear Friction in XY AC Servo Table .
-
Improving Transient Performance in Tracking General References Using Composite Nonlinear Feedback Control and Its Application to High-Speed XY-Table Positionin...
Block diagram of the XY - table servo system.
Indicates content that may require registration and/or purchase.