Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Climax Metal Products Company
Description: Set Screw Couplings are the most cost effective rigid coupling design. If additional torque capacity is required, Climax provides Set Screw Couplings with a second set of screws at 90°. Set Screw Couplings are the
- Bore Diameter 1: 0.25 to 2 inch
- Units: English, Metric
- Design: One Piece Set Screw
- Material: Stainless Steel, Steel
-
Supplier: TPA Motion
Description: diameters from 13 to 25mm Micro coupling with outer diameters from 6 to 10mm Clamp or Set Screw Clamp type leaves shafts unmarked Set screw type where higher speeds are required
- Bore Diameter: 0.1181103 to 0.787402 inch
- Coupling Diameter: 0.5118113 to 1.574804 inch
- Coupling Length: 0.66141768 to 2.2440957 inch
- Angular Misalignment: 2.5 to 3.5 degrees
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, COUPLING BODY, HIGH TORQUE DISC TYPE COUPLING, SHD SERIES, COMPACT DESIGN, 22MM SHAFT HOLE DIAMETER TO 26MM SHAFT HOLE, 66MM OUTER DIAMETER, ALUMINIUM ALLOY, SET SCREW TYPE, SINGLE DISC, SIDE CLAMP. FREE 2 YEAR RADWELL WARRANTY
-
-
Description: Shaft Couplings WK 5091 Highest transmission values – for heavy duty applications. Simplified manufacture – only plain shaft and bore diameters with easily achieved surface finish and tolerances are required.
- Bore Diameter 1: 3.3464585 to 16.535442 inch
- Length: 2.8346472 to 11.4566991 inch
- Units: Metric
- Design: One Piece Set Screw
-
Description: Ondrives.US Bellows couplings comprise two end hubs with set screws or an integral clamp to fasten to a shaft. The flex member of the coupling is hydro formed from tubing to make deep flexible corrugations. The center bellow coupling unit is mechanically
- Coupling Type: Elastomeric "Tire" Shape
-
Supplier: Climax Metal Products Company
Description: require greater torque capacity than Set Screw Couplings and One-Piece Clamping Couplings without marring the shaft. Recessed screw styles provide safety with an outside surface free of major projections. Pilot Bore Sizes: 1/4" through 1" Max Bore Sizes:
- Bore Diameter 1: 0.25 to 2 inch
- Units: English, Metric
- Design: One Piece Clamp
- Material: Stainless Steel, Steel
-
Supplier: Lucas Industrial
Description: True metric dimensions on standard set screw collar
- Width: 0.62992125984252 inch
- Bore Diameter: 1.10236220472441 inch
- Outer Diameter: 1.77165354330709 inch
- Units: Metric
-
Supplier: Servometer®, an MW Industries company
Description: Shaft Couplings Applications we support: Resolvers Encoders Stepper and Servo Motors Small Pumps Fans and Blowers More
- Bore Diameter: 0.125 inch
- Coupling Diameter: 0.25 inch
- Coupling Length: 0.665 inch
- Angular Misalignment: 9 degrees
-
Supplier: Oren Elliott Products, Inc.
Description: Torque limited only by clamping force between coupling and shaft Simple, economical Low moment of inertia Driving and driven shafts maintain relative angular position
- Bore Diameter 1: 0.125 to 0.2362206 inch
- Bore Diameter 2: 0.1875 to 0.0787402 inch
- Length: 0.375 to 4 inch
- Material: Aluminum
-
Supplier: Climax Metal Products Company
Description: One-Piece Clamping Couplings are designed to handle applications that require a greater torque capacity than Set Screw Couplings without marring the shaft. Recessed screw styles of One-Piece Clamping Couplings are available to provide safety with an
- Bore Diameter 1: 0.25 inch
- Bore Diameter 2: 2 inch
- Material: Aluminum, Stainless Steel, Steel
- Units: English, Metric
-
Supplier: Oren Elliott Products, Inc.
Description: Torque limited only by clamping force between coupling and shaft Simple, economical Low moment of inertia Driving and driven shafts maintain relative angular position
- Bore Diameter 1: 0.125 to 0.2362206 inch
- Bore Diameter 2: 0.1875 to 0.0787402 inch
- Length: 0.375 to 4 inch
- Units: English, Metric
-
Supplier: Renbrandt, Inc.
Description: Material and Finishes Hubs - Brass. nickel plated. Centerpieces - Nylon (Others such as Polycarbonate on request.) Clamps - Steel. Zinc plated. yellow iridescent finish per QQZ325B Set Screws - Stainless. headless. cup point. hex socket (Std.). spline socket. or slotted available.
- Coupling Diameter: 0.375 inch
- Coupling Type: Sliding Block / Oldham
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1453 "ID": .253 [6.4] Finish/Plating: Nickel Plate Material: Brass OD: .500 [12.7] Supplied Unassembled 2 Set Screws hold shafts securely
- Design: One Piece Clamp
- Features: Other
-
Supplier: KTR Corporation
Description: CLAMPEX® clamping elements are shaft-hub-connections allowing for a backlash-free and non-positive connection between cylindric smooth shafts and hubs without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the
- Maximum Torque: 6,157.81710914454 Ft-lbs
- Application: Internal (Thru Bore)
- Design Units: Metric
-
Supplier: jbj Techniques Limited
Description: The sleeve coupling is the most straight forward type of rigid coupling, also know as a ‘muff’ coupling. It is a machined cylinder that joins two shafts, usually a drive shaft and a driven shaft, used when two shafts are well aligned with little or no
- Material: Aluminum, Stainless Steel, Steel
- Units: English, Metric
- Design: One Piece Clamp, One Piece Set Screw
- Features: Opposing Screws
-
Supplier: TPA Motion
Description: diameters from 13 to 25mm Micro coupling with outer diameters from 6 to 10mm Clamp or Set Screw Clamp type leaves shafts unmarked Set screw type where higher speeds are required
- Bore Diameter: 0.1181103 to 0.787402 inch
- Coupling Diameter: 0.5118113 to 1.574804 inch
- Coupling Length: 0.66141768 to 2.2440957 inch
- Angular Misalignment: 2.5 to 3.5 degrees
-
Supplier: Renbrandt, Inc.
Description: Features Low cost Accommodates 40º misalignment High torque - 8 ft/lbs. with set screws. (30 ft/lbs. with keys or pins) Long life Any diameter inside bore up to 7/16 Inch Dia. Applications For manual or medium duty usage such as multi-spindles. farm equipment. conveyors. process
- Nominal Bore: 0.25 to 0.4375 inch
- Operating Angle: 40 degrees
- Maximum Torque: 96 In-lbs
- Material: Alloy Steel
-
Supplier: Tri-Tronics Company, Inc.
Description: misalignment of the mating shafts. The couplings are manufactured from a single piece of aluminum and include 4 set screws. Designed for 5/16" Shaft. 3/4"D x 1"L Compatible with: Shaft Encoders: R20, R20-P, RG, RJ, RL, RL-P, RS, RS-P, RBX, and RC Absolute
- Bore Diameter: 0.3125 inch
- Coupling Diameter: 0.75 inch
- Coupling Length: 1 inch
- Coupling Type: Helical / Slit
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate
- Bore Diameter: 0.625 inch
- Coupling Diameter: 1.62 inch
- Coupling Length: 2 inch
- Rated Torque: 150 In-lbs
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate
- Bore Diameter: 0.5 inch
- Coupling Diameter: 1.62 inch
- Coupling Length: 2 inch
- Rated Torque: 150 In-lbs
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate
- Bore Diameter: 0.3125 inch
- Coupling Diameter: 1 inch
- Coupling Length: 1.12 inch
- Rated Torque: 35 In-lbs
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate
- Bore Diameter: 0.1875 inch
- Coupling Diameter: 0.37 inch
- Coupling Length: 0.5 inch
- Rated Torque: 1.8 In-lbs
-
Supplier: Bowman International Ltd.
Description: The K-Coupling® is made of double-loop ELASTACAST® polyurethane elastomeric material assembled to zinc plated steel hubs. The crimping process is done by specialized equipment which guarantees the perfect crimp required for long life and excellent performance. The hubs mount to shafts
- Bore Diameter: 0.1875 to 0.625 inch
- Coupling Diameter: 0.6875 to 2.125 inch
- Coupling Length: 1.125 to 2.375 inch
- Angular Misalignment: 10 to 15 degrees
-
Supplier: Bowman International Ltd.
Description: The K-Coupling® is made of double-loop ELASTACAST® polyurethane elastomeric material assembled to zinc plated steel hubs. The crimping process is done by specialized equipment which guarantees the perfect crimp required for long life and excellent performance. The hubs mount to shafts
- Bore Diameter: 0.1181103 to 0.6299216 inch
- Coupling Diameter: 0.68897675 to 2.1259854 inch
- Coupling Length: 1.1023628 to 2.362206 inch
- Angular Misalignment: 10 to 15 degrees
-
Supplier: KTR Corporation
Description: SYNTEX® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design
- Torque Rating: 4.42477876106195 to 294.985250737463 Ft-lbs
- Rotational Speed: 1,500 rpm
- Bore Diameter: 0.787402 to 2.4409462 inch
- Diameter: 3.149608 to 6.3779562 inch
-
Description: This versatile series of couplings provides you with a full range of torque capacities and bore sizes, all with 1/32-inch parallel misalignment capability. These couplings attach to shafts with your choice of integral clamps or set screws. Combine this with
- Bore Diameter: 0.156 to 1 inch
- Outer Diameter: 1 to 2.25 inch
- Collar Material: Aluminum, Steel
- Units: English
-
Supplier: KTR Corporation
Description: backlash-free fit by means of positive-locking set screws. Product features Coupling type main for pump and fan drives as well as for compressors Spacer unit is factory-mounted Coupling in accordance with API 610, API 671 optionally
- Bore Diameter: 1.968505 to 15.74804 inch
- Coupling Diameter: 2.755907 to 20.866153 inch
- Rated Torque: 1,150.44247787611 to 2,477,876.10619469 In-lbs
- Rated Speed: 2,500 to 23,000 rpm
-
Supplier: R+W Coupling Technology
Description: Design: Two couplings hubs concentrically molded with concave driving jaws. Bore tolerance H7 + keyway +clamping set screw. Temperature range: The temperature range depends on the Elastomer insert and the temperature factor. Torsional stiffness: Depends on the Elastomer insert.
- Bore Diameter: 0.1181103 to 1.7716545 inch
- Coupling Diameter: 0.6692917 to 3.2283482 inch
- Coupling Length: 0.787402 to 4.4881914 inch
- Angular Misalignment: 1.2 to 1.5 degrees
-
Description: 'GWE 5102 miniature is a compact miniature coupling constituting the perfect solution for confined spaces or areas which are difficult to access. The element is connected to the shaft by means of radial set screws instead of a clamping hub. The coupling is
- Bore Diameter: 0.0787402 to 1.3779535 inch
- Coupling Diameter: 0.393701 to 2.1653555 inch
- Coupling Length: 0.5905515 to 3.0708678 inch
- Rated Torque: 4.42477876106195 to 5,752.21238938053 In-lbs
-
Supplier: Bervina Ltd.
Description: Aluminum silicon insert couplings produced by Bervina to transmit torque between two shafts with no backlash. The silicon insert (40 ShA) is positioned between the driving and the driven hubs that separates the two side of the coupling electrically. These anti-vibration
- Bore Diameter: 0.22834658 to 0.38582698 inch
- Coupling Diameter: 1.25196918 inch
- Coupling Length: 2.25196972 inch
- Angular Misalignment: 1.6 degrees
-
Description: The AKN-ZW is a backlash free, torsionally stiff Metal Bellows Coupling in Line shaft design. Because of the double cardanic system, the compensating of high shaft displacements are possible. Due to the flange connection, the radial mounting is possible. Backlash-free Line
- Bore Diameter 1: 0.3149608 to 2.4409462 inch
- Length: 5.511814 to 118.1103 inch
- Material: Aluminum, Steel
- Units: Metric
-
Description: converted to combination bore couplings. When fitted to set screw hubs, bore adapters prevent the screws from scoring the shafts and permit repeated re-positioning and easy removal of the coupling. Ondrives.US Bore Reducers are available in brass (smaller
-
Supplier: Stafford Manufacturing Corp.
Description: The 100:1 Phase Adjuster Coupling is a multi-function component with unique capabilities. As a coupling it makes it easy to adjust the phase relationship between two shafts. As a component mount, it makes it easy to adjust the phase relationship between shaft and a
- Bore Diameter 1: 0.75 inch
- Bore Diameter 2: 0.75 inch
- Length: 2.188 inch
- Units: English
-
Supplier: Stafford Manufacturing Corp.
Description: Stafford Metric Rigid Shaft Couplings are fully metric in all specifications, including the clamping screws. Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts
- Bore Diameter 1: 0.5511814 inch
- Bore Diameter 2: 0.5511814 inch
- Length: 1.968505 inch
- Units: Metric
-
Supplier: R+W Coupling Technology
Description: Design: Radial clamping is achieved by using a ISO 4766 M2 x 2 set screw. Temperature range: -35 to +90° C Backlash: Absolutely backlash-free Coupling. Service life: R+W precision couplings are maintenance-free and have an infinite life ifthe tolerances are not exceeded.
- Bore Diameter: 0.05905515 to 0.0787402 inch
- Coupling Diameter: 0.17716545 inch
- Coupling Length: 0.3543309 inch
- Angular Misalignment: 1.5 degrees
Find Suppliers by Category Top
Featured Products Top
-
servo applications requiring zero-backlash and secure shaft engagement Set-Screw Hubs: For heavy-duty applications where positive locking is preferred (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
. View Coupling Options Secure Clamping Options C-Flex couplings typically come with two set screws positioned at 90 degrees for shaft clamping. Alternatively, they can be equipped with C-Flex’s patent-pending progressive clamp bushings for secure, mark (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
normally provided with two set screws aligned at 90 degrees to each other for clamping to the shaft, however, they may be provided with C-Flex patent pending progressive clamp bushings, which will allow for secure mark free clamping of the coupling to a shaft. A collet style shaft locking design is (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
Simple Assembly: Slip-on design with set screws or clamp-style mounting No Special Tools: Basic hex keys are sufficient for installation (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
typically come with two set screws positioned at 90 degrees for shaft clamping. Alternatively, they can be equipped with C-Flex’s patent-pending progressive clamp bushings for secure, mark-free clamping. Additionally, a collet-style shaft locking design for the lattice servo coupling is under (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
Say goodbye to shaft damage from set screws. Discover the difference our Concentric Maxi-Torque bushing brings to timing pulley applications. Reusable, repositionable, and engineered for reliable, shaft-friendly performance. (read more)
Browse Timing Pulley Flanges Datasheets for Custom Machine & Tool Co., Inc. -
High-Performance Alternative to Conventional Set Screw Collars Engineered with an integral bearing shim spacer, Fairloc® shaft collars reduce component count and simplify assembly. They are ideal for securing gears, bearings, sprockets, pulleys, and other mounted (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Installation Mouting one hub to shaft , putting another loose for adjustment of space Putting one half element around hubs and sevuring with cap screws Mouting another half to match the first half element, tighten all cap screws (read more)
Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
An alternative worth considering before machining a keyway Connecting a pulley, sprocket, gear or coupling to a shaft? A keyed connection may be familiar, but a keyless shaft locking device offers (read more)
Browse Rotary Shafts Datasheets for jbj Techniques Limited -
ROUND BORE SHAFT COLLARS 1. Inch Series (1)SC:Set Screw Style Collar (read more)
Browse Shaft Collars Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
Conduct Research Top
-
Proper Shaft Fits for Precision Coupling Devices
manufacturers of these types of low cost drive components are simply relying on a shaft key and set screw to transmit torque and retain the hub on the shaft, and other types of misalignment absorbing elements help to take up any eccentricity resulting from a relatively large clearance between the shaft
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2538.pdf
Tighten the shaft coupling set screw firmly by applying 7.5 lb-ft (10 N•m) of torque with a 13/32 in. (10mm) wrench.
-
Rigid Type Couplings - Grainger Industrial Supply
• Rigid Shaft Coupling , Set Screw Type, Bore Dia 1 In, Overall Length 3 In, Outside Dia 1 3/4 In, Clearance Dia 1.750 In, Screw Size 5/16-18 In, Keyway Width 1/4 In, Max Torque 750 In-Lb, Black Oxide Steel .
-
Grainger.com
• Rigid Shaft Coupling , Set Screw Type, Bore Dia 1 1/2 In, Overall Length 3 7/8 In, Outside Dia 2 5/8 In, Clearance Dia 2.625 In, Screw Size 3/8-16 In, Keyway Width 3/8 In, Max Torque 1600 In-Lb, Black …
-
Power Transmission - Grainger Industrial Supply
• Rigid Shaft Coupling , Set Screw Type, with Keyway, Bore Dia.
-
Grainger.com
• Rigid Shaft Coupling , Set Screw Type, with Keyway, Bore Dia.
-
Power Transmission - Grainger Industrial Supply
• Rigid Shaft Coupling , Set Screw Type, Bore Dia.
-
Development of a Robust Gyroscopic Orientation Tool for MWD Operations
The shaft couplings , set screws and gearbox linkage proved to be inadequate to withstand the torsional dynamics of re-entry drilling.
-
States > Massachusetts > State > Regulations > 454 - Division of Occupational Safety > [454 CMR 14] 014 - Safeguarding Woodworking Machinery
All exposed collars, set screws , shafts , couplings , clutches, keys, pulleys, gears and belts that are exposed to contact shall be guarded as specified in Safety Rules and Regulations and Machinery Standards of the Massachusetts Department of Labor and Industries.
-
Some incidents involving AZDN - issue 139
Investigations revealed that set screws in the shaft coupling had become unscrewed, allowing the agitator to drop 6 cm onto the vessel floor; however the design of the keyway ensured that it kept turning .
-
http://dspace.mit.edu/bitstream/handle/1721.1/92065/897115191-MIT.pdf?sequence=2
There are several typical ways for motor shaft coupling : set - screw , interference fit, and collet.
Indicates content that may require registration and/or purchase.