-
Supplier: General Pump
Description: Industrial Check Valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as
- Valve Size: 0.75 inch
- Pressure Rating: 2,900 psi
- Number of Ports/Ways: 2
- Features: Check Valves, Manual / Hand
-
Supplier: General Pump
Description: Trapped Pressure, 303 Stainless Steel - with and without check valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we
- Valve Size: 0.5 inch
- Pressure Rating: 5,800 psi
- Controlled Pressure Range: 6,500 psi
- Number of Ports/Ways: 4
-
Supplier: General Pump
Description: Premium Pressure-compensating Unloader min-max setting, Stainless Steel Check Valve, Brass Knob General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the
- Pressure Rating: 5,075 to 5,650 psi
- Media Temperature: 195 F
- Media: Cold Water, Hot Water, Water
- Actuation: Manual / Hand
-
-
Supplier: DFT Inc.
Description: The DFT® Excalibur® Silent Check Valve is a spring-assisted, center guided, in-line, check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, gasket, seat, spring,
- Valve Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Media Temperature: -325 to 1,000 F
- Flow (Cv): 51 to 11,300
-
Supplier: DFT Inc.
Description: The DFT® Model PDC® Silent Check Valve is specially designed for use on the discharge side of reciprocating air or gas compressors. It includes a pulse damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of
- Valve Size: 2 to 12 inch
- Pressure Rating: 3,705 psi
- Media Temperature: -325 to 500 F
- Flow (Cv): 55 to 2,300
-
Supplier: DFT Inc.
Description: The ALC® is an in-line, spring assisted, single guided "wafer" check valve designed to prevent "water hammer" and "reverse" flow. The lightweight compact design fits between mating flanges and meets API 594 Face-to-Face dimensions. The ALC® is an easy to maintain check
- Valve Size: 10 to 24 inch
- Pressure Rating: 720 psi
- Media Temperature: -325 to 1,000 F
- Flow (Cv): 1,690 to 7,970
-
Supplier: DFT Inc.
Description: The DFT® Model WLC Wafer style Silent Check Valve is a lightweight, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The joint between the seat ring and body is sealed by
- Valve Size: 1 to 10 inch
- Pressure Rating: 6,170 psi
- Media Temperature: -325 to 1,000 F
- Flow (Cv): 19 to 1,355
-
Supplier: Haskel International LLC
Description: Ball Check Valves are ideal when leak tight shut-off is not necessary. This valve uses no elastomers and employs a metal to metal seal. The temperature range for the Ball Check Valves is -420° F to 1200° F (-251° C to 648° C). Available in pressures up to 100,000
- Pressure Rating: 15,000 to 100,000 psi
- Media: Air, Compressed Air, Gas
- Features: Check Valves
-
Supplier: Bonomi North America, Inc.
Description: High Flow Rate Spring Loaded Lead Free Brass Check Valve w/ EURO-PRESS Connections
- Valve Size: 1.25 inch
- Pressure Rating: 175 to 400 psi
- Media Temperature: 10 to 210 F
- Material Of Construction: Brass / Bronze
-
Supplier: Bonomi North America, Inc.
Description: High Capacity Spring Loaded Stainless Steel Check Valve 250 WOG, FNPT Threaded w/ FKM Seat
- Valve Size: 0.75 inch
- Pressure Rating: 250 psi
- Media Temperature: -4 to 302 F
- Features: Check Valves, Shut Off Valves
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Features • Compact designed check valves • EPDM O-ring are standard (option: Viton® ) • Pressure rating: 206 bar Typical Applications • Designed for instrumentation panels and systems Technical Data Working pressure: 206 bar Cracking pressure: 1 psi Body material: see ordering
- Pressure Rating: 2,987.77662 psi
- Features: Check Valves
- Media: Gas
-
Supplier: Bonomi North America, Inc.
Description: High Flow Rate Spring Loaded Lead Free Brass Foot Valve FNPT Threaded w/ NBR Seat
- Valve Size: 0.375 inch
- Pressure Rating: 175 to 400 psi
- Media Temperature: 10 to 210 F
- Material Of Construction: Brass / Bronze
-
Supplier: Bonomi North America, Inc.
Description: High Flow Rate Brass Spring Loaded Foot Valve FNPT Threaded w/ NBR Seat
- Valve Size: 4 inch
- Pressure Rating: 175 to 400 psi
- Media Temperature: 10 to 210 F
- Material Of Construction: Brass / Bronze
-
Supplier: Check-All Valve Mfg. Co.
Description: Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are
- Valve Size: 4 inch
- Flow (Cv): 144
- Number of Ports/Ways: 2
- Agency: ANSI, ASME, ISO, MSS
-
Supplier: MAXPRO Technologies, Inc.
Description: MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Materials. Body, cover,
- Pressure Rating: 21,000 psi
- Flow (Cv): 4.7
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas
-
Supplier: Mueller Steam Specialty
Description: Designed for liquids and gases where flow reversal can cause surge and water hammer. Elastomer seats provide bubble-tight shutoff.
- Valve Size: 2 to 54 inch
- Pressure Rating: 140 to 285 psi
- Media Temperature: -20 to 150 F
- Number of Ports/Ways: 2
-
Supplier: Harwood Engineering Company
Description: Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to flow in only one direction and require a minimum pressure to open. Features Service for liquids and gases at
- Pressure Rating: 60,000 psi
- Number of Ports/Ways: 2
- Media: Air, Gas
- Valve Type: Ball / Disk Check Valves
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco vacuum breaker range will protect your plant and process equipment against vacuum, and at the same time allow condensate to drain effectively from pipework and storage vessels.
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 348.09048 psi
- Media Temperature: 500 F
- Number of Ports/Ways: 2
-
Supplier: DK-LOK U.S.A.
Description: Up to 6000 psig (413bar) Up to 204℃ (400℉) ss316 O-ring seal blow-out proof design DK-LOK OD 1/8 - OD1 inch Pipe thread 1/8 - 1"
- Pressure Rating: 5,000 psi
- Media Temperature: -18 to 399 F
- Flow (Cv): 4.7
- Number of Ports/Ways: 2
-
Supplier: Check-All Valve Mfg. Co.
Description: The EPIC™ Flared Tube valve is a poppet style check valve with 37° flared tube connections. These connections are integral to the body and meet SAE J514 & ISO 8434-2 dimensional standards. The check valves are machined from 300 series stainless steel bar stock with
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 1,395 psi
- Media Temperature: 10 to 400 F
- Flow (Cv): 0.08 to 12.6
-
Supplier: Mueller Steam Specialty
Description: Designed for liquids and gases where flow reversal can cause surge and water hammer.
- Valve Size: 1.5 to 12 inch
- Pressure Rating: 150 psi
- Media Temperature: 150 F
- Number of Ports/Ways: 2
-
Supplier: MAXPRO Technologies, Inc.
Description: MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Click on the underlined item
- Valve Size: 0.25 inch
- Pressure Rating: 60,000 psi
- Flow (Cv): 0.15
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: process lines, hot water systems, steam and condensate systems etc. The centrally guided design ensures improved life span of the unit plus more reliability when compared to traditional disc check valves. These disc check valves will ensure correct flow of condensate and
- Valve Size: 0.9842525 to 9.842525 inch
- Pressure Rating: 717.936615 psi
- Media Temperature: 14 to 752 F
- Number of Ports/Ways: 2
-
Supplier: Check-All Valve Mfg. Co.
Description: For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type
- Valve Size: 1 inch
- Pressure Rating: 55 psi
- Flow (Cv): 4.6
- Number of Ports/Ways: 2
-
Supplier: MAXPRO Technologies, Inc.
Description: MAXIMATOR ball check valves prevent reverse flow where bubble tight shutoff is not mandatory. These check valves are designed with a ball cradled floating poppet to assure positive inline seating. This poppet design allows full flow around the ball to minimize pressure
- Valve Size: 0.375 inch
- Pressure Rating: 60,000 psi
- Flow (Cv): 0.28
- Number of Ports/Ways: 2
-
Supplier: Mueller Steam Specialty
Description: Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal pump and compressor systems and process applications.
- Valve Size: 2 to 24 inch
- Pressure Rating: 992 to 1,480 psi
- Media Temperature: 100 to 450 F
- Number of Ports/Ways: 2
-
Supplier: Safran Electrical & Power
Description: kerosene, Skydrol, etc.). The range of products notably includes shut-off valves, check valves, proportional control valves and pressure reducers, as well as complete pressurisation systems. The company has supplied more than 12,000 flight units, with a 100% operational
- Features: Check Valves, Control Valves, Shut Off Valves
- Media: Gas
-
Supplier: Radwell International
Description: CHECK VALVE, FLOW CONTROL OF FLUIDS AND GASES. FREE 2 YEAR RADWELL WARRANTY
- Features: Check Valves, Control Valves
- Media: Gas
-
Supplier: Check-All Valve Mfg. Co.
Description: The Universal Low Pressure check valve is a one piece body machined from bar stock and is designed for minimum pressure drop. The valve is light, compact, and provides maintenance free dependable service. For applications above 3000 PSIG, view our UN-10 series. For applications
- Valve Size: 1 inch
- Pressure Rating: 3,000 psi
- Flow (Cv): 11
- Number of Ports/Ways: 2
-
Supplier: Mueller Steam Specialty
Description: Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications.
- Valve Size: 2 to 30 inch
- Pressure Rating: 500 psi
- Media Temperature: 150 F
- Number of Ports/Ways: 2
-
Supplier: WEH Technologies Inc.
Description: High-performance check valves for use with liquid and gaseous media For many years we have been a preferred supplier for a wide range of industries with our check valve range. The WEH check valves are especially designed for both liquid and gaseous media.
- Valve Size: 0.1574804 to 1.968505 inch
- Pressure Rating: 5,801.508 psi
- Media Temperature: -4 to 248 F
- Flow (Cv): 0.2 to 57.4
-
Supplier: Spirax-Sarco
Description: The DCV4 stainless steel disc check valve is of the wafer pattern designed to be sandwiched between ASME flanges. It is suitable for use on a wide range of fluids for applications in process lines, hot water systems, steam and condensate systems etc. Face-to-face dimensions conform to
- Valve Size: 0.5905515 to 3.93701 inch
- Pressure Rating: 855.72243 psi
- Media Temperature: -20.2 to 752 F
- Number of Ports/Ways: 2
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure gauge
- Media: Air, Gas, Water
- Features: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: Armstrong International
Description: The primary purpose of an electrically operated solenoid valve is to automatically control the flow of fluids, liquids and gasses. Armstrong’s SFA series solenoid valves may be applied on a variety of applications. These flanged, industrial refrigeration only duty solenoid
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Features: Check Valves, Control Valves, Electric, Other, Pressure Relief Valves
- Media: Gas
-
Supplier: Danfoss A/S
Description: CHV-X SS stainless steel check valves are available in angleway versions. The valves are designed to open at very low differential pressures, allow favourable flow conditions and are easy to disassemble for inspection and service. The valve cone has a built-in flexibility
- Valve Size: 0.5905515 to 1.574804 inch
- Pressure Rating: 754.19604 psi
- Media Temperature: -76 to 302 F
- Features: Check Valves, Other
Find Suppliers by Category Top
Featured Products Top
-
Introducing the CheckMate UltraFlex® In-Line Check Valve, leading the industry in reliability and backflow prevention. Red Valve is excited to announce an updated video showcasing this premier product. The CheckMate UltraFlex® video highlights its heavy (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
DFT® Check Valves: Engineered for Natural Gas Reliability DFT’s spring-assisted, non-slam check valves are engineered to support the unique challenges of natural gas systems. Their axial-flow design helps minimize turbulence and vibration, while corrosion (read more)
Browse Check Valves Datasheets for DFT Inc. -
Saltwater Disposal: Check Valves for Oil & Gas Wells With close to 1 million producing oil and natural gas wells in the United States, the industry generates approximately 60 million barrels of produced water daily. This water originates from subsurface reservoirs during the (read more)
Browse Check Valves Datasheets for DFT Inc. -
compressors and flow systems to transport and move the gas from one place to another, without contamination or leakage. When it comes to compressors and the gas applications they are used in, operational efficiency and safety are a high priority. Reliable check valves are needed in this (read more)
Browse Check Valves Datasheets for DFT Inc. -
Emergency Shut-Off Swing Check Valves (ESOV) are critical safety components designed to halt the flow of gas, liquid, or vapor in emergencies or hazardous conditions. The ESOV valves feature fusible links that react to high temperatures or fire by (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
-line check valves for a wide range of applications. These Check Valves provide tight shut-off to protect other equipment in the system from water hammer in liquid, gas, or steam services. Built for reliability, longevity, and low maintenance, the GLC and Excalibur Check Valves are not (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
DFT®’s model PDC® Check Valve is designed specifically for reciprocating compressors. The ideal replacement for Failing Piston Check Valves. Watch the video (read more)
Browse Check Valves Datasheets for DFT Inc. -
New from DFT®: our DFT6-page Check Valve Selection brochure is now available to support a more informed valve selection process for fluid, steam, and gas flow systems (read more)
Browse Check Valves Datasheets for DFT Inc. -
Inc. DFT® is a manufacturer of the broadest product offerings of in-line, spring-assisted, silent check valves, that are built for liquid, steam, or gas applications. Materials range from WCB, SS, to exotic alloys including Nickel-Aluminum Bronze. DFT's objective is (read more)
Browse Check Valves Datasheets for DFT Inc. -
Featuring 2 of DFT’s high performing check valves, the Excalibur® flanged check valve and the WLC® wafer check built for use in refinery and chemical applications. Both have a tight seal, protect other equipment in the system from reverse flow, and are designed for low maintenance (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Ejector Pit Venting - Self Help Forums
If you are smelling sewer gas you need either a trap or check valve on the pumped outlet pipe to keep the sewer gas from backing up.
-
States > New Jersey > State > Regulations > Title 19 - Other Agencies > [N.J.A.C. 19:4] 4 - District Zoning Regulations
… separators, water-cooled air conditioning units, refrigeration units, utility service connections, back flow preventers equipped with test ports (double check valve assembly, reduced pressure zone … … for domestic water heating), gas piping, gas service entrances, active solar systems, sewer pumps, interceptors and fuel …
-
Handbook of Petroleum Processing
1807 Stop- check valve , 1807 Storage bullet, 1702 Storage facilities, 1808 atmospheric storage tanks, 1169–1175 heated … … 1175–1176 pressure storage tanks, 1175 tank management and design considerations, 1176–1178 Storm sewer , 1159–1160 Storm surge pond … … Straight run, 1808 heavy gas oil, 65–66 kerosene, 57 …
-
http://repository.up.ac.za/bitstream/handle/2263/27745/dissertation.pdf?sequence=1
… SYSTEMS C1 obtain permit C2 coordinate with utilities C3 install sewers C4 install pipe in … … system C9 install fuel gas piping C10 install back … … and connectors C15 install valves C16 install medical gas … … install lift stations C22 Check test and start plumbing …
Indicates content that may require registration and/or purchase.