-
Supplier: Clippard
Description: Check Valve, 1/8" Ports
- Valve Size: 0.125 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: Check-All Valve Mfg. Co.
Description: Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are
- Valve Size: 4 inch
- Flow (Cv): 144
- Number of Ports/Ways: 2
- Agency: ANSI, ASME, ISO, MSS
-
Supplier: Check-All Valve Mfg. Co.
Description: The Universal High Pressure check valve is a one piece body machined from bar stock with female pipe threads. The valve is designed and manufactured for high pressure applications. For applications below 3000 PSIG, view our UN-3 series. Available Materials: 316 Stainless Steel
- Valve Size: 0.75 inch
- Pressure Rating: 10,000 psi
- Flow (Cv): 7.2
- Number of Ports/Ways: 2
-
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, normally-closed, proportional, poppet-type screw-in hydraulic cartridge valve providing an integral, non-isolated load signal to pilot counterbalance or other control valves in bridge circuit applications.
- Pressure Rating: 3,625.9425 psi
- Media Temperature: -15 to 400 F
- Number of Ports/Ways: 3
- Material Of Construction: Aluminum
-
Supplier: Check-All Valve Mfg. Co.
Description: The 3-A Sanitary Check Valve is an all 316/316L stainless steel check valve with a standard 32 Ra or better finish, (finer available) for use in new or existing sanitary systems. The 3SC design seals on the ID of sanitary ferrules with 3-A specified materials (standard is
- Valve Size: 2 inch
- Pressure Rating: 725 psi
- Flow (Cv): 27.2
- Number of Ports/Ways: 2
-
Supplier: Pneumadyne, Inc.
Description: fundamental difference between the two is the needle valve controls flow in both directions (bi-directional) and the flow control valve controls flow in only one direction (allowing free flow in the opposite direction). In both the flow control and needle valve a finely threaded
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Media Temperature: -20 to 160 F
- Flow (Cv): 0.09
-
Supplier: DK-LOK U.S.A.
Description: Up to 6000 psig (413bar) Up to 204℃ (400℉) ss316 O-ring seal blow-out proof design DK-LOK OD 1/8 - OD1 inch Pipe thread 1/8 - 1"
- Pressure Rating: 5,000 psi
- Media Temperature: -18 to 399 F
- Flow (Cv): 4.7
- Number of Ports/Ways: 2
-
Supplier: XOMOX (A Crane Co. Company)
Description: is minimized. Additionally, PFA and FEP liners are inherently less porous than PTFE. Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body
- Valve Size: 1.5 inch
- Pressure Rating: 250 psi
- Media Temperature: -20 to 400 F
- Flow (Cv): 60
-
Supplier: Check-All Valve Mfg. Co.
Description: The Check-All Flanged & Drilled - PTFE Lined check valve is a one-piece body valve with ANSI/ASME flanged ends. The valve has a solid one-piece PTFE liner, which covers the flange faces out to the raised face diameter. All wetted surfaces are fluoropolymer
- Valve Size: 2 inch
- Pressure Rating: 20 psi
- Flow (Cv): 83
- Number of Ports/Ways: 2
-
Supplier: Hi-Tech Controls, Inc.
Description: The check valves in the VNR Series are available with M5 (10-32 UNF), 1/8" and 1/4" ports. They must be used when it is required to intercept a flow in one direction only. The design of these valves is of the poppet type and this feature allows operation at low pressures both
- Valve Size: 0.125 inch
- Pressure Rating: 145 psi
- Media Temperature: 32 to 175 F
- Number of Ports/Ways: 2
-
Supplier: Strataflo Products, Inc.
Description: greater strength in commercial applications. When ordering, specify what size connections are required. All valves are 100% American-made and built to last. Double-tapped check valve is generally used for submersible pump installations or when it is necessary to attach a
- Valve Size: 1 inch
- Pressure Rating: 200 psi
- Media Temperature: 225 F
- Flow (Cv): 8.2
-
Supplier: Spirax-Sarco
Description: The LCV3, LCV4, LCV6 and LCV7 lift check valves are designed in accordance with EN 12516 and ASME B16.34 to prevent reverse flow in the installations. The design of these valves allows them to be easily serviced without removing the valve from the pipeline.
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 500.380065 psi
- Media Temperature: 14 to 572 F
- Number of Ports/Ways: 2
-
Supplier: Triangle Pump Components, Inc.
Description: While efficiency and resilience are built into the design of our Durabla valves, performing proper installation as well as routine maintenance checks will ensure that your pump valve runs as good as new for many years to come. Meanwhile, the discharge valve design
- Number of Ports/Ways: 2
- Features: Check Valves, Compressor Valves, Mechanical Device
- Media: Gas
- Valve Type: Lift Check Valves
-
Supplier: Cooper Valves
Description: COOPER® Valves full port lift check valves are an excellent choice for applications where faster closing speeds are required to prevent surges. Cooper lift checks are built with an Inconel X-750 spring for extra strength and corrosion resistance. Cooper
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 285 to 1,480 psi
- Media Temperature: -325 F
- Agency: ANSI, API
-
Supplier: HydraForce, Inc.
Description: An in-line-housed, double-pilot-operated, hydraulic check valve for use in blocking or load holding circuits.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,500 psi
- Media Temperature: -15 to 400 F
- Number of Ports/Ways: 2
-
Supplier: Strataflo Products, Inc.
Description: Our No.F2400 valves feature lead free NSF-certified material, containing ≤ 0.25% lead by weighted average. The lead-free series is compliant with California AB1953 and Vermont Act 193. The valve is also electroless nickel plated inside and outside. The proprietary stainless steel
- Valve Size: 1 inch
- Pressure Rating: 200 psi
- Media Temperature: 300 F
- Flow (Cv): 9.9
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Check valves permit flow in one direction only and close automatically if flow reverses Entirely automatic in action, depending upon pressure and velocity of flow within the line to perform their functions of opening and closing Lift Check
- Material Of Construction: Brass / Bronze
- Features: Check Valves
- Valve Type: Lift Check Valves
- Media: Water
-
Supplier: Strataflo Products, Inc.
Description: The No. 375 check valve is made of a one-piece cast brass body. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial
- Valve Size: 0.75 inch
- Pressure Rating: 200 psi
- Media Temperature: 225 F
- Flow (Cv): 5.4
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model RD-1600 is a pilot operated check valve. This valve blocks oil from flowing from the cylinder port to the valve port until sufficient pressure is applied to the pilot port. Oil can free flow from the valve port to the cylinder
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 3
- Material Of Construction: Cast Iron, Steel
-
Supplier: Strataflo Products, Inc.
Description: The No. 300 check valve is made of a one-piece cast brass body. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial
- Valve Size: 3 inch
- Pressure Rating: 200 psi
- Media Temperature: 225 F
- Flow (Cv): 185
-
Supplier: National Oilwell Varco
Description: Valves NOV's Valve Division manufactures top of the line Reset Relief Valves, Shear Relief Valves, Float Valves, and Gate Valves for the oil and gas industry. These product lines protect drilling equipment from pressure spikes and backflow, which can lead to
- Controlled Pressure Range: 0 to 10,000 psi
- Features: Check Valves, Gate / Knife Valves, Pressure Relief Valves
- Media: Gas
- Valve Type: Lift Check Valves
-
Supplier: Triangle Pump Components, Inc.
Description: 160°F. For higher temperature applications, we provide fluoroelastomer inserts. Abrasion Resistant (AR) Valve Technical Specifications Triangle Pump Components’ abrasion resistant (AR) valve is ideal for the most rigorous applications and pump systems. Able to pump
- Pressure Rating: 15,000 psi
- Media Temperature: 160 F
- Number of Ports/Ways: 2
- Features: Check Valves, Compressor Valves, Mechanical Device
-
Supplier: Cooper Valves
Description: Precise response. Faster closing. Excellent seat tightness. Those are the strong points of COOPER® Valves forged check valves.
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,975 to 3,705 psi
- Agency: ANSI, API
- Features: Check Valves, Other
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Lift Check Valves should only be used in horizontal pipe runs The Crane D116 check valve if of the lift check variety
- Material Of Construction: Brass / Bronze
- Features: Check Valves
- Valve Type: Lift Check Valves
- Media: Water
Find Suppliers by Category Top
Featured Products Top
-
engineer, the revolutionary new RAPIDJACK wafer check valve. 4 Easy Steps to Quickly Clean Your RAPIDJACK Check Valve 1 Remove 4 Bolts amd 1 Spring 2 Lift the clapper system of the valve, remove debris. 3 Replace valve, bolts (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
The best drain is one that goes into the storm sewer. The next would be a sump pump arrangement and the last choice is a “french” drain or drain field. What happens to the lift if the pit floods? All new Advance loading dock (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
, simplifying installation checks and routine functional testing. A fine filter helps keep impurities out of the discharge path to reduce the risk of clogging. The removable check valve and accessible internal components also simplify maintenance. The pump is supplied with 20 ft of tubing for installation (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
• Seat Eccentric Action An Eccentric Plug Valve gets its name from a 100-year-old design where the valve seat is offset from the centerline of the valve shaft, thereby providing eccentric action. As the valve opens, the plug will lift or “cam” (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial -
is engineered to meet those demands with a non-slam design that protects pumps, minimizes energy loss, and supports high-efficiency cooling loops. Unlike traditional swing or dual-plate check valves, the ALC’s axial (read more)
Browse Check Valves Datasheets for DFT Inc. -
, such as PVC, require less pressure, whereas larger cast iron or steel pipes may handle more water flow for thorough cleaning. Water Pressure and Flow Requirements: Each flusher operates within a defined pressure range. Check that your water source or pump can provide the (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
convenience for technicians and waterwork engineers while connecting sections of pipes, pumps, and valves during their complex projects. Technicians find these tools handy when constructing fire hydrants, water treatment plants, public sewer systems, or as part of some maintenance (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
States > Rhode Island > State > Regulations > Narragansett Bay Commission > [RI Regs nbc - uwf] Rules and Regulations for Use of Wastewater Facilities within t...
…buildings in which any building drain is too low to permit gravity flow to the public sewer, sanitary sewage carried by such building drain shall be lifted to the public sewer by a pump and a check valve shall be installed in…
-
CR4 - Thread: Check valve
Lift muffler check valve suitable for high-rise building water supply and drainage system, pipe network, can be installed in the pump outlet, the structure is modified, can be used as absorbent bottom valve, but does not apply to the sewer network.
-
States > Louisiana > State > Register > 2012 > 08/20/2012
Building drains which cannot be discharged to the sewer by gravity flow shall be discharged into a tightly covered and vented sump from which the liquid shall be lifted and discharged into the … drainage system by automatic pumping equipment or by any .... B. Check and Gate Valve Required.
-
States > Louisiana > State > Register > 2012 > 11/20/2012
Building drains which cannot be discharged to the sewer by gravity flow shall be discharged into a tightly covered and vented sump from which the liquid shall be lifted and discharged into the … drainage system by automatic pumping equipment or by any .... B. Check and Gate Valve Required.
-
Hanford Works monthly report, December 1950
'fne6" check valve on the No. 2 pump at the S_wage Lift Station was repaired, and an air chamber was installed in the discharge header in an attempt to eliminate frequent failues of these check Valves . .... Samples are being taken from various locations in the sewerage system and dissolved oxygen tests of th_se…
-
States > Louisiana > State > Regulations > Title 51 - Public Health -- Sanitary Code > Part XIV - Plumbing > 7 - Sanitary Drainage
Building drains which cannot be discharged to the sewer by gravity flow shall be discharged into a tightly covered and vented sump from which the liquid shall be lifted and discharged into the … drainage system by automatic pumping equipment or by any .... B. Check and Gate Valve Required.
-
Ejector Pit Venting - Self Help Forums
If you are smelling sewer gas you need either a trap or check valve on the pumped outlet pipe to keep the sewer gas from backing up. .... in the water may be your problem needing more water pumped through that lift station instead of…
Indicates content that may require registration and/or purchase.