-
Supplier: Sensidyne, LP
Description: Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically calibrated in one of three commonly used units of concentration.
- Operating Temperature: 32 to 104 F
- Gas Types: Combustible Gas, Toxic Gas
- Features: Intrinsically Safe, Other
- Number of Gases Monitored: Single Gas
-
Supplier: Fluke
Description: Fluke Ti450 SF6 Gas Leak Detector. Thermal Imager with MultiSharp™ Focus and the added feature of SF6 gas detection. Get the analysis you need anytime, anywhere. Detects and pinpoints the exact location of the SF6 leak – without shutting down equipment Quick
- Measurement Range: -20 to 1,200 C
- Portable: Battery Powered
- Features & Options: Built-in Color / Visual Camera
- Detector Type: Flying Spot
-
Supplier: Linde North America, Inc.
Description: The Series 6400 Gas Detector warns users of hazardous chemicals detected in the atmosphere. When incorporated with an emergency shutdown system, the Series 6400 Gas Detector can turn off the supply of hazardous gas immediately after a leak is detected. The Series
- Number of Channels: 2
- Response Time: 15 seconds
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Diborane (B2H6), Fluorine (F), Germane (GeH4), Hydrogen (H2), Hydrogen Chloride (HCl),
- Electrical Outputs: Analog Current
-
-
Supplier: REED-Direct
Description: GAS DETECTOR, FLAMMABLE Detectable gases: Natural gas and Propane/Butane Conforms to the National and European guidelines, Cat. II, Class B SPECIFICATIONS: Operating Conditions: 14 to 120°F (-10 to 50°C); 95% RH or lower Power Supply: 2 x 1.5V "AA" batteries Battery Life: 4
- Operating Temperature: 14 to 120 F
- Operating Humidity: 0 to 95 %
- Gas Types: Combustible Gas, Hydrocarbons
- Instrument Type: Detector
-
Supplier: Uson, L.P.
Description: Ultra high sensitivity trace gas leak detector for accurately locating and quantifying leaks. The Qualichek 200 responds to SF6 and other electron capturing compounds and can display leak rate or concentration. It is equipped with one of the most sensitive gas detection
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
- Electrical Outputs: Analog Voltage
- Instrument Type: Detector
-
Supplier: REED-Direct
Description: Gases Sensed: Gasoline, propane, natural gas or fuel oil Sensitivity: Variable, as low as 5 ppm (gasoline) Alarm Settings: 7 LED tricolour bar indicator; variable intensity audible alarm Warm-up Time: 90 seconds Power Supply: 4 x 1.5V AA alkaline batteries Battery Life: Approx. 40 hours
- Display: Analog
- Features: Audible or Visual Alarms
- Gas Types: Combustible Gas, Hydrocarbons
- Instrument Type: Detector
-
Supplier: Dynament
Description: Dynament’s FGD5/6 Flameproof Fixed Gas Detectors are engineered to replace traditional pellistor sensors in hazardous industrial environments, offering reliable explosion-proof gas monitoring. These detectors feature robust flameproof enclosures—also known as FLP, Ex d,
- Gas Types: Combustible Gas, Hydrocarbons, Toxic Gas
- Features: Hazardous Environments
-
Supplier: REED-Direct
Description: Microprocessor control with advanced digital signal processing Quickly and accurately mark any leak spot Semiconductor gas sensor Instantaneous response time No user calibration required Includes reference leak source and carrying case SPECIFICATIONS: Gases Sensed: CFCs: R11, R12, R13; HCFCs:
- Display: Analog
- Features: Audible or Visual Alarms
- Instrument Type: Detector
- Gas Types: Halocarbons (Refrigerants)
-
Supplier: Det-Tronics
Description: costs. The PIRDuct is 6 times more sensitive to combustible gas than a conventional IR point detectors, and optimizes detection in applications where air stratification can occur. Typical applications include: Gas turbine enclosures Gas compressor enclosures HVAC air
- Operating Humidity: 0 to 99 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %Volume
- Features: Ambient Air Monitoring, Confined Space Monitoring, Detector, Fixed, Hazardous Environments, Personal Exposure Monitoring, Process Gas
-
Supplier: DOD Technologies Inc.
Description: gases without cross interference from toxic or combustible gases and is low maintenance with a longer lifespan. Choose from many types of refrigerant gas sensors commonly used in commercial refrigeration systems, including A2L refrigerants, SF6 and CO2 (R744). True Plug & Play Smart
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Combustible Gas
- Instrument Type: Detector
-
Supplier: Process Sensing Technologies USA
Description: Flameproof Fixed Gas Detectors are used in Potentially Explosive Atmospheres where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion to occur and the organisation
- Operating Temperature: 140 F
- Operating Humidity: 0 %
- Measurement Type: %LEL, %Volume
- Instrument Type: Detector
-
Supplier: United Electric Controls Company
Description: The Vanguard WirelessHART, fixed point gas detector is designed to monitor gas emissions in areas with power and signal wire limitations. It significantly reduces engineering and deployment time and costs. A true wireless device with 5-year battery life and wireless HART
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Combustible Gas, Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Toxic Gas
-
Supplier: DOD Technologies Inc.
Description: The Leakmate Handheld SF6 leak detector is a great device for mobile SF6 leak detection. In practical use, it has a detection threshold of 1 x 10E-6 mbar l/s, which makes it perfectly suitable for simple leak detection applications on SF6 switchgear. It is extremely easy
- Features: Audible or Visual Alarms
- Instrument Type: Detector
- Display: Digital
- Mounting Type: Portable
-
Supplier: Honeywell Analytics, Inc.
Description: World renowned infrared open path flammable gas detector offering unrivalled performance and sensitivity. The Searchline Excel is the World’s best selling infrared open path gas detector with over 6,000 units installed in challenging applications throughout industry. From
- Operating Temperature: -40 to 150 F
- Operating Humidity: 0 to 99 %
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
-
Supplier: REED-Direct
Description: Backlit LCD display Max, Data hold and Auto shut off Includes carrying case and 9V battery SPECIFICATIONS: Range: 1 to 1000 ppm CO Resolution: 1 ppm CO Accuracy: ±5% or ±10 ppm, whichever is greater Dimensions: 6.3 x 2.2 x 1.6" (160 x 56 x 40mm) Weight: 6.4 oz (180g)
- Measurement Type: %Volume
- Features: Audible or Visual Alarms
- Gas Types: Carbon Monoxide (CO)
- Instrument Type: Detector
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Chlorine (Cl2), Diborane (B2H6), Fluorine (F), Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Ozone (O3),
- Features: Other
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Response Time: 60 seconds
- Operating Temperature: 14 to 95 F
- Operating Humidity: 30 to 90 %
- Application: Ambient Air Monitoring
-
Supplier: DOD Technologies Inc.
Description: The XP-703D handheld toxic gas detector is considered the standard for locating leaking gas cylinders right off the delivery truck. The device provides auto-zeroing, a long battery life, and a compact system to detect most of the main dopant gases used in the semiconductor
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
- Display: Digital
-
Supplier: InspectorTools
Description: Visual auditing, easy compliance Rugged and reliable, the GasAlertQuattro 1-gas detector combines a comprehensive range of features with simple one-button operation. With flexible power options, the GasAlertQuattro is always ready. The graphic LCD displays easy to identify icons that
-
Supplier: InspectorTools
Description: simultaneous gas concentrations for H2S, CO, O2, and combustibles (0-100% LEL or 0-5.0% Methane) Powered by a lithium polymer battery (run-time typically 14 hours; recharge in less than 3 hours) Provides 95 dB alarm tone and bright wide-angled alarm bars Equipped with internal vibrating alarm
-
Supplier: InspectorTools
Description: Visual auditing, easy compliance Rugged and reliable, the GasAlertQuattro one-gas detector combines a comprehensive range of features with simple one-button operation. With flexible power options, the GasAlertQuattro is always ready. The graphic LCD displays easy to identify icons that
-
Supplier: UL Standards & Engagement
Description: gas detectors that sense the presence of toxic gas concentrations in air. 1.3 For equipment used for sensing the presence of multiple gases, this document applies only to the portion sensing the toxic gas. Sensing of combustible gases is outside the scope of this
-
Supplier: InspectorTools
Description: shows simultaneous gas concentrations for H2S, CO, O2, and combustibles (0-100% LEL or 0-5.0% Methane) Powered by a lithium polymer battery (run-time typically 14 hours; recharge in less than 3 hours) Provides 95 dB alarm tone and bright wide-angled alarm bars Equipped with internal vibrating
-
Supplier: State Safety & Compliance
Description: "This detector is designed for ease-of-use, durability, convenience, and low cost. Features (3) separate alarm indicators, sensor replacement packs and extra heavy-duty construction. Rechargeable lithium-ion or alkaline (AAA) batteries. Key features include: vibrating, audible and visual
-
Supplier: Transcat, Inc.
Description: shows real-time gas concentrations Compact and lightweight design makes it comfortable to wear Simple automatic calibration procedure; compatible with BW MicroDock II automatic test and calibration station Full function self-test of sensor(s), battery status, circuit integrity and
- Measurement Type: %LEL
- Instrument Type: Detector
- Gas Types: Hydrogen Sulfide (H2S), Oxygen (O2)
-
Supplier: Spectrex, Inc.
Description: The Duct SafEye Open Path Detectors were specially designed and are widely used to monitor ingress of hazardous flammable gas concentrations into air intakes of turbine engines and HVAC air ducts. Duct applications require that the small path across an air inlet responds with a very
-
Supplier: Transcat, Inc.
Description: LCD shows real-time gas concentrations Compact and lightweight design makes it comfortable to wear Simple automatic calibration procedure; compatible with BW MicroDock II automatic test and calibration station Full function self-test of sensor(s), battery status, circuit integrity and
- Measurement Type: %LEL
- Gas Types: Carbon Monoxide (CO), Hydrogen Sulfide (H2S), Oxygen (O2)
- Instrument Type: Detector
-
Supplier: UL Standards & Engagement
Description: applications; d) Sensors and sensing circuits intended for use with or in gas detectors, alarms or gas detection circuits within fuel cell systems; e) Portable gas detectors; f) Multi-gas gas detectors; g) Multi-gas sensors. 1.3 These
-
Description: This part of IEC 60079-29 gives guidance on, and recommended practice for, the selection, installation, safe use and maintenance of electrically operated group II apparatus intended for use in industrial and commercial safety applications for the detection and measurement of flammable gases
-
Supplier: Siemens Analytical Products
Description: of a filter that is free of wear and resistant to corrosion, and the use of a quartz capillary as the measuring gas capillary. The high, adjustable operating temperature for the internal gas path and the detector also allows the measurement of high-boiling mixtures and the
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Switch
- Features: Audible or Visual Alarms, Self Calibration
-
Description: mandating the use of leak detection systems in the vast majority of high-voltage SF6-GIS installation in order to better mitigate the risk of SF6 emissions in particular when the existing gas instrumentation is not accurate enough to provide early detection: Pressure/density
- Number of Channels: 24
- Response Time: 27 seconds
- Operating Temperature: 41 to 104 F
- Operating Humidity: 80 %
-
Supplier: Siemens Process Instrumentation
Description: FIDAMAT 6 | for hydrocarbons Specializing in hydrocarbons Gas analyzers with an FID (flame ionization detector) are well suited for continuous total hydrocarbon measurement. The measurement is not component specific but substance-class specific. In the first approximation, the
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Application: Continuous Emissions Monitoring, Process Gas
- Display: Digital
-
Supplier: UL Standards & Engagement
Description: Fire and Gas System that may be employed in an industrial facility. When ventilation rates are to be controlled by the various responses of the flammable gas detection and control devices, there may also be interaction with the HVAC control system or devices. NOTE 1: Applicable
-
Supplier: Industrial Scientific Corporation
Description: The MX6 iBrid® is the most adaptable six-gas monitor on the market. With hundreds of possible sensor combinations and a robust list of available configuration settings, the MX6 iBrid gas detector is ready to monitor oxygen, toxic and combustible gas, and volatile organic
- Number of Channels: 6
- Operating Temperature: -4 to 131 F
- Operating Humidity: 15 to 95 %
- Measurement Type: %Volume, Trace
-
Supplier: Siemens Analytical Products
Description: gas thus allowing the measurement of corrosive gases. Corrosive resistant materials are used in the gas path. The gas proof separation of the electronic and physical section when using the field analyzer design with type IP65 protection and purging gas connection
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
Find Suppliers by Category Top
Featured Products Top
-
Fixed and Wireless Gas Detection Solutions (read more)
Browse Gas Instruments Datasheets for Safeguard Analytics -
& Ethylene Sensors Measuring Biogases – CO2 and CH4 More precise measurement of SF6 smartGAS Acccuate & Reliable Gas Sensor Modules go to Mars (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
ALTAIR io™ 6 Multigas Detector Newest gas sampling device features gas detector with pump (read more)
Browse Gas Instruments Datasheets for MSA Safety -
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
, allowing quick repair and cost savings. Testing the various unions, pipes, valves and fittings of a complete installation can be done quickly and effectively at distances up to 20' (6.1m) away. High pressure gases create high frequency turbulence when moving into an area with lower pressure (read more)
Browse Leak Testing Equipment Datasheets for EXAIR -
, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • Modular design • Diaphragm type shut-off valves (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
bottle/double bottle Special gas cabinet size Double bottle: W800*D520*H1957, single bottle: W500*D520*H1957 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
control platform is compatible with multiple bus communication interfaces: Modbus TCP/IP, HART, EtherNet/IP and optional Modbus RTU. The powerful SENTRY io Controller automatically recognizes MSA’s HART-enabled gas and flame sensing detectors: ULTIMA® X5000 Gas (read more)
Browse Gas Instruments Datasheets for MSA Safety -
wide range of lockable gas springs from compact 6/15 to robust 14/40 sizes. This flexibility allows you to select exactly the lockable gas spring that best fulfils your specific requirements, whether for smaller, delicate applications or for larger, high-performance projects (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
reflected laser signal up to 100 meters and can measure one of 6 different gases (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc.
More Information Top
-
sf6 leak - offers from sf6 leak manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : SF6 Gas Detector , Portable gas detector, handheld gas detector, portable single gas detector ] .
-
Detectors / Power
HTJL-â ¢ - â ¢ SF6 Gas Detector .
-
handheld detector - offers from handheld detector manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : SF6 Gas Detector , Portable gas detector, handheld gas detector, portable single gas detector ] .
-
06.27.11 -- Infrared Camera Capable Of Detecting SF6 Emissions
SF6 Gas Detector For Electrical Utility Companies .
-
SF6 Gas Detector For Electrical Utility Companies
SF6 Gas Detector For Electrical Utility Companies .
-
6.29.11 -- Using Aspheric Optics In Complex Lens Designs
SF6 Gas Detector For Electrical Utility Companies .
-
SF6 Gas Detector For Electrical Utility Companies
SF6 Gas Detector For Electrical Utility Companies .
-
Condition monitoring on HV equipment in CLP Power
Conventional type SF6 gas detector (left) and current laser imaging leakage detection system (right .
-
Monitoring of GIS
2.6 External SF6 Gas Detectors .
-
Operation & monitoring of GIS
External SF6 Gas Detectors For indoor or confined areas an oxygen percentage detector can be used for personnel safety reasons.
Indicates content that may require registration and/or purchase.