Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric provides a wide range of Shaded Pole motors with diameters ranging from 48 mm to 63 mm. Shaded pole motors are ideal for low load applications requiring long life up to 1000 hours with power ranging from 1.5W to 25W. The low noise
- Continuous Torque: 0.07 In-lbs
- Shaft Speed: 2,847 rpm
- Diameter / Width: 2.17 inch
-
Description: The nebulizer motor (220V) provides optimal speed and flow for atomizing liquid medicament. Power Motor shaded pole motors for medical use are designed for high speed and durability in continuous operation.
- Other Output Power: 0.03082506885276486 HP
- Continuous Torque: 0.8584070796460174 In-lbs
- Shaft Speed: 2,300 rpm
- Features: Other
-
Supplier: Johnson Electric Group
Description: Johnson Electric provides a wide range of Shaded Pole motors with diameters ranging from 48 mm to 63 mm. Shaded pole motors are ideal for low load applications requiring long life up to 1000 hours with power ranging from 1.5W to 25W. The low noise
- Other Output Power: 0.0022 HP
- Shaft Speed: 2,832 rpm
- Diameter / Width: 2.5 inch
- AC Voltage & Frequency: 208-230 / 240V 60 Hz
-
-
Description: PS.6335230-6105-A Shaded-pole motor
- Other Output Power: 0.0268044076980564 HP
- Continuous Current: 0.79 amps
- Continuous Torque: 0.7522123893805307 In-lbs
- Shaft Speed: 2,850 rpm
-
Supplier: Fasco
Description: Fasco's shaded pole aluminum frame unit bearing motors are primarily used in commercial refrigeration applications, but can be used in any application demanding dependability with output ratings between 2 - 14 watts. Mechanical Features: Type: 3.3” shaded pole
- Other Output Power: 0.00268044076980564 to 0.0187630853886395 HP
- Shaft Size: 0.25 inch
- Shaft Speed: 1,300 to 1,550 rpm
- Diameter / Width: 3.3 inch
-
Supplier: Newark, An Avnet Company
Description: Axial Fan, Slim, Shaded Pole Motor, Low Speed, Ball, DP Series, 240 VAC, 120 mm, 25 mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Axial Fan, Slim, Shaded Pole Motor, High Speed, Ball, SP Series, 115 VAC, 120 mm, 25 mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Axial Fan, Slim, Shaded Pole Motor, Low Speed, Ball, DP Series, 230 VDC, 120 mm, 38 mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Axial Fan, Slim Line, Shaded Pole Motor, Sleeve, 115 VAC, 119 mm, 38 mm, 105 cu.ft/min, 178 m3/h RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Die Cast Aluminum Housing, Impeller of Sheet Steel, Directly Welded onto Rotor Counterclockwise Rotation Looking at Rotor Cable Length 330 mm or 2.8 × 0.5 mm Flat Pin Power Terminals Can Be
-
Supplier: Dart Controls, Inc.
Description: power on indicator lamp, front access fuse, as well as convenient input and output cords and plugs. The heart of the control is a triac fired in a manner to adjust phase and thereby vary speed. The 55 Series is designed to work with shaded pole, permanent split capacitor, permanent
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 120 volts
- Rated Power: 1,149.999999999998 watts
- Continuous Output Current: 10 to 15 amps
-
Supplier: Radwell International
Description: MOTOR, SHADED POLE, 115V, 60HZ, 1550RPM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SHADED POLE MOTOR 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Fasco
Description: The Fasco shaded pole and permanent split capacitors are offered in 1/20 to 1/4 HP. The 4.4" diameter motors are used in a variety of applications including compressors, room air conditioners, heating ventilating equipment and pumps.
- Other Output Power: 0.01429 to 0.25 HP
- Continuous Current: 1 to 7.2 amps
- Shaft Size: 0.3125 to 0.5 inch
- Shaft Speed: 1,500 to 1,600 rpm
-
Supplier: Sensata Technologies
Description: The 9700 protector is a field proven miniature protector developed to protect shaded pole and permanent split capacitor motors, fluorescent ballasts, solenoids, transformers and other electrical equipment against overheating.
- Cutoff Temperature: 60 to 150 C
- Rated Voltage: 250 volts
- Rated Current: 2 to 13 amps
-
Supplier: M.H. Rhodes/Cramer Company
Description: Cramer's AC Hysteresis Motor is a shaded pole, synchronous-type that provides smooth, quiet performance and allows operation to a stall condition without damage or increase in temperature rise. External rear bearing provides stability, strength and allows for a double-ended
- Continuous Torque: 1.875 In-lbs
- Diameter / Width: 1.84375 inch
- Operating Temperature: -40 to 212 F
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
-
Supplier: Allied Electronics, Inc.
Description: Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Die Cast Aluminum Housing, Impeller of Sheet Steel, Directly Welded onto Rotor Counterclockwise Rotation Looking at Rotor Cable Length 330 mm or 2.8 × 0.5 mm Flat Pin Power Terminals Can Be
-
Supplier: Allied Electronics, Inc.
Description: Features: External Rotor Shaded-Pole Motor Impedance Protected Against Overloading Die Cast Aluminum Housing, Impeller of Sheet Steel, Directly Welded onto Rotor Counterclockwise Rotation Looking at Rotor Cable Length 330 mm or 2.8 × 0.5 mm Flat Pin Power Terminals Can Be
-
Supplier: Allied Electronics, Inc.
Description: Features: External Rotor Shaded-Pole Motor Die Cast Aluminum Housing Sheet-Steel Impeller Welded to Rotor Air Exhaust Over Struts Counterclockwise Rotation Looking at Rotor Mounting from Either Face Using Two 4.6 mm Holes 2.8 × 0.5 mm Flat Pin Power Terminals Capable of 50 Hz
-
Supplier: Radwell International
Description: COMPACT BELLOWS PUMP, SHADED POLE ELECTRIC MOTOR, 114 RPM, 230 VOLT AC, OPEN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ORION Fans
Description: Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection Terminals Motor AC shaded pole, impedance and thermally protected
-
Supplier: Beckhoff Automation LLC
Description: The KL2791-xxxx AC motor speed controller is intended for direct connection of different low-power single-phase AC motors. The KL2791 enables speed reduction of typical motors such as capacitor motors, universal motors and shaded-pole motors.
-
Supplier: ORION Fans
Description: Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection Terminals or Lead Wires Motor Shaded Pole, impedance and thermally protected
-
Supplier: ORION Fans
Description: Frame Diecast Aluminum Impeller UL94V-O Thermoplastic Connection 2x Lead wires Motor AC, Shaded Pole, Impedance and themal protection. CAPACITOR INCLUDED
-
Supplier: Radwell International
Description: HVAC MOTOR, FOR FAN/BLOWER, SHADED POLE, 3000 RPM, 1/50 HP, 115VAC, 60HZ, 1 PHASE, OPEN TYPE, 1/4 X 2 INCH SHAFT. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Cole-Parmer
Description: Single-shaft, fixed-speed Mixer has 1/30-hp, shaded-pole, brushless motor with built-in fan—providing a shaft speed of 1600 rpm. Unit is protected by thermal-overload cutoff.
- Motor Speed: 1,600 rpm
- Motor Power: 0.03 HP
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 13 gpm; maximum head9.7 feet Motor - 115V, 60 , shaded pole Fluid Temperature - To 180°F (82°C)Materials in Contact with Solution: Body - Polyethylene Impeller - Polyethylene Seal - Nitrile lip seal
- Discharge Size: 0.63 inch
- Maximum Discharge Flow: 13 GPM
- Maximum Discharge Pressure: 4.205202312132 psi
- Media Temperature: 180 F
-
Supplier: ebm-papst Inc.
Description: shaded-pole motors, single-phase AC external rotor motors, right through to GreenTech EC motors. The advantages of ebm-papst dosage pumps at a glance: Reliable and durable Consistently precise dosing Optimum detergent quantity Wide range of motors: from
- Pump Type: Dosing Pumps, Injection Pumps
-
Supplier: Mechatronics Fan Group
Description: Size: (60 x 60 x 30 mm) 2.36 x 2.36 x 1.18 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings Motor: shaded pole Air flow: exhaust over struts Connection: 22 AWG lead wire
- Maximum Air Flow: 10.2 SCFM
- Maximum Static Pressure: 0.11000000000000001 in H2O
- Maximum Sound Level: 28 dbA
- Operating Current: 0.016 to 0.035 amps
-
Supplier: Mechatronics Fan Group
Description: Size: (133 dia x 91 mm) 5.24 x 3.38 inches Features: backward curved impeller Operating voltage (VAC): 115 or 230 Operating temp: -40° ~ 50°C Construction: aluminum die cast motor base UL94V-0 reinforced nylon impeller Bearing option: motor quality ball bearings Motor:
- Maximum Air Flow: 165 to 188 SCFM
- Maximum Static Pressure: 0.65 to 0.8800000000000001 in H2O
- Maximum Sound Level: 50 to 60 dbA
- Operating Current: 0.21 to 0.5 amps
-
Supplier: American Control Electronics
Description: capacitor (PSC), shaded pole, synchronous, and universal motors. Unlike other common triac drives, the ACT series drive takes advantage of single phase motor characteristics to provide approximately constant pressure in filtered fan applications, meaning as a filter
- Number of Axes / Motors: 1
- Maximum Output Voltage: 230 volts
- Rated Power: 373.0729704102025 to 746.145940820405 watts
- Continuous Output Current: 10 amps
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 3.5 head16.9 feet Motor - 115V, 50/60 Hz Shaded pole, thermally protected Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Phenolic Impeller - Phenolic Seal - Carbon and 316 Stainless Steel faces with
- Discharge Size: 0.28 inch
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 7.326589595364 psi
- Media Temperature: 220 F
-
Supplier: Sunon, Inc.
Description: SUNON EC Axial fan is high efficiency brushless DC motors which is driven directly from an AC power supply. Power consumption is reduced by approximately 80% compared with our conventional AC fans and shade pole motors, furthermore, it also pass dust-proof, water-proof IP21,
- Maximum Air Flow: 109 SCFM
- Blower/Fan Type: Axial Fan
- Motor Type: Brushless DC, DC
- Application: Industrial/Commercial
-
Supplier: Cole-Parmer
Description: • Easily prime over long distances • Low strokes/minute rate increases diaphragm life • Overload-protected, fan-cooled, shaded-pole gear motor (1/35 hp) is permanently lubricated • Sealed VALOX
housing resists harsh weather conditions Pumps come complete with foot - Maximum Discharge Flow: 0.0058117850999999995 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: • Easily prime over long distances • Low strokes/minute rate increases diaphragm life • Overload-protected, fan-cooled, shaded-pole gear motor (1/35 hp) is permanently lubricated • Sealed VALOX
housing resists harsh weather conditions Pumps come complete with foot - Maximum Discharge Flow: 0.047550969 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The PS.6335 is a shaded-pole induction motor for appliance drives. It supports motor selection for atomizers and air fryers, with a 230 V, 50 Hz reference configuration and documented mechanical and performance data. Reference (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
Conduct Research Top
-
AC Motors: Principle of Operation
. Shaded Pole Motors. A Shaded Pole motor is an AC single phase induction motor. The auxiliary winding, which is composed of a copper ring, is called a shading coil. The current in this coil delay the phase of magnetic flux in that part of the pole in order to provide a rotating magnetic field
-
Design & Manufacturing AC Universal Motor
and shaded pole motor) run in the range of 100 ~ 240V / 50 ~ 60Hz, and are fully used in the fields of household appliances, automation, medical healthcare and power tools, such as: blender, juicer, kitchen robot, vacuum cleaner, coffee machine, nebulizer, lawn mower, etc.
More Information Top
-
Small Electric Motors
• shaded pole motor .
-
Revolving-Field Analysis of a Shaded-Pole Motor
The accuracy of the development was confirmed by actual measurements on shaded pole motors with various horsepower ratings.
-
Transient Analysis of the Shaded-Pole Motor by Numerical Solution of the Basic Perfornance Equations
Additional difficulties arise in the analysis of the 'reluctance - augmented' shaded pole motor where saliency is introduced on the stator pole face by increasing the air gap length under the leading pole tips.
-
Performance prediction of shaded pole induction motors
Further, an efficient method to predict the steady-state operating charac- teristics of the triac-controlled shaded pole motor is presented.
-
Performance prediction of shaded pole induction motors
This paper presents an analysis for evaluating the performance characteristics of reluctance-augmented shaded pole motors .
-
3.3 Inch Diameter Motors – Shaded Pole Motors – Grainger Industrial Supply
Come to Grainger when you need 3.3-inch diameter shaded pole motors to use as OEM and replacement motors for air-over fan and blower applications, such as bathroom fans and range hoods.
-
Analysis of the Steady-State Perfoemance of the Reluctance-Augmented Shaded-Pole Motor
reluctance augmented shaded pole motor , there is no torque .
-
General Rotating mmf Theory of Squirrel Cage Induction Machines with Non Uniform Air Gap and Several Non Sinusoidally Distributed Windings
If we consider the two phase motor, the pioneer of the theory was Morill [5], who studied the capacitor motor, and Trickey who gave, before World War II, a paper [6] where he considered the starting performances of shaded pole motors .
-
Field distribution and iron loss computation in reluctance augmented shaded-pole motors using finite element method
Shaded pole motors are normally considered to be among one of the most robust and simple-to-design machines; yet, they are classified to be among the most difficult ones to analyze.
Indicates content that may require registration and/or purchase.