-
Supplier: TWG Canada Consolidated, Inc.
Description: Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Shaft Output: spline, keyed, or flange Gear Ratio: 1.39 reduction to 1.69 increasing Drive Plate Size: 10, 11 1/2, and 14 or torsional coupling Engine Adapter: SAE 3, 2,
-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump from
- Maximum Discharge Flow: 12.381599999999999 to 60.72 GPM
- Maximum Discharge Pressure: 2,538.15975 to 3,045.7917 psi
- Media Temperature: 14 to 158 F
- Features: Hydraulic Pumps
-
Supplier: Prince Manufacturing Corp.
Description: Features Standard duty cycle Reduced weight Optional shaft configurations Smaller Housing Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box required)
- Maximum Discharge Flow: 5.5 to 23.4 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 2.9 to 32.1 HP
-
-
Supplier: Prince Manufacturing Corp.
Description: Features High duty cycle Use in circuits with motors Better at higher temperatures Increased wear resistance Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box
- Maximum Discharge Flow: 5.5 to 23.4 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 4.9 to 32.1 HP
-
Supplier: Prince Manufacturing Corp.
Description: Features Standard duty cycle Reduced weight Optional shaft configurations Smaller Housing Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box required)
- Maximum Discharge Flow: 21 to 40.7 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 8.4 to 58.8 HP
-
Supplier: Prince Manufacturing Corp.
Description: Features High duty cycle Use in circuits with motors Better at higher temperatures Increased wear resistance Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box
- Maximum Discharge Flow: 21 to 40.7 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 8.4 to 58.8 HP
-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump from
- Maximum Discharge Flow: 10.296 to 29.304 GPM
- Maximum Discharge Pressure: 2,030.5278 to 3,045.7917 psi
- Media Temperature: 14 to 158 F
- Features: Hydraulic Pumps
-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump from
- Maximum Discharge Flow: 2.112 to 97.68 GPM
- Maximum Discharge Pressure: 101.52639 psi
- Media Temperature: 14 to 158 F
- Features: Hydraulic Pumps
-
Supplier: MP Pumps, Inc.
Description: The 2CT-3 Hydraulic is a hydraulically driven self priming centrifugal trash pump. The 2CT features a back pull out design and a removeable front trash cleanout for ease of maintenance. A 304SS drive sleeve protects the close coupled driver shaft. Available options
- Discharge Size: 3 inch
- Maximum Discharge Flow: 350 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Self-Priming Pump, Trash Pumps
-
Description: blend fluorocarbon seals and o-rings. Pump features a patented greaseless design, 100% sealed wet end and keyed shaft so pump can operate clock-wise or counterclockwise rotation. Equipped with a AC induction, ODP motor certified to CE, UL and CSA.
- Maximum Discharge Flow: 0.5 GPM
- Maximum Discharge Pressure: 100 to 800 psi
- Discharge Size: 0.38 inch
- Features: Hydraulic Pumps
-
Supplier: Power Engineering & Manufacturing, Ltd.
Description: PEM's pump drive gearboxes are designed for long life in applications when a high AGMA service factor is needed. PEM's pump drives are unique in that our units can drive up to 8 pumps from a single or multiple prime movers; electric, hydraulic or
- Gear Ratio: 0.1 to 1 (X : 1)
- Maximum Input Power: 100 to 800 HP
- Mounting Style: Flange(s)
- Reducer Output: Multiple Outputs, Solid Shaft
-
Supplier: Atos North America
Description: Multiple pumps are composed by various vane, radial piston or axial piston pumps modularly assembled: PFEX: are composed by vane pumps PFE or PFED; PFRX: are composed by radial piston pumps PFR and vane pumps PFE; PVPCX2E: are composed by axial piston pumps
- Features: Hydraulic Pumps
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Atos North America
Description: PFR are fixed displacement radial piston pumps with positive drive construction of the pistons for high performance and low noise level. Suitable for hydraulic oils according to DIN 51524...535 or synthetic fluids having similar lubricating characteristics. These pumps
- Maximum Discharge Flow: 0.6335999999999999 to 9.504 GPM
- Maximum Discharge Pressure: 5,076.3195 to 7,251.885 psi
- Media Temperature: -4 to 176 F
- Features: Hydraulic Pumps, Reciprocating Pumps
-
Supplier: ARGAL s.r.l.
Description: Close coupled magnetic drive chemical pump HERMETIC PUMPS Magnetic driven pumps are defined “hermetic” for any rotating seal is abolished and the sole loss of liquid possible between front and rear casing is prevented by a static seal of the O ring type. SELF CENTERING
- Discharge Size: 1.2598432 to 1.968505 inch
- Maximum Discharge Flow: 74.84873333333333 to 396.258 GPM
- Media Temperature: -22 to 230 F
- Water Temperature: -22 to 230 F
-
Description: Compact and efficient, the PD Series of Open-Circuit Piston Pumps boosts productivity in medium pressure industrial applications. Featuring a rugged cradle-bearing design, wide temperature range, full power thru-drive capability and an optional torque limiter, PD pumps ensure
- Maximum Discharge Flow: 66 GPM
- Maximum Discharge Pressure: 4,000 psi
- Media Temperature: -40 to 200 F
- Pump Housing Material: Cast Iron
-
Supplier: 3X Ceramic Parts Company Limited
Description: complex. It is divided into axial piston pump and radial piston pump. Among the two, the radial piston pump has a high technical content and is a high-efficiency pump. It will also be the main application object of piston pump in the future. The maintenance of the
- Media Temperature: 2,732 F
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Description: response • Full power thru-drive capability • Improved Reliability • Elastomer seals that eliminate gaskets and external leakage • Low friction cam and taper-roller shaft bearings • Industry-low viscosity capability • Design Flexibility • Case drain port for horizontal or vertical
- Maximum Discharge Flow: 73 GPM
- Maximum Discharge Pressure: 4,000 psi
- Media Temperature: -40 to 200 F
- Pump Housing Material: Cast Iron
-
Supplier: MOUVEX-Blackmer
Description: parts you need (connectors, elbows, etc.) and keep it as compact as possible. Attachment brackets may be moved so that the orifices are facing horizontally or vertically. Hollow shaft for hydraulic drive or output shaft for electrical drive. Built-in heater: to be
- Maximum Discharge Flow: 220.14333333333335 GPM
- Maximum Discharge Pressure: 101.52639 psi
- Power Source: None, Pump Only
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps, Utility Pumps
-
Supplier: Atos North America
Description: Fixed displacement vane pumps specially designed for direct installation on PTO drives of mobile vehicles and derived from PFE standard versions but with: 4 holes, square mounting flange according to DIN ISO 6162-1 for direct connection to PTO; DIN 5462 reinforced splined shaft,
- Maximum Discharge Flow: 4.224 to 32.736000000000004 GPM
- Maximum Discharge Pressure: 3,045.7917 psi
- Media Temperature: -4 to 176 F
- Features: Hydraulic Pumps
-
Description: on the market (for comparable pumps) • High-pressure shaft seal to enable higher case pressure without external leakage • Fast compensator response that minimizes pressure overshoot • Design and Flexibility • -Full power thru drive • Wide variety of control options • Mounting
- Maximum Discharge Flow: 145 GPM
- Maximum Discharge Pressure: 6,000 psi
- Media Temperature: -40 to 180 F
- Pump Housing Material: Cast Iron
-
Supplier: Serfilco, Ltd.
Description: Specifications Series 'UC' magnetic coupled pumps are seal-less, ANSI dimensional, ETFE lined pumps that are specifically designed for corrosive chemical applications in a wide range of industrial services. The Series 'UC' pump is engineered to provide the utmost in reliability
- Pump Type: Magnetic Drive Pumps
-
Supplier: Eaton Hydraulics Group
Description: X20 Series Piston Pumps Superior reliability and productivity in a compact package. The Eaton X20 portfolio of open-circuit piston pumps meets the demands of mobile equipment engineers and operators looking for greater power density. The reliability and productivity of these small,
- Maximum Discharge Pressure: 3,625 to 5,076 psi
- Features: Hydraulic Pumps, Reciprocating Pumps
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: General Pump
Description: HI PRESSURE “MUD” PUMP Flows from 19.6 GPM to 105.0 GPM High pressure “MUD” pump Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration Self cleaning ball valves Abrasion resistant packings and valves High heat
- Maximum Discharge Flow: 19.6 GPM
- Maximum Discharge Pressure: 750 psi
- Horsepower: 9.6 HP
- Pump Type: Mud Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: General Pump
Description: SAE-C hydraulic drive options available Available with external gear box (direct drive only) 420 SS Manifold ATEX Available KF Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: 1-1/2"; NPT-F Discharge Port Thread: 1"; NPT-F
- Maximum Discharge Flow: 40 GPM
- Maximum Discharge Pressure: 2,300 psi
- Discharge Size: 1 inch
- Media Temperature: 140 F
-
Supplier: Serfilco, Ltd.
Description: mounting plate • Standard column lengths are 15" and 18 Specifications The Series 'EHM' Vertical Pump features a cantilevered CPVC sleeved SS shaft with vapor seal between the rotating shaft and the support column to protect the motor. The cantilevered shaft eliminates
- Pump Type: Centrifugal Pumps
-
Supplier: McLellan
Description: MC-348 CCW PEDESTAL WATER PUMP The MC-348, Centrifugal pump (750 GPM)features several innovations: The MC-348 is a 3" x 4" centrifugal pump with a shaft to adapt for direct drive line or hydraulic application Direct driving from PTO or HYD drive with
- Maximum Discharge Flow: 700 GPM
- Pump Housing Material: Cast Iron
-
Supplier: MP Pumps, Inc.
Description: up to 25 feet suction lift. The HHLF series is available close coupled to NEMA "C" Face electric motors or as PumPAKs®. The engine drive models are capable of close coupling to both gasoline and diesel engines with 1" keyed drive shafts. Pedestal mounted pumps are also
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 108 to 180 GPM
- Pump Housing Material: Brass / Bronze, Cast Iron
- Pump Type: Centrifugal Pumps, Fire Service Pumps
-
Supplier: Crane Pumps & Systems
Description: shaft - Double flat face shaft provides long lasting impeller/shaft drive integrity Suction/Discharge Casing - Entire housing made of stainless steel. Flange connections are available in all sizes • Victaulic connections and oval flanges with female NPT connections
- Maximum Discharge Flow: 600 GPM
- Discharge Size: 4 inch
- Horsepower: 0.25 to 60 HP
- Pump Type: Booster Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: air entrapment and dry run Liner ring – self-aligning, floating design constructed to prevent swelling at high temperatures Tungsten carbide lower pump bearings and sleeves – standard construction for all services, providing maximum operating life Direct drive – pump and motor
- Maximum Discharge Flow: 4 to 390 GPM
- Maximum Discharge Pressure: 62.2797849 to 2,145.192591 psi
- Discharge Size: 1.25 to 4 inch
- Media Temperature: 5 to 248 F
-
Supplier: Hayward Flow Control
Description: Product Description The new LifeStar®MV pumps from Hayward Flow Control are a game changer in global aquatic and animal life support pump performance and versatility. Engineered for heavy-duty durability, the LifeStar®MV sets a new standard of pump performance. With Best In
- Maximum Discharge Flow: 350 GPM
- Discharge Size: 2.5 to 3 inch
- Horsepower: 2 to 7 HP
- Power Source: AC Powered
-
Supplier: CEF Industries LLC
Description: CEF's Flexible Shafts usually consists of a rotating core shaft with metal end fittings for attachment to mating parts. A protective outer casing is used when necessary. This outer casing has its own ferrule fittings that keep it stationary while the flex shaft spins inside it.
- Rotation: Bidirectional
-
Supplier: FLSmidth
Description: liner and the impeller eye. The ability to control the suction-side clearance reduces the hydraulic recirculation, and helps maintain the design performance over the life of the pump, without increasing the pump speed. Over time, a conventional pump will have to increase
-
Supplier: Western Integrated Technologies
Description: and ports Long life, tapered-roller shaft bearings Long Life, Low Friction, hydrostatically balanced swash plate saddle Full power through-drive capability End or side inlet and outlet ports Case drain ports for horizontal or vertical, shaft-up mounting Optional minimum and
- Maximum Discharge Pressure: 4,061.0556 psi
- Power Source: None, Pump Only
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: KTR Corporation
Description: and failsafe function, the KTR-STOP® NC system also absorbs axial loads and prevents the drive train from damages. Furthermore, the multifunctional versatility of this passive clamping system is not restricted to linear drives alone - as a holding system it can be used in a variety of
- Weight: 198.45 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
- Configuration: Disc
- Engagement: Friction
Find Suppliers by Category Top
Featured Products Top
-
A system of radial sealing at the output shaft of hydraulic gear motors that can bear enormous internal over-pressures without resulting in (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
NMT Submersible Long Shaft Centrifugal Pumps for the Chemical Industry The DICKOW® submersible pump, type NCT, for the chemical industry (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
quality. In addition, Niimi’s magnetic pumps utilize a non-contact drive mechanism based on magnetic force, significantly reducing seal wear and minimizing the risk of fluid leakage. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
In hazardous-area hydraulic systems, fluctuating flow and pressure conditions can generate pulsation and frictional heating at hydraulic pump shaft seals. In extreme cases, seal surface (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
Why Use Dickow Magnet Drive Pumps? Since the 1970s concern for the environment has become increasingly important in the design of industrial plants. Today this issue is a vital concern in any discussion involving new (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry The DICKOW® submersible mag-drive pump, type NMT, for the (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
GML/GMB mag-drive gear pump The GML/GMB mag-drive gear pumps combine the expertise of the Tuthill GlobalGear with Dickow’s magnetic coupling design to offer (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
Turbine Pumps Type TPM The TPM sealless mag-drive turbine pumps offer high differential pressures at relatively low flow rates. Through the use of a VFD, to adjust the speed (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
allied industries and fulfill all environment protection rules. Due to the fact that 90% o pump failures are caused by leaking shaft seals, the sealless design increases the availability and reduces maintenance costs. The HZSM-type is used in tank farms, for offloading rail cars and trucks, filling (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Federal Register > Monday, March 19, 2007 > [72 FR 12727] Airworthiness Directives; Eurocopter France Model AS350B, AS350B1, AS350B2, AS350B3, AS350BA, AS350C,...
Also required is reducing the lubrication time interval for a certain hydraulic pump drive shaft (drive shaft).
-
Federal Register > Friday, June 30, 2006 > [71 FR 37515] Airworthiness Directives; Eurocopter France Model AS350B, AS350B1, AS350B2, AS350B3, AS350BA, AS350C, ...
Also proposed is reducing the lubrication time interval for a certain hydraulic pump drive shaft (drive shaft).
-
Advanced Composite Materials
The gear speed reducer had three axes, one of them was input shaft, the other two axes were connected to the drive shaft of hydraulic pumps , as was showed in Fig. 2, they were installed in the reduction case with bearing.
-
Manufacturing Science and Technology, ICMST2011 Complete Document
The dump truck's air controlled hydraulic system lifting mechanism (power take off - drive shaft - hydraulic pump - lifting cylinders)is driven by engine power to gives rise to a certain point to discharge, and reset the truck relyed on gravity.
-
hydraulic oil treatment - offers from hydraulic oil treatment manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Drive Shaft , hydraulic pump shaft, pump drive shaft, pump assembly ] .
-
Development of a Low-Cost Rotary Steerable Drilling System
The drive shaft featured dual sets of radial bearings at the top and bottom sections along with intermediate radial bearings run in the immediate vicinity of the shaft - drive hydraulic pump .
Indicates content that may require registration and/or purchase.