-
Supplier: Reid Supply
Description: Keystock is used to transmit torque from a shaft to a specific component. Size is clearly marked on each bar. . Made from Steel with a Zinc Plated finish. Overall length is 1 ft.
- Width (Overall): 0.625 inch
- Height (Overall): 0.625 inch
- Length: 12 inch
- Type: Keystock
-
Supplier: jbj Techniques Limited
Description: SIT-LOCK® units are suitable to connect any type of hub (flywheels, chain-wheels, gears, levers, pulleys, eccentrics, coupling, etc). » Various solutions in stock Available in stock in 10 different types, SIT-LOCK® units can be utilized in a varied range of industrial applications. A
-
Supplier: Nook Industries, Inc.
Description: 1/2" to 1-1/2" diameters from 6" to 72" in length Precision center-less ground to 10-14 microinches rms surface finish 3 Materials to choose from: - Alloy Steel hardened to Rc 60, - 440C Stainless Steel hardened to Rc 50-55 - Chrome-plated Alloy Steel Straightness: 0.001"/foot accumulative Cut
- Shaft Diameter or Width: 25.399986284007408 mm
- Maximum Length: 1,828.7990124485334 mm
- Weight: 2.664 lbs/ft
- Shaft Material: Alloy Steel, Stainless Steel
-
-
Supplier: Nook Industries, Inc.
Description: Nook PowerTrax™ HG Shafting, made from high quality alloy steel, is manufactured and stocked for immediate shipment from our Cleveland, Ohio facility, in diameters from 5 to 80 mm and 1/4 to 4 inches. Stainless Steel 440c shafting is available from 1/4 thru 1 inch diameter. Standard diameters can
- Shaft Diameter or Width: 60 mm
- Maximum Length: 5,500 mm
- Weight: 32.80478466 lbs/ft
- Shaft Material: Alloy Steel
-
Supplier: Nook Industries, Inc.
Description: Nook PowerTrax™ HG Shafting, made from high quality alloy steel, is manufactured and stocked for immediate shipment from our Cleveland, Ohio facility, in diameters from 5 to 80mm and 1/4 to 4 inches. Stainless Steel 440c shafting is available in diameters from 1/4 to 1 inch and 5 to 80 mm. Standard
- Shaft Diameter or Width: 25.399986284007408 mm
- Maximum Length: 3,657.598024897067 mm
- Weight: 2.664 lbs/ft
- Shaft Material: Alloy Steel, Stainless Steel
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Bore Diameter: 0.787402 inch
- Collar Material: Aluminum
- Units: Metric
- Features: Other
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Bore Diameter: 0.9842525 inch
- Collar Material: Aluminum
- Units: Metric
- Features: Other
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Bore Diameter: 0.6299216 inch
- Collar Material: Aluminum
- Units: Metric
- Features: Other
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Bore Diameter: 0.787402 inch
- Collar Material: Aluminum
- Units: Metric
- Features: Other
-
Supplier: Raymond Machinery Co., Ltd.
Description: Full machining flange-shaft is an OEM product. Raymond Machinery Co.,Ltd produce it by precision casting with alloy steel 8620. Key points of Production: Min Core Hardness: 42HRc Area Hardness: 60-64HRc Precise Machining Tolerance: -0.05mm to -0.07mm Surface texture: Ra1.6 Surface
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: ASME
Description: bore diameters. The sizes and tolerances contained in this Standard are intended for single key applications only. Key strength and steel analysis entering into the makeup of stock for keys is not within the scope of this Standard. Shaft diameters are listed for
-
Supplier: ASME Standards and Certification
Description: bore diameters. The sizes and tolerances contained in this Standard are intended for single key applications only. Key strength and steel analysis entering into the makeup of stock for keys is not within the scope of this Standard. Shaft diameters are listed for
-
Supplier: G.L. Huyett
Description: A stock of material that is one foot or greater in length, and from which shaft keys are made. We manufacture keystock to suit every application need you have, in every size, grade and tolerance imaginable. Available in stocked standard sizes or custom made to your
- Width (Overall): 0.0625 to 2.5 inch
- Height (Overall): 0.0625 to 2.5 inch
- Length: 12 to 144 inch
- Type: Keystock, Oversized
-
Supplier: G.L. Huyett
Description: A stock of material that is one foot or greater in length, and from which shaft keys are made. We manufacture keystock to suit every application need you have, in every size, grade and tolerance imaginable. Available in stocked standard sizes or custom made to your
- Width (Overall): 0.0625 to 1.875 inch
- Height (Overall): 0.0625 to 1.875 inch
- Length: 12 to 180 inch
- Type: Keystock, Undersized
-
Supplier: G.L. Huyett
Description: A stock of material that is one foot or greater in length, and from which shaft keys are made. We manufacture keystock to suit every application need you have, in every size, grade and tolerance imaginable. Available in stocked standard sizes or custom made to your
- Width (Overall): 0.0625 to 2 inch
- Height (Overall): 0.0625 to 2 inch
- Length: 12 to 144 inch
- Type: Keystock
-
Supplier: Gearing Solutions
Description: These planetary Gear heads, fit NEMA motor frames from 3/16 through 12 HP and extend motor housings as little as 2.5 in. They feature compact Aluminum Housings, heat treatable output shafts, and outstanding overhung (OH) load capacities. Inputs are keyed to the motor shafts, outputs
- Gear Ratio: 85 (X : 1)
- Output Torque: 659 In-lbs
- Maximum Input Power: 0.265625 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Gearing Solutions
Description: These planetary Gear heads, fit NEMA motor frames from 3/16 through 12 HP and extend motor housings as little as 2.5 in. They feature compact Aluminum Housings, heat treatable output shafts, and outstanding overhung (OH) load capacities. Inputs are keyed to the motor shafts, outputs
- Gear Ratio: 3 (X : 1)
- Output Torque: 254 In-lbs
- Maximum Input Power: 2.5 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Gearing Solutions
Description: These planetary Gear heads, fit NEMA motor frames from 3/16 through 12 HP and extend motor housings as little as 2.5 in. They feature compact Aluminum Housings, heat treatable output shafts, and outstanding overhung (OH) load capacities. Inputs are keyed to the motor shafts, outputs
- Gear Ratio: 45 (X : 1)
- Output Torque: 591 In-lbs
- Maximum Input Power: 0.45 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Gearing Solutions
Description: These planetary Gear heads, fit NEMA motor frames from 3/16 through 12 HP and extend motor housings as little as 2.5 in. They feature compact Aluminum Housings, heat treatable output shafts, and outstanding overhung (OH) load capacities. Inputs are keyed to the motor shafts, outputs
- Gear Ratio: 5 (X : 1)
- Output Torque: 828 In-lbs
- Maximum Input Power: 5 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Sumitomo Machinery Corp. of America
Description: eliminates oil changes Compact and lightweight design in an aluminum, corrosion resistant housing with optional washdown protection Optional plug-in shaft and bolt-on feet afford multiple mounting configurations Hollow bore makes installation and retrofit quick and easy Extremely quiet,
- Gear Ratio: 5 to 1,440 (X : 1)
- Output Torque: 13,100 In-lbs
- Maximum Input Power: 0.125 to 15 HP
- Mounting Style: Flange(s)
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: are not subject to overheating. Power is applied to the clutch housing through a pulley, gear or sprocket mounted on the housing shoulder & the cam is pinned or keyed to the driven shaft. A trip lug on the outer shoulder releases the clutch and stopping the shaft. The clutch remains
- Torque Rating: 6.66666666666667 Ft-lbs
- Rotational Speed: 2,500 rpm
- Bore Diameter: 0.5 inch
- Diameter: 1.63 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: in both directions. The sleeve is screwed, pinned or keyed to your shaft & clutch may be driven through either the sleeve or the hub. AD-Series Tiny-Clutches are available for Shafts up to 1 1/8" & torque loads up to 350in/lbs. Special input or output hubs are available upon request to
- Torque Rating: 20.8333333333333 Ft-lbs
- Application: Industrial / General Purpose
- Clutch Size: Other
- Shaft: Parallel
-
Supplier: Pivot Point, Inc.
Description: This cotter is wound or turned on from the middle out. Start by threading the open wire end inside the circle into the hole on shaft or pin. Keep turning the ring until it snaps into place. To remove, start turning the circle again in the same direction and it comes right off. Very secure
- Diameter / Size: 0.048 inch
- Pin Type: Circle Cotter
- Design Units: English
- Features: Other, Search All Cotter Pins and Wire Clips
-
Supplier: Golden Collar Technology Co., Ltd .
Description: low friction, and a long service life, making it the ideal choice for corrosive, high-temperature, and high-speed applications. Key Features Superior Chemical Resistance: Our PTFE Bush Coupling is inert to most acids, bases, and solvents, making it perfect for aggressive environments where
- Use Temperature: -328 to 500 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: ASME
Description: Tolerance zones for basic sizes in the range from 500 to 3150 mm are specified in Appendix B. The general terms "hole" and "shaft" can also be taken as referring to the space containing or contained by two parallel faces of any part, such as the width of a slot, the thickness of a key,
-
Supplier: ASME Standards and Certification
Description: Tolerance zones for basic sizes in the range from 500 to 3150 mm are specified in Appendix B. The general terms "hole" and "shaft" can also be taken as referring to the space containing or contained by two parallel faces of any part, such as the width of a slot, the thickness of a key,
-
Supplier: Boston Gear
Description: on an intermediate shaft. The change gears we stock range from 20-tooth through 128-tooth gears, in one tooth increments, depending upon the diametral pitch, for a nearly infinite number of ratio possibilities. Be sure to ask for the Boston Gear compound steel bushings designed
- Number of Teeth: 20 to 128
- Pressure Angle: 14.5°
- Material: Carbon / Alloy Steel, Cast Iron
- Gear Type: Change Gear
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: the groove. The constant section snap ring is a linear retaining ring made of carbon spring steel with a wide rectangular section providing a protruding shoulder for the stopper. Constant section snap rings are available in inner and outer rings and are suitable for off-shaft or bore and
- Ring Type: Internal
- Design Units: Metric
- Material: Stainless Steel
- Ring Style: Wire Formed Snap Rings
Find Suppliers by Category Top
Featured Products Top
-
hub assemblies offer customers the greatest value. Installation is as easy as sliding keyed shafting through the bore of the hub. Each disc diameter offers many bore sizes - All are stock and ready to ship. The 4800 series disc and hubs are made with the highest quality of material and (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
-time deliveries. Pump shaft alignment is key to preventing unnecessary wear and damage to the pump shaft (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
Fairloc® hub design is not only applies to our pulleys but also stock gears, couplings, shaft reducers and extenders, shaft collars, and precision gear and dial hubs. Learn more about the (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hicksville, NY -- Precision gear & dial hubs from SDP/SI are designed to fit gears or dials and eliminate keys or splines. Identified as the S2F06Y-.... series, these 303 stainless steel hubs feature our (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Ordering and procurement tools SDP/SI standard shaft couplings and mechanical components are available online to help streamline design, sourcing, and production workflows. SDP/SI E-Store SDP/SI - Stock Drive (read more)
Browse Universal Joints Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
searching by using our Part Tool Search. You tried looking up a retaining ring based on the size of your housing or shaft diameter. Here comes the realization that you have many different ring types and options to choose from. 1. Why are there so many different types of (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
exact distance between the sensor and the target. Key Specifications (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Standard Handbook of Machine Design, Third Edition > COUPLINGS
Next, the length of key stock , for keyed shafts , must be examined to keep its shear loading from exceeding the allowable shear stress.
-
Successful retrofit upgrade of a Kiln Drive application at Lehigh Cement, York, Pa by replacing existing electromechanical (D.C.) Drive with Direct Hydraulic D...
Existing pinion shaft was prepared with machined key stock to fill weak spot.
-
Pump, sodium, inducer, intermediate size (ISIP) (impeller/inducer/diffuser retrofit)
Threaded fasteners, shaft keys , etc.) (A286 Bolting Stock ) Conforming to ASME SA-638, Grade 660, Type 2 or ASME SA- 453, Grade 660 Class B.
-
An unit shaft model for the tree species Fichte
Key words: unit shaft model, Fichten pure stock , shaft function, following profile.
-
Robot Grippers
gripper linear arm locking latch workpiece shaft attachment slot work spindle front in-fit key head stock .
-
Key Stock - Machine Keys and Bars - Grainger Industrial Supply
At Grainger you'll find low-carbon Woodruff key stock for remountable machinery keys designed to be install deep into shafts .
-
Composites final frontier | News | The Engineer
It can be produced as a stock item, defined only by its length, shaft taper, and key dimensions.
-
Machine Keys and Keystock
Machine keys and key stock are demountable machine elements that are used to transmit torque from a shaft to the component.
Indicates content that may require registration and/or purchase.