Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: LIMIT SWITCHES, CW-REV, SHAFT-D2400XR. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Linear Limit Switch
-
Supplier: Radwell International
Description: PROGRAMMABLE LIMIT SWITCH, EC-3000 SERIES, ELECTRONIC ROTARY CAM, 120 VAC INPUT, NEMA 12 ENCLOSURE, 4 OUTPUTS, RIGHT HAND SHAFT EXTENSION. FREE 2 YEAR RADWELL WARRANTY
- Maximum AC Voltage Rating: 120 volts
- Device Type: Rotary Limit Switch
-
Supplier: Newark, An Avnet Company
Description: NEUTRAL POSITION LIMIT SWITCH LARGE SHAFT
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Limit Switches ROTARY SHAFT NC+NC
- Maximum Current Rating: 10 amps
- Operating Temperature: -25 to 70 C
- Switch Type: Electromechanical
- Switch Configuration: Single Pole, Double Throw (SPDT)
-
Supplier: Galco Industrial Electronics
Description: Limit Switch, Std Mnt, Front Shaft,
- Device Type: Rotary Limit Switch
-
Description: SIDE ROTARY SHAFT
-
Supplier: Acme Chip Technology Co., Limited
Description: SNSW 10A SLDR NONE LONG SHAFT
-
Supplier: Newark, An Avnet Company
Description: 9007C LIMIT SWITCH HUB FOR LEVER SHAFT
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal
- Maximum Current Rating: 0.001 to 0.1 amps
- Maximum AC Voltage Rating: 1 to 50 volts
- Maximum DC Voltage Rating: 1 to 50 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: Compact: The most versatile, flexible and cross-functioning switches, the footprints match similar IEC switches available today allowing for easy retrofitting. Flexible: With more than 5,000 interchangeable configurations available, the modular design reduces installation time. Heads
-
Supplier: Allied Electronics, Inc.
Description: MICRO SWITCH™ heavy-duty limit switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics. Self-lifting pressure plate terminals save wiring time, easily identified grounding terminal (inside)
-
Supplier: Allied Electronics, Inc.
Description: Compact: The most versatile, flexible and cross-functioning switches, the footprints match similar IEC switches available today allowing for easy retrofitting. Flexible: With more than 5,000 interchangeable configurations available, the modular design reduces installation time. Heads
-
Supplier: Allied Electronics, Inc.
Description: Compact: The most versatile, flexible and cross-functioning switches, the footprints match similar IEC switches available today allowing for easy retrofitting. Flexible: With more than 5,000 interchangeable configurations available, the modular design reduces installation time. Heads
-
Supplier: Schmersal Inc.
Description: Metal enclosure Long life 40 mm x 76 mm x 40 mm ( basic component) Suitable for low actuating speeds 1 Cable entry M 20 x 1.5 free of silicon proved in power station applications Actuator head can be repositioned in steps 4 x 90° Continuous adjustment of lever position 360° Lever can be transposed
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 1
- Maximum Current: 6 amps
- Operating Temperature: -22 to 320 F
-
Supplier: Schmersal Inc.
Description: Metal enclosure Long life 40 mm x 76 mm x 40 mm ( basic component) Suitable for low actuating speeds 1 Cable entry M 20 x 1.5 free of silicon proved in power station applications Actuator head can be repositioned in steps 4 x 90° Continuous adjustment of lever position 360° Lever can be transposed
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 1
- Maximum Current: 6 amps
-
Supplier: Honeywell Sensing & IoT
Description: single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: Honeywell Sensing & IoT
Description: single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -1.0000000000000004 to 121 C
-
Supplier: Newark, An Avnet Company
Description: CR115E, GE, GEARED ROTARY LIMIT SWITCH, SNAP-ACTING,NEMA TYPE 1, 2NO AND 2NC CONTACTS, LEFT SIDE STANDARD PLAIN-END SHAFT
-
Supplier: Schmersal Inc.
Description: Platform concept with different function units Metal enclosure Wide range of alternative actuators Protection class IP66, IP67 Switching point setting Symmetry thanks to toothed, centrally located shaft Central connection terminal
- Maximum Current: 6 amps
- Operating Temperature: -40 to 158 F
-
Supplier: Honeywell Sensing & IoT
Description: single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -1.0000000000000004 to 121 C
-
Supplier: Schmersal Inc.
Description: Platform concept with different function units Thermoplastic enclosure Wide range of alternative actuators Protection class IP66, IP67 Switching point setting Symmetry thanks to toothed, centrally located shaft Central connection terminal
- Maximum Current: 6 amps
- Operating Temperature: -40 to 158 F
-
Supplier: Charles Ross & Son Company
Description: We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications.
- Capacity: 0.2673610925443686 to 26.736109254436855 cubic feet
- Motor Speed: 11 to 3,600 rpm
- Motor Power: 5 to 50 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: Ultramation, Inc.
Description: The Four Shaft Linear Thrusters are offered with many of the same features found in the Two Shaft Thrusters. They feature four precision guide shafts that provide non-rotational linear guidance and almost double the load capacity of the Two Shaft Thrusters. Replaceable
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 2.5 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Eaton Corporation - Sensors
Description: 10316 Special Purpose Limit Switches The Special Purpose (Type D, F), Rotating Shaft (Type J), Pneumatic Time Delay (Type LP) and Precision and Cabinet Door Interlock (Type PS) Limit Switches from Eaton's Cutler-Hammer sensor business serve a variety of special
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 240 volts
- Switch Type: Electromechanical
-
Supplier: Charles Ross & Son Company
Description: The Dual Shaft Mixer includes an Anchor agitator and a High Speed Disperser. The anchor feeds product into the high speed disperser blade and ensures that the mixture is constantly in motion. The anchor can be provided with scrapers to remove materials from the interior vessel walls to
- Capacity: 66.84027313609214 to 133.68054627218427 cubic feet
- Motor Speed: 21 to 1,200 rpm
- Motor Power: 25 to 75 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: Charles Ross & Son Company
Description: We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications.
- Capacity: 0.04177517071005759 to 0.5347221850887371 cubic feet
- Motor Speed: 660 to 10,000 rpm
- Motor Power: 1 to 2 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: KTR Corporation
Description: SYNTEX® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special design it is
- Torque Rating: 4.42477876106195 to 294.985250737463 Ft-lbs
- Rotational Speed: 1,500 rpm
- Bore Diameter: 0.787402 to 1.968505 inch
- Diameter: 3.149608 to 6.3779562 inch
-
Supplier: Festo Corporation
Description: For SRBG sensor boxes For mounting on drive shaft of VDI/VDE 3845 actuators Four fixed actuating lugs offset by 90° For clockwise and anticlockwise rotating actuators with 90° and 180° rotation
- Operating Temperature: -25 to 80 C
- Device Type: Linear Limit Switch, Rotary Limit Switch
-
Supplier: nVent Electric
Description: Open-Style, Non-Fused Disconnect Switches The S-5000 Series open-style, non-fused disconnect switches offer superior switching capabilities according to the new UL98B standard for photovoltaic applications. These switches have been ETL certified by Underwriters Laboratories.
-
Supplier: IntelLiDrives, Inc.
Description: provides very responsive motion with trust force of 70 N and low friction. These actuators are offered in multiple travel ranges with limit switches at both ends of the travel. - Stepper motor driven - Motorized screws design - Small profile - Built-in limit sensors
-
Supplier: IntelLiDrives, Inc.
Description: provides very responsive motion with trust force of 70 N and low friction. These actuators are offered in multiple travel ranges with limit switches at both ends of the travel. - Stepper motor driven - Motorized screws design - moving slide - Built-in limit sensors
-
Supplier: IntelLiDrives, Inc.
Description: provides very responsive motion with trust force of 70 N and low friction. These actuators are offered in multiple travel ranges with limit switches at both ends of the travel. - Stepper motor driven - Motorized screws design - moving slide - Built-in limit sensors
-
Supplier: Pepperl+Fuchs SE
Description: Industrial standard housing ∅58 mm PROFIBUS interface 30 Bit multiturn Speed transfer Extended scaling functions Programmable limit switches Commissioning mode Recessed hollow shaft
-
Supplier: Pepperl+Fuchs SE
Description: Industrial standard housing ∅58 mm PROFIBUS interface 16 Bit singleturn Speed transfer Extended scaling functions Programmable limit switches Commissioning mode Recessed hollow shaft
-
Supplier: J. W. Winco, Inc.
Description: other components such as end limit switches.
Find Suppliers by Category Top
Featured Products Top
-
locations. Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
with a 7" color touch screen for user friendly operation, providing independent agitator speed controls, load display, cycle timer and other functions. Safety features include NEMA 12 limit switches to prevent operation when the mix can is removed or the agitators are not in the mixing position. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
switches and other accessories Multiple bearings and guides on rack and pistons, low friction, high cycle life, and prevent shaft blowout. The two independent external travel stop adjustment bolts can adjust +5° at both open and close directions. (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
Engineered to withstand accelerations up to 15g, these collars maintain position in demanding robotic and automated applications. Installation time is reduced by approximately 40% compared to solid collars, with no shaft damage due to controlled surface pressure below material yield limits (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
polyurethane paint Two (2) 1/2" NPT conduit entries Self-locking, high allow steel gear train Reversing Motors, Thermal Overload Protection, 30% Duty rated long life Four (4) Limit switches for Motor Control and Remote Indication of End of Travel Adjustable (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
-designed ribbon blenders incorporate safety shaft guards so that there are no external moving parts. Safety limit switches prevent the agitator from running when the cover or safety grating is not in place. For enhanced worker safety and ease of operation, consider upgrading to a pneumatically-actuated dust-tight cover and discharge valve. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
count when power is restored. Key specifications for the MC-1 2800 include measuring range of 15,840° (44 turns), measured variable information of angle, turns, speed and limit switch points. Measurement rotational speed is from 0 to 546 rpm. Resolution is 16-bits. Absolute linearity (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
. Because the sensor detects metal through an electromagnetic field, it does not need to physically touch the target. This eliminates the mechanical contact wear, impact, and contact bounce associated with traditional limit switches. The XS118BLNAL2 is therefore suitable for high (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
PROTECT YOUR INVESTMENT: Five factors to consider before. making the switch to aftermarket oil. Oil formulation is more critical than ever to maintaining uptime, productivity and. equipment life. Aftermarket oil may not be up to the task. This white paper explores five factors to consider before
More Information Top
-
EBR-II MARK IIB OSCILLATOR ROD AND ITS DRIVE.
PAWL-ACTUATING SHAFT LIMIT SWITCH (PAWL-ACTUATING SHAFT ENGAGED) SPRING LIMIT SWITCH (PAWL-ACTUATING SHAFT DISENGAGED) .
-
The technique and development of automatic winding in mine shafts
The applica- tion of electrical braking will be simultaneous with the tripping of the shaft limit switch L, and will bridge the gap between this and full application of the mechanical brakes and prevent increase in speed when lowering.
-
Material Handling - Grainger Industrial Supply
• Limit Switch Shaft Limit Switch Shaft .
-
Computing, Control and Industrial Engineering IV
As shown in Figure 1, the emergency stop circuit consists of feed shaft limit switch , the normally closed contact of the emergency stop button and Emergency stop relay coil.
-
Field measurements in the Fermilab electron cooling solenoid prototype
Stepping Motor ∅ 10cm shaft Limit Switch “+” .
-
Attainment of Electron Beam Suitable for Medium Energy Electron Cooling
Stepping Motor ∅ 10cm shaft Limit Switch “+” .
-
OPERATOR’S
MANUAL
Limit Switch Shaft .
-
Image improvement of CFHT's primary mirror: primary mirror autocollimation
LIMIT SWITCH SHAFT —i .
Indicates content that may require registration and/or purchase.