Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Multi-shaker Test and Control
-
Supplier: Thermotron Industries
Description: Repetitive Shock Low Frequency Shaker. The RSL-16 Portable Shaker performs Temperature, Humidity, and Repetitive Shock Vibration testing for cost effective HALT/HASS in a Thermotron SE-Series Chamber. Each impactor has individual air modulation that smooths frequency response and
- Frequency Range: 0 to 20,000 Hz
- Peak Acceleration: 5 to 60 g
- Applications: Reliability / Durability Testing
-
Supplier: Accuris
Description: Shaker FRF Acquisition Master Test Procedure
-
-
Supplier: Thermotron Industries
Description: Thermotron Electrodynamic Large Force Shakers accurately simulate a wide range of conditions that help improve product and test quality and reliability. A Thermotron Vibration Shaker can test in a vertical or horizontal orientation; utilize a fixture, sliptable, or head
- Peak Sinusoidal Force: 12,000 lbs
- Frequency Range: 5 to 2,750 Hz
- Displacement: 2 inch
- Peak Acceleration: 88 to 120 g
-
Supplier: Seedburo Equipment Company
Description: The Duratap rotary sieve shaker is a real heavyweight mechanically, electrically and functionally. There are no plastic structural parts to wear or break. Designed to accurately reproduce the circular and tapping motion given to testing sieves in hand sieving. The Duratap is available to
-
Supplier: Seedburo Equipment Company
Description: The Duratap rotary sieve shaker is a real heavyweight mechanically, electrically and functionally. There are no plastic structural parts to wear or break. Designed to accurately reproduce the circular and tapping motion given to testing sieves in hand sieving. The Duratap is available to
-
Supplier: Seedburo Equipment Company
Description: The Duratap rotary sieve shaker is a real heavyweight mechanically, electrically and functionally. There are no plastic structural parts to wear or break. Designed to accurately reproduce the circular and tapping motion given to testing sieves in hand sieving. The Duratap is available to
-
Supplier: Seedburo Equipment Company
Description: The Duratap rotary sieve shaker is a real heavyweight mechanically, electrically and functionally. There are no plastic structural parts to wear or break. Designed to accurately reproduce the circular and tapping motion given to testing sieves in hand sieving. The Duratap is available to
-
Supplier: SKS Science Products
Description: The Orbi-Shaker Jr. is a compact, personal size orbital shaker, ideal for benchtop use or low capacity applications. This Orbital Shaker comes with a rubber platform that makes it ideal for culture flasks, petri dishes, and staining trays. The Orbi-Shaker Jr. is available
- Display Type: Digital Numerical Display
- Motion: Orbital
-
Supplier: ECON Technologies Co.,Ltd
Description: VE series Miniature shaker is a high precision, high reliability and wide frequency band vibration equipment developed by ECON on the basis of accumulated years of vibration control technology. The frequency range is 2Hz-10,000Hz, and the force range is 20N-1,000N.
- Peak Sinusoidal Force: 0 to 4.496 lbs
- Frequency Range: 5,000 to 10,000 Hz
- Displacement: 0 to 0.1968505 inch
- Peak Acceleration: 0 to 20.38735983690112 g
-
Supplier: SKS Science Products
Description: This powerful Orbi-Shaker Orbital Shaker has the ability to mix a 14 lb load at speeds up to 300 rpm. This Orbital Shaker comes with a standard platform, which features a non-slip, rubber coated surface; making it ideal for tissue culture flasks, staining trays, and Petri
- Motion: Orbital
-
Supplier: Accuris
Description: Shaker Frequency Response Function (FRF) Acquisition Master Test Procedure
-
Supplier: Accuris
Description: Wheel Trim Vibration: Shaker Table and Tramp Resonance Test
-
Supplier: ECON Technologies Co.,Ltd
Description: ECON supply multi-axial/multi-DOF vibration system, such as bi-axial shaker and tri-axial shaker, which can reproduce more realistic vibration conditions than traditional uniaxial shaker. It could hightly reduce the rate of over test or lack of test during complex
- Peak Sinusoidal Force: 0 to 2,203.04 lbs
- Frequency Range: 2,000 Hz
- Displacement: 0 to 1.4960638 inch
- Peak Acceleration: 0 to 19.979612640163097 g
-
Supplier: ECON Technologies Co.,Ltd
Description: The EDH Series Water-cooled shaker is a powerful and efficient tool with a strong bearing capacity, superior heat dissipation, and a micron-level water filtration system, ensuring efficient water-chilling and preventing leakage.
- Peak Sinusoidal Force: 0 to 22,480 lbs
- Frequency Range: 5 to 2,500 Hz
- Displacement: 0 to 2.9921276 inch
- Peak Acceleration: 0 to 100 g
-
Supplier: Renold Plc.
Description: 26 Sizes Throughout the world, Renold's Ajax Shaker Drives are recognised as energy efficient units, adaptable to countless new and unusual applications possibilities. For Use on Conveyors, Feeders, Screens, Packing Tables and Other Vibratory Equipment Continuous Operation Long Life
- Force: 394 to 11,299 lbs
- Type: Other, Rotary Motor
- Features: Variable Speed
-
Supplier: ECON Technologies Co.,Ltd
Description: ECON introduces a new electro-dynamic vibration Test system with a wide frequency range, excellent index, high reliability, small footprint, convenient movement, simple operation and many other advantages. Based on the advanced closed-loop single-axis or multiaxis vibration controller, the
- Peak Sinusoidal Force: 0 to 674.4 lbs
- Frequency Range: 5 to 4,000 Hz
- Displacement: 0 to 1.00000054 inch
- Peak Acceleration: 0 to 100 g
-
Supplier: Wilcoxon Sensing Technologies
Description: Electromagnetic shaker, 0.75 lb force output, cylindrical, permanent magnet, reaction-type shaker
- Features: Other
-
Supplier: Wilcoxon Sensing Technologies
Description: Electromagnetic shaker, 10 lb force output, compact, ring-shaped permanent magnet shaker
- Features: Other
-
Supplier: Wilcoxon Sensing Technologies
Description: Electromagnetic shaker, 20 lb force output, ring-shaped permanent magnet shaker
- Features: Other
-
Supplier: PCB Piezotronics, Inc.
Description: Dual Purpose Shaker, 489 N (110 lbf) pk sine force, 25.4 mm (1") pk-pk stroke, through-hole armature for stinger attachment/modal testing, 83 mm (3.25") diameter mounting surface. Trunnion mounting base and 2000X03 accessory kit included.
- Peak Sinusoidal Force: 110 lbs
- Frequency Range: 6,500 Hz
- Peak Acceleration: 55 g
- Peak Velocity: 70 in/sec
-
Supplier: PCB Piezotronics, Inc.
Description: 4.5 lb Miniature Shaker, 4.5 lbf rated sine force, 0.2" pk-pk stroke, weighs only 6 pounds and can support payloads up to 2 lbs. Includes trunion mounting base and 2110G06 stinger kit.
- Peak Sinusoidal Force: 4.5 lbs
- Frequency Range: 11,000 Hz
- Peak Acceleration: 4.2 g
-
Supplier: DynaTronic Corporation
Description: modal test using the attached excitation method.Based upon years of practical modal test experiences, TENZO series modal shakers are exhibiting high force-to-weight ratio, has been specifically developed to help ensure the best possible modal test performance with minimum
- Frequency Range: 4,000 Hz
- Displacement: 0.393701 inch
- Applications: Modal Excitation Source
-
Supplier: PCB Piezotronics, Inc.
Description: Miniature Inertial Shaker, 9 N (2 lbf) pk sine force, 6N (1.4 lbf) RMS random force (natural cooling). Includes cable, mounting screws and spare fuses.
-
Supplier: Cole-Parmer
Description: Test Stand stabilizes your W.S. Tyler
Ro-Tap Sieve Shaker while saving valuable bench space. Use with or without sound enclosure 59986-65 (for Ro-Tap Shakers) or 59986-55 (for Ro-Tap II Shakers), sold separately. Made from steel. Includes brackets and hardware - Features: Other
-
Supplier: PCB Piezotronics, Inc.
Description: Miniature Shaker, 7lbf rated sine force, 0.5" pk-pk stroke, weighs only 6 pounds and can support payloads up to 2 lbs. Includes trunion mounting base and 2110G06 stinger kit.
- Peak Sinusoidal Force: 7 lbs
- Frequency Range: 9,000 Hz
- Peak Acceleration: 6.4 g
-
Supplier: Haida International Equipment Co., Ltd.
Description: Solution for Low Frequency, Large Load and Large Displacement Test Restricted by the function of the conventional vibration shaker, the following requirements cannot be met simultaneously: Specimen characteristics: large mass and large volume Test condition: Low frequency and
- Mechanical Test: Ductility, Vibration
-
Supplier: Spectral Dynamics, Inc.
Description: JAGUAR Shaker Control and Analysis System Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control Shaker Control Jaguar provides a full suite of closed loop Shaker Control applications with up to 98 control
- Output Dynamic Range: 90 dB
- Output Channels: 1, 16, 2, 4, 6, 8
- DAC Size: 16 bit
- Test Type: Classical Shock, Random, Shock Response Spectrum (SRS), Sine
-
Supplier: Spectral Dynamics, Inc.
Description: amplifier Available combined with slip table Sine, Random, and Transient Testing Standard Vertical and Horizontal Operation Typical System Application Model SD-22000-19 Series Vibration test system is a versatile wide frequency band electrodynamic vibration test system. It is designed
- Peak Sinusoidal Force: 22,050 lbs
- Frequency Range: 5 to 2,500 Hz
- Displacement: 2.0078751 inch
- Peak Acceleration: 120 g
-
Supplier: Retsch, Inc.
Description: The analytical sieve shaker AS 300 is used in research & development, quality control of raw materials, interim and finished products as well as in production monitoring. The AS 300 is particularly designed for test sieves with a diameter of 305 mm (12"). Compared to sieves with a
- Maximum Load: 6 kg
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
- Temperature Control: None
-
Supplier: Terra Universal, Inc.
Description: to order the shaker, platform and clamps. Applications Cell cultures Solubility studies Staining & de-staining Washing procedures Extraction procedures Diagnostic tests Hybridizations Plasmid purification General mixing Bacterial suspensions Protein expression Free Shipping!
- Frequency Range: 15 to 500 rpm
- Maximum Load: 22.7 kg
- Operating Temperature: 91.4 to 176 F
- User Interface: Digital Front Panel
-
Supplier: Terra Universal, Inc.
Description: Warranty These Titer Plate Shakers are for use with standard or deep-well microplates, with variable speeds from 40 to 1100 rpm. The 0.12" (3 mm) orbit minimizes crosstalk. Applications include protein synthesis, pharmaceutical profiling, RH factor testing, enzyme immunoassays and more. A
- Frequency Range: 40 to 1,100 rpm
- Maximum Load: 0.907 kg
- Operating Temperature: 32 to 104 F
- User Interface: Analog Front Panel
-
Supplier: Renold Canada
Description: Vibrationary Shaker Drives For Use on Conveyors, Feeders, Screens, Packing Tables and Other Vibrationary Equipment Continuous Operation Long Life Dependency Low Maintenance Schedule Totally Enclosed Gear Driven Eccentrics 26 Sizes Throughout the world, Renold's Ajax Shaker Drives are
- Motor / Rotary Speed: 900 to 1,300 rpm
- Power: Electric
- Force: 114 to 10,079 lbs
- Type: Rotary Motor
-
Supplier: Gilson Company, Inc.
Description: • Widest selection of sand equivalent shakers and components available. • SE-2B assures precise repeatability and safe automatic operation. • SE-6 is repeatable and economical for lighter testing schedules. • SE-5 is the most economical for occasional use. The Sand Equivalent Test
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: The Vibratory Sieve Shaker ANALYSETTE 3 SPARTAN is the ideal instrument for quantitative particle size analysis according to the known and proven sieving method. The particle size distribution of solids and suspensions of all kinds can be measured through dry or wet sieving with woven
- Maximum Load: 2 kg
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
- Temperature Control: None
Find Suppliers by Category Top
Featured Products Top
-
The VE Series represents a leap forward in compact vibration testing, engineered by ECON for unmatched precision and reliability. This complete system, comprising shaker, amplifier, controller, and software, delivers powerful performance with forces from 20N to 1000N across an (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
table may be used as a vibration table for random vibration testing or combined with a temperature test chamber for temperature and vibration (read more)
Browse Shock and Vibration Testing Shakers Datasheets for Cincinnati Sub-Zero Products -
Full-Degree Dynamic Simulation, Precision Beyond Limits The 6-DOF Vibration Test System developed by ECON Technology represents the pinnacle of multi-axis vibration testing. With (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
EDM series Electro- Dynamic Shaker have features of wide frequency range, excellent index, high reliability, simple operation and maintenance friendly. There are various models and specifications available for this series. The exciting force range is from 10kN to 50kN, and the Max. load (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
ESPEC North America Inc | Qualmark Products and Services
Repetitive-shock Vibration Test System - OVTT 18
system is ideal for No Fault Found (NFF) precipitation screens of field returns, repair verification and random vibration test of small products. The OVTT 18 utilizes ESPEC Qualmark's patented six-degree-of-freedom vibration technology and is designed with reduced air requirements and low noise (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ESPEC North America Inc | Qualmark Products and Services -
ESPEC North America Inc | Qualmark Products and Services
HALT with Vibration Testing Chamber -Typhoon 1.5
The Typhoon 1.5, with its 18” x 18” vibration table, is perfect for performing Highly Accelerated Life Testing (HALT) on small products, or (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ESPEC North America Inc | Qualmark Products and Services -
temperature & vibration testing or temperature, humidity and vibration. All models are designed for compatibility with any brand of electrodynamic vibration shaker tables. All chambers may be desgined to work with your existing vibration shaker table and our compatible with any brand of electrodynamic (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Comprehensive Vibration Testing Services The E-Labs test applications include transportation load simulations, fatigue due to vibration, reliability testing, squeak & rattle testing, fragility (read more)
Browse Shock and Vibration (Dynamics) Testing Services Datasheets for E-Labs, Inc. -
. Traditional air-cooled shakers often struggle with heat accumulation, noise, and reduced performance during extended tests—especially in high-force or large payload applications. The EDH Series Water-Cooled Shaker is engineered to (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Small and lightweight components often require high-precision vibration excitation without the complexity, space, or power demands of large shaker systems. The VE Series Miniature Precision Vibration Test System is (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd
Conduct Research Top
-
An Advanced Random Shaker Control Algorithm
Closed-loop random Shaker Control algorithms used by SD2550 Systems employ both feed-back and. feed-forward control error correction processes. Feed-forward processing speeds the control correction. rate without compromising overall control stability. The control algorithms are also adaptive
-
Simulating Base-Shake Environmental Testing
In most military aircraft and spacecraft applications, each. payload structure must be pre-tested on a shake table to ensure. that it can withstand the vibration environment that it. will experience during flight. Shaker testing is done using a. control PSD which is designed to realistically
-
Networking and Remote Communication on a Workstation-based Shaker Control System
This paper discusses industry standard networking and remote operation capabilities for a. Shaker Control system. The Unix-based system utilizes Ethernet local area networking with. support for TCP/IP NFS, PCNFS, and other industry standard protocols. The flexible architecture and the X11 based
-
An Advanced Sine Control Algorithm Control System Dynamic Range
Choosing a digital Shaker Control system to operate with either an electrodynamic or hydraulic shaker,. requires careful consideration of a number of issues. In addition to cost, the two most important factors for. a customer to evaluate are safety and performance. Obviously, a system that does
-
What is Environmental Stress Screening (ESS)?
Although ESS may use chambers and shakers resembling those used for an environmental test, the purpose is different. In ESS it stimulates just-produced or just-overhauled equipment (usually an electronic assembly or subassembly), usually using rapid thermal ramping and broad-spectrum random
-
Why adopt multivariable control?
As we all know, before doing vibration testing, we should edit the reference. spectrum with the vibration controller, usually low frequencies with constant. displacement spectrum, middle frequencies with constant velocity spectrum, while. the high frequencies with constant acceleration spectrum
More Information Top
-
Criticality Testing of Drilling-Fluid Solids-Control Equipment
The shaker test was a multidisciplinary test and is a result of cooperation between 13 companies.
-
Structural Dynamics, Volume 3
110 Effects of Shaker Test Set Up on Measured Natural Frequencies and Mode Shapes .
-
JOINT-INDUSTRY PARTNERSHIP TO DEVELOP A HOLLOW SPHERE DUAL-GRADIENT DRILLING SYSTEM
Varco Shale Shaker Tests (Synthetic Oil Mud)..................................................36 .
-
Topics in Modal Analysis II, Volume 8
19.2.1 Shaker Test with the Input Oblique to the Global Coordinate System .
-
Topics in Modal Analysis I, Volume 5
The potential reasons for using multiple impact hammers are, as with multiple shaker testing , to decrease testing time and to distribute energy throughout the structure.
-
Topics in Modal Analysis, Volume 10
Rice et al. [1, 2] presented an approach for virtual shaker test where it was developed simulation model that would represent the actual vibration test.
-
Topics in Modal Analysis, Volume 7
24.3 Virtual Shaker Test .
-
Dynamics of Civil Structures, Volume 4
42 Comparative Evaluation of Excitation Schemes for Multi- Shaker Testing of Bridges ..........................
-
Topics in Dynamics of Civil Structures, Volume 4
An APS Dynamics 113-HF shaker paired with an APS 145 amplifier was also subject to the same shaker tests .
-
Improvement of Chemical Working Environment in Shaker Room with Enclosed Shaker Design and Optimized Ventilation Rates
The shaker test was performed at an onshore test center that can simulate the circulation system of a drilling rig.
Indicates content that may require registration and/or purchase.