Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Total Plastics, Inc.
Description: Generally there are two basic types of PVC available – rigid PVC and plasticized PVC (flexible). There are hundreds of formulations available for desired physical properties targeted to a specific application. Call Total Plastics for help in determining what will work best for you. PVC is
- Form / Shape: Flat / Bar Stock, Hollow / Tubular Stock
- Chemical System: Polyvinyl Chloride (PVC)
- Features: Thermoplastic
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L. One of the important components to
- Features: Permanent
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L. One of the important components to
- Features: Permanent
-
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 8 in L. One of the important components to
- Features: Permanent
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady Pipe Markers-To-Go self-adhesive pipe marker comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-736 self-adhesive pipe marker are: 12 in L. One of the important components to
- Features: Permanent
-
Supplier: Crescent Plastics, Inc.
Description: multitude of secondary operations, both on-line or off. Crescent Plastics is a custom plastic profile extruder. However, we do not do sheet extrusion or thermoforming. If you need custom injection molding or pipes, visit our affiliate companies: Wabash Plastics and
- Size Capabilities: 0.25 to 20 inch
- Materials: ABS, Acrylic, PETG, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Specialty Packaging, Tool Making
- Extrusion Methods: Co-Extrusion, Hot Extrusion
-
Supplier: ASTM International
Description: This specification deals with fabricated fittings intended for use with outside-diameter controlled polyethylene pipe and tubing. These fittings are manufactured by heat-fusion joining shape-modified polyethylene components prepared from pipe, molded fittings, sheet, or block. Pressure
-
Supplier: Golden Collar Technology Co., Ltd .
Description: We specialize in manufacturing a wide range of PTFE pipe fittings, including straight connectors, elbows, tees, reducers, couplings, and custom-designed fittings tailored to your specific requirements. Whether you need standard sizes or custom dimensions, we have the expertise to meet your
- Use Temperature: -328 to 500 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: Total Plastics, Inc.
Description: Kynar® pipe is mechanically strong and able to withstand high temperatures and pressures. Compared to metal piping, Kynar® is lightweight, easy to install and has excellent weather resistance. Strong Resists High Temperatures and Pressures Lightweight Easy to Install Excellent Weather
- Overall Width / O.D.: 0.125 to 12 inch
- Overall Length: 240 inch
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Supplier: Creative Composites Group
Description: SUPERPILE composite pipe piles were developed to fill a need in a market where an extremely tough, high energy absorbing round pipe pile is required. SUPERPILE™ Composite Pipe Pile is manufactured with electrical grade fiberglass and high impact, high strength polyurethane
- Outside Diameter / Size: 8 to 16 inch
- Wall Thickness: 0.25 to 0.5 inch
- Design Units: English
- Type: Fiberglass / Composite Tubing, Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: Peridot Corporation
Description: small as .005OD .003 ID with a faceted point. We bend and machine pipe up to 3/4 inch in diameter. We shape set Nitinol tubing. We work with over a dozen North American raw tubing suppliers purchasing thousands of feet of tubing a year. Special alloys, shapes and sizes are our forte.
- Industry Served: Aerospace, Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, Medical / Pharmaceutical, Oil / Fuel, Vacuum
- Materials: Aluminum, Brass, Copper, Inconel®, Nickel Alloy, Plastic, Stainless Steel, Superalloy, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Sugatsune America, Inc.
Description: Discover a Superior Ventilation Solution The APD Series plastic ventilator grill provides good air exchange potential while protecting people and equipment as well as preventing the infiltration of large debris. From our line-up of ventilators , this particular model is the APD-170/BLK ,
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our PTFE joints are used for all kinds of ptfe pipe connections, can be threaded or clicked, support a variety of sizes, and are often used in a variety of industrial and laboratory applications. Our PTFE joints are known for their non-reactivity and ability to withstand extreme temperatures,
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Thermoset / Crosslinked
-
Supplier: Zurn Industries LLC
Description: 3/8" to 1" coils of Alumicor® PEX-AL-PEX Barrier Tubing provides both the strength of aluminum and the chemical resistance of PEX. Because Alumicor tubing holds it shape, it is an ideal solution for most radiant heating projects. Features And Benefits Combines advantages of metal and plastic
- Application: Water
-
Supplier: MCA - Advanced Materials Division
Description: pans, and stand pipes. Furthermore, TIVAR® 88-2 UHMW-PE liners are available in kits, and can be self-installed or professionally-installed through our extensive network of global SytemTIVAR® Engineering Partners.
- Tensile Strength (Break): 5,500 psi
- Tensile Modulus: 97 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: chutes, tubes, bunkers, conveyors, vibratory pans, and stand pipes. Furthermore, TIVAR® 88-2 ESd UHMW-PE liners are available in kits, and can be self-installed or professionally-installed through our extensive network of global SytemTIVAR® Engineering Partners.
- Tensile Strength (Break): 4,800 psi
- Tensile Modulus: 116 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: Ensinger, Inc.
Description: up to 14,22 mm are feasible. Standard length of pipes is 76,2 and 152,4 mm. Facts Chemical designation: PEEK (Polyetheretherketone) Color: black Density: 1,41 g/cm3 Main Features very good chemical resistance good heat deflection temperature inherent flame resistance hydrolysis and
- Tensile Strength (Break): 27,000 psi
- Tensile Modulus: 1,850 to 1,885.4 ksi
- Elongation: 1.1 %
- Use Temperature: 500 to 572 F
-
Supplier: Ensinger, Inc.
Description: TECAPEEK SM natural is an unmodified spin molded Victrex PEEK polymer. One strength of spin molded material is the flexibility of the wall thickness of up to 1,18 inches, whereas of course there are preferred standard sizes. Rings with outer diameters up to 21,06 inches can be produced. Pipe
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Jinshiling is a manufacturer of PTFE Bulkhead Male Connector, which is a ptfe pipe Compression Fittings. Due to its high chemical resistance, high and low temperature capability, resistance to weather, electrical and thermal insulation, and lowest coefficient of friction, PTFE bulkhead
- Use Temperature: -328 to 500 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Material Type: Thermally Insulating
- Features: Thermoset / Crosslinked
-
Supplier: MCA - Advanced Materials Division
Description: designed to combat flow stoppage, prevent dead volume, and allow bulk materials to flow freely. For these reasons, this grade is considered the material of choice for the lining of storage and transport containers, hoppers, chutes, tubes, bunkers, conveyors, vibratory pans, and stand pipes.
- Tensile Strength (Break): 5,800 psi
- Tensile Modulus: 61 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: U.S. Plastic Corporation
Description: member of the vinyl family. It is excellent when used for corrosion-resistant tanks, ducts, fume hoods, and pipe. Ideal for self-supporting tanks, fabricated parts, tank linings, and spacers. It is not UV stabilized and has a tolerance of +/- 10%. Not FDA approved materials. Sheets 48" x 48"
- Form / Shape: Film / Sheet
- Chemical System: Polyvinyl Chloride (PVC)
- Features: Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: chemistry) up to 180 °F. Corzan™ CPVC conforms to ASTM -D-1784-03 Class 23446-B (formerly Type IV Grade 1) and is manufactured without fillers or plasticizers. It exhibits excellent fire properties UL-94V-0 and flame spread less than 20 per ASTM E -84. Available in pipe, valves, fitting and
- Chemical System: Polyvinyl Chloride (PVC)
-
Fabricated Plastic Parts and Semi-Finished Shapes - White Polyvinyl Chloride (PVC) Sheeting -- 45034Supplier: U.S. Plastic Corporation
Description: member of the vinyl family. It is excellent when used for corrosion-resistant tanks, ducts, fume hoods, and pipe. Ideal for self-supporting tanks, fabricated parts, tank linings, and spacers. It is not UV stabilized and has a tolerance of +/- 10%. Not FDA approved materials.
- Form / Shape: Film / Sheet
- Chemical System: Polyvinyl Chloride (PVC)
- Features: Thermoplastic
-
Supplier: Norplex-Micarta
Description: absolute zero temperatures, the product is manufactured for use in deep space, cryogenic applications and is widely used in the LNG industry for pipe and storage applications. *The use temperature or temperature index is a recommendation only, and based upon experience in various
- Use Temperature: 266 to 284 F
- Coeff. of Thermal Expansion (CTE): 5.555555555555555 to 7.222222222222222 µin/in-F
- Water Absorption: 0.1 %
- Tensile Strength (Break): 38,000 to 45,000 psi
-
Supplier: Profile Plastics, Inc.
Description: From the initial idea to the final product, Profile Plastics helps your plastic extrusions take shape. Engineering, Tooling & Design Engineering & CAD Design Support Complete In-house Tooling Capabilities Integrated Fabrication Capabilities Dual Cross Head & Co-Extrusions Manufacturing
- Size Capabilities: 0.005 to 15 inch
- Materials: ABS, Acrylic, Butyrate, PETG, PPE/PPO, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Embossing, Machining, Printing / Labeling, Tape/Adhesive Application, Welding
-
Supplier: Advanced Technology Products
Description: TechniCut™ Premium Hose and Tubing Cutter The TechniCut™ Premium Hose and Tubing Cutter features a patented design that provides straight, repeatable cuts up to 1″ O.D. The shape and design of the cutter differs from others in that it does not engage the tube via the blade’s point, rather the edge.
- Tubing / Pipe Diameter: 1 inch
- Tool Weight: 1 lbs
- Form Factor: Hand Tools
- Power: Manual Tools
-
Supplier: icotek GmbH
Description: The Cable Entry System KEL-FL enables a simple, fast and flexible routing and sealing (IP54) of flat cables, for example in elevator construction. Inserts FT for flat cables can be utilized. Innovative construction of the inserts compensates for manufacturing inconsistencies in flat cables.
- Number of Cables: 1 to 4
- Rectangular Width (Short Dimension): 1.55511895 inch
- Rectangular Length (Long Dimension): 2.86220627 to 5.7874047 inch
- Number of Pipes: 1 to 4
-
Supplier: National Rubber Corporation
Description: National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials
- Size Capabilities: 0.02 to 3.5 inch
- Services: Assembly Services, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Extrusion Methods: Cold Extrusion, Hot Extrusion
- Applications: Custom Profiles / Cross Sections, Gaskets / Seals, Pipe, Sheet, Tubing / Hose
-
Supplier: icotek GmbH
Description: The Cable Entry System KEL-E is particularly suited for flat connectors. The small frame is ideal for applications with limited space. For inserting and sealing (IP54) cables up to 17 mm diameter. Advantages Warranty of pre-terminated cables remains Retrofi tting and maintenance can be carried out
- Number of Cables: 1 to 20
- Cable Diameter: 0.0787402 to 0.6692917 inch
- Rectangular Width (Short Dimension): 1.55511895 inch
- Rectangular Length (Long Dimension): 2.86614328 to 5.7874047 inch
-
Supplier: icotek GmbH
Description: The Cable Entry System KEL-DPZ-B is designed for routing standard cables (without connectors). With an area of only 46 x 46 mm, up to 25 cables can be easily routed and sealed according to IP66. Simply put a small slit in the thin membrane and push the cable through. Once the cable is through the
- Number of Cables: 13 to 25
- Cable Diameter: 0.12598432 to 0.8661422 inch
- Rectangular Width (Short Dimension): 2.2834658 inch
- Rectangular Length (Long Dimension): 2.86614328 inch
-
Supplier: Toray Industries (America), Inc.
Description: construction uses, all kinds of pipe insulation and anti-condensation materials, miscellaneous industrial materials, consumer goods, and healthcare and sports products.
- Applications: Automotive / Transportation
- Type: Closed Cellular, Rigid
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Features: Other
-
Supplier: Ensinger North America
Description: up to 14,22 mm are feasible. Standard length of pipes is 76,2 and 152,4 mm. Main Features: Very good chemical resistance Good heat deflection temperature Inherent flame resistance Hydrolysis and superheated steam resistant Very high stiffness Very high creep resistant High dimensional
- Deflection Temperature (@ 264 psi, 1.8 MPa): 600 F
- Thermal Conductivity: 0.90863577 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.000000000000002 µin/in-F
- Tensile Strength (Break): 27,000 psi
-
Supplier: Assured Automation
Description: purity systems Municipal pressure and gravity piping systems Plumbing and mechanical pipe systems Electrical systems Irrigation systems Radiant heating systems
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 150 psi
- Flow (Cv): 119 to 5,712
- Number of Ports/Ways: 2
-
Supplier: Assured Automation
Description: slippage and compression. PTFE seated o-ring shaft seals. Typical Applications Industrial process piping systems Double containment systems Acid waste systems and wastewater High purity systems Municipal pressure and gravity piping systems Plumbing and mechanical pipe systems Electrical
- Valve Size: 1.5 to 12 inch
- Pressure Rating: 232 psi
- Flow (Cv): 70 to 5,712
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
ensure the purity Rich experience on PTFE material and process. What can Dechengwang Compression Molding work for you? Basic shape including blocks, small plates (square or (read more)
Browse Plastic Molding Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
cast parts, involves using a two-part urethane formulation, and utilizing a mold or tool for a specific shape. This method of producing large volumes of rigid parts serves as an efficient option to machining or carving high-density rigid polyurethane foams. A company using our materials have (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for General Plastics Manufacturing Co. -
dialogue shaping the next-generation of polymer materials for the aerospace electrical systems. As power density increases and environments become more extreme, material limitations are being exposed. (read more)
Browse Polymers and Plastic Resins Datasheets for Duvelco Limited -
Inflatable seals and shapes Isolators Lip seals Mechanical seals Molded gaskets Protective boots Special plugs Special seals and shapes Valve seats, special seats (read more)
Browse Plastic Machining Services Datasheets for CT Gasket & Polymer Co., Inc. -
traditional tubing products, we also offer eTubing® — hybrid tubing configurations that include signal, coax, or other electrical components within the walls of the tube. A wide range of value-added and post-processing services such as tipping, hubbing/flaring, shaping/forming, and radiopaque striping are available to further enhance your design. (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
Engineered for vigorous performance in Mechanical Engineering industry, our industrial PTFE solutions, including PTFE molded shapes and gaskets, provide durability and accuracy to reduce the cost, improve safety and increase the uptime of components. Advantages: (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
. Process control extends across compounding, stock-shape production, injection molding, and machining, helping maintain control throughout different manufacturing stages. Key Advantages Designed to reduce contamination in semiconductor applications No (read more)
Browse Polymer and Plastic Composites Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
it can hold as a stability factor. Whereas pipes are normally used to transport gasses or liquids making it important to know the capacity. Knowing how much can flow through the pipe is key. The circular shape of the pipe make it efficient when handling pressure from the liquid flowing through (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
resistance, and are highly recyclable. Elastomers are defined by elasticity — the ability to stretch significantly under stress and return to their original shape once the stress is removed, a behavior driven by long-chain molecules with occasional cross-links. Natural rubber (read more)
Browse Plastic Tubing Datasheets for Pexco -
involves mixing resin with a catalyst and then injecting that mixture into a closed mold with pre-loaded reinforcing material like fiberglass. It is often used to make components with complex shapes, smooth finishes and large surface areas. Thanks to a low environmental impact (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc.
Conduct Research Top
-
Plastics Processing..... How Plastic Resin Becomes Pipe, Valve, Etc.
Pipe is one of the more common types of plastic product we are familiar with. Pipe is produced by an extrusion process. Basically extrusion can be defined as forcing a material through a die orifice. This die orifice produces the final shape of the finished product. It is probably a bit of over
-
Extrusion Processes
and machined to ensure that the melt flows in a precise desired shape. Examples of extruders products are blown film, pipe, coated paper, plastic filaments for brush bristles, carpet fibers, vinyl siding, just about any lineal shape, plus many, many more. There is almost always downstream processing equipment
-
Beware Thermal Cycling in Bioprocessing Part 2
employed. The most often selected type is the ISO 2852. The fitting consists of four components -- two flanged ferrules, which are to be welded to the required lengths of thin-walled tubing, thin-walled tubular shapes or other components; an elastomeric or plastic gasket located between the flanged
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
as the installation. It measures a velocity at a single point, and then the electronics multiply by the cross-sectional area to arrive at a flow rate. The meter takes into consideration an average shape of the moving gas as it goes down the pipe. It assumes a fully-developed, bullet-shaped flow profile that is being
More Information Top
-
Re-Examination of Louis Pasteur’s S-Shaped Flask
Experiment
I, control set; II, experimental set; 1, 2, flasks for control set I; 3, 4, flasks for experimental set II; 5, LB medium; 6, 8, U- shaped plastic pipe ; 7, 9, forceps.
-
Preventing Acid Mine Drainage with an Elevated Water Table: Long-Term Column Experiments and Parameter Analysis
A valve at the base of each column was connected to a bottle by a U- shaped plastic pipe , which allowed applying the desired suction (by controlling the position of the outlet) and collecting the leachate.
-
Phase‐field dithering for active catheter tracking
Y- shaped plastic pipe connections with access ports on one side allowed intro- duction of the EP catheters into these closed (flow)-cir- cuit phantoms.
-
Distance effect on the behavior of an impinging swirling jet by PIV and flow visualizations
This was carried out by mounting a ring- shaped plastic pipe , with a number of small holes formed around its inner surface, into the duct just in front of the struts (Fig. 3).
-
The modernisation of the Aquarium at Berlin Zoo
Heating of the aquarium water is provided by passing warm water from the central heating system in the base- ment through a U- shaped plastic pipe which runs through the tanks, in grooves behind the front glass, and back down to the…
-
CR4 - Thread: Underfloor Heating
I had thought of putting a u shaped plastic pipe with aluminum foil inside over the pecs to radiate the heat upward.
-
Algal and bacterial processes in platelet ice during late austral summer
A third sample type was collected at different depths of the platelet layer using an L- shaped plastic pipe with a variable shaft of up to 3-m length that was connected to a vacuum pump (Smetacek et al. 1992).
-
Pond culture of snakehead in Hong Kong: a case study of an economic solution to common resources
This outlet is in the form of an L- shaped plastic pipe , into which a segmented overflow pipe is inserted to regulate water discharge.
-
Electrical capacitance tomography with a non-circular sensor using the dbar method
With the same process, the reconstructed image of a ring- shape plastic pipe (see figure 4(b)) was also obtained as shown in figure 4(d).
-
Advances in Civil Structures
Note: W——unprotected ordinary concrete specimen, shaped by plastic pipes with inner diameter of 100mm.
Indicates content that may require registration and/or purchase.