-
Supplier: Linx Technologies
Description: High Power Wireless UART RF Transceiver Module The 250 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 4 miles (6.4km, line of sight). Operating in the 902 to 928MHz frequency band, the module is
- Data Rate: 115.2 kbps
- Sensitivity: -105 to -100 dBm
- Output Power: 23.5 to 24 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: Microchip Technology, Inc.
Description: Temperature Range: -40 to +125°C Interface to PIC® EUSART and standard USARTs Local Interconnect Network (LIN) bus pin: Internal pull-up resistor and diode Protected against battery shorts Protected against loss of ground High-current drive Automatic thermal shutdown Low-power mode:
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Infineon Technologies AG
Description: high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSL202SN | Small signal/small power MOSFET BAT15-02LRH | RF Mixer and Detector Schottky Diode BFR93A | High Linearity RF Transistors BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE4250-2G |
- Data Rate: 1,000 kbps
- Supply Voltage: 3.3 V, 5 V
- Technology: CAN
- Features: Other, RoHS Compliant
-
-
Supplier: Microchip Technology, Inc.
Description: The Microchip ATA6566 is a high-speed CAN FD transceiver dedicated for the Japanese market. It provides an interface between a controller area network (CAN) protocol controller and the physical two-wire CAN bus. The transceiver is designed for high-speed (up to 2Mbit/s) CAN
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: The Microchip ATA6564 is a high-speed CAN FD transceiver that provides an interface between a controller area network (CAN) protocol controller and the physical two-wire CAN bus. The transceiver is designed for high-speed (up to 5Mbit/s) CAN applications in the automotive industry,
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: The Microchip ATA6565 is a fully integrated dual high-speed CAN transceiver with two completely independent and separated high-speed CAN transceivers integrated in one package (only the GND pins GND1 and GND2 are internally connected). Each of the two identical transceivers
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: switch for frequency ranges well into the UHF spectrum. A typical RF application for the TO-5 relay is in handheld radio transceivers, wherein the combined features of good RF performance, small size, low coil power dissipation and high reliability make it a preferred
- Poles: Double Pole (DP)
- Throw: Double Throw
-
Supplier: Anaren, Inc.
Description: modules" are FCC (USA) and IC (Canada) certified -- as well as ETSI (Europe) compliant. Depending on their intended environment, they are particularly well-suited for short-range, high-throughput applications or situations requiring a high density of nodes. (Interested in ETSI
- Operating Frequency: 2,400 to 2,483.5 MHz
- Applications: Mobile / Wireless Systems
- Features: Other, Transceiver
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Anaren, Inc.
Description: The A2541x24x is a high-performance radio module that incorporates the Texas Instruments CC2541 SOC -- either with a CC2590 Range Extender (A2541E24x) or without a range extender (A2541R24x). Pre-certified to FCC/IC, compliant with ETSI, and certified as suitable for many other global
- Operating Frequency: 2,400 to 2,480 MHz
- Operating Temperature: -40 to 85 C
- Applications: Mobile / Wireless Systems
- Features: Other, RoHS, Transceiver
-
Supplier: Anaren, Inc.
Description: The Anaren Integrated Radio (AIR) module family includes several solutions in the 2400MHz band -- all of which incorporate the Texas Instruments CC2500, low-power RF transceiver chip and are compatible with all TI-approved software stacks. Whether you require a stand-alone radio
- Operating Frequency: 2,400 to 2,483.5 MHz
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
- Device Type: Transmitter Only
-
Supplier: RIGOL Technologies, Inc.
Description: Engineers integrating WiFi, Bluetooth and other modern RF technologies are confronted with complex challenges like frequency hopping signals, channel conflict, and spectrum interference. Real-Time Spectrum Analyzers bring the dimension of time to RF Analysis making it easier to monitor
- Frequency Range: 6,500,000 kHz
- Analyzer Type: Instrument
-
Supplier: RIGOL Technologies, Inc.
Description: Engineers integrating WiFi, Bluetooth and other modern RF technologies are confronted with complex challenges like frequency hopping signals, channel conflict, and spectrum interference. Real-Time Spectrum Analyzers bring the dimension of time to RF Analysis making it easier to monitor
- Frequency Range: 1,500,000 kHz
- Analyzer Type: Instrument
Find Suppliers by Category Top
Featured Products Top
-
The nRF21540 is a ‘plug and play’ range extender offering enhanced link robustness with an integrated power amplifier (PA) and low noise amplifier (LNA) for use in our low power short-range wireless solutions. It is a complementary device optimized to boost the link budget of (read more)
Browse IC Interfaces Datasheets for Nordic Semiconductor ASA -
Product Series - Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables Features & benefits - A full range of customized products Good RF characterization / Low cost, short lead time (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Rego Electronics Inc. -
Application 420 to 460 MHz UHF Short Range 902 to 928 MHz ISM 2.4 to 2.5 GHz ISM (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
requirements of nearly all conventional industrial rotary equipment. Each independent RF channel undergoes precise industrial calibration and strict full-band testing to ensure consistent and stable transmission performance in the entire working frequency range, without frequency band attenuation or (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
High-Performance Single-Channel RF Rotary Joint for Reliable Rotational Signal Transmission in Mission-Critical Applications (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Premium VHF band 136 to 174MHz 4 port RF dual junction coaxial circulator boasts great power capacity, low VSWR and superior signal isolation, perfect for transceiver systems and wireless signal transmission projects. Model number:5o131206004136174SK Frequency Range:136~174MHz (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
is commuting a short distance to and from the office, it likely doesn’t make sense to spend the money for a high-performance vehicle like a Ferrari when a Ford Focus would get the job done at a fraction of the cost. The same is true when it comes to selecting an RF filter – it’s (read more)
Browse RF Filters and Microwave Filters Datasheets for Knowles -
amplifier protection, digital satellite and mobile communication systems, medical communication & security devices, military, aerospace and commercial platforms, plus low-frequency communication and broadcasting systems. Recommended matching products include RF power amplifiers, transceiver modules (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Effectivness and the importance of dynamic range Make Smart Use Of Preamps In RF Testing There are a number of ways that mistakes with preamps in test configurations can lead to misleading or (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
kTB Low Phase Noise (PDRO) The PDRO50L and PDRO57L are ultra-compact, low-phase-noise Dielectric Resonator Oscillators (DROs) designed for high-frequency RF/microwave applications. The PDRO50L (read more)
Browse Oscillators Datasheets for kTB Solutions
More Information Top
-
Design and implementation of smart sensor nodes for wireless disaster monitoring systems
Short range RF transceiver .
-
Wireless Algorithms, Systems, and Applications
There are some virtual files on the uSD card, when mobile device accesses these files, it will trigger the access to the extended low power short range RF transceivers , so that mobile device can access wireless sensors and scan surrounding wireless channels …
-
http://www.thescipub.com/pdf/10.3844/jcssp.2009.297.301
The PICSENSE node has PIC18F4620, an 8 bit microcontroller and ADF7020-1, Analog Devices short range RF transceiver .
-
Wireless skin temperature measurement system for circadian rhythm monitoring
The availability of low power short range RF transceivers in the unlicensed band allows the design of a small, low-cost, battery operated wireless sensors [4].
-
Drop-n-Play: A new device interface for iPod jackets
In order to communicate wirelessly, both e-textiles and devices are equipped with very short range RF transceivers whose maximum transmission (TX) range is under 10 centimeters.
-
Communication coverage in wireless passive sensor networks
The transceiver of a conventional WSN node is typically a short range RF transceiver .
-
Failure resistant indoor location estimation technique “FRILET”
In order for mobile nodes and anchored nodes to send or receive different distress requests and replies they are equipped with different short RF range transceivers (in which only one transceiver is set to be used for transmitting or receiving a certain …
-
Towards a Bionic Neural Link for Implantable Prosthetics
Furthermore, this adopted representation can be readily interfaced to a low-power, short range RF transceiver to realise a wireless neural link in cases that wiring may be undesirable.
-
http://dspace.mit.edu/bitstream/handle/1721.1/33930/67299917-MIT.pdf?sequence=2
The concept of transceiver power efficiency is introduced, which defines the ratio of RF transmit power to transceiver electronics power, to show that short - range RF transceivers have low transceiver power efficiency.
-
Analog Devices Enables Secure And Robust Transmission Of Remote Data For Smart Grids And Home And Building Automation
Available to member companies of the io-homecontrol consortia, the new ADF7022 short - range RF transceiver is a low-power, high-performance, highly integrated FSK/GFSK transceiver designed for operation at the three io-homecontrol channels of 868.25 MHz, 868.95 MHz …
Indicates content that may require registration and/or purchase.