-
Supplier: TE Connectivity
Description: Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Terminal Block Disconnect Type : Plug Product Type Features Modular Terminal Block Product Type : Pluggable Terminal Block Termination Features Termination Method to Wire & Cable :
- Number of Contacts: 2
- Conductor Size (North American): 14 AWG
- Operating Temperature: -55 to 110 C
- Features: Other
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: Short Pulse Freq (Hz): 2900.0 Volt Rating: 28 to 48 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g
- Sound Level: 85 to 95 dB
- Operating Voltage: 28 to 48 volts
- Operating Frequency: 2,900 Hz
- Supply Voltage: AC Voltage, DC / Battery
-
Supplier: Waytek, Inc.
Description: Eaton C4559-6 Stud-Type Junction Block Category: Junction Blocks Manufacturer: Eaton # 10-24 studs spaced ¾" apart Barriers to prevent shorting Nuts not included Rating: 600VDC 30A Studs: 6 Overall Length: 6" Mounting hole spacing: 5 1/4"
- Current Rating: 30 amps
- Features: Other
-
-
Supplier: Newark, An Avnet Company
Description: SHORT CIRCUIT BRIDGE, 4POLE, YELLOW, TB; Product Range:SNK Series; Accessory Type:Short Circuit Bridge; For Use With:Entrelec D6/8.ST.RS, ZS10-PE-R1, ZS10-R1, ZS10-ST, ZS10-ST-T4 Terminal Blocks RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SHORT CIRCUIT BRIDGE, 3POLE, YELLOW, TB; Product Range:SNK Series; Accessory Type:Short Circuit Bridge; For Use With:Entrelec D6/8.ST.RS, ZS10-PE-R1, ZS10-R1, ZS10-ST, ZS10-ST-T4 Terminal Blocks RoHS Compliant: Yes
-
Supplier: UL Standards & Engagement
Description: This part of IEC 60947 applies to fuse terminal blocks with screw-type or screwless-type clamping units for the connection of rigid (solid or stranded) or flexible copper conductors for the reception of cartridge fuse-links in accordance with IEC 60127-2, intended
-
Description: IEC 60947-7-1:2009 specifies requirements for terminal blocks with screw-type or screwless-type clamping units primarily intended for industrial or similar use and to be fixed to a support to provide electrical and mechanical connection between copper conductors. lt
-
Supplier: CSA Group
Description: IEC 60947-7-1:2009 specifies requirements for terminal blocks with screw-type or screwless-type clamping units primarily intended for industrial or similar use and to be fixed to a support to provide electrical and mechanical connection between copper conductors. lt
-
Supplier: ILSCO Corporation
Description: STANDARD TYPE 2.27 INCH L X 4.39 INCH W X 3.14 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING 75 DEG C TEMPERATURE RATING ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 6 AWG TO 250
- Number of Contacts: 4
- Voltage Rating: 600 volts
- Current Rating: 510 amps
- Operating Temperature: 75 C
-
Supplier: CSA Group
Description: IEC 60947-7-2:2009 specifies requirements for protective conductor terminal blocks with PE function up to 120 mm2 (250 kcmil) and for protective conductor terminal blocks with PEN function equal to and above 10 mm2 (AWG 8) with screw-type or screwless-type
-
Description: IEC 60947-7-2:2009 specifies requirements for protective conductor terminal blocks with PE function up to 120 mm2 (250 kcmil) and for protective conductor terminal blocks with PEN function equal to and above 10 mm2 (AWG 8) with screw-type or screwless-type
-
Supplier: Penn-Union Corp.
Description: ONE PIECE, SHORTING TYPE 6-7/16 INCH L X 2 INCH W X 1-3/16 INCH H SIZE 8 AWG/4 AWG WIRE SIZE 600 V VOLTAGE RATING SURFACE MOUNTING 45 AMPERE (8 AWG), 75 AMPERE (4 AWG) CURRENT RATING NO COVER TYPE 75 DEG C TEMPERATURE RATING MOLDED GLASS REINFORCED THERMOPLASTIC HOUSING MATERIAL
- Number of Contacts: 8
- Voltage Rating: 600 volts
- Current Rating: 45 to 75 amps
- Mounting Options: Terminal Strip
-
Supplier: Ideal Industries, Inc.
Description: CENTER SPACING, SHORTING TYPE BLACK COLOR 22 TO 6 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 60 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #10-32 TPI
- Conductor Size (North American): 22 to 6 AWG
- Voltage Rating: 600 volts
- Current Rating: 60 amps
- Termination Options: Screw Clamp
-
Supplier: Allied Electronics, Inc.
Description: Series 142 Barrier Blocks, Double Row, 0.563 Density, BH Screw, #10 AWG Maximum Wire Size The 327-P-FU and 323-P-DS screw terminal strips are used for connecting stripped, stranded or solid copper wires. Each strip has 12 circuits and can easily be field cut or factory-cut to the
-
Supplier: Data Connect Enterprise, Inc.
Description: in conjunction with other circuitry, protect against AC or DC overvoltages. The line interface consists of two independent connectors: a 5-screw terminal block, and a selectable RJ-11 or RJ-45 connector (see Ordering). Power is supplied from a standard, wall-mounted power supply, 300
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Marathon Special Products
Description: " ONE PIECE, SHORTING TYPE 9 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 75 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL BRASS INSERT
- Conductor Size (North American): 16 to 10 AWG
- Voltage Rating: 600 volts
- Current Rating: 75 amps
- Operating Temperature: 150 C
-
Supplier: Radwell International
Description: CONNECTOR, NEMA 6 POS, 16MM SCREW, SHORTING BLOCK TYPE, BRASS STRAP SCREW. FREE 2 YEAR RADWELL WARRANTY
- Termination Options: Screw Clamp
-
Supplier: Eaton Corporation
Description: SHORT TERMINAL JUMPER TYPE 30.5 MM SIZE INSTALLATION WITH IN BLOCK STANDARD PACKAGE 100 10250T MODEL
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SHORTING BAR, FOR VTH SERIES TERMINAL BLOCKS, 2 POLES, 5.2MM PITCH, FORK TYPE, BLACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: The 2-part plug and socket terminal strips of the 300-S series were designed to provide quick and easy connections and disconnections to facilitate servicing and testing or to provide a solution to space restrictions. A wide variety of current ratings, voltages, and wire sizes can be
-
Supplier: Allied Electronics, Inc.
Description: The 2-part plug and socket terminal strips of the 300-S series were designed to provide quick and easy connections and disconnections to facilitate servicing and testing or to provide a solution to space restrictions. A wide variety of current ratings, voltages, and wire sizes can be
-
Supplier: Allied Electronics, Inc.
Description: The 2-part plug and socket terminal strips of the 300-S series were designed to provide quick and easy connections and disconnections to facilitate servicing and testing or to provide a solution to space restrictions. A wide variety of current ratings, voltages, and wire sizes can be
-
Description: A synthetic peptide for use as a blocking control in assays to test for specificity of FLJ22167 antibody, catalog no. 70R-1787 Background: The FLJ22167 protein catalyzes the transfer of sulfate to position 6 of non-reducing N-acetylglucosamine (GlcNAc) residues and O-linked sugars of
-
Description: A synthetic peptide for use as a blocking control in assays to test for specificity of ACVRL1 antibody, catalog no. 70R-7473 Background: ACVRL1 is a type I cell-surface receptor for the TGF-beta superfamily of ligands. It shares with other type I receptors a high degree of similarity
-
Description: C-terminal fibrinogen-like domain. The collagen-like and the fibrinogen-like domains are also found separately in other proteins such as complement protein C1q, C-type lectins known as collectins, and tenascins. However, all these proteins recognize different targets, and are
-
Supplier: Schaltbau GmbH
Description: Single terminal bolts of Schaltbau are easily incorporated in devices for the purpose of electrical termination. They are designed for currents and voltages applicable to materials handling and rail vehicle equipment. The EKS127 Series terminal bolts can be used as individual
-
Supplier: Beckhoff Automation LLC
Description: The EL2809 digital output terminal connects the binary 24 V DC control signals from the automation device on to the actuators at the process level with electrical isolation. The EtherCAT Terminal has 16 channels, whose signal states are indicated by LEDs. The power contacts are
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EL2409 digital output terminal connects the binary 24 V DC control signals from the automation device on to the actuators at the process level with electrical isolation. The EtherCAT Terminal has 16 channels, whose signal states are indicated by LEDs. The power contacts are
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EL2808 digital output terminal connects the binary 24 V DC control signals from the automation device on to the actuators at the process level with electrical isolation. The EtherCAT Terminal contains eight channels whose signal state is indicated by LEDs. The power contacts are
- Data Acquisition: I/O Module
-
Supplier: PHOENIX CONTACT USA
Description: Coupling relay for electrical isolation and power adaptation for SIL 3 F&G; applications, low demand, load diagnostics in the Off and On state for open circuit and short circuit, 1 enabling current path, test pulse filter, plug-in spring-cage terminal block, width: 17.5 mm
- Operating Temperature: 77 to 140 F
- Safety/Approvals Category: Category / Type 3
- Mounting: DIN Rail
-
Supplier: PHOENIX CONTACT USA
Description: Coupling relay for electrical isolation and power adaptation for SIL 3 F&G; applications, low demand, load diagnostics in the Off and On state for open circuit and short circuit, 1 enabling current path, test pulse filter, plug-in screw terminal block, width: 17.5 mm
- Operating Temperature: 77 to 140 F
- Safety/Approvals Category: Category / Type 3
- Mounting: DIN Rail
-
Supplier: RS Components, Ltd.
Description: The CXF series of spring clamp terminal blocks accept industry standard 5 x 20mm glass cartridge fuses. These fuse terminal blocks have a built in end plate leaving no live part exposed. The CXF terminal blocks can be internally bridged using standard
-
Supplier: WorldWide Electric Corporation
Description: Heavy duty rated NEMA A600 contacts Bifurcate movable contacts Octagonal mounting nuts Boots not required for NEMA 4 Heavy duty plastic buttons resist oils and corrosion Meets type 1, 3, 4, 12, 13 and automotive standards (oil and dust tight) Building block construction of contact
- Momentary Contact Switch Function: Momentary ON (Normally Open)
- Toggle Actuator: Short Toggle Handle
-
Supplier: TE Connectivity
Description: Other Frame Size Code : C Product Type Features Input Termination Type : Terminal Block Output Termination Type : Terminal Block
- Standards and Certifications: RoHS Compliant
- Filter Type: Single Phase
-
Supplier: TE Connectivity
Description: Connection Operational Use Specification : Common Industrial Areas Product Type Features I/O Module Type : DeviceNet I/O Module Signal Characteristics Signal Type : Analog Termination Features Cable Connection : Thick DeviceNet Cable I/O Connection : 2.5mm2 Clamp Terminal
Find Suppliers by Category Top
Featured Products Top
-
Our terminal blocks are perfect for your OHV's (Off-Highway Vehicles) such as snowmobiles, dirt bikes, ATV's, buggies, and golf carts. They will minimize the risk of loose or disconnected wires, prevent short circuits, and make installations and troubleshooting easier. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster offers Custom PCB Terminal Blocks and Pluggable Terminal Blocks, we also offer pad printing custom legends and or color-coded terminal blocks. BlockMaster has extensive Custom Terminal Block Capability and Experience. We (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Eurostrips® (terminal strips) by Altech offer a modern, reliable solution for wire-to-wire connections. Their touch-proof design enhances safety by reducing short circuit risks, while customizable pole options ensure flexibility. Installation is quick and simple using just a hacksaw or (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
-
physically retain and electrically connect midget-style, rejection-type fuses within a circuit, protecting motor branch circuits, control panels, lighting circuits, and general industrial loads from overcurrent and short-circuit conditions (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
voltage or resistance, and have provisions for remote monitoring and output inhibiting. All control and monitoring connections are on a pluggable terminal block that functions as a connector, providing wiring convenience and permitting easy and rapid connect/disconnect. Outputs are arc/short circuit protected. (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
High Voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. All control and monitoring connections are on a pluggable terminal block that functions as a connector, providing wiring convenience and permitting easy and rapid connect/disconnect. Outputs are arc/short circuit protected. (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
graphics. Actuators are available with red or green integrated point illumination; other colors available on request. Terminal options include pins for PCB mounting, pins with a solder aid, or a terminal block for screw connections. The versatile MCS series makes a great solution for cost (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
bushing mounts, and epoxy-sealed terminals to block contaminants. For more information, contact New Yorker Electronics at 201-750-1171 or email sales@newyorkerelectronics.com. (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
.72" and 9.44" x 9.44" x 4.72". The terminal compartment has a separate lid and can be isolated internally from the main chamber so the terminal blocks can be accessed for installation without disturbing the electronics. This makes aluTWIN an ideal range of housings for industries such as (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
Power Plant Replacement Study
4 POINT SHORTING TYPE TERMINAL BLOCK .
-
Look before you leap! Practical tips for medium-voltage equipment check out
Shorting type terminal blocks are normally recom- mended and supplied for current circuits in order to safely short circuit CTs.
-
Some lessons learned from commissioning substation and medium voltage switchgear equipment
1) Shorting Screws: Shorting type terminal blocks are normally recommendedand suppliedfor current circuits in order to safelyshort circuit CT's.
Indicates content that may require registration and/or purchase.