-
Supplier: DME Company
Description: shut-off pin. During injection, material flow caused by injecting force overcomes spring tension, thereby pushing shut-off pin away from seat. During screw recovery and idle, the spring tension forces the pin forward restricting material flow. SHUT-OFF
- Form: In-line
- Media: Plastics
- Technology: Pressurized / Hydraulic
-
Supplier: U.S. Plastic Corporation
Description: Quick release automatic shut-off nozzle with Viton seals and swivel that enable nozzle to be rotated 360 to eliminate hose crimping. May be used with gravity feed. Nozzle has trigger guard for drop protection, and a spring-loaded trigger for shut off
-
Supplier: DRUM-MATES Inc.
Description: For Most Alcohols, Bio-Diesel, Diesel, Fuels & Solvents Benefits & Features Shuts off when fluid reaches nozzle spout tip at selected fill level. Flow rates up to 75 Gpm depending on pressure, and other variables. “Flo-Stop” feature automatically stops flow if nozzle used
- Application: Fuel Injection
-
-
Supplier: Kuriyama of America, Inc.
Description: Select the nozzle tip size to meet your individual needs. The VIPER® Shut-Off can be used with any VIPER® Bore Tip for effective fire suppression
- Orifice Size: 1,562.5 mil
- Application: Fire Protection
- Media: Water
-
Supplier: Kuriyama of America, Inc.
Description: The Nozzles That Get You to the Seat of the Fire Viper® fire suppression from Kuriyama Fire Products. Viper® Shut-Off (without Pistol Grip) Single Seat Combine with the Viper Ball Valve with Dual Seat and Dual Driven Shaft for superior firefighting solutions. Concentrated water
- Orifice Size: 1,000 mil
- Application: Fire Protection
- Media: Water
-
Supplier: Kuriyama of America, Inc.
Description: The Nozzles That Get You to the Seat of the Fire Viper® fire suppression from Kuriyama Fire Products. Viper® Shut-Off (without Pistol Grip) Single Seat Combine with the Viper Ball Valve with Dual Seat and Dual Driven Shaft for superior firefighting solutions. Concentrated water
- Orifice Size: 1,000 mil
- Application: Fire Protection
- Media: Water
-
Supplier: Kuriyama of America, Inc.
Description: The Nozzles That Get You to the Seat of the Fire Viper® fire suppression from Kuriyama Fire Products. Viper® Shut-Off (without Pistol Grip) Dual Seat Combine with the Viper Ball Valve with Dual Seat and Dual Driven Shaft for superior firefighting solutions. Concentrated water
- Orifice Size: 1,000 mil
- Application: Fire Protection
- Media: Water
-
Supplier: EXAIR
Description: positively stopping liquid flow when the compressed air is shut off. No drip external mix atomizing nozzles are for pressure fed applications with independent air and liquid control.
- Maximum Pressure: 30 psi
- Maximum Flow: 60 GPH
- Technology: Air Assist / Pneumatic
- Media: Chemicals, Coatings / Inks, Water
-
Supplier: EXAIR
Description: No drip siphon fed flat fan pattern nozzles are great where no liquid pressure is available and a thin coating is needed over a wide band. Since these nozzles are siphon fed, the compressed airflow draws the liquid in and mixes it internally. No drip atomizing nozzles have the
- Maximum Pressure: 30 psi
- Maximum Flow: 1.9 GPH
- Technology: Air Assist / Pneumatic
- Media: Chemicals, Coatings / Inks, Water
-
Supplier: EXAIR
Description: stopping liquid flow when the compressed air is shut off. No drip internal mix atomizing nozzles are for pressure fed applications not requiring independent air and liquid control.
- Maximum Pressure: 30 psi
- Maximum Flow: 42 GPH
- Technology: Air Assist / Pneumatic
- Media: Chemicals, Coatings / Inks, Water
-
Supplier: EXAIR
Description: benefit of positively stopping liquid flow when the compressed air is shut off. No drip external mix atomizing nozzles are for pressure fed applications with independent air and liquid control. Made from 303SS for corrosion resistance. Siphon or gravity fed for non-pressurized
- Maximum Pressure: 30 psi
- Maximum Flow: 31 GPH
- Technology: Air Assist / Pneumatic
- Media: Chemicals, Coatings / Inks, Water
-
Supplier: WEH Technologies Inc.
Description: nozzle is disconnected and the sliding sleeve need not being pulled back to connect the nozzle. Only push the nozzle straight onto the receptacle. The jaws of the TK1 CNG clamp onto the receptacle. While the fuelling nozzle is connected, the shut-off valve
- Maximum Pressure: 3,600 psi
- Orifice Size: 1,515.74885 mil
- Media: Fuel (Liquid)
- Application: Fuel Injection
-
Supplier: WEH Technologies Inc.
Description: Adaptor Nozzle TK22N CNG for CNG fast filling of buses/trucks at car fueling stations (NGV1) Adaptor nozzle for refueling buses and trucks having a NGV2 (non standardized denomination for ISO 14469-2) receptacle profile (e.g. TN5 CNG) at car fueling stations with a fueling
- Maximum Pressure: 3,000 psi
- Orifice Size: 2,125.9853999999996 mil
- Media: Fuel (Liquid)
- Application: Fuel Injection
-
Supplier: WEH Technologies Inc.
Description: Fueling nozzle for fast filling of cars with hydrogen at self-serve fueling stations (DN 8 mm) The WEH fueling nozzle type TK16 H2 makes hydrogen refueling even easier. Weighing in at only 1750 g, the TK16 H2 incorporates a guide bush and a 360° swivel to aid engagement. The WEH TK16
- Maximum Pressure: 5,000 psi
- Orifice Size: 1,889.7648 mil
- Media: Fuel (Liquid)
- Application: Fuel Injection
-
Description: with Class A & Class B foams • Compact, robust package provides easy maneuvering • Equipped with auto shut-off feature for firefighter safety
- Maximum Pressure: 1,450 psi
- Maximum Flow: 600 GPH
- Application: Cleaning / Blowoff, Fire Protection
- Form: Handheld / Pistol
-
Supplier: WEH Technologies Inc.
Description: High-Flow Fueling nozzle for buses and trucks at self-service fueling stations (DN 8 mm) The new WEH type TK16 H2 High-Flow fueling nozzle provides a faster hydrogen refueling solution for buses and trucks. An increased flow rate achieves even faster filling times. Internal coding for
- Maximum Pressure: 5,076.3195 psi
- Orifice Size: 1,771.6544999999999 mil
- Media: Fuel (Liquid)
- Application: Fuel Injection
-
Supplier: Oil-Rite Corp.
Description: between 40 to 120 PSI. Each feed has an integral 8” coaxial spray nozzle that is flexible yet rigid enough to allow for precise positioning. Longer nozzles are available. Lubricant and air mix at the nozzle tip to atomize the fluid. There is a separate needle control for air
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: between 40 to 120 PSI. Each feed has an integral 8” coaxial spray nozzle that is flexible yet rigid enough to allow for precise positioning. Longer nozzles are available. Lubricant and air mix at the nozzle tip to atomize the fluid. There is a separate needle control for air
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: between 40 to 120 PSI. Each feed has an integral 8” coaxial spray nozzle that is flexible yet rigid enough to allow for precise positioning. Longer nozzles are available. Lubricant and air mix at the nozzle tip to atomize the fluid. There is a separate needle control for air
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: between 40 to 120 PSI. Each feed has an integral 8” coaxial spray nozzle that is flexible yet rigid enough to allow for precise positioning (longer nozzles are available). Lubricant and air mix at the nozzle tip to atomize the fluid. There is a separate needle control for air
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: APV, An SPX Brand
Description: leakproof profile seals. Water hammer safe The valve is fully balanced and safeguards operation even in case of water hammer in the upper or lower housing. Minimal leakage during on/off function When the valve closes, the residual fluid trapped between housing and valve shaft drains
- Valve Size: 1.5 to 6 inch
- Pressure Rating: 145 psi
- Valve Type: Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Media: Powder / Solids, Water
-
Supplier: Protect-Air-by Tri-matic AG
Description: The HoseGuard offers simple but efficient protection to pneumatic systems in the event of a broken compressed air hose or pipe. The air supply is immediately shut off by the HoseGuard, should the volume of air exceed a set value. This "value" is factory preset and is set to allow
- Orifice Diameter: 0.25 to 2 inch
- Maximum Pressure: 261.06786 psi
- Maximum Gas Flow Rate: 23 to 456 SCFM
- Connection: BSP Female, NPT Female
-
Supplier: Pressure Washers Direct
Description: Vertical Cabinet With Wheels •Handy wheels make it easy to move & store Integrated Hose Reel •Keeps hose from tangling & kinking •For storage use only Built In Accessories Holder •Keeps gun & nozzles organized Total Stop System •Motor shuts off when trigger is
- Water Jet Pressure: 1,800 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Armstrong International
Description: STEAMIX 2033 comprises a STEAMIX Steam/Water Mixing Valve of brass/stainless steel (SS) construction. STEAMIX 2033 is supplied as standard with integral inlet supply risers comprising 3/4" Y-Type strainers and 3/4" ball valves cross-linked by a SS bridge piece and lever for simultaneous
- Number of Ports/Ways: 3
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Media Temperature: 120 to 190 F
-
Supplier: Image Supply, Inc.
Description: pressure sprayer. Fill plastic bottle with Market-One. Attach plastic bottle to special foam-generator nozzle. Attach nozzle to heatproof handle assembly (including shut-off-valve). Connect to normal pressure hot water base. Apply foam to all surfaces to be cleaned. Allow
-
Supplier: Image Supply, Inc.
Description: pressure sprayer. Fill plastic bottle with Market-One. Attach plastic bottle to special foam-generator nozzle. Attach nozzle to heatproof handle assembly (including shut-off-valve). Connect to normal pressure hot water base. Apply foam to all surfaces to be cleaned. Allow
-
Supplier: Armstrong International
Description: installation. Supplied with 25' (7.6 m) white 300 psi (20 bar)/200°F (93°C) rated washdown hose with “live” swivel adaptors. Rubber cushioned 10 gpm (37.8 lpm) rated water saver spray nozzle and nozzle hook supplied as standard. Unit is supplied fully assembled and pressure tested with
- Number of Ports/Ways: 3
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Valve Type: Bellows Valves, Metal Seated Valve, Mixing Valves, Shut Off Valves
-
Supplier: Nordson EFD
Description: able to control shut-off at the mixer. Typically used for heated materials or materials with filler that must remain suspended, gear pump applications also benefit because pumps can be kept running while material is shut off at the mixer. Recirculation occurring at the
- Application: Adhesive / Silicone
- Number of Components: Multiple Component Dispensing
-
Supplier: Nordson EFD
Description: able to control shut-off at the mixer. Typically used for heated materials or materials with filler that must remain suspended, gear pump applications also benefit because pumps can be kept running while material is shut off at the mixer. Recirculation occurring at the
- Application: Adhesive / Silicone
-
Supplier: Nordson EFD
Description: able to control shut-off at the mixer. Typically used for heated materials or materials with filler that must remain suspended, gear pump applications also benefit because pumps can be kept running while material is shut off at the mixer. Recirculation occurring at the
- Dispense Rate: 7.575757575757576 to 11.363636363636363 L/min
- Application: Adhesive / Silicone
- Number of Components: Multiple Component Dispensing
-
Supplier: BI-TORQ® Valve Automation
Description: wash down system with a Strahman hose assembly with an automatic shut-off nozzle in order to achieve maximum efficiency and safety. All units now include a Direct Diffuse Steam Trap. Standard Strahman mixing units are constructed from bronze with internal parts made of
- Operating Pressure: 150 psi
- Media Temperature Range: 200 F
- Material: Brass / Bronze
- Valve Type: Check Valve, Globe Valve, Mixing Valve
-
Supplier: Pressure Washers Direct
Description: w/10 Year Manifold Warranty •Adjustable pressure unloader; safety shut-down after non-use •Multi-hour bypass and run-dry capability prolongs pump life Professional Grade Gun And Lance With 2 Nozzles •Fan spray nozzle for most jobs •DirtKiller turbo nozzle doubles
- Water Jet Pressure: 2,500 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: Pressure Washers Direct
Description: Innovative German Engineering •Commercial cleaning power in a compact, ergonomic package Patented Direct Drive Karcher Axial Pump •Corrosion resistant brass cylinder head prolongs pump life Complete Shut Off At The Trigger Gun •Prevents the pump from overheating Professional
- Water Jet Pressure: 1,300 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Hydrofarm, Inc.
Description: irrigation system to the ball valve. The outlet ball valve acts as an on/off nozzle, allowing water to exit the HOG when open, and effectively sealing the HOG full of its supply of rainwater when shut.
Find Suppliers by Category Top
Featured Products Top
-
provide liquid flows from 1.6 to 14.7 gallons per hour with liquids up to 300 centipoise. EXAIR's patented No Drip valve assembly stops liquid flow when air pressure is shut off. This stops post spray drip which can ruin product finishes on painted or coated surfaces. No Drip Atomizing Spray (read more)
Browse Fluid Dispensing Equipment Datasheets for EXAIR -
nozzle and allow the air and liquid flows to be adjusted independently. The new, patent pending, No Drip External Mix Atomizing Spray Nozzles work in the same way our standard atomizing nozzles do, but have the added benefit of positively stopping liquid flow when compressed air is shut off (read more)
Browse Liquid Handling Pumps Datasheets for EXAIR -
same way our standard atomizing nozzles do, but have the added benefit of positively stopping liquid flow when compressed air is shut off. When spraying any type of liquid, post-spray liquid flow can cause big problems. Unwanted drips can ruin product function on sealing or mating surfaces (read more)
Browse Liquid Handling Pumps Datasheets for EXAIR -
The DFT® Model SCV® is a corrosion-resistant, dependable, versatile, and economical spring-assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas, or steam, the SCV® provides tight shut-off and protects other equipment in the system from (read more)
Browse Check Valves Datasheets for DFT Inc. -
a problem. It also worked flawlessly when the middle bank of air nozzles was turned off, and again when all three banks of compressed air nozzles were shut down. “Even in the worst case where the chimes are full of water, the PowerDry System still dries the critical area,” reports the (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
for a wide range of applications. These check valves provide tight shut-off to protect other equipment in the system from reverse flow, chattering, and water hammer. Built for superior reliability, longevity, and low maintenance, the (read more)
Browse Check Valves Datasheets for DFT Inc. -
4” and under piping. Below is a collection of non-slam, tight shut-off check valves that fit these criteria: DFT Model Basic Check® • DFT Model Restrictor (read more)
Browse Steam Valves Datasheets for DFT Inc. -
long run. “Part of the problem they faced at this location,” Sanchez explains, “is that they needed to automate more completely. They were losing money on energy costs because the compressed air nozzles kept running even when the line was shut off. At the same time, they still (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
FEATURES Ease of use with patented design Automatic safety shut off valve prevents overflows Relief valve limits internal drum pressure to 8 psig (1.6 bar (read more)
Browse Drum Pumps Datasheets for Vortec -
manufactured from stainless steel. The NV needle valve is rated for a maximum inlet pressure of 500 psig (34.47 bar). The metal to metal seal provides positive shut-off down to 25 in Hg. (vacuum). The needle valve is available with three different needle types, a standard needle, high (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
Technical hydraulics
Energiemässig, nothing changes when allow we to think closed ourselves the container at the nozzle , to "draw aside" Δm1 and the height H to fall through: The exit speed w2 must be therefore as large like the cutting speed, namely F .
-
Technical hydraulics
Energiemässig, nothing changes when allow we to think closed ourselves the container at the nozzle , to "draw aside" m1 and the height H to fall through: the exit speed w2 must be therefore as large like the cutting speed, namely F .
-
Technical hydraulics
Energiemässig, nothing changes when allow we to think closed ourselves the container at the nozzle , to "draw aside" Δm1 and the height H to fall through: the exit speed w2 must be therefore as large like the cutting speed, namely F .
Indicates content that may require registration and/or purchase.