-
Supplier: SCHOTT AG
Description: Essential for view ports and sight glasses are outstanding visual quality along with high clarity and excellent transmission. BOROFLOAT® glass outperforms many soda-lime glasses due to its low iron content which results in exceptional UV and light transmission and has made BOROFLOAT®
-
Supplier: LJ Star
Description: For aseptic and sanitary applications, the new flush-mounted NA connect sight glass from LJ Star Incorporated provides clear process visibility and unmatched safety with minimal maintenance requirements. The NA connect sight glass design eliminates the dead leg created by
- Thread or Flange Size: 0.5 to 4 inch
- Circular Diameter, Oblong Length: 0.5118113 to 2.362206 inch
- Pressure Rating: 100 psi
- Temperature Rating: -22 to 572 F
-
Supplier: Spirax-Sarco
Description: A sight check is a combined sight glass and check valve. It is used to observe discharges from steam traps. The position of the ball check indicates whether or not condensate is flowing. Where condensate rises after the trap it eliminates the need for a separate check valve thus
- Thread or Flange Size: 0.5 to 1 inch
- Pressure Rating: 50.763195 psi
- Temperature Rating: 32 to 298.4 F
- Window Shape: Circular
-
-
Supplier: Morris Coupling Company
Description: A clear "sighting" section to observe material flowing through pneumatic or vacuum conveying lines. The design features: Smooth "straight-thru" design Eliminates turbulence Permanently attached grounding strip to eliminate static electricity Wide range of sizes with either aluminum or steel
- Face to Face Dimensions or Overall Length: 5.25 inch
- Mounting Orientation: Horizontal Mounting, Vertical Mounting
- Body Materials: Other
- Flow Indicator Style:: Plain
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Allows for viewing of material flowing through the glass at all times. Made of tough Polycarbonate material. Supplied with protective caps to cover threads. NPT threads allow for connection with an AL-D and AL-A camlocks. MATERIAL SPECIFICATIONS
- Circular Diameter, Oblong Length: 2 inch
- Pressure Rating: 500 psi
- Temperature Rating: -50 to 185 F
- Connection Type: Threaded - NPT
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Allows for viewing of material flowing through the glass at all times. Made of tough Polycarbonate material. Supplied with protective caps to cover threads. NPT threads allow for connection with an AL-D and AL-A camlocks. MATERIAL SPECIFICATIONS
- Circular Diameter, Oblong Length: 3 inch
- Pressure Rating: 500 psi
- Temperature Rating: -50 to 185 F
- Connection Type: Threaded - NPT
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Allows for viewing of material flowing through the glass at all times. Made of tough Polycarbonate material. Supplied with protective caps to cover threads. NPT threads allow for connection with an AL-D and AL-A camlocks. MATERIAL SPECIFICATIONS
- Circular Diameter, Oblong Length: 4 inch
- Pressure Rating: 500 psi
- Temperature Rating: -50 to 185 F
- Connection Type: Threaded - NPT
-
Supplier: LJ Star
Description: This sight glass features a flat face ANSI mating flange. It’s special design offers reliability against rupture, a long working life, and a smooth, easy to clean surface. It meets a number of industry standards including the directive for pressure equipment 97/23/EG 02/98, Module H
- Circular Diameter, Oblong Length: 1.574804 to 6.299216 inch
- Pressure Rating: 150 to 300 psi
- Temperature Rating: 14 to 572 F
- Connection Type: Bolt On
-
Supplier: Oil-Rite Corp.
Description: customer. The body is constructed with plated steel (other body materials are available upon request). The glass sight is fused to the steel body, creating a leak tight seal. A stainless steel reflector maximizes liquid level visibility, even in poor light (the part is also
- Thread or Flange Size: 1.25 inch
- Circular Diameter, Oblong Length: 0.9375 inch
- Pressure Rating: 125 psi
- Connection Type: Bolt On
-
Supplier: Oil-Rite Corp.
Description: withstands up to 125 PSI and 225° F. The body of the window sight is constructed of plated steel. The glass viewing sight is secured by a brass retaining ring. A Buna-N o-ring creates a leak tight seal. A nylon washer is seated between the retaining ring and sight to
- Thread or Flange Size: 0.375 inch
- Circular Diameter, Oblong Length: 0.46875 inch
- Pressure Rating: 125 psi
- Body / Housing: Steel
-
Supplier: Oil-Rite Corp.
Description: withstands up to 100 PSI and 225° F. The body of the window sight is constructed of plated steel. The glass viewing sight is secured by a brass retaining ring. A Buna-N o-ring creates a leak tight seal. A nylon washer is seated between the retaining ring and sight to
- Thread or Flange Size: 1 inch
- Circular Diameter, Oblong Length: 1 inch
- Pressure Rating: 100 psi
- Body / Housing: Steel
-
Supplier: Oil-Rite Corp.
Description: withstands up to 50 PSI and 225° F. The body of the window sight is constructed of plated steel. The glass viewing sight is secured by a brass retaining ring. A Buna-N o-ring creates a leak tight seal. A nylon washer is seated between the retaining ring and sight to
- Thread or Flange Size: 1.5 inch
- Circular Diameter, Oblong Length: 1.53125 inch
- Pressure Rating: 50 psi
- Body / Housing: Steel
-
Supplier: LJ Star
Description: sight glass. You can visually inspect product quality, clarity, viscosity and consistency. It also allows for better inspection during cleaning and rinsing. Designed to prevent microbial and mildew growth using nano materials, the LumiFlo® LED light provides more value than just
- Maximum Voltage: 24 volts
- Light Source: LED
-
Supplier: J. W. Winco, Inc.
Description: material (considerably stronger than, for example, Plexiglass), these sight glasses can be produced with much thinner walls, resulting in clearer visibility. The ratio between bore diameter and the viewing window is much improved. A moderate torque (not exceeding 3-12 Nm) is
-
Supplier: J. W. Winco, Inc.
Description: tightening oil sight glass so as to guarantee optimal tightness without any elastic deformation. Full details regarding torque available upon request.
-
Supplier: Radwell International
Description: 3-D BULLSEYE SIGHT GLASS, MAXIMUM OPERATING PRESSURE: 65 PSI AT 200°F, MATERIAL: TRANSPARENT POLYAMIDE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SIGHT GLASS, D2 SERIES, SIZE 1/2 IN., SEAL EPDM, CONNECTION NPT THREADED, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY
- Gaging Technology: Air / Pneumatic
-
Supplier: Clark Solutions
Description: The DG02 mechanical flow indicator is used for visual verification of liquid flow. The rotational speed of the rotor is proportional to the liquid flow rate. The domed sight glass allows the rotor to be easily seen at any time. These devices are made of high-quality materials,
- Thread Size: 0.25 to 1 inch
- Face to Face Dimensions or Overall Length: 3 to 3.5 inch
- Operating Pressure Range: 0 to 232 psi
- Material Temperature Range: 392 F
-
Supplier: Radwell International
Description: AIR LINE FILTER, COMPACT GENERAL PURPOSE, 3/8 INCH NPT CONNECTION SIZE, MANUAL DRAIN TYPE, 250 PSI MAX. INCOMING PRESSURE-AIR TREATMENT, 170F SIGHT GLASS, BOWL MATERIAL-AIR TREATMENT: METAL WITH SIGHT GAUGE, MAX. TEMP: 175 DEGREES F. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Clark Solutions
Description: The DG08 mechanical flow indicator is used for visual verification of the flow of liquids or gases. The liquid or gas being monitored lifts the PTFE ball from its valve seat. As the flow increases, the ball in the domed sight glass becomes increasingly visible. These devices are made
- Thread Size: 0.25 to 1.5 inch
- Face to Face Dimensions or Overall Length: 3.1 to 4.9 inch
- Operating Pressure Range: 0 to 232 psi
- Material Temperature Range: 392 F
-
Supplier: ASCO
Description: High Flow High Pressure T Handle Adjustment Regulator Pilot Regulators to 2-1/2 NPT Rugged Design Metal Bowls with Sight Glass 1/4 to 1-1/2 NPT Size Range Assemblies Available
- Filter Size Rating: 5 microns
- Maximum Air Volume: 275 SCFM
- Maximum Inlet Pressure: 250 psi
- Operating Temperature: 40 to 150 F
-
Supplier: DME Company
Description: This small venturi loader is designed to convey CLEAN Virgin Material to small injection molding machines using a maximum of 25 pounds per hour of pelletized plastic material. This small, lightweight, quiet unit is ideal for use on small machines running pelletized virgin
- Loader / Unloader: Loader / Filler
- Material Type: Polymers / Molding
-
Supplier: Allied Electronics, Inc.
Description: TURCK capacitive proximity sensors can sense targets where a standard inductive proximity or photoelectric won't work. They feature non-contact sensing of wood, glass, cardboard, plastics, concrete block, glue, thin wires, silicon wafers, liquid levels through a sight glass and
-
Supplier: Shanghai Optics
Description: of the prism coated to provide mirror surfaces. Mirror coatings enable the amici roof prism to deviate angles other than 90°without being limited by total internal reflection. Our standard roof prisms are manufactured from BK7 grade A optical glass. This Schott Borosilicate crown glass
- Prism Material: BK7 Glass
- Prism Type: Roof
-
Supplier: Transcat, Inc.
Description: ports, flames, and products of combustion. High temperature range: 900° to 3200°F (482° to 1760°C). Narrow spectral range for general purpose, high temperature measurement through glass. Small target resolution and long telescopic range. Aim through ports in furnace walls at refractories,
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: NewAge Performance Products | NAPP
Description: Chemically inert; low permeability Lowest coefficient of friction of any solid material Excellent electrical and weathering properties; non-flammable Made without plasticizer which can leach into critical streams Free of animal derived components Raw materials are FDA and USP Class VI
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.1875 inch
- Wall Thickness: 0.031 inch
- Pressure Rating: 130 psi
-
Supplier: NewAge Performance Products | NAPP
Description: Chemically inert; low permeability Lowest coefficient of friction of any solid material Excellent electrical and weathering properties; non-flammable Made without plasticizer which can leach into critical streams Free of animal derived components Raw materials are FDA and USP Class VI
- Outside Diameter / Size: 0.5625 inch
- Maximum Inside Diameter / Size: 0.5 inch
- Wall Thickness: 0.03 inch
- Pressure Rating: 89 psi
-
Supplier: Coperion K-Tron
Description: The Series3 Model 2406 vacuum receivers are ideal for applications when space is a premium and material volumes are minimal. Designed with the small part plastic molder in mind, the 2406 is suited for vacuum conveying applications when material changes are frequent. The unit easily
- Gravimetric Capacity: 0.036051750000000035 t/hr
- Weight Capacity: 17.64 lbs
- Bulk Container Type: Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Palmetto, Inc.
Description: A gasketing material of expanded and oriented virgin PTFE fluorocarbon, nontoxic PALSEAL is very white, tough and strong, yet soft with a “marshmallowy” feel that makes it ideal for the entire gasketing spectrum—from heavy duty alloy flanges to plastics to delicate glass joints. This
-
Supplier: Allied Electronics, Inc.
Description: Features: For Sensing of Granulates, Plastics and other Ferrous/Non- Ferrous Materials Patented TRIPLESHIELD™ Protection from Noise Interference Caused by ESD, GSM or Transient Bursts Newer Types Feature “Teach-In” Pushbutton Programming for Sensing Range, Material Detection and N/O or
-
Supplier: Allied Electronics, Inc.
Description: Features: For Sensing of Granulates, Plastics and other Ferrous/Non- Ferrous Materials Patented TRIPLESHIELD™ Protection from Noise Interference Caused by ESD, GSM or Transient Bursts Newer Types Feature “Teach-In” Pushbutton Programming for Sensing Range, Material Detection and N/O or
-
Supplier: Allied Electronics, Inc.
Description: Features: For Sensing of Granulates, Plastics and other Ferrous/Non- Ferrous Materials Patented TRIPLESHIELD™ Protection from Noise Interference Caused by ESD, GSM or Transient Bursts Newer Types Feature “Teach-In” Pushbutton Programming for Sensing Range, Material Detection and N/O or
-
Supplier: U.S. Plastic Corporation
Description: Perfect for applications including sight glasses, medical devices, electronics packaging, LED tubing, flow lines, and more. For the clarity of glass and impact resistance, polycarbonate tubing is an excellent choice. Polycarbonate provides extraordinary design and fabrication
- Outside Diameter / Size: 1.125 inch
- Maximum Inside Diameter / Size: 1 inch
- Features: Other
- Type: Plastic Tubing
-
Supplier: Haida International Equipment Co., Ltd.
Description: to achieve the waterproof performance testing of various products Box structure: Tank shell material made of high quality stainless steel hairline, Water drop test chamber liner material stainless steel light board. Large sight glass door for easy observation test
- Configuration: Floor Mount
Find Suppliers by Category Top
Featured Products Top
-
What, how, where & why of the chemical pipeline Sight Glass Sight glasses offer a safe and economical means of indicating flow, clarity, turbulence, etc. of corrosive and (read more)
Browse Sight Flow Indicators Datasheets for Plast-O-Matic Valves, Inc. -
Industrial Laboratory Uses Lighting Covers Paint Spray Systems Pure Water & Fluid Systems Sight Glass (FEP) Solvent Transfer Water Sampling Wire Insulation (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP
More Information Top
-
Chemistry and Technology of Lubricants
Before using these oils in production applications, compatibility tests with paints, seals and sight glass materials are advisable.
-
Alkaline - Surfactant - Polymer Flood (ASP): Single Well Chemical Tracer Tests - Design, Implementation and Performance
During the production step, produced water volume was measured via turbine meter and tank gauged using sight glass materials . ii) .
-
Field Testing of Environmentally Friendly Drilling System
Before using PAG oils in production applications, it is advisable to test compatibility with paints, seals and sight glass materials .
-
$50-$60 Hydraulics - Grainger Industrial Supply
Flats (In.) 2, Sight Material Glass , Glass, Solid Brass Body, Allow Visual Inspection of Fluid Levels in Gear Boxes or Reservoirs .
-
Process analytical applications of Raman spectroscopy
Sight glass ; material of the glass and sticking of material .
-
ISA IND PRESS LVL DENS MEASRMNT - Industrial Pressure, Level, and Density Measurement
Factors to be considered in laser level applications are the possible degradation of beam strength at the transmitter or receiver (tran- sponder), dirt or coating on the transponder, beam attenuation through a sight glass and material in the vapor space, poor reflective…
-
Ultrasonic Measurement of Aircraft Strut Hydraulic Fluid Level
However, sight glasses require hardware modification, may weaken the strut, may increase potential for leakage and may make the strut hardware more fragile since most sight glass window materials such as glass could be subjected to breakage.
-
Synthesis and Physicochemical Properties of Yttrium Oxide Doped with Neodymium and Lanthanum
These features make it a good candidate for application as a material for sight glasses operating at high temperatures and in aggressive environments.1,2 An important property of this material is its transparency, which may be as high as 70% for…
Indicates content that may require registration and/or purchase.