-
Supplier: Accuris
Description: Lubricant - Silicone Emulsion
-
Supplier: Accuris
Description: OIL, SILICONE-EMULSION
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
-
Supplier: Accuris
Description: LUBRICANT, SILICONE EMULSION, RUBBER
-
Supplier: Accuris
Description: LUBRICANT, SILICONE EMULSION, PLASTIC AND RUBBER
-
Supplier: Bluestar Silicones USA Corp.
Description: Antifoam emulsion for industrial use Properties Viscosity 650 Description 20% active silicone antifoam emulsion for industrial use
- Applications: Agriculture, Cleaners / Disinfectants, Elastomers / Rubbers, Pulp & Paper, Water Treatment
- Form & Features: Colloid / Dispersion
- Function: Defoamer / Deaerator (Air Release)
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen
- Viscosity: 100 cP
- Index of Refraction: 1.4025
- Features: Silicone
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen
- Index of Refraction: 1.4035
- Features: Silicone
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen
- Index of Refraction: 1.4034
- Features: Silicone
-
Supplier: Budnick Converting, Inc.
Description: FBA 7918 GL is a 3.6 mil. double coated scrim with low VOC modified acrylic adhesive. It bonds well to low surface energy materials and has excellent foam bonding properties. 7918 is commonly used for general industrial foam bonding an where low VOC properties are required. It has a yellow glassine
- Thickness: 0.0036 inches
- Peel Strength / Adhesion: 6.5 lbs/in
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: Walter Surface Technologies
Description: stainless steel VOC free, Solvent free and silicone free Formulation based on natural plant extracts - biodegradable, non-flammable, pleasant citrus scent Helps prevent weld porosity and weld cracking Applications Protecting work pieces and welding equipment from weld spatter adhesion For MIG
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating - Single Release Properties Viscosity 430 Description Lyndcoat™ BR1102 RTU is a ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion that
- Features: Aerosol / Spray, Mold Release / Release Agent, Synthetic / Semi-synthetic
- Applications: Automotive / Transportation
- Composition / Chemistry: Silicone, Water Soluble / Emulsion
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating Properties Viscosity 100 Description a durable, ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion that promotes excellent slip/release.
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating - Multiple Release Properties Viscosity 100 Description a durable, ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion that promotes
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube 1782 is a dispersion of solids in water used as a release coating for virtually all compounds and parts. This product is a particularly effective release coating for silicone rubber and anti-tack coating for uncured rubber.
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Features: Aerosol / Spray, Solid / Dry Film Release, Water Soluble / Emulsion
- Type: Anti-Seize / Thread Compound, Fluid / Oil, Micro-dispersion
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
-
Supplier: Piedmont Chemical Industries, Inc.
Description: Elastomeric micro emulsion silicone that provides a soft silky hand and bounce to fabrics.
-
Supplier: Henkel Corporation - Industrial
Description: Frekote EXITT-EM is a water based silicone emulsion that offers superb release properties, excellent part detail, and provides a water-based alternative to solvent-based products to meet your specific molding requirements. EXITT-EM sacrificial mold release agent can be applied to
- Operating / Use Temperature: 140 to 355 F
- Composition / Chemistry: Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: The Slide 51932 release agent is easy to use. Main ingredient is comprised of Silicone Emulsion Concentrate. Is rated as Food Grade.
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: R. S. Hughes Company, Inc.
Description: The Slide 51932 release agent is easy to use. Main ingredient is comprised of Silicone Emulsion Concentrate. Is rated as Food Grade.
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-857 is a water-based resin emulsion designed for aggregate mold release. This product is a safe, economical replacement for conventional solvent-based coatings. It is designed for use on heated or unheated surfaces. MAC-857 does not contain silicone oils, waxes or powders.
- Type: Fluid / Oil
- Functions: Mold Release / Release Agent
- Features: Solid / Dry Film Release, Water Soluble / Emulsion
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-507 is a resin emulsion intended for use as a release coating for a variety of composite materials. This product represents a safe and economical replacement for conventional solvent-based coatings. It is designed for use on room temperature surfaces. MAC-507 contains no silicone
- Type: Fluid / Oil
- Functions: Mold Release / Release Agent
- Features: Water Soluble / Emulsion
-
Supplier: R. S. Hughes Company, Inc.
Description: The Slide 51932 release agent is easy to use. Main ingredient is comprised of Silicone Emulsion Concentrate. Is rated as Food Grade. Can be used to a minimum temperature of +32 F.
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE® S-WT DEFOAMER 2491 WATER TREATMENT is a non-silicone emulsion based on active defoaming agents specifically designed for use in control and reducing foam in paint spray booth water treatment systems.
- Type: Cleaner / Cleaning Agent, Pretreatment / Conditioner
-
Supplier: Chemsultants International Network, Inc.
Description: Chemsultants routinely develops and tests products based on various technologies such as solvent, emulsion, hot melt, and 100% solids systems. Our chemistries include: Silicone polymers / release agents Heat seals / heat-activated adhesives Acrylic copolymers Block copolymers of
- Materials Processed: Abrasives, Adhesives / Sealants, Aluminum / Aluminum Alloy, Carbon / Graphite, Elastomers / Rubber, Noble / Precious Metal
- Services Offered: Blending / Mixing, Compounding, Formulation, Inspection and Analytical Testing, Process Optimization, Research and Development, Training / Consulting, Trial Facility Leasing
- Run Size / Scale: Laboratory / Benchtop Scale, Pilot Scale, Production Lots / Field Scale
- Form: Liquids, Powders, Webs / Continuous Stock
-
Supplier: Nordson EFD
Description: Ideal for mixing epoxies, urethanes, acrylics, and silicones, our Series 190 mixers are designed for use with most 50mL two-component cartridges. Featuring a standard Bayonet connection, it is available in five diameter sizes with four housing outlet styles, including: Slip Luer, Full Bore,
- Features: Adhesives Processing, Laboratory
- Media Type: Liquids, Solutions, Emulsions
- Mixer Type: Static
-
Supplier: Henkel Corporation - Industrial
Description: capable of releasing all natural and synthetic polymers (except silicone elastomers) and thermoplastic urethanes. It cures quickly, gives minimal build-up on mould surfaces and does not transfer to the moulded part. Water-based emulsion for rubber applications Forms chemically
- Cure / Dry Temperature: 302 F
- Operating / Use Temperature: 140 to 401 F
- Substrate: Metal
- Industry: OEM / Industrial
-
Supplier: QualiChem, Inc.
Description: nitrites, diethanolamine, silicone, formaldehyde, MBM, phenols, PCBs, phthalates, dioxins, or PIP (3:1).XTREME CUT 250C is packaged in totes and drums. Buckets and pails are also available. Consult with your local QualiChem Distributor or QualiChem Sales Engineer to discuss available water
- Function: Coolant (Flood / Mist)
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Henkel Corporation - Industrial
Description: Water-based translucent/white mold-release emulsion for rubber-molding applications. Fast curing with no contaminating transfer. LOCTITE® FREKOTE® RC-321 is a translucent white, water-based mold-release emulsion. It is offered as a concentrate that provides a durable release film for
- Use Temperature: 140 to 400 F
-
Description: DTM BONDING PRIMER is a waterborne, acrylic emulsion, adhesion-promoting bonding primer. Designed to be part of a system for coating pre-finished metal siding (such as those containing Fluorocarbon [Kynar], Silicone Polyester, or Polyester Polymers), or other hard, slick, glossy
- Wet / Applied Thickness: 0.005 to 0.012 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Hubbard-Hall Inc.
Description: DESCRIPTION Quick Cure 275 is a high purity, eutectic mixture of nitrate and nitrite salts, formulated specifically for curing extruded rubber profiles at the lowest possible temperature ranges. It is used as a molten liquid salt bath and is especially effective for curing silicone profiles
- Operating / Use Temperature: 315 to 1,100 F
- Pour Point: 275 F
- Function: Quenchant / Heat Treat
- Features: Specialty
-
Supplier: QualiChem, Inc.
Description: control for ferrous metals, a tight emulsion to promote tramp oil rejection, and exhibits excellent hard water stability up to 35 gpg (600 ppm) of hardness. XTREME CUT 230 utilizes state-of-the-art raw materials to prevent the rotten egg odors associated with most soluble oils and
- Kinematic Viscosity (@ 40°C): 220 cSt
- Features: Metal Cutting, Synthetic / Semi-synthetic
- Type / Function: Metal Working Fluid
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Qosina Corp.
Description: Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Made of polycarbonate and silicone, this valve is lipid resistant, and displays stress-crack resistance when it makes contact with lipid emulsions.
- Pressure Rating: 0.217 psi
- Media: Air, Water
- Valve Type: Check Valves
- Features: Other
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube 1829 is a concentrated release agent and anti-stick coating designed for use in the plastics industry. This product is a clean, economical alternative to silicone oil, soap and other low-tech releasing agents.
- Density / Specific Gravity (@15.6°C, 60°F): 1.01 specific gravity
- Type: Anti-Seize / Thread Compound, Fluid / Oil, Micro-dispersion
- Functions: Mold Release / Release Agent
- Features: Solid / Dry Film Release, Water Soluble / Emulsion
-
Supplier: Tork
Description: Tork Hand Cleaning Wet Wipes are tough on grease, grime and dirt. This is a pre-moistened, cloth-like disposable wet wipe. A silicone dispenser opening and re-sealable lid keeps wipes from drying out, and provides portion controlled one wipe-at-a-time dispensing. Convenient and efficient for
- Width / OD: 10.825 inch
- Overall Length: 10.825 inch
- Industry Applications: Degreasing (Oil, Tar, Waxes)
- Views / General Types: Wet / Pre-saturated
-
Supplier: Faude Tec GmbH
Description: A one-piece robot protective cover with thermally welded seams. The ProSuit ONE protection is extremely tear- and wear-resistant and is ideal for protecting UR gears in the ceramic processing industry, for painting applications and for drilling emulsions in machining centers. Technical
Find Suppliers by Category Top
Featured Products Top
-
, coatings, thermal transfer materials, potting compounds, gels, greases, liquid silicone rubber (LSR), antifoams, emulsions and silicone fluids. CHT have an extensive range of silicones and are always willing to develop others for your specific application if needed. For additional (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc.
Conduct Research Top
-
Low-Risk Lyophilization
which prevents it from sticking to the shelf above during stoppering. Historically, a silicone emulsion applied during stopper preparation has been used to facilitate machinability during filling as well as reducing stopper adherence to lyophilizer shelves. For some products, this may result
-
Industrial Adhesive Solution for Elastic
Most elastic adhesives are based on synthetic rubber in natural rubber, which has high peel strength, but low shear strength, and its own resilience makes it good in fatigue resistance and impact resistance. Only silicone rubber is resistant to high temperatures, other elastic adhesives are limited