Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Budnick Converting, Inc.
Description: M797 is a 3 mil, polyester film tape with a mustard color rubber resin, pressure sensitive adhesive. The polyester film offers an economical method to hold, insulate or protect materials.
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Accuris
Description: Specifications for particular types of winding wires Part 72: Polyester glass-fibre wound silicone resin/varnish impregnated, bare or enamelled round copper wire, temperature index 200
-
Supplier: Accuris
Description: Specifications for particular types of winding wires - Part 72: Polyester glass-fibre wound fused, silicone resin or varnish impregnated, bare or enamelled round copper wire, temperature index 200
-
-
Supplier: Accuris
Description: Specifications for particular types of winding wires Part 62: Polyester glass-fibre wound, silicone resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
-
Supplier: Accuris
Description: Specifications for particular types of winding wires Part 72: Polyester glass-fibre wound fused, silicone resin or varnish impregnated, bare or enamelled round copper wire, temperature index 200
-
Supplier: CSA Group
Description: IEC 60317-72:2017 specifies requirements of polyester glass-fibre wound fused, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The impregnating agent is a silicone containing resin or
-
Description: IEC 60317-72:2017 specifies requirements of polyester glass-fibre wound fused, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The impregnating agent is a silicone containing resin or
-
Supplier: Bluestar Silicones USA Corp.
Description: RTV-2 silicone elastomer which polymerises at room temperature by a polyaddition reaction. This product is available in a 10:1 ratio and 1:1 ratio. Properties Viscosity 40000 Hardness Sha 38 Description Quick prototyping Fluid moulding silicone designed for casting polyurethane, epoxy
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 920 psi
- Elongation: 340 %
- Viscosity: 50,000 cP
-
Supplier: Wacker Chemical Corp.
Description: resistance to casting resins, particularly polyesters Application Due to its good mechanical properties of the cured material as well as its high resistance to polyester resins, ELASTOSIL® M 4503 is particularly suitable as a mold-making material for reproducing models
- Tensile Strength (Break): 725.184196785985 psi
- Elongation: 350 %
- Features: Casting Resin, Unfilled
- Type: Elastomer / Rubber
-
Description: IEC 60317-72: 2020 specifies the requirements of polyester glass-fibre wound silicone resin/varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. NOTE For this type of wire, the heat shock test is inappropriate and therefore a
-
Description: IEC 60317-62:2020 specifies the requirements of polyester glass-fibre wound, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled rectangular copper winding wires, temperature index 200. The impregnating agent is a silicone containing resin or
-
Supplier: Bluestar Silicones USA Corp.
Description: silicone designed for casting polyurethane, epoxy and polyester resins as well as wax and polyurethane foams.
- Tensile Strength (Break): 797.702616464583 psi
- Elongation: 400 %
- Type: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: Maxi Adhesive Products, Inc.
Description: Polyester film, single coated with a rubber resin adhesive.
- Thickness: 0.0015 inches
- Peel Strength / Adhesion: 1 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Protective Tape
-
Supplier: Bluestar Silicones USA Corp.
Description: Accelerator for platinum cure, polyaddition silicone moldmaking compounds Properties Viscosity 19000 Hardness Sha 19 Description Bluesil RTV-573 is a low viscosity liquid silicone product which, after the addition of a curing agent, cures at room temperature to a strong, flexible
- Tensile Strength (Break): 275 psi
- Elongation: 250 %
- Viscosity: 50 to 19,000 cP
- Type: Elastomer / Rubber
-
Supplier: NewAge Performance Products | NAPP
Description: Peroxide-cured Open mesh polyester braiding incorporated within the walls of silicone tubing Designed for elevated pressure applications Able to resist extreme temperature variations Raw materials meets FDA 21 CFR 177.2600 requirements for use with food contact surfaces Listed with
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.1 inch
- Working Pressure: 91 psi
- Temperature Range: 350 F
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 93-076-2 RF Aerospace Sealant is a two component, room temperature curing, silicone based sealant that bonds with primed surfaces such as glass, metals, polyester, epoxies, cured silicone rubber, and silicone resin laminates. It offers excellent tensile
- Tensile Strength (Break): 680 psi
- Elongation: 350 %
- Industry: Aerospace
- Substrate Compatibility: Metal, Rubber / Elastomer
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 90-006-2 RF Aerospace Sealant is a two component, room temperature curing, silicone elastomer that is used for bonding to primed surfaces such as glass, metals, polyester, epoxies, cured silicone rubber, and silicone resin laminates. It offers short
- Viscosity: 1,200,000 cP
- Tensile Strength (Break): 600 psi
- Elongation: 130 %
- Chemical System: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 90-006-2 RF Aerospace Sealant is a two component, room temperature curing, silicone elastomer that is used for bonding to primed surfaces such as glass, metals, polyester, epoxies, cured silicone rubber, and silicone resin laminates. It offers short
- Viscosity: 1,200,000 cP
- Tensile Strength (Break): 600 psi
- Elongation: 130 %
- Chemical System: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 90-006-2 RF Aerospace Sealant is a two component, room temperature curing, silicone elastomer that is used for bonding to primed surfaces such as glass, metals, polyester, epoxies, cured silicone rubber, and silicone resin laminates. It offers short
- Viscosity: 1,200,000 cP
- Tensile Strength (Break): 600 psi
- Elongation: 130 %
- Chemical System: Silicone
-
Description: This part of the standard contains the requirements for glass fabrics with varnishes based on the following resins: epoxy - glass-fabric base, EP/G; polyurethane - glass-fabric base, PUR/G; silicone - glass-fabric base, SI/G; polyester - glass-fabric base, PE/G; bituminous -
-
Supplier: CSA Group
Description: This part of the standard contains the requirements for glass fabrics with varnishes based on the following resins: epoxy - glass-fabric base, EP/G; polyurethane - glass-fabric base, PUR/G; silicone - glass-fabric base, SI/G; polyester - glass-fabric base, PE/G; bituminous -
-
Supplier: CSA Group
Description: Contains the definitions related to, and the general requirements to be fulfilled by, industrial rigid laminated sheets for electrical purposes, made with any of the following resins as the binder: epoxy (epoxide), melamine, phenolic, polyimide, silicone and unsaturated
-
Supplier: ASTM International
Description: This specification covers woven glass fabric coated with fully cured oleoresinous varnish, epoxy resin, polyurethane resin, or polyester resin. Excluded are coated polyester-glass fabric and glass fabric coated with silicone resins and silicone
-
Supplier: AENOR
Description: Specifications for particular types of winding wires - Part 72: Polyester glass-fibre wound silicone resin/varnish impregnated, bare or enamelled round copper wire, temperature index 200
-
Supplier: AENOR
Description: Specifications for particular types of winding wires - Part 62: Polyester glass-fibre wound, silicone resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
-
Supplier: AENOR
Description: Specifications for particular types of winding wires - Part 72: Polyester glass-fibre wound fused, silicone resin or varnish impregnated, bare or enamelled round copper wire, temperature index 200
-
Supplier: Henkel Corporation - Electronics
Description: silicone-sensitive applications. Poly-Pads are ideally suited for applications requiring conformal coatings or applications where silicone contamination is a concern (telecomm & certain aerospace applications). Poly-Pads are constructed with ceramic-filled polyester
- Features: Electrically Conductive, Thermally Conductive
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: Poly-Pad 1000 is a fiberglass-based insulator coated with a filled polyester resin. The mterial offers superior thermal resistance for high performance applications. Polyester-based, thermally conductive insulators from Bergquist provide a complete family of materials for
- Features: Electrically Conductive, Thermally Conductive
- Industry: Electronics
-
Supplier: Invotec Solutions Ltd.
Description: Ambersil Formula 10 Dry Film Non-Silicone Release Agent A dry film, non-silicone mould release agent. Highly effective release agent for thermosetting plastics. Provides excellent release properties on polyurethane,s, epoxy resins and polyester. A dry film,
- Operating / Use Temperature: 356 F
- Features: Aerosol / Spray
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
-
Supplier: Henkel Corporation - Electronics
Description: Poly-Pad 400 is a fiberglass-reinforced insulator coated with a filled polyester resin. Poly-Pad 400 is economical and designed for most standard applications. Polyester-based, thermally conductive insulators from Bergquist provide a complete family of materials for
- Features: Electrically Conductive, Thermally Conductive
- Industry: Electronics
-
Supplier: Techsil Limited
Description: Techsil® Techwax Release Agent is a blend of waxes dispersed in fast drying CFC free solvent. Techwax has been designed to maintain high definition and easy mold release when using polyurethanes, polyester resins, GRP & silicone rubber. Techwax can be used in silicone
-
Supplier: All-Spec Industries
Description: removed Manufactured from a 1.0 mil polyester film with 2.0 mils of rubber resin pressure sensitive adhesive Size: .5" x 72 yards Specifications: Operating Temp: 0 to 325° F Color: Mustard Adhesions to Steel: 30 oz./in. Adhesive Type: Thermosetting Rubber Backing Material:
- Width: 0.5 inches
- Thickness: 0.003 inches
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Henkel Corporation - Electronics
Description: ceramic-filled polyester resins coating either side of a fiberglass carrier or a film carrier. The Poly-Pad family offers a complete range of performance characteristics to match individual applications. Your benefits Thermal impedance: 0.60°C-in²/W (@50 psi) Polyester based For
- Features: Electrically Conductive, Thermally Conductive
- Industry: Electronics
-
Description: Durable exterior silicone polyester coatings by Valspar with outstanding UV protection, chalk resistance and gloss retention. WeatherX® silicone polyester coil coatings from Valspar are ideal for agricultural, industrial, and pre-engineered metal building components and
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior, Roof
- Chemistry: Resin Base / Polymer Binder
-
Supplier: Henkel Corporation - Industrial
Description: BERGQUIST SIL PAD TSP PP1200, Polyester-Based, Thermally Conductive Insulation Material BERGQUIST® SIL PAD® TSP PP1200 is a fiberglass-based insulator coated with a filled polyester resin. The material offers superior thermal resistance for high performance applications.
- Use Temperature: 68 to 302 F
- Thermal Conductivity: 1.2 W/m-K
- Dielectric Constant (Relative Permittivity): 0.0045
- Features: Encapsulant / Potting Compound
Find Suppliers by Category Top
Featured Products Top
-
ELANTAS PDG, Inc. manufactures custom polyester resins to match your specifications. (read more)
Browse Polyester Resins Datasheets for ELANTAS North America LLC -
Silicones for Electronic Protection and Long-term Performance Electronics function in many different applications. However, there is a common requirement to protect sensitive components and (read more)
Browse Electrical and Electronic Resins Datasheets for CHT USA Inc. -
-stick coating, can coating, industrial coating focusing on protective, floor and anti-friction coatings. Here ELANTAS is offering a comprehensive portfolio of chemistries for special coating applications such as polyamideimides, hydrolyzed polyamideimides, silicone-modified polyester resins (read more)
Browse Resins and Compounds Datasheets for ELANTAS North America LLC -
most impact resistant plastics available. Examples of thermoset plastic polymers include epoxies, phenolics, silicones, and polyesters. Thermosetting Plastic Advantages: (read more)
Browse Datasheets for Osborne Industries, Inc. -
contributing to the safety, reliability and long life of small or large electric motors, transformers and generators. ELANTAS resin systems are based on several different chemistries, such as unsaturated polyester, unsaturated polyester-imide, epoxy and epoxy-polyester (read more)
Browse Polyester Resins Datasheets for ELANTAS North America LLC -
contributing to the safety, reliability and long life of small or large electric motors, transformers and generators. ELANTAS resin systems are based on several different chemistries, such as unsaturated polyester, unsaturated polyester-imide, epoxy and epoxy-polyester (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
AS1802 1 Part Non-Corrosive Neutral Cure Adhesive Sealant (Electronic Grade) This is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is (read more)
Browse Electrical and Electronic Resins Datasheets for CHT USA Inc. -
corrosive chemicals. The ELANTAS family of conformal coatings, potting resins and encapsulants is specially formulated to provide optimum protection and dielectric integrity for today’s high performance modules. (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
ADMERTM Adhesive Resin is a modified polyolefin with functional groups, designed to bond to a variety of polyolefins, ionomers, polyamides, ethylene vinyl alcohol (EVOH), polyesters (PET), polycarbonates, polystyrenes and metals such as steel and aluminum. The material functions as a (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
What makes ELAN-Guard® UPM 23 a game-changer? It’s the first polyester emulsion of its kind to combine ultra-low VOCs with high dielectric strength, helping customers meet strict environmental standards without sacrificing performance (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC
Conduct Research Top
-
Silicone Based Insulation Material for High Speed/Voltage Rotating Machines
on silicone, epoxy, polyester, polyesterimide, and other polymers. Among all of these insulation materials, silicone based insulation best fits into many rotating machinery applications because of stability across a wide temperature range and the ability for highly thermally conductive designs
-
Silicone Based Electrical Insulation Material for High Speed/Voltage Rotating Machines
on silicone, epoxy, polyester, polyesterimide, and other polymers. Among all of these insulation materials, silicone based insulation best fits into many rotating machinery applications because of stability across a wide temperature range and the ability for highly thermally conductive designs
More Information Top
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Chem. Descrip.: Silicone polyester resin in xylene/methoxypropylacetate (1:1) .
-
Handbook of Food Packaging Chemicals and Materials
Chem. Descrip.: Silicone polyester resin (60%) in solvs. methoxypropyl acetate/isobutanol See Isobutyl alcohol; Propylene glycol methyl ether acetate; Silicone-polyester .
-
Mechanical, Industrial and Manufacturing Technologies
The synthesize of hydrophobic unsaturated fatty acid modified silicone polyester resin .
-
Organic coatings/Organische Überzüge
Evaluation o f the Service Life of Galvanized Steel Sheet Coated With Silicone Polyester Resin .
-
OSA | Development of fluorescent materials for Diffuse Fluorescence Tomography standards and phantoms
Base Material Silicone Polyester Resin  IR-676 Iodide (ex. max: 676nm, em. max: 700nm) Cy5.5 (ex. max: 675nm, em. max: 694nm) Fluorescent dyes IR-780 Iodide (ex.max: 780nm, em. max: 799nm) AF 750 (ex. max: 749nm, em. max: 775nm .
-
Environmentally Friendly Solvent‐ and Water‐Based Coatings for Mitigation of Crystallization Fouling
The solvent-based coating surfaces (SB1–SB4) were pre- pared by directly dispersing the components hexagonal boron nitride (BN), aluminum silicate as filler, and fluorinated poly- ethylene wax in the butylacetate-diluted binder ( silicone poly- ester resin ) solution.
-
Application of nano‐modified surfaces for fouling mitigation
The coatings are prepared by directly dispersing a mixture of various materials (hexagonal boron nitride (BN), aluminium silicate as filler, fluorinated poly- ethylene wax) in the butylacetate diluted binder ( silicone polyester resin ) solution.
-
Nanostructured Surfaces of Metals and Polymers by Imprinting with Nanoporous Alumina
Here we used commercial steel plates which have been co- ated by inorganic-organic hybrid polymers, namely Silikof- tal HTL 2 and Silikoftal NS 60, both silicone polyester re- sins .
-
Organic coatings
The report deals with the re- sults of studies of the chemical change of coating surfaces such as thermosetting polyester and silicone polyester resin and thermoplastic polyvinyl chloride and acrylic resin on galvanized steel sheets when subjected to outdoor weathering tests and …
-
Non‐metallic inorganic coatings
The report deals with the re- sults of studies of the chemical change of coating surfaces such as thermosetting polyester and silicone polyester resin and thermoplastic polyvinyl chloride and acrylic resin on galvanized steel sheets when subjected to outdoor weathering tests and …
Indicates content that may require registration and/or purchase.