-
Supplier: Wacker Chemical Corp.
Description: Pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flowability and self-deaeration medium Shore A hardness (approx. 37) very good resistance to common casting resins Application ELASTOSIL® M 4440 is
- Tensile Strength (Break): 362.592098392993 psi
- Elongation: 220 %
- Features: Casting Resin
- Type: Elastomer / Rubber
-
Supplier: Bluestar Silicones USA Corp.
Description: Two-Component, addition cure silicone moldmaking rubber Properties Viscosity 12000 Hardness Sha 30 Description Bluesil RTV-1556 is a two component, high strength, addition cure, room temperature or heat vulcanized silicone rubber compound. Designed specifically for
- Use Temperature: -65 to 400 F
- Thermal Conductivity: 0.25 W/m-K
- Coeff. of Thermal Expansion (CTE): 1,111.111111111111 µin/in-F
- Tensile Strength (Break): 1,035 psi
-
Supplier: Techsil Limited
Description: RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it well
- Use Temperature: -76 to 399.2 F
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
-
Industrial Coatings - Pourable, Condensation-curing, Two-component Silicone Rubber -- ELASTOSIL® RTKSupplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT K is a pourable, condensationcuring, two-component silicone rubber that vulcanizes at room temperature. Special features excellent flowability and good self-deaeration medium Shore A hardness (approx. 45) good dielectric properties outstanding resistance to casting
- Substrate: Ceramic / Porcelain, Metal, Plastic
- Industry: Electronics
- Form: Liquid
- Cure / Setting Technology: Multicomponent
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 601 A/B is a pourable, additioncuring RTV-2 silicone rubber. Special features two-part, 9 : 1 mixing ratio low viscosity medium cured hardness excellent tensile strength crystal clear vulcanizate Application all-round potting compound - manufacture of molded articles by
- Viscosity: 40 to 5,000 cP
- Tensile Strength (Break): 870.221036143182 psi
- Elongation: 100 %
- Industry: Electronics, OEM / Industrial
-
Supplier: Hapco, Inc.
Description: Hapsil 360™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins. Hapsil 360™ is not sensitive to inhibition, meaning it will cure at room temperature over virtually any
- Viscosity: 15,000 cP
- Features: Casting Resin, Liquid, Molding Resin
- Type: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: Bluestar Silicones USA Corp.
Description: RTV-2 silicone elastomer which polymerises at room temperature by a polyaddition reaction. This product is available in a 10:1 ratio and 1:1 ratio. Properties Viscosity 40000 Hardness Sha 38 Description Quick prototyping Fluid moulding silicone designed for casting polyurethane,
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 920 psi
- Elongation: 340 %
- Viscosity: 50,000 cP
-
Supplier: Bluestar Silicones USA Corp.
Description: silicone designed for casting polyurethane, epoxy and polyester resins as well as wax and polyurethane foams.
- Tensile Strength (Break): 797.702616464583 psi
- Elongation: 400 %
- Type: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: Techsil Limited
Description: RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it well
- Use Temperature: -76 to 399.2 F
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: BJB TC5050 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. It is also used to make molds used for casting low melting metals (with the use of talc). TC-5050's
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it well
- Use Temperature: -76 to 399.2 F
- Type: Elastomer / Rubber
- Features: Molding Resin
-
Supplier: Spectrum Plastics Group
Description: two-piece rubber mold is created based on an SLA-produced part, which is sometimes purposely oversized to account for resin shrinkage. The SLA part also purposely includes an additional surface to create the parting line for opening the completed mold. Liquid
- Additional Services: Appearance Model, Casting and Molding (Rapid Tooling), Design Assistance, Low Volume Production, Solid Modeling or CAD Services
- Features: Midwest US Only, North America, Northeast US Only, Southwest US Only, United States Only
- Technology Utilized: Polyjet (PJET), RTV Molding / Urethane Casting, Selective Laser Sintering (SLS), Stereolithography (SLA), Three Dimensional Printing (3DP)
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at ambient
- Viscosity: 32,000 to 36,000 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 83 µin/in-F
-
Description: similar to aluminum or hard plastic. In addition, we can custom mold materials to shape, and can supply 2-component liquid resins for casting in place. These materials have been used to produce waveguide loads and absorptive housings, and they can be cast directly into RF device
- Features: Casting Resin, EMI / RFI Shielding
- Chemical System: Epoxy, Silicone
- Type: Thermoset
-
Casting Resins - Resin Designs 040109-1 HV Silicone Casting 50 mL Mixpac -- SILICONE 040109-1HV 50MLSupplier: Ellsworth Adhesives
Description: Resin Designs 040109-1 HV Silicone Casting is a two component, room temperature curing system that is used for sealing and casting applications. It is flexible, solvent free, high viscosity, and has excellent electrical and mechanical properties. 1:1 mix ratio by volume.
- Use Temperature: -76 to 257 F
- Viscosity: 20,000 to 300,000 cP
- Industry: Electric Power
- Chemical System: Silicone
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST 4640 Silicone Encapsulant White, formerly Emerson and Cuming, is a low density, RTV condensation curing, silicone rubber syntactic foam that is used for sealing, airborne potting, and caulking applications. It offers flexibility, good dielectric
- Use Temperature: -85 to 500 F
- Tensile Strength (Break): 200 psi
- Elongation: 135 %
- Dielectric Strength: 248.92000000000053 kV/in
-
Supplier: Hapco, Inc.
Description: Elastomeric Series Various hardness elastomers, shore 20A - 72D Clear in color Available in 2 speeds - fast and slow STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG Series
- Viscosity: 4,300 cP
- Features: Casting Resin, Liquid, Molding Resin
- Type: Elastomer / Rubber
- Industry: Medical / Food (FDA), Tooling / Molds
-
Supplier: Hapco, Inc.
Description: Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond™ E-Series is manufactured to ultra-high quality standards and has been used by customers to pass FDA approval. Filter-bond™
- Viscosity: 9,600 cP
- Features: Casting Resin, Flame Retardant (e.g. UL 94 Rated), Liquid
- Type: Elastomer / Rubber
- Industry: Medical / Food (FDA)
-
Supplier: Hapco, Inc.
Description: Hapflex™ 600 Series elastomers are virtually shock resistant and unbreakable, making them exceptionally well suited for permanent molds, parts or master patterns that will not crack or chip during use. A major advantage of the Hapflex™ 600 Series is their superior abrasion resistance.
- Viscosity: 2,550 cP
- Features: Casting Resin, Liquid, Molding Resin
- Type: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: Aremco Products, Inc.
Description: Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon
- Industry: Aerospace, Electronics, Industrial
- Features: Liquid, Other
- Chemical System: Silicone
Find Suppliers by Category Top
Featured Products Top
-
compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
The Staff at CTG, Inc. has many years helping customers see their products through the complete product life cycle. When designing custom molded parts we go through four phases: Customer Input and Design Our team carefully converts your (read more)
Browse Rubber and Elastomer Molding Services Datasheets for CT Gasket & Polymer Co., Inc. -
Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
O-Rings Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic Rubber can custom compound materials to satisfy your specific requirements. (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer, compression, and injection molding processes. (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
experience, PPE can produce custom molded rubber shapes and profiles to meet any requirements. In developing custom molded rubber parts we work closely with our customers to develop solutions that last longer, require less maintenance and deliver the lowest cost of ownership. (read more)
Browse Datasheets for Precision Polymer Engineering Ltd. -
Molded & Extruded Rubber Grommets, O-Rings, & More Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
particle contamination. Its low erosion rate reduces process tool cost of ownership. Perlast G65HP is ideal for use in wet and dry semiconductor processes including: Plasma Etching Ash/Resist Stripping LPCVD, HDPCVD, PECVD, SACVD, ALD Cleaning PVD Perlast G65HP can be molded into O-rings, seals, NW/KF fittings and custom components to suit any application. (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Precision Polymer Engineering Ltd. -
MOCAP offers complete in-house mold-making capabilities and manufacturing operations to produce your next custom plastic or rubber component. Unique to MOCAP is our ability to produce products through vinyl dip molding, plastic injection molding, and rubber injection molding processes. No other (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
Available: PTFE, Simriz®**, Kalrez®***, FDA Grades, PTFE-encapsulated Viton® or Silicone, Aflas and a full range of hardness in all compounds. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc.
More Information Top
-
Precision Crosssectional Analysis of LSI and VLSI Devices
FIGURE 3: Mounting sequence using polyester casting resin and silicone rubber mold .
-
The fracture of epoxy‐ and elastomer‐modified epoxy polymers in bulk and as adhesives
… ing fracture energy is designated as s~~The bulk polymer specimens, in- cluding the TDCB's, bending modulus bars, and the sheets from which the tensile bars were cut, were all formed by casting the resin into silicone rubber molds (RTV 30, G. E …
-
Lean Product Development: A manager's guide
You can cast structural look-alikes from vacuum cast thermoset resins using silicone rubber moulds .
-
Precision casting: A new method in museum technology
From our own experience we find that epoxy casting resins in combina- tion with moulding silicone rubbers (Barn- hart, '61), supported by plaster of Paris, are preferable to other products when ex- actness of replication and safety of the specimen are the …
-
The influence of the interphase on composite properties: Poly(ethylene‐co‐acrylic acid) and poly(methyl vinyl ether‐co‐maleic anhydride) electrodeposited on gr...
SFC specimens for IFSS measurement were prepared by aligning single fibers along the lon- gitudinal axes of dog-bone shaped cavities in silicone rubber molds and by casting the matrix resin around them.
-
pu resin - offers from pu resin manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Silicone Rubber, Moulding Silicone Rubber , PU Resin , Gypsum Casting ] .
-
Low‐temperature thermal decomposition of an epoxy resin
Thin coupons 1-4mm thick were cast in silicone rubber molds .lO The resin was cured with the procedure rec- ommended by Ciga-Geigy;that is 1hr at 15OOCand a postcure at 177OCfor 5 h.
-
Development of directly molded bushings and cable sealing ends
It is made of cast epoxy resin molded directly on an aluminum conductor, and cast silicone rubber molded directly on the epoxy resin .
-
casting silicone for gypsum - offers from casting silicone for gypsum manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Silicone Rubber, Moulding Silicone Rubber , PU Resin , Gypsum Casting ] .
-
The Care and Conservation of Glass Chandeliers
Losses to existing parts can be cast in epoxy resin from silicone rubber or wax molds taken from existing portions of similar parts.
Indicates content that may require registration and/or purchase.