Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube 1782 is a dispersion of solids in water used as a release coating for virtually all compounds and parts. This product is a particularly effective release coating for silicone rubber and anti-tack coating for uncured rubber.
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Features: Aerosol / Spray, Anti-Seize / Thread Compound, Fluid / Oil, Mold Release / Release Agent
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Type: Micro-dispersion, Solid / Dry Film Release, Water Soluble / Emulsion
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating - Single Release Properties Viscosity 430 Description Lyndcoat™ BR1102 RTU is a ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white
- Features: Aerosol / Spray, Mold Release / Release Agent
- Industry Applications: Automotive / Transportation
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
- Type: Water Soluble / Emulsion
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal Silicone Rubber Press Pads are available to meet the full range of lamination requirements in today's multiple or high-temperature resin systems, including both low- and high-pressure lamination in hydraulic and vacuum-assisted hydraulic presses as well as autoclave operations.
- Thickness: 0.0017716545 to 0.009842525 inch
- Operating Temperature: -99.4 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating - Multiple Release Properties Viscosity 100 Description a durable, ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
-
Supplier: Budnick Converting, Inc.
Description: RollerMate P2410 is a 21 mil, silicone coated release tape. It is primarily used to wrap rollers that come in contact with adhesives, inks, and coatings.
- Thickness: 0.020999999999999998 inches
- Peel Strength / Adhesion: 5 lbs/in
- Adhesive: Rubber, Silicone
- Features: Specialty / Other
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® C713 Silicone Rubber Base is a 35 durometer, all purpose base. It is noted for its heat resistance and tear resistance. ELASTOSIL® C713 contains ingredients which are not suitable for food contact.* * Under Title 21 "Food and Drugs," Part 177.2600, "Rubber articles
- Tensile Strength (Break): 1,162 psi
- Elongation: 974 %
- Type: Elastomer / Rubber
- Features: Extrusion Grade Resin, Molding Resin
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube 1829 is a concentrated release agent and anti-stick coating designed for use in the plastics industry. This product is a clean, economical alternative to silicone oil, soap and other low-tech releasing agents.
- Density / Specific Gravity (@15.6°C, 60°F): 1.01 specific gravity
- Features: Anti-Seize / Thread Compound, Fluid / Oil, Mold Release / Release Agent
- Type: Micro-dispersion, Solid / Dry Film Release, Water Soluble / Emulsion
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating Properties Viscosity 100 Description a durable, ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion that promotes excellent
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
-
Supplier: McGee Industries, Inc. / McLube Division
Description: This silicone mold release is suitable for food-grade applications. It can be used on metallic and nonmetallic surfaces and provides excellent release for all polymers: plastic, rubber, urethane and composite. 1850 is also an effective lubricant.
- Operating / Use Temperature: 600 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.7 specific gravity
- Features: Aerosol / Spray, Fluid / Oil, Lubricant, Mold Release / Release Agent
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: Acrolab Ltd.
Description: Stoner W206 is specially formulated as a release agent and anti - stick lubricant for molded materials such as plastics, rubber, waxes, and similar materials. Stoner W206 provides fast, easy part removal from molds and multiple part releases per application. W206 improves
- Features: Aerosol / Spray
- Composition / Chemistry: Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: Our High Velocity Oxygen Fuel (HVOF) tape is a laminate of blue silicone rubber, fiberglass fabric and a 4 mil aluminum with a pressure sensitive silicone adhesive. Designed for severe duty applications including HVOF. The high temperature silicone adhesive will
- Width: 0.25 to 3 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Adhesive: Pressure Sensitive (PSA), Rubber, Silicone
-
Supplier: Bluestar Silicones USA Corp.
Description: a durable, ready to use silicone-based bladder release coating Properties Viscosity 700 Description Lyndcoat™ BR-601 RTU is a durable, ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
-
Supplier: Invotec Solutions Ltd.
Description: A general purpose, medium duty, silicone lubricant. Suitable for use in a wide variety of applications making for good moulding release or where reduced friction is required. WRAS approved for use in the water industry where contact with potable water may occur e.g lubrication of pipe
- Operating / Use Temperature: -58 to 392 F
- Features: Aerosol / Spray, Lubricant
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Wacker Chemical Corp.
Description: Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow excellent mould release; usually no further release agent required fast and non-shrink cure at room temperature which can be accelerated
- Tensile Strength (Break): 725.184196785985 psi
- Elongation: 330 %
- Features: Casting Resin, Unfilled
- Type: Elastomer / Rubber
-
Supplier: Image Supply, Inc.
Description: General-purpose lubricant designed to reduce friction & prevent sticking, squeaking and binding. May be used on metal, glass, rubber & most plastics. Colorless, heat stable, non-staining & water-resistant. USDA Classification H1. Safer for use on food processing equipment with incidental food
-
Supplier: Chase Products Co.
Description: Silicone Mold Release Spray is a colorless, dry spray that reduces friction and buildup on molds without leaving an oily or greasy surface. Dries fast. Extends the life of equipment. Cuts cleanup time. This non-staining formula has a low surface tension and performs in temperatures
- Operating / Use Temperature: -47 to 399 F
- Form: Aerosol
- Features: Coating, Other
- Location / Orientation: Exterior, Interior
-
Supplier: Techsil Limited
Description: RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it well
- Use Temperature: -76 to 399.2 F
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV11 is a general purpose silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electrical coils and connectors, alongside making cast-in-place gaskets and moulds. RTV11 is supplied ready-to-use with DBT
- Use Temperature: -54 to 204 F
- Features: Encapsulating / Potting, Rubber Based / Elastomeric
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV11 is a general purpose silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electrical coils and connectors, alongside making cast-in-place gaskets and moulds. RTV11 is supplied ready-to-use with DBT
- Use Temperature: -54 to 204 F
- Features: Encapsulating / Potting, Rubber Based / Elastomeric
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow XIAMETER™ RTV-4230-E Silicone Rubber Kit is a two component silicone rubber; it has an easy release, high elongation, minimal shrinkage, long work time, high strength, it is tear resistant and acceptable for food contact. 19.9 kg Kit.
- Viscosity: 55,000 cP
- Tensile Strength (Break): 800 psi
- Elongation: 250 %
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV11 is a general purpose silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electrical coils and connectors, alongside making cast-in-place gaskets and moulds. RTV11 is supplied ready-to-use with DBT
- Use Temperature: -54 to 204 F
- Features: Encapsulating / Potting, Rubber Based / Elastomeric
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® SC 835 A/B is a pourable, additioncuring, two-component silicone rubber, forming a mainly closed cell foam. Special features low processing viscosity good processability on automated dispensing equipment easy control of mixing quality due to different colors of the
- Viscosity: 15,000 cP
- Elongation: 80 %
- Industry: OEM / Industrial
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Industrial Coatings - Pourable, Condensation-curing, Two-component Silicone Rubber -- ELASTOSIL® RTKSupplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT K is a pourable, condensationcuring, two-component silicone rubber that vulcanizes at room temperature. Special features excellent flowability and good self-deaeration medium Shore A hardness (approx. 45) good dielectric properties outstanding resistance to casting
- Substrate: Ceramic / Porcelain, Metal, Plastic
- Industry: Electronics
- Form: Liquid
- Cure / Setting Technology: Multicomponent
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ RTV-4230-E Silicone Rubber Kit is a two component silicone rubber; it has an easy release, high elongation, minimal shrinkage, long work time, high strength, tear resistant and is acceptable for food contact. 4.4 kg Kit.
- Viscosity: 55,000 cP
- Tensile Strength (Break): 800 psi
- Elongation: 350 %
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Invotec Solutions Ltd.
Description: For use in the food industry where incidental food contact may occur. Excellent versatile lubricant; Odourless, colourless, tasteless. A blend of high quality, stable silicone oils. The highly versatile, non-corrosive formula lubricates, protects, waterproofs and restores a wide range of
- Operating / Use Temperature: -40 to 392 F
- Features: Aerosol / Spray, Lubricant
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Henkel Corporation - Industrial
Description: Frekote® Aqualine® R-150™ is a water based semi-permanent release agent for rubber and silicone applications. R-150 provides higher slip and better release than Frekote Aqualine R-120™ and Frekote Aqualine R-110™.
- Operating / Use Temperature: 140 to 401 F
- Composition / Chemistry: Silicone
-
Supplier: Dupont Molykote
Description: Silicone Fluid thickened with inert silica filler APPLICATIONS Automotive spark plug boots, steering and suspension boot seals, etc. FEATURES Lubricant for rubber and plastic O-ring gaskets, seals, and bushings. Chemical and/or water-resistant barrier coating. Sealant and
- Operating / Use Temperature: -40 to 399.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation
- Type: Grease / Gel Release
-
Supplier: DME Company
Description: A paintable non-silicone release that is approved for medical and food applications. Unlike vegetable-based releases, Pure Eze is based on a neutral white oil. It does not contain any lecithins, so it will not turn color or rancid over long periods of time. Pure Eze mold
- Features: Aerosol / Spray
- Industry Applications: Electrical / Electronic
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 7 Release Compound Clear White is a grease-like, dimethyl silicone compound that is used as a lubricant, preservative, and a release agent for mold, adhesives, rubber, metals, processing equipment, and plastic extruders. It offers versatility, heat
- Kinematic Viscosity (@ 40°C): 500,000 cSt
- Flash Point: 213.98 F
- Features: Mold Release / Release Agent
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 7 Release Compound Clear White is a grease-like, dimethyl silicone compound that is used as a lubricant, preservative, and a release agent for mold, adhesives, rubber, metals, processing equipment, and plastic extruders. It offers versatility, heat
- Kinematic Viscosity (@ 40°C): 500,000 cSt
- Flash Point: 213.98 F
- Features: Mold Release / Release Agent
-
Supplier: Dupont Molykote
Description: Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties Molykote® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating properties for
- Operating / Use Temperature: -40 to 109.4 F
- Flash Point: 102.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.77 specific gravity
- Features: Aerosol / Spray, EP (Extreme Pressure / Active), Lubricant, Metal Cutting, Metal Forming, Release Agent / Coating
-
Supplier: Acrolab Ltd.
Description: Stoner W408 Dry Film Release is an extremely versatile, paintable release agent and anti - stick lubricant for molded materials such as plastics, rubber, composites, and similar materials. This dry, anti - stick surface coating provides fast, easy part removal from molds and
- Features: Aerosol / Spray
Find Suppliers by Category Top
Featured Products Top
-
Custom Coil Cords Specialty silicone rubber insulated retractable cords, and more Retractable cords, or coil cords, have a spring-like form that allows them to bend and stretch with minimal (read more)
Browse Coiled Cords and Cables Datasheets for New England Wire Technologies Corporation -
silicone fabrics largely determines performance, with configurations ranging from 100% silicone to fabric topcoats. Benefits of Silicone Fabric Coatings Manufacturing liquid rubber silicone for silicone fabric coatings meet almost all environmental specifications (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Custom Coil Cords Specialty silicone rubber insulated retractable cords, and more Retractable cords, or coil cords, have a spring-like form that allows them to bend and stretch with minimal stress on (read more)
Browse Coiled Cords and Cables Datasheets for New England Wire Technologies Corporation -
Press Release FOR IMMEDIATE RELEASE June 16, 2025 – Cincinnati, Ohio APSX Launches First Ever Desktop Liquid Silicone Rubber Injection Molding Machine: APSX-LSR APSX LLC, the company behind the widely (read more)
Browse Molding Machines Datasheets for APSX, LLC -
BioCompatic® to Silicone and Santoprene.™ Santoprene™ Santoprene is a medical-grade TPE (thermoplastic elastomer) with the high-performance characteristics of rubber and the ease of processing of (read more)
Browse Cable Assembly Services Datasheets for Northwire, Inc. -
extrusion options include: Polyolefin, ETFE, PVC and Silicone Rubber Easy to strip mechanically Increases cable diameter (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
Liquid silicone rubber is an outstanding material. It is used for parts that need flexibility, heat resistance, chemical resistance, durability, and long-term performance. But anyone who has spent time around LSR molding knows the material is only half the (read more)
Browse Molding Machines Datasheets for APSX, LLC
Conduct Research Top
-
Case 4: Standardized Quick Release Fasteners Cut Fixture Costs by 70% and Eliminated Fixture Maintenance!
silicone rubber, and then do heat hardened treatment. They use Quarter Turn Fasteners when fixing the resin case with the clamping plate.
-
Seaming Technique for Chemically Resistant, Reusable, Vacuum Bag Material
, it is important to consider the performance and application of vacuum bag components used in said resin transfer molding methods -- commonly referred to as VARTM TM and CARTM TM. It is standard practice to use a pure silicone rubber vacuum bag for resin transfer molding because silicone has
More Information Top
-
Analysis of Silicones Released from Household Items and Baby Articles by Direct Analysis in Real Time-Mass Spectrometry
Other than that, all objects made of silicone rubber released significant amounts of PDMS during DART analysis.
-
Analysis of silicones released from household items and baby articles by direct analysis in real time-mass spectrometry.
Other than that, all objects made of silicone rubber released significant amounts of PDMS during DART analysis.
-
Recent trends in research on induced spawning of fish in aquaculture
silicone rubber releases LH-RH analogues, and therefore a single silicone rubber implant may provide sustained release of brain hormone analogues, and have a longer effect than brain hormones administered in propylene glycol.
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Dry-film release agent and lubricant for molding operations, effective on vinyls, polyesters, epoxies, phenolics, and PP; release agent for releasing silicone rubber from metal or plastic molds; applics. incl. cast- ing, potting, hand lay-up, encapsulating, filament winding, inj. molding, .
-
Encyclopedia of Industrial Additives, Volume 4
dry-film release agent and lubricant useful for many types of molding operations, esp. where abrasion is a problem; esp. effective on vinyls, polyesters, epoxies, phenolics, and polypropylene and for releasing silicone rubber from metal or plastic molds; applications incl. casting, potting…
-
Polymer‐Based Nitric Oxide Therapies: Recent Insights for Biomedical Applications
leaching.[36–41] For instance, Meyerhoff and co-workers combined the NO donor N-(6-aminohexyl)-3-aminopropyl-trimethoxysi- lane (DACA-6) with hydroxyl-terminated polydimethylsiloxane to create NO- releasing silicone rubber films (Figure 2b).[40] NO release increased when measured at higher…
-
Synthesis, characterization, and controlled nitric oxide release from S ‐nitrosothiol‐derivatized fumed silica polymer filler particles
Nitric oxide releasing silicone rub- bers with improved blood compatibility: Preparation, character- ization, and in vivo evaluation.
-
Nitric oxide-releasing fluorescence-based oxygen sensing polymeric films.
In contrast, a dual-layer configuration using an underlying NO- release silicone rubber layer covered with a second polymeric layer containing the fluorescent indicators is shown to yield identical sensitivity and linearity toward oxygen as conventional non-NO-releasing oxygen sensing films…
-
In vitro platelet adhesion on polymeric surfaces with varying fluxes of continuous nitric oxide release
Nitric oxide releasing silicone rub- bers with improved blood compatibility: Preparation, character- ization, and in vivo evaluation.
-
A comparative multicenter study of the effects of continuous low-dose estradiol released from a new vaginal ring versus estriol vaginal pessaries in postmenopa...
Vaginal cytologic studies showed a significant difference in maturation value in favor of the estradiol- releasing silicone rubber vaginal ring, as measured by the pathologist's assessment of the proliferation of the vaginal mucosa.
Indicates content that may require registration and/or purchase.