Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DME Company
Description: RTV Silicone Adhesive Sealant Bonds Most Plastics Many Assembly Uses. Cures at Room Temperature To A Tough Flexible Rubber. Resists Shrinkage Perfect For Caulking, Sealing, Waterproofing & Bonding. Bonds & Seals Terminals, Connectors, Mounting Fixtures, Mechanical Gaskets,
- Use Temperature: -60 to 450 F
- Substrate Compatibility: Dissimilar Substrates, Plastic
- Features: Grease / Paste
- Cure / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: CoorsTek
Description: CoorsTek understands ceramic-to-metal bonding and offers a diverse product portfolio of Durall™ adhesive products. Our industrial bonding experts will help you select the best adhesive for your specific wear application to ensure long-lasting bonds and reduced
- Use Temperature: 500 F
- Substrate Compatibility: Ceramic / Glass, Metal
- Chemical System: Ceramic / Inorganic Cement, Silicone
- Industry: OEM / Industrial
-
Supplier: Ellsworth Adhesives
Description: 3M Super Silicone Sealant Clear 1/10 Gallon Cartridge is a one component, paste-like adhesive/sealant that adheres to clean metal, glass, wood, ceramic, natural and synthetic fiber, painted surfaces, and many plastics. 0.1 gal Cartridge.
- Tensile Strength (Break): 325 psi
- Elongation: 550 %
- Industry: Automotive
- Chemical System: Silicone
-
-
Supplier: Techsil Limited
Description: Momentive TSE322 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures. Product Benefits Easy to use, one-component material Fast cure at elevated temperature Offers
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 838 Silicone Adhesive Sealant White is a one component, room temperature curing, flame resistant adhesive that is used for general purpose, primerless adhesion to reactive materials such as glass, plastics, metals, laminates, and ceramics. It offers
- Tensile Strength (Break): 270 psi
- Elongation: 430 %
- Dielectric Strength: 500.00000000000006 kV/in
- Chemical System: Silicone
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A one part acetoxy cure silicone adhesive / sealant formulated for use at high temperatures. It is particularly suited for use in conjunction with insulations which require adhering or sealing to itself or hot surfaces. It cures to an elastomeric solid at room
- Use Temperature: -50 to 400 F
- Tensile Strength (Break): 190 psi
- Elongation: 650 %
- Substrate Compatibility: Metal
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 838 Silicone Adhesive Sealant White is a one component, room temperature curing, flame resistant adhesive that is used for general purpose, primerless adhesion to reactive materials such as glass, plastics, metals, laminates, and ceramics. It offers
- Tensile Strength (Break): 270 psi
- Elongation: 430 %
- Dielectric Strength: 500.00000000000006 kV/in
- Chemical System: Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® A 95 GRY is a one part thixotropic sealant intended for use where a soft, high elongation material is desired. ELASTOSIL® A 95 GRY is particularly effective as an adhesive in applications where the bonded joint is subjected to relatively large movements in service.
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 200 psi
- Elongation: 850 %
- Industry: Automotive
-
Supplier: National Guard Products
Description: NGP Catalog Number: 5050C-300 Description: Self Adhesive Gasketing - Silicone - Charcoal Width: 1/2 Height: 1/4 Weight: List Price: $432 RL. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on
- Width: 0.5 inch
- Material: Silicone Rubber
-
Supplier: National Guard Products
Description: NGP Catalog Number: 5050W-25 Description: Self Adhesive Gasketing - Silicone - White Width: 1/2 Height: 1/4 Weight: List Price: $36 RL. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood
- Width: 0.5 inch
- Material: Silicone Rubber
-
Supplier: National Guard Products
Description: NGP Catalog Number: 5050T-20 Description: Self-Adhesive Gasketing - Silicone - Tan Width: 1/2 Height: 1/4 Weight: List Price: $28.8 RL. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood
- Width: 0.5 inch
- Material: Silicone Rubber
-
Supplier: Techsil Limited
Description: DETAILS Momentive RTV118 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant is a self-levelling product which is more preferable to other sealants with a paste consistency
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV118 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant is a self-levelling product which is more preferable to other sealants with a paste consistency when
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: National Guard Products
Description: NGP Catalog Number: 5050B-21 Description: Self Adhesive Gasketing - Silicone -Brown Width: 1/2 Height: 1/4 Weight: List Price: $30.24 RL. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood
- Width: 0.5 inch
- Material: Silicone Rubber
-
Supplier: Techsil Limited
Description: Momentive RTV112 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant is a self-levelling product which is more preferable to other sealants with a paste consistency when
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Infinity Tapes, LLC
Description: variety of adhesives Superior easy release properties (Thermal and UV Cured Silicones) Standard Printing (Remove Liner to Expose Adhesive) Custom Printing Colored Printing - Red, Blue, Black, or Custom Flat Roll Lengths: up to 16,400' Spool Lengths: Up to
- Thickness: 0.001 inches
- Width: 0.5 to 48 inches
- Type: Coated, Metallized
- Materials: PET / Polyester
-
Supplier: Newark, An Avnet Company
Description: Permatex RTV Silicone Adhesive Sealant, Color: Black, Temperature Range: -80-450 degree fahrenheit, Capacity: 3 oz, Features: Perfect for securing speakers to cabinets, seals, bonds, repairs, mends and secures glass, metal, plastics
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® N2197 is a one-part, nonslumping silicone sealant which cures to a permanently flexible silicone elastomer on exposure to moisture. Properties ELASTOSIL® N2197 is a ready-to-use, acid- and solvent-free, non-corrosive RTV-1 (room temperature vulcanizing,
- Use Temperature: -58 to 356 F
- Tensile Strength (Break): 362.5920983929925 psi
- Elongation: 300 %
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 7091 Adhesive/Sealant Gray is a one component, non-slumping, silicone paste that is used for applications that require a durable, flexible bond such as glass to plastic, glass to metal, painted steel, ceramics, and aluminum. It offers easy application,
- Tensile Strength (Break): 362.5920983929925 psi
- Elongation: 680 %
- Substrate Compatibility: Metal, Plastic
- Chemical System: Silicone
-
Supplier: Adhesive Applications
Description: PolySil™ S583 is a polyester film tape coated with a white opaque silicone adhesive, specifically compounded to resist plating bath chemicals in solder stripping and precious metal plating of finger contacts. The tape conforms to high circuit density patterns
- Thickness: 0.0036 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Features: Electronics (PCB, Semiconductor), Removable
-
Supplier: Infinity Tapes, LLC
Description: variety of adhesives Superior easy release properties (Thermal and UV Cured Silicones) Standard Printing (Remove Liner to Expose Adhesive) Custom Printing Colored Printing - Red, Blue, Black, or Custom Flat Roll Lengths: up to 16,400' Spool Lengths: Up to
- Thickness: 0.001 inches
- Width: 0.5 to 48 inches
- Type: Coated, Metallized
- Materials: PET / Polyester
-
Supplier: Master Bond, Inc.
Description: MasterSil 920-LO is an ideal material for the encapsulation of sensitive electronic and optical components, especially when low stress is a critical requirement. This neutral curing, non-corrosive, RTV silicone has very good flow properties and outstanding electrical insulation values, which
- Viscosity: 5,000 to 10,000 cP
- Use Temperature: -175 to 500 F
- Dielectric Strength: 450.00000000000006 kV/in
- Dielectric Constant (Relative Permittivity): 2.5
-
Supplier: Cole-Parmer
Description: unique grounded heating element is laminated between two layers of extra strong 20mil fiberglass reinforced silicone rubber. Heaters for metal surfaces have faster heat-up rates due to the 2.5 watts /in2 power density.
- Maximum Operating Temperature: -60 to 450 F
- Heating Capacity: 1.62 kW
- AC Voltage Required: 240 volts
- Maximum Operating (Sheath) Temperature: -60 to 450 F
-
Supplier: Cole-Parmer
Description: unique grounded heating element is laminated between two layers of extra strong 20mil fiberglass reinforced silicone rubber. Heaters for metal surfaces have faster heat-up rates due to the 2.5 watts /in2 power density.
- Maximum Operating Temperature: -60 to 450 F
- Heating Capacity: 0.36 kW
- AC Voltage Required: 240 volts
- Maximum Operating (Sheath) Temperature: -60 to 450 F
-
Supplier: Cole-Parmer
Description: unique grounded heating element is laminated between two layers of extra strong 20mil fiberglass reinforced silicone rubber. Heaters for metal surfaces have faster heat-up rates due to the 2.5 watts /in2 power density.
- Maximum Operating Temperature: -60 to 450 F
- Heating Capacity: 1.08 kW
- AC Voltage Required: 240 volts
- Maximum Operating (Sheath) Temperature: -60 to 450 F
-
Supplier: Cole-Parmer
Description: unique grounded heating element is laminated between two layers of extra strong 20mil fiberglass reinforced silicone rubber. Heaters for metal surfaces have faster heat-up rates due to the 2.5 watts /in2 power density.
- Maximum Operating Temperature: -60 to 450 F
- Heating Capacity: 0.54 kW
- AC Voltage Required: 240 volts
- Maximum Operating (Sheath) Temperature: -60 to 450 F
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9816 is 100% silicone sealant. This product can be used for gasketing and as an adhesive, and sticks to metal and glass surfaces. For best results clean with a solvent such as xylol, toluol or methyl ethyl ketone. Phelps Silicone Sealant exhibits high
- Use Temperature: -80 to 500 F
- Tensile Strength (Break): 350 psi
- Elongation: 500 %
- Dielectric Strength: 390.0000000000004 kV/in
-
Supplier: Chemence Inc.
Description: KSC2040 is a thermally conductive silicone RTV adhesive rubber developed for heat sink applications. KSC2040 is a 1-part silicone that when applied to the substrate enables adhesion to parts and heat transfer of the bonded assembly within minutes. When cured, the
- Viscosity: 600,000 cP
- Features: Die Bonding Adhesive / Compound, Grease / Paste
- Industry: Electronics
- Substrate Compatibility: Metal, Plastic
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 450 RTV silicone sealant is a one-part acetoxy cure sealant that cures in the presence of atmospheric moisture to produce a durable and flexible RTV silicone rubber. SOLUTION 450 is intended for a variety of general-purpose and industrial applications and retains its
- Tensile Strength (Break): 245 psi
- Features: RTV / Room Temperature Curing
- Chemical System: Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite SI 587 blue gasket adhesive/sealant is compatible with metal materials with a 24 hr cure time. Delivers great performance with tensile strength of 232 psi. Minimum to maximum operating temperatures are -74.2 F to +500 F. Formerly known as Loctite 587 Blue High
- Use Temperature: -74.2 to 500 F
- Type / Form: Grease / Paste
- Features: Leveling / Filling Compound
- Cure / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 8650 is manufactured from thin polyester film with acrylic pressure sensitive adhesive on one side and silicone pressure sensitive adhesive on the other. The acrylic adhesive side is protected with a 50# siliconized paper liner and the silicone adhesive
- Thickness: 0.0037401574803149606 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
- Features: Double-Sided Adhesive
-
Supplier: Bluestar Silicones USA Corp.
Description: Two-Component, Flowable Silicone Aerospace Sealant Properties Viscosity 190000 Hardness Sha 58 Description Bluesil V-695 is a black, two component addition cure, flowable silicone aerospace sealant. It is specifically designed for, and qualified to, General Electric Aircraft
- Industry: Aerospace
- Substrate Compatibility: Metal, Plastic
- Chemical System: Silicone
- Cure / Technology: Two Component System
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 06004 is manufactured from a laminate of aluminium foil and silicone adhesive impregnated fibreglass cloth. The specially formulated silicone adhesive system provides an excellent bond to the part being masked and holds the tape firmly in place throughout the
- Thickness: 0.007992125984251969 inches
- Temperature Resistance: -73 C
- Backing: Glass / Fiberglass, Metal Foil / Sheet
- Adhesive: Silicone
-
Supplier: Henkel Corporation - Industrial
Description: Translucent, viscous, UV light/moisture-cure acetoxy adhesive good for elastic bonding, sealing and leak-proofing on glass, metals and ceramics. LOCTITE® SI 5083 is a translucent, slightly milky, UV light and atmospheric moisture-cured, thixotropic acetoxy silicone
- Viscosity: 55,000 cP
- Use Temperature: 65 to 350 F
- Substrate Compatibility: Ceramic / Glass, Metal
- Chemical System: Silicone
-
Supplier: Boyd
Description: Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key
- Adhesive: Acrylic, Epoxy, Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Double-Sided Adhesive
Find Suppliers by Category Top
Featured Products Top
-
CHT's Silicone Adhesives remain flexible across a wide range of temperatures and operating conditions and are resistant to moisture and many chemicals. These silicone adhesives feature different crosslinking systems and will support various technical requirements. Being particularly (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
CHT have formulated these neutral cure 1-part RTV silicone adhesive sealants specifically to meet the high performance standards of MIL-A-46146B, to withstand the most demanding physical conditions. They are neutral cure so they do not give off any harmful by-products making them ideal for use (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Heat cured 1-part silicone adhesives cure in minutes reducing production time and improving output. Using platinum catalysts, they do not produce any harmful by-products, which make them suitable for a wide range of applications including electronics. 1-part - no need for (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
+400°F [-62°C to +204°C]. MasterSil 323S-LO is a silver filled compound that has a volume resistivity of less than 0.003 ohm-cm and a thermal conductivity of 9-11 BTU•in/(ft2•hr•°F) [1.30-1.59 W/(m•K)] at room temperature. It bonds well to a wide variety of substrates, including metals, composites, glass, ceramics, rubbers as well as many types of plastics. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
Silicone adhesives are chosen for their ability to remain flexible across a very wide range of temperatures and operating conditions and their resistance to moisture and many chemicals. Being particularly suitable for use in harsh environments, CHT’s silicone adhesives will bond (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc. -
AS1803 1-Part RTV Silicone Adhesive CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
This system is top notch for withstanding thermal cycling and shock. Minimal stress is generated when bonding dissimilar substrates. It is white in color, with a service temperature range spanning between -65°F to +400°F. MasterSil 153AO is a great choice for applications involving sensitive optical and electronic components where heat dissipation along with electrical insulation is critical. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
Silicone Adhesives – Unique Silicone adhesives are chosen for their ability to remain flexible across a very wide range of temperatures and operating conditions and their resistance to moisture and many (read more)
Browse Elastomers and Rubber Compounds Datasheets for CHT USA Inc. -
CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. AS1803 exhibits (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
clamps for Silcon as sharp barbed fittings or unlined metal clamps could tear into the tubing wall and possibly cause a failure. Silcon may be low pressure steam sterilized in-line or autoclaved at up to 250°F in a normal autoclaving cycle. However, if exposed to repeated steam (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP
Conduct Research Top
-
Failure Analysis of Die Bond Adhesion Failures Caused by Silicone Contamination
This paper presents a case history of a failure analysis performed on a die bond adhesion failures. Silicone contamination caused intermittent adhesive failures at the die back metallization/conductive epoxy interface. The source of the silicone contamination was identified as the adhesive film
-
Best Non Conductive One Component Epoxy Adhesive Glue For Automotive Plastic to Metal
Design engineers have the privilege to choose from a flurry of options when it comes to joining plastic to metal. Some of the options are easy to apply than others. Silicone, advanced epoxy, UV cure adhesive solutions, and cyanoacrylate are some of the best options engineers use in this regard
-
Best Non Conductive One Component Epoxy Adhesive Glue For Automotive Plastic to Meta
Design engineers have the privilege to choose from a flurry of options when it comes to joining plastic to metal. Some of the options are easy to apply than others. Silicone, advanced epoxy, UV cure adhesive solutions, and cyanoacrylate are some of the best options engineers use in this regard
-
Silver Filled, Electrically Conductive Adhesives
In the realm of electrically conductive epoxies and silicone, there is nothing like silver. Not only does silver have very high electrical conductivity, it also retains its low resistance over many years, even decades. This is much more desirable than other metals that are highly conductive
-
The Importance of Quality Control in Electronic Assembly Adhesive Selection
Epoxies are commonly used in electronic assembly due to their high strength and resistance to chemicals and temperature. They are ideal for bonding metals, ceramics, and plastics. Acrylics are known for their fast curing time and excellent adhesion to a variety of substrates, including metals
-
Form In Place Gasket Reliability Starts with the Surface
Form-in-place-gaskets (FIPG) have been a revolutionary advancement in industries that bank on high-reliability sealing applications. FIPG is a versatile sealing technique that deploys a mostly silicone (they can sometimes be blended with metals like silver, aluminum and nickel for conductivity
-
Audible Alarm Use and Equipment Integrity Challenges
. The transducer is mounted to the audible alarm housing using silicone adhesive to provide a complete environmental seal behind the transducer which protects the internal circuitry.
-
How to Glue a Magnet to Glass ?
Magnets can be attached to all materials, including wood, fabrics, metal, and glass. As long as you have the right glue, you should easily attach the magnet exactly where you want it on the glass. When thinking glass, contact adhesive, and silicone glue best keep the magnet in place. Even though
More Information Top
-
Silicone Surface Science
(2004) Improvement of metal adhesion to silicone films: a TOF-SIMS study.
-
A sacrificial SU-8 mask for direct metallization on PDMS
…and microcontact printed monolayers of dodecanethiol on gold: a multivariate exploration of chemistry and contamination Langmuir 18 1518–27 [12] Delcorte A, Fahy S B, Poleunis C, Troosters M and Bertrand P 2005 Improvement of metal adhesion to silicone films: a ToF-SIMS…
-
Planar Microelectrodes on Flexible Polymeric Substrates for Cochlear Implants
2001, 13, No.8, April 18 [7] A. Delcorte, S. Befahy, C. Poleunis, M. Troosters, P. Bertrand "Improvement of metal adhesion to silicone films: a ToF-SIMS study" Adhesion Aspects ofThin Films, Vol. 2, pp. 1-12 [8] H. Makamba, J:H.
-
Handbook of Adhesives and Sealants, Second Edition > PRIMERS AND ADHESION PROMOTERS
Organometallic compounds have also been used as primers to promote the adhesion of silicone rubber adhesives to metal , plastic, glass, ceramics, concrete, wood, and fabrics.
-
Metal finishing: enhanced performance achieved through plasma processing
It was recently reported that the APPLD technology can be used to enhance the adhesion of silicones to metals .34 This is an important issue for silicone adhesive and sealant manufacturers.
-
Adhesive Properties of Silicone Resins
This is especially interesting for the adhesion of silicones to metals which have an oxide surface layer.
-
Comparison of the adhesion strength of epoxy and silicone based thermal interface materials
The non-polar nature of the silicone chains also makes its inferaction with the polar oxide layer of metal substrates weaker, which translates to weaker adhesion of silicones to metal substrates.
-
CR4 - Thread: Adhesion of Silicone to Fiberglass?
Since silicone will not adhere to metal easily as well, we developed a mechanical bond/fastening system.
Indicates content that may require registration and/or purchase.