Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IPC International, Inc.
Description: DESCRIPTION This specification sets requirements based on performance criteria for the use of Immersion Silver (IAg) as a surface finish for printed circuit boards. It is intended for use by chemical suppliers, printed board manufacturers, electronics manufacturing services (EMS) companies
-
Supplier: NBK America LLC
Description: The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Silver plating. Excellent lubrication and electroconductivity. For the prevention of screw seizing and use in conductive sections of
- Length: 1.181103 inch
- Screw Type: Cap Screw
- Metric: M6
- Head Type: Socket Head Cap
-
Supplier: Allied Electronics, Inc.
Description: from heavy equipment to ECG monitoring cables
-
-
Supplier: Technic, Inc.
Description: Light Induced Solar Plating of Front-Side Contacts (For Research and development applications) The plating station is 14"x28"x10" deep (approx. 12 gal.) constructed from ½" thick polypropylene with flange. Stainless steel anode fixture with hinge assembly (anode fixture is designed to
- Process / Technology: Electroplating
- Machinery Type: Laboratory / Pilot System
- Application / Industry: Solar / Photovoltaic
-
Supplier: Umicore Materials
Description: The fine silver high-speed electrolyte ARGUNA® CF is a fine silver electrolyte for the fast deposition of satin to semi-bright coatings with excellent bonding, soldering and adhesive properties. ARGUNA® CF is used in high-speed equipment for the selective deposition of fine
-
Supplier: Umicore Metal Deposition Solutions
Description: The fine silver high-speed electrolyte ARGUNA® CF is a fine silver electrolyte for the fast deposition of satin to semi-bright coatings with excellent bonding, soldering and adhesive properties. ARGUNA® CF is used in high-speed equipment for the selective deposition of fine
-
Supplier: Umicore Materials
Description: High-speed electrolyte for reel-to-reel plating The ARGUNA® ET-S silver electrolyte is an alkaline-cyanide process specifically developed for use in high-speed equipment for reel-to-reel silver plating (using flow or spray technologies). The process deposits smooth
-
Supplier: Umicore Metal Deposition Solutions
Description: High-speed electrolyte for reel-to-reel plating The ARGUNA® ET-S silver electrolyte is an alkaline-cyanide process specifically developed for use in high-speed equipment for reel-to-reel silver plating (using flow or spray technologies). The process deposits smooth
-
Supplier: Xoxide
Description: The elegant Zaria A20 case by Ikonik features a contemporary stylish design, brushed aluminum front panel with chrome-finish decorative plating and border lines. Available in two classic timeless shades: Charcoal Black or Hazy Silver. Specifications: Case type: Mid tower Dimensions (W
-
Supplier: MacDermid Alpha Electronics Solutions
Description: consistently delivers strong, durable solder joints. During soldering, the thin silver finish dissolves completely into the bulk solder, resulting in a reliable and resilient copper/tin solder joint. Sterling’s consistent silver plating in blind microvias meets today’s complex
- Type: Cleaner / Cleaning Agent, Surface Treatment
- Industry Applications: Electrical / Electronics
-
Supplier: JTEKT North America, Inc.
Description: Medical equipment is an aggregate of leading-edge technology, and the bearing is used in the special environment featuring non magnetism and ultra-high temperatures. Bearing unit for CT scanner X-ray tube A special bearing unit having silver ion plating on the transfer face of
- Application: Medical /Dental
- Features: Two Row Roller
-
Supplier: Xoxide
Description: The elegant Zaria A10 case by Ikonik features a contemporary stylish design, brushed aluminum front panel hiding your bays, with chrome-finish decorative plating and border lines. Specifications: Case type: Mid tower Dimensions (W x H x D): 200 x 440 x 491mm Drive Bays: 5.25" External: 4 3.5"
-
Supplier: Summit Corporation of America
Description: Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating -
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Steel / Metal Mills
- Material / Substrate: Aluminum, Composites, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Brass Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Pickling / Chemical Deburring
-
Supplier: Interplex Etch Logic, LLC
Description: chromatography, X-ray fluorescence thickness measurement, video microscopes, cross sectioning equipment, steam aging, salt spray test equipment, metallurgical microscopes etc. to assure maintenance and consistency of high quality plating. All of Interplex's reel-to-reel
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Machine Tools, Medical / Healthcare, Military Specification
- Material / Substrate: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
- Plating Processes: Chrome Plating - Hard, Copper Plating, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Titanium Plating, Zinc Plating
- Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, Other, South Asia Only, United States Only
-
Supplier: Technic, Inc.
Description: Available for a wide range of continuous processing applications, Technic equipment and chemistry is widely used throughout the industry. Technic’s Reel-to-Reel Plating Systems offer precise engineering, quality construction and some of the most advanced cell designs and configurations
- Machinery Type: Continuous Web - Reel to Reel
- Application / Industry: Electrical / Electronic Parts (Connectors, Pins, etc.)
- Process / Technology: Electroplating
-
Supplier: ChemArt Company
Description: ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Steel /
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Brass Plating, Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Soft / High Purity, Tin Plating, Titanium Plating, Zinc Plating
- Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: Paramount Metal Finishing Company
Description: QQ-P-35 ASTM-A967 SAE-AMS-QQ-P-35/AMS 2700 Phosphate - manganese MIL-DTL-16232 Type M Phosphate - zinc MIL-DTL-16232 Type Z Phosphate - light zinc TT-C-490 Silver QQ-S-365 ASTM-B700 Zinc QQ-Z-325 ASTM-B633 Zinc cobalt alloy ASTM-B840 Zinc-nickel alloy ASTM-B841 AMS-2417G Powder coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Material / Substrate: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: General Magnaplate Corporation
Description: General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
- Material / Substrate: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: Canada Only, East Asia / Pacific Only, Europe Only, North America, Northeast US Only, Southern US Only, Southwest US Only, Specialty / Other, United States Only
- Plating Processes: Chrome Plating - Hard, Electroless, Nickel Plating - Hard, Silver Plating, Titanium Plating
-
Supplier: Allied Electronics, Inc.
Description: Silver Contact Plating, Amphenol® 97 Series Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 series is a widely used connector
-
Supplier: Allied Electronics, Inc.
Description: Silver Contact Plating, Amphenol® 97 Series Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 series is a widely used connector
-
Supplier: Allied Electronics, Inc.
Description: Silver Contact Plating, Amphenol® 97 Series Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 series is a widely used connector
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MultiGig RT Assembly Tool, Straight, Silver Plating Product overview: 1-1469491-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for
- Approvals / Standards: RoHS Compliant
-
Supplier: Luma-Metall AB
Description: nickel can be adjusted to meet your requirements. At Luma Metall we design and build our own plating equipment. Copper wire is not redrawn at Luma Metall. You are welcome to send your own material to us for plating, or let us arrange material for plating. Luma gold plated
- Overall Width / OD: 0.001968505 to 0.01181103 inch
- Tensile Modulus (E): 17,404.4207228636 ksi
- Processing, Temper & Finish: Coated / Painted
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: tolerance standard, with strong installation adaptability Application Fields Widely applicable to low-temperature liquid nitrogen equipment, industrial robots, new energy equipment, medical imaging equipment, aerospace instruments, test and measurement equipment and other
- Number of Circuits: 1
-
Supplier: Xoxide
Description: The elegant Zaria A10 case by Ikonik features a contemporary stylish design, brushed aluminum front panel with chrome-finish decorative plating and border lines. Available in two classic timeless shades: Charcoal Black or Hazy Silver. Specifications: Case type: Mid tower Dimensions (W
-
Supplier: Technic, Inc.
Description: Operation of plating baths Care and control of plating baths Chemical and physical analysis of plating baths Troubleshooting of plating baths Case histories and practical examples Specially prepared troubleshooting tables The Plating Baths, Part 4: Silver,
- Type: Course
- Technology / Subject Expertise: Electronics, Semiconductors / Microelectronics (ICs)
-
Supplier: Win Source Electronics
Description: Material: Copper Alloy Voltage Rating: 250VAC, 350VDC Material Flammability Rating: UL94 V-0 Applications: Communication Systems, Telecommunications, Test Equipment & Measurement Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 13-5 Contact Finish - Mating: Silver Cable
- Voltage Rating: 250 to 350 volts
- Current Rating: 5 amps
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Waytek, Inc.
Description: compatibility with existing systems Female connector housings take female terminals Features silver interface plating to meet the SAE J2030 heavy-duty electrical connector standard
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Waytek, Inc.
Description: compatibility with existing systems Female connector housings take female terminals Features silver interface plating to meet the SAE J2030 heavy-duty electrical connector standard
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Waytek, Inc.
Description: compatibility with existing systems Male connector housings take male terminals Features silver interface plating to meet the SAE J2030 heavy-duty electrical connector standard
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Waytek, Inc.
Description: compatibility with existing systems Female connector housings take female terminals Features silver interface plating to meet the SAE J2030 heavy-duty electrical connector standard
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
Supplier: U.S. Plastic Corporation
Description: cadmium, silver, and gold. Tanks for use with chrome, tin, and zinc plating solutions must have a synthetic surfacing mat (Add 5% to tank price). As is typical with most resin systems, users may experience somewhat reduced equipment life, particularly at elevated temperatures.
- Material: Composite/Fiberglass
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BNC 50 Ohm 2-Way RF Power Dividers/Splitters. It features a impedance 50Ω, operates up to 40~900MHz, and an excellent V.S.W.R 1.3(Max.) at 40~900MHz. The contact is made of Silver Plating, while the body is Nickel Plating. Product overview: BNC-0092 from TYCLON is a Rf Power
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BNC-0092C is an RF Power Dividers/Splitters. Stripline type 2 distributor with BNC75Ω jack. It features a impedance 75Ω, operates up to 40~900MHz, and an excellent V.S.W.R 1.5(Max.) at 40~900MHz. The contact is made of Silver Plating, while the body is Nickel Plating Product
Find Suppliers by Category Top
Featured Products Top
-
substrate, Spring Energized Metal O-Seal can bear a much greater load for rough surfaces, and can also achieve a much lower leakage rate. With gold plating, the corrosion resistance is much stronger than regular platings such as silver or tin, the temperature resistance can be as high as (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
innovation and technological advancement. This latest product represents the next generation within MacDermid Alpha's MICROFAB TS-650 process, enhancing its wafer level packaging (WLP) solder plating portfolio. It provides significant improvements over the existing process including photoresist (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
• 321 SS • Waspaloy Plating/Coating Options: • Silver • Nickel (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
SS • 321 SS • Waspaloy • Inconel 600 • SUS304 Plating/Coating Options: (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
) Alloy X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Plating/Coating Options: Silver (AMS 2410, 2411) Nickel (AMS 2403 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
-750 (AMS 5542, 5582, 5598, 5667) Waspaloy (AMS 5544, 5586, 5706, 5708) Other metal options are available. Plating/Coating Options: Silver (AMS 2410, 2411) Tin (ASTM B545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G-45204) Teflon (AMS 2515) Other plating options are available. (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Post?processing Plating: Available nickel, gold, silver, or tin plating to enable brazing with copper, Kovar, stainless steel, etc. Applications: Power Electronics: Packaging for IGBT modules, DBC/AMB substrates (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
are all made from .015"(.38) dia. Phosphor Bronze with Silver Plating. Miniature type mount in a single, .040"(1.0) dia. PCB hole, Compact and Multi-Purpose types mount in a .063" (1.6) dia. PCB hole. RoHS Complaint. Application engineering services for custom designed and special purpose PCB (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
available in silver or gold plating. The IP65-rated switch series provides moisture protection for harsh environments. Ideal applications for the LB22 Series include audio/visual equipment, consumer electronics, vending machines, kiosks, instrumentation, and medical equipment. For more (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
Metallic Options: Alloy 718 (AMS 5596, 5589,5662) Alloy X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Other metallic options are available Plating/Coating Options: (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
Conduct Research Top
-
Why Is Silver Plating So Popular And Why Would You Choose It For Your Medical Application?
Silver is one of the most common metals used for plating in the medical industry because it boasts a wealth of beneficial qualities plus it is biocompatible and inherently resistant to bacteria. Silver is also extremely ductile which makes it a great choice for shape-memory devices and high
-
Real Time Wire Plating Thickness Measurement
This application note describes how a customer used the TEGAM Model 1750 High-Speed Programmable Microohmmeter to control the silver plating thickness of copper wire in real-time.
-
Silver May be Low-Cost Solution for Plating Electronic Connector Stampings
With the continued rising costs of gold and now palladium prices, there is a renewed interest in finding yet another low cost alternative for connector finishes. Silver's benefits and low price make it an attractive alternative to gold and palladium as a finish for electronic connector stampings
-
Importance of Anneal for Plating of Solar Cells
One method to achieve low-cost, high effi ciency cells is to replace screen printing. with plating. Plating promises to replace high cost silver with that of a lower cost. metal, such as copper or nickel. An important part of the plating process is the. post plating anneal which enables
-
Why Would You Choose Nickel Plating For Your Fasteners?
Nickel plating is used extensively to plate fasteners to provide better corrosion and wear resistance. Nickel will not chip or flake, as some other decorative finishes may, which makes it extremely attractive for critical industries such as defense and aerospace. It also provides excellent adhesion
-
BAN-PLT-1.1 NEW Electroless Nickel Gold Plating (c)
Nickel/gold plating. This construction allows attachment of die and components using a combination of solder, epoxy and wirebond techniques. The following table details results from an evaluation of this system. o use simply specify Silver metallization Nickel Gold plated.
More Information Top
-
Safety assessment document (SAD) for the Princeton Beta Experiment Modification (PBX-M)
Silver plating equipment .
-
Endoprosthesis infections of the shoulder
If had to fail also this measure, or when the morbidity of the patient doesn't allow an operation, a lasting drainage as temporary solution can (e.g. with nano silver coating or installation of a fistula) be undertaken.
-
Intellectual Property management in F&E-collaborations
And the installations for silver coating as well as for bending of mirrors can freely be acquired on the market.
-
Material Researches and Energy Engineering
The equipment includes silver plated -vacuum jacket, cooling system, circulating evaporator and phase equilibrium control terminal.
-
Condition assessment of contacts in gas-insulated substations
According to the manufacturer’s representative the grounding switches were equipped with silver plated contacts of the same type as in the disconnector switches in the main circuit.
-
Raman spectral imaging using hollow flexible fiber bundles
Schematic of the equipment for silver plating process.
-
Handbook of Preservatives
Uses: Mfg. of silver nitrate, etc.; photography; mirrors; silver plating ; electronic equip .; sterilant; water purification; for coinage; mfg. of tableware, jewelry, ornaments; hydration and oxidation catalyst; solar cells; brazing alloys; bearing metal; .
-
Handbook of Fillers, Extenders, and Diluents
Uses: Mfg. of silver nitrate, etc.; photography; mirrors; silver plating ; electronic equip .; sterilant; water purification; for coinage; mfg. of tableware, jewelry, ornaments; hydration and oxidation catalyst; solar cells; brazing alloys; bearing metal; conductive filler (electronic plastics, coatings); algicide; magnet windings; for electroplating …
Indicates content that may require registration and/or purchase.