-
Supplier: ZBA, Inc.
Description: The ZBA A-51M laser scan module delivers superior scanning performance in an easy-to-integrate unit. The high-performance single-line laser scan engine yields 500 scans per second for quick and accurate reads even on relatively fast moving objects. The A-51M supports
- PCS Value: 0.3 #
- Resolution: 5 mils
- Scan Rate: 500 Scans/Sec
- Maximum Depth of Scan Field: 215 inch
-
Supplier: ZBA, Inc.
Description: miniature scan module possesses outstanding scan performance.The ZB-5130M is based on a CCD scan engine with a bright and narrow LED Illumination source, as similar in nature to a laser line, that gives the user visual feedback on the positioning of the scanner. The ZB-5130M is
- PCS Value: 0.3 #
- Resolution: 4 mils
- Scan Rate: 330 Scans/Sec
- Maximum Depth of Scan Field: 280 inch
-
Supplier: Rocky Mountain Instrument/RMI Laser
Description: Mirrors are used in a wide range of beam steering, focusing and collimating applications. RMAX Mirrors utilize multi-layer, dielectric thin films. Laser-Line RMAX Mirrors are designed for high reflectance at a single laser wavelength. High power coating designs are
- Surface Flatness: λ/20, λ/4
- Features: 0º Incidence, 45º Incidence, Other, Other Mirror Material
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig
- Mirror Materials: BK7 Glass, Fused Silica, UV Grade Fused Silica
-
-
Supplier: Laser 2000 GmbH
Description: Single-line wavelengths include 458, 488, or 514 nm with output power ranging from 5 to 75 mW and multi-line output power of up to 40 mW. Symmetric design and axial airflow in the cylindrical argon ion laser heads provide the best mechanical package to ensure optimum
- Wavelength Range: 458 to 514 nm
- Laser Power: 4 to 75 milliwatts
- Features: Argon
- Laser Type: Ion Lasers
-
Supplier: Shanghai Optics
Description: and ambient light. Our laser line filters have applications in laser-based fluorescence instrumentation, as well as in Raman spectroscopy and in analytical and medical laser systems. Although laser light is usually considered in terms of a single,
-
Supplier: Laser 2000 GmbH
Description: up to a few MHz. Both FIR cavities of the 395 are pumped by a single PL6 Laser to ensure optimum stability of the Intermediate Frequency (IF). Model FIRL 100 The model FIRL100 has both the CO2 pump laser and the FIR laser housed in an integrated structure combining a
- Wavelength Range: 40,000 to 1,220,000 nm
- Laser Power: 150 to 500 milliwatts
- Laser Type: Carbon Dioxide Lasers
- Laser Wavelength: Infrared
-
Supplier: OSI Optoelectronics
Description: Excellent output power stability and constant wavelength are features of OSI Laser Diode, Inc’s (LDI) laser series that make these modules ideal for applications such as telecommunications and test instrumentation. These devices comprise a Fabry-Perot laser chip and a
- Wavelength Range: 1,310 to 1,550 nm
- Laser Power: 0.5 to 2 milliwatts
- Operating Temperature Range: -20 to 70 C
- CDRH Classification: Class I
-
Supplier: Edmund Optics Inc.
Description: Ultra-Compact Single Unit with Internal Power Supply Lower Cost per mW of Power Single and Multi-Line Models with Dual Channel Air-Cooled Design Rear Mounted Power Output Control Knob This line of air-cooled Argon-Ion lasers provides a stable, high quality output
- Wavelength Range: 457 to 514 nm
- Laser Power: 8 to 150 milliwatts
- Operating Voltage: 100 to 265 volts
- Beam Divergence: 0.9500000000000003 millirad
-
Supplier: Research Electro-Optics, Inc.
Description: For over 20 years, REO optimized optics and unique laser designs enable the highest quality, most reliable and broadest line of Helium Neon laser available. These include 633 nm Red (standard and high power models), 543 nm Green, 594 nm Yellow, 612 nm Orange, 1.15, 1.52 micron
- Wavelength Range: 632.8 nm
- Laser Power: 1.2 to 1.5 milliwatts
- Laser Type: Helium Neon Lasers
- Features: Polarized Output
-
Supplier: Edmund Optics Inc.
Description: Ultra-Compact Single Unit with Internal Power Supply Lower Cost per mW of Power Single and Multi-Line Models with Dual Channel Air-Cooled Design Rear Mounted Power Output Control Knob This line of air-cooled Argon-Ion lasers provides a stable, high quality output
- Wavelength Range: 457 to 514 nm
- Laser Power: 9 to 150 milliwatts
- Operating Voltage: 100 to 265 volts
- Beam Divergence: 0.9500000000000003 millirad
-
Supplier: Laser 2000 GmbH
Description: Depending on laser operating conditions, pulses of typically 2kW peak power and pulse widths of 200ns are achieved at frequencies up to 1kHz. PL6 The highest power tunable CO2 laser currently available is the model PL6, offering single line power up to 180 W and more than
- Wavelength Range: 5.2 to 11 nm
- Laser Power: 1,000 to 180,000 milliwatts
- Pulse Length: 200 ns
- Repetition Rate: 1,000 Hz
-
Supplier: Mad City Labs, Inc.
Description: of laser line protection. Watchdog circuitry maintains stable power supply operation and each laser line has overcurrent protection circuitry. In the event of a fault condition, the laser line is shut down until the fault is corrected. In addition, ESD
- Wavelength Range: 405 to 640 nm
- Laser Power: 10 to 20 milliwatts
- Laser Wavelength: Blue, Green, Red
- Laser Output: Continuous Wave
-
Supplier: ProPhotonix, Ltd.
Description: operation. The laser is available in standard wavelengths of 403, 405, 407, 640, 658, 685, and 785nm. It offers low temperature dependence (<0.03nm/°C), single mode narrow line width, compact size (5.6mm and 9mm standard TO package) and is wavelength locked to <±1nm. The
- Wavelength Range: 808 nm
- Laser Power: 170 milliwatts
- Operating Temperature Range: 50 C
- Laser Output: Continuous Wave
-
Supplier: Laser 2000 GmbH
Description: The MTL-5 features self-diagnostic testing and built-in, fail-safe mechanisms designed to monitor system performance and to support system integrity. The laser offers high performance specifications for a variety of scientific and specialist applications. The TEA CO2 laser can be
- Wavelength Range: 9,200 to 10,800 nm
- Pulse Energy: 150 mJ
- Pulse Length: 50 ns
- Repetition Rate: 100 Hz
-
Supplier: Lumentum Operations, LLC
Description: footprint of your machine. The PicoBlade system consists of a laser head, an electronic controller and a closed-loop water chiller. The optical components are contained in a hermetically-sealed and temperature-stabilized housing giving the laser its robustness and ensuring excellent
- Wavelength Range: 355 to 1,064 nm
- Operating Voltage: 100 to 240 volts
- CDRH Classification: Class IV
- Laser Wavelength: Green, Infrared, Ultraviolet
-
Supplier: Leister USA
Description: Basic AT Compact is an air-cooled and thus especially compact laser system. It is designed for integration into production lines and manufacturing cells. The 19�-housing of a depth of 500 mm includes a fiber-coupled laser module (single-emitter high-power
- Laser Output Power: 209.99999999999986 watts
- Automation / Control: CNC Control
- Type: Complete / Turnkey System
- Laser Type: Diode
-
Supplier: Pickwick Manufacturing Services
Description: is simple — Pickwick's Price, Quality and Delivery remain competitive, year after year. Our customers know that we provide just what they need to continually reduce costs and keep assembly lines flowing: Kanban and Just-In-Time Deliveries Dynamic and Static Kitting Single-Piece Flow
- Services Offered: CAD / CAM Support, Design Assistance, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Metals
- Features: Midwest US Only, North America, Other, United States Only
- Specialty Cutting: Tube / Pipe
-
Supplier: WDI Wise Device Inc.
Description: This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the
- Type: Component / Subsystem
- Features: Guidance Module (Flying Optics), Lens Focusing Optics, Other, Specialty / Other
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery
- Workpiece Material: Metal / Conductive Materials, Plastics / Non-conductive, Semiconductors / Electronics
-
Supplier: Ushio America, Inc.
Description: Shorter wavelength: 639nm Typ. High optical output power: 200mW Built in monitor PD Operating temperature: +60°C Small package: 5.6mm diameter Single transverse mode TE mode oscillation Application Laser module Leveller Measurement Medical Light source of optical equipment
- Wavelength Range: 639 nm
- Laser Power: 200 milliwatts
- Operating Voltage: 3.3 volts
- Operating Current Range: 290,000 milliamps
-
Supplier: Tordivel AS
Description: The Scorpion Laser Profile Measurement System is a single camera 3D measurement system dedicated to the verification of object geometry and dimensions. Download Laser Profile Measurement System – 818 kbyte pdf A junction box containing the camera and laser is placed about
- Image Source: Confocal Laser, Line Scan Camera
- Applications: Gauging, Scanning & Dimensioning, Non-contact Profilometry
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Fast scribing speeds; high yield rates; high production capacity Produces high-quality results with no residue or melt-back Fully-automatic processing; integrated coating application, wafer cutting, and cleaning functions Laser type: DPSS 355nm ultraviolet laser Laser power: ≥5W
- Laser Output Power: 0 to 5 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
-
Supplier: Edmund Optics Inc.
Description: Ultra-Compact Single Unit with Internal Power Supply Lower Cost per mW of Power Single and Multi-Line Models with Dual Channel Air-Cooled Design Rear Mounted Power Output Control Knob This line of air-cooled Argon-Ion lasers provides a stable, high quality output
- Wavelength Range: 514 nm
- Laser Power: 50 milliwatts
- Operating Voltage: 100 to 265 volts
- Beam Divergence: 0.9500000000000003 millirad
-
Supplier: Edmund Optics Inc.
Description: in a single package is suitable for a variety of plug and play operations. These laser modules provide high brightness circular output beams, and are ideal for many OEM applications. Line and cross hair output beams can be achieved with optional interchangeable projection heads.
- Wavelength Range: 532 nm
- Laser Power: 0.9 milliwatts
- Operating Current Range: 5 milliamps
- Operating Temperature Range: 15 to 35 C
-
Supplier: AMADA Weld Tech
Description: extremely stable pulse-to-pulse energy stability Single phase power and air cooled; enables quick set-up and integration into current production line Green laser beam in the visible spectrum is better absorbed by highly reflective materials enabling precision microwelding of
- Laser Output Power: 5 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery
- Laser Operation: Laser Welding
-
Supplier: ZBA, Inc.
Description: The ZBA ZB3051 is a 500 scan/second high speed single line laser scanner. It has a slender, lightweight, but rugged design. The Good Read LED indicator and audio beeper are programmable. It comes with multi-interface options and the handsfree stand makes it a perfect choice for
- Resolution: 5 mils
- Scan Rate: 500 Scans/Sec
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual 'Good Reading' Indicator
-
Supplier: Nikon Metrology
Description: LC60Dx single line scanner brings laser scanning in the accuracy range of tactile measurement, while capturing 75,000 measurement points a second. Equipped with powerful CMOS technology, the all-digital scanner automatically digitizes the complete geometry of parts covering
- Features: 3-D Scanning / Profiling, Dimensional Measurement, Laser Triangulation
- Mounting Options: Benchtop
- Control: PC
-
Supplier: Leister USA
Description: Basic AT Compact is an air-cooled and especially compact laser system. It is designed for integration into production lines and manufacturing cells. The 19�-housing of a depth of 500 mm includes a fiber-coupled laser module (single-emitter high-power
- AC Input Voltage: 208-230 / 240V 60 Hz
- Features: Automated (Robot / CNC), Programmable / Recall
- Equipment Type: Complete System
- Process Capability: Laser Welding
-
Supplier: OMEGA Engineering, Inc.
Description: The HHT13 is a digital, batterypowered portable optical pocket laser tachometer, which operates up to 7.6 m (25') from a reflective target using a laser light source. The ergonomic design allows safe, direct line-of-sight viewing of both the target and the display at the same
- Rotational Speed Range: 0.5 to 200,000 rpm
- Operating Temperature: 41 to 104 F
- Features: Battery Powered, Counter / Totalizer, Timer
- Sensor Technology: Contact, Non Contact
-
Supplier: Renesas Electronics Corporation
Description: The ISL58792 is a highly integrated, single supply laser diode driver designed to support multi-standard writable optical drives in CD, DVD, and Blu-Ray formats at various speeds. It is a ‘hybrid’ part having an interface compatible with a conventional LDD, but an internal architecture
- Device Type: Laser Driver
- Package Type: QFN
-
Supplier: ZBA, Inc.
Description: The ZBA ZB3060 is an omni directional handheld laser scanner which can be used in a multitude of applications. When scanning multiple barcodes on a single object, this high performance device allows users to switch to a single line scan by simply pressing one button. The
- PCS Value: 30 #
- Resolution: 5 mils
- Scan Rate: 1,400 Scans/Sec
- Operating Temperature: 32 to 104 F
-
Supplier: Newport MKS
Description: (SMSR). The standard 14-pin butterfly integrates TEC, thermistor, monitor PD and an output isolator. DFB Single Frequency Laser Diodes We offer single frequency 1310 and 1550 nm DFB laser diode assemblies for those applications requiring narrow line width
- Wavelength Range: 1,550 nm
- Laser Power: 20 milliwatts
- Operating Temperature Range: -10 to 60 C
-
Supplier: Siemens Analytical Products
Description: control. The laser characteristics allow single-line spectroscopy free of interferences. Since the band width of the laser light is extremely narrow, only the gas component of interest will interact with it. Other process influences, such as dust and temperature, are
-
Supplier: Newport MKS
Description: Ratio (SMSR). The standard 14-pin butterfly integrates TEC, thermistor, monitor PD and an output isolator. DFB Single Frequency Laser Diodes We offer single frequency 1310 and 1550 nm DFB laser diode assemblies for those applications requiring narrow line width
- Wavelength Range: 1,310 nm
- Laser Power: 150 milliwatts
- Operating Temperature Range: -20 to 65 C
-
Supplier: Renesas Electronics Corporation
Description: The ISL58797 is a highly integrated, single supply laser diode driver designed to support multi-standard writable optical drives in CD, DVD, and Blu-Ray formats at various speeds. It is a ‘hybrid’ part having an interface compatible with a conventional LDD, but an internal architecture
- Device Type: Laser Driver
- Package Type: QFN
Find Suppliers by Category Top
Featured Products Top
-
digitally captures the shape of objects using a uniform laser line. World Star Tech provides a line of self-contained, compact lasers for machine vision, scanning applications. They are available in a range of wavelength and power and provide excellent quality uniform, thin lines for (read more)
Browse Alignment Lasers Datasheets for World Star Tech -
Datasheet PIGTAILED LASER DIODES Single mode fiber coupled pigtailed laser (read more)
Browse Lasers Datasheets for World Star Tech -
Brochure Laser Micrometers for Single Axis Measurement The XLS (eXactum Laser Scan Micrometer) series Laser Gauges (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Marposs Corp -
GREEN CROSS LASERS World Star Tech Green Cross Line Laser Modules are fully self-contained with integrated laser driver, laser diode, surface polished glass aspherical lens and cross-line (read more)
Browse Alignment Lasers Datasheets for World Star Tech -
OSRAM LASER DIODES World Star Tech offers a complete line of single mode laser diodes blue, green, and infrared OSRAM laser diodes. Osram blue laser diodes are available in single mode and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Data sheet HL69001DG Laser Diode HL69001DG is a single mode Ushio Red Laser diode in a compact TO56 (read more)
Browse Lasers Datasheets for World Star Tech -
WLD-100-685 laser diode has Single Mode. WLD-100-685 is ideal for measurement applications applications demanding reliable operations with a long lifetime and stable output power. Features Good FFP Performance High Power High Efficiency 5.6 mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Product Overview The HPS-LCF 4000 is a compact 3D line confocal sensor adopting chromatic confocal line scanning principle, designed for 3D profile measurement on transparent, mirrored and highly reflective materials — surfaces that pose major (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
Product Overview The HPS-LCF 4000 is a 3D line confocal sensor suitable for 3D inspection of transparent, mirrored, and highly reflective materials — surface types that are challenging for conventional laser triangulation sensors. It records detailed raw data and (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
diode has Single Mode. WLD-100-685 is ideal for measurement applications applications demanding reliable operations with a long lifetime and stable output power. WLD-100-685 is a high power 685 nm laser diode with key features and applications as follows: CW to high power (read more)
Browse Lasers Datasheets for World Star Tech
More Information Top
-
Frequency-tunable optically pumped carbon monoxide laser
The addition of argon and helium bath gases to CO did not extend the observed spectral range ofthe single line laser .
-
Advanced carbon monoxide laser systems
Peak power came up to 120kW and 70kW for multiline (~20 spectral lines) and single line laser pulse, respectively.
-
TEM00 Mode Ho:YLF Laser
mode, on a single laser line , and narrowed to a relatively small spectral bandwidth.
-
High-power high-repetition-rate F2 lasers for 157-nm lithography
4 kHz SINGLE LINE LASER OPERATION .
-
Spectroscopic Characterization of the Chiral Structure of Individual Single‐Walled Carbon Nanotubes and the Edge Structure of Isolated Graphene Nanoribbons
For resonance Raman spectros- copy, this can be carried out either with a tunable laser or with a few single line lasers .
-
Handbook Of Biological Confocal Microscopy
Dichroic filters reflect 80% to 90% of a single laser line and should transmit more than 80% of the light 12 to 20nm above the maximum reflection.
-
Micro-stereolithography photopolymer solidification patterns for various laser beam exposure conditions
Maruo et al. [3, 4] demonstrated the solidification depth and width of a single line laser radiation in two-photon absorption microstereolithography.
-
Progress In Long-Span, High-Capacity Optical Transmission System Research
At other single line lasers since it .
-
Coherence Effects In Laser Testing Of Long Wavelength Infrared (LWIR) Sensors
The normalized detector response as a function of AOI for single laser lines of .
-
High-power excimer lasers for 157-nm lithography
The bandwidth (FWHM of the spectrum) and spectral purity E(95) of the F4020 single laser line has been measured for different charging voltage values between 1.8 kV and 2.3 kV at 4 kHz repetition rate.
Indicates content that may require registration and/or purchase.