Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Elite Semiconductor Products, Inc.
Description: Single-Phase Bridge Rectifier
- VF: 1.1 volts
- IF: 4,000 mA
- IR: 0.005 to 1 mA
- Tj: -50 to 150 C
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 High case dielectric strength of 1500 VRMS Ideal for printed circuit board Glass passivated chip junctions High surge current capability High forward surge current capability
- VF: 1.1 volts
- IF: 4,000 mA
- VR: 800 volts
- IR: 0.005 to 1 mA
-
Diodes - Rectifier, Bridge; Glass Passivated Single-Phase Bridge Rectifier; WOG; -55 deg -- 70061744Supplier: Allied Electronics, Inc.
Description: Rectifier, Bridge; Glass Passivated Single-Phase Bridge Rectifier; WOG; -55 deg
-
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Glass passivated chip junctions High case dielectric strength of 1500 VRMS Typical IR less than 0.5 uA High forward surge current capability Ideal for printed circuit boards
- VF: 1 volts
- IF: 4,000 mA
- IR: 0.005 to 0.5 mA
- Tj: -55 to 150 C
-
Supplier: Allied Electronics, Inc.
Description: Single-phase, three-phase and SCR diode bridges.
-
Supplier: Allied Electronics, Inc.
Description: 1.5A 200V SINGLE PHASE BRIDGE RECTIFIER, WOM, BULK
-
Supplier: Allied Electronics, Inc.
Description: 1.5A 600V SINGLE PHASE BRIDGE RECTIFIER, WOM, BULK
-
Supplier: Semikron, Inc.
Description: Bridge Rectifier Modules for reliable inverter design Bridge rectifiers are components which have every branch of a rectifier circuit in a single, compact case. Bridge rectifiers exist from a few amps to several hundred amps in different
- Product Type: Bridge Rectifier
-
Supplier: PUI - Projections Unlimited, Inc.
Description: This product has recognition under the component program of Underwriters Laboratories, inc.
- IFSM: 400 amps
- Diode Applications: Rectifier Diode
-
Supplier: DigiKey
Description: Bridge Rectifier Single Phase 240V DIN Rail Module
- Tj: -30 to 40 C
- Features: Bridge, Other
- Diode Applications: Rectifier Diode
-
Supplier: Richardson RFPD
Description: Glass Passivated Single Phase Bridge Rectifiers
- IF: 50,000 mA
- Features: Bridge
- Diode Applications: Rectifier Diode
-
Supplier: Radwell International
Description: RECTIFIER BRIDGE SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY
- Diode Applications: Rectifier Diode
-
Supplier: VAST STOCK CO., LIMITED
Description: Bridge Rectifiers Single Phase Bridge
- Diode Applications: Rectifier Diode
-
Supplier: ODG (Origin Data Global)
Description: BRIDGE RECTIFIER, SINGLE PHASE,
- VF: 1.2 volts
- IR: 0.005 mA
- Tj: -50 to 150 C
- IO: 0.5 amps
-
Supplier: Voltage Multipliers, Inc.
Description: VMI’s single phase bridges are assembled with VMI diodes, then encapsulated in a rigid epoxy VMI manufactures high voltage assemblies ranging from 5kV to 20kV, 70nS to 3000nS, 50mA to 2.2A.
- Operating Temperature: -67 to 302 F
- Product Type: Bridge Rectifier
- Mounting Style: PCB Mounted / Chip
-
Supplier: RS Components, Ltd.
Description: Single phase diode rectifier 25A 1600V
- Features: Bridge, Other
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, SILICON, HIGH-POWER, SINGLE PHASE, FULL WAVE BRIDGE RECTIFIER
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, SILICON, HIGH POWER, SINGLE PHASE FULL WAVE BRIDGE RECTIFIER
-
Supplier: Micross Components, Inc.
Description: Micross offers catalog epoxy encapsulated rectifier assemblies (modules) and non-encapsulated, higher power density, open frame construction assemblies (ISOPACs). This section contains single phase full wave bridge rectifiers. With off-the-shelf voltage ratings as
- IF: 3,000 mA
- VR: 600 volts
- trr: 2,000 ns
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: BRIDGE RECTIFIER, SINGLE PHASE
- Diode Applications: Rectifier Diode
-
Description: SINGLE PHASE BRIDGE RECTIFIER
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Littelfuse, Inc.
Description: The PFC Mosfet modlue series offers a rugged input rectifier bridge and a Mosfet with a fast diode in boost (PFC) configuration.
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Category: Discrete Semiconductor Products- Diodes -Bridge Rectifiers Package: Box Product Status: Active Base Product Number: VBO68 Diode Type: Single Phase Technology: Standard Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Chassis Mount
- Tj: -40 to 150 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Diodes Bridge Rectifiers Series: CoolSiC™ Package: Tray Product Status: Active Diode Type: Single Phase Technology: Silicon Carbide Schottky Voltage -
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: SMC Diode Solutions Category: Discrete Semiconductor Products- Diodes Bridge Rectifiers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Diode Type: Single Phase Technology: Schottky Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type:
- Tj: -55 to 150 C
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The Fast Single Phase Bridges series offers various packages and breakdown voltages up to 1200V. Utilizing HiPerFRED dies enables very fast reverse recovery capabilities.
- Features: Bridge, Other
- Diode Applications: Rectifier Diode
-
Supplier: Galco Industrial Electronics
Description: Bridge Rectifier 6A 600V 1-PH SIP
-
Supplier: Galco Industrial Electronics
Description: Bridge Rectifier,1000V,12A,1-PH,
-
Supplier: Newark, An Avnet Company
Description: DIODE, BRIDGE RECT, 1-PH, 25A, SIP; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):25A; Bridge Rectifier Case Style:SIP; Forward Voltage VF Max:1.05V; No. of Pins:4Pins; Operating RoHS Compliant: Yes
-
Supplier: Galco Industrial Electronics
Description: Bridge Rectifier 35A 1000V 1-PH
-
Supplier: Newark, An Avnet Company
Description: SCR THYRISTOR, 100A, SINGLE PHASE; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:-; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:100A RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: Bridge Rectifiers SURFACE MOUNT GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER
- Diode Applications: Rectifier Diode
-
Supplier: Rochester Electronics
Description: 1A Single-Phase Bridge Rectifier
- Features: Other
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
vary depending on the reverse voltage rating. See our Data Sheets for length dimensions. VMI's standard products include Rectifier Stacks and Single Phase Bridges (read more)
Browse Rectifiers Datasheets for Voltage Multipliers, Inc. -
: Universal AC-inputs, 115/230Vac inputs, 47 – 440Hz or custom PFC (Power Factor Corrected) input for EN 61000-3-2 harmonics compliance Single or three-phase inputs DC Outputs: 12Vdc to 250Vdc or custom Output power from a few Watts to multi (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
. Can lifts be operated on single phase? Yes. Any power unit of 5 HP can be supplied for 230 volt single-phase operation with an up charge. The 2 HP 1045 and 1055 units can operate on 115-volt or 230-volt single phase current at no extra (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Synthesis for microsecond-level agility to fully integrated VPX/CPCI subsystems for phased arrays, our OEM capabilities bridge the gap between component specifications and system-level performance. We specialize in high-density integration, coherent multi-channel synchronization, and wideband frequency (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
As products become larger, lighter, and more structurally complex, traditional single-shaker vibration testing often fails to reproduce real-world operating environments accurately. Large aerospace structures, vehicles, satellites, bridges, and industrial equipment (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
) Rectifier and filament transformers Single-phase transformers Switch mode (laminated and ferrite) Toroids Wall plug-in AC or DC adapters (made in the USA) Triad’s Custom Power Transformer (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
With single-phase Direct-to-Chip Liquid Cooling (D2C) firmly established as the baseline for next-generation rack power densities exceeding 100 kW, the engineering challenge has shifted from basic coolant transport to active system optimization. Operating these complex liquid loops at peak efficiency (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
our customers,” said Beach. “We will be introducing more flexible power connections for DC and single and three phase AC power for datacenter applications, with an eye toward scalability as the demands from AI architecture increase. Ultimately, as datacenters (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
. Harmonics are caused by non-linear loads, which are loads that draw current that is not a pure sinewave and include both fundamental and non-fundamental content. The most common type is a 3-phase rectifier used in VFDs. Harmonic content is often summarized into a single number called harmonic (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
well as its cost. Determining a Power Supply Some electric hoists are designed to operate on either 120 or 230vac, single-phase power. These hoists are typically ¼ to 2-ton capacity and are most often used in home workshops, garages, and some light manufacturing (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
Conduct Research Top
-
Brushless DC Motor Control Using PIC18FXX31 MCUs
A PICDEM TM MC demo board was used to develop, test and debug the motor control code. The PICDEM MC has a single-phase diode bridge rectifier, converting AC input to DC and a power capacitor bank that keeps a stable DC bus. A 3-phase IGBT-based inverter bridge is used to control the output voltage
More Information Top
-
SSDI SDA132 Series Datasheets. SDA304EF, SDA132EUF, SDA132EF, SDA263EF-1, SDA130CF, SDA132BF, SDA304FF, SDA263C-1, SDA263F-1, SDA263E-1, SDA132AUF, SDA130FF, S...
50 V, 100 A single phase bridge rectifier assembly in 4-pin - package.
-
Page 6. Semiconductor parts with 005 in root number
50 V, 10 A single phase bridge rectifier .
-
Page 14. Semiconductor parts with 351 in root number
High Current 15 25 35 AMPS Single Phase Bridge Rectifiers .
-
rs40 datasheet : Datasheets for Electronic Components and Semiconductors
Single phase bridge rectifier .
-
Page 20. Semiconductor parts with 150 in root number
50 V, 15 A single phase bridge rectifier .
-
BYTES MB2505 Series Datasheets. MB252W, MB256, MB2510W, MB258, MB2505W, MB258W, MB254, MB251W, MB252, MB251, MB2505, MB2510, MB254W, MB256W Datasheet.
Single phase bridge rectifier .
-
SURGE DB100 Series Datasheets. DB106, DB102, DB154, DB151, DB108, DB1510, DB156, DB150, DB104, DB101, DB158, DB1010, DB152, DB100 Datasheet.
50 V, 1.0 A dual-in-line glass passivated single phase bridge rectifier in 4-pin DIP package.
-
FORMO MB2505 Series Datasheets. MB252W, MB256, MB2510W, MB258, MB2505W, MB258W, MB254, MB251W, MB252, MB251, MB2505, MB2510, MB254W, MB256W Datasheet.
50 V, 25 A single phase bridge rectifier in 4-pin MB package.
-
Page 17. Semiconductor parts with 250 in root number
50 V, 25 A single phase bridge rectifier .
-
DB106 datasheet : Datasheets for Electronic Components and Semiconductors
Single phase bridge rectifier .
Indicates content that may require registration and/or purchase.