Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LOT Vacuum America
Description: The GHD Series provides large capacity dry pumps for Industrial, and large scale LCD and Solar applications. Custom GHD configurations provide single stage pumping capacity up to 2,200 M3/Hr and added booster blowers increase capacities to over 10,000 M3/Hr. Features No sealing oil or
- Ultimate Operating Vacuum: 0.01 torr
- Pumping Speed: 376.32 CFM
- Features: AC Three Phase
- Application: Analytical / Scientific, General Purpose / Industrial, Semiconductor Manufacturing
-
Supplier: Busch Vacuum Solutions
Description: evacuated. COBRA DS dry screw vacuum pumps feature dry compression, a specially developed screw profile, and unimpeded gas discharge. The result is a high degree of vapor and particle tolerance. The screws are manufactured from a single-piece casting avoiding any
- Ultimate Operating Vacuum: 0.0000750063755419 torr
- Pumping Speed: 352.8 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 20.1033057735423 HP
-
Supplier: Busch Vacuum Solutions
Description: highly efficient – and the most advanced screw vacuum pumps on the market today. They operate efficiently throughout their vacuum range, and deliver constantly high pumping speeds. COBRA NX dry screw vacuum pumps dry compression, a specially developed screw
- Ultimate Operating Vacuum: 0.075 torr
- Pumping Speed: 206 to 383 CFM
- Operating Temperature: 41 to 122 F
- Motor Power: 22.8 HP
-
-
Supplier: Rogers Machinery Company, Inc.
Description: Dry screw vacuum pumps are high-performance and robust dry screw vacuum pumps for process technology, demanding applications with maximum flexibility and modularity for process changes. They are used wherever gases and vapors need to be pumped reliably and without
- Mechanical: Rotary Screw
-
Supplier: Busch Vacuum Solutions
Description: technology allows powder- and particle laden media to be evacuated. COBRA DS dry screw vacuum pumps feature dry compression, a specially developed screw profile, and unimpeded gas discharge. The result is a high degree of vapor and particle tolerance. The screws are
- Ultimate Operating Vacuum: 0.000002250191266257 torr
- Pumping Speed: 294 to 964.32 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 8.84545454035861 HP
-
Supplier: Thermocold Costruzioni Srl
Description: High efficiency water/water chillers and heat pumps with semihermetic screw compressors with built-in inverter. • Screw compressors with built-in INVERTER. • Shell and tube evaporator type with water connections. • High efficiency single pass shell and tube condenser. •
-
Supplier: KRAL AG
Description: pump stations utilize two screw pumps of the series KFT up to 16 bars or MF up to 40 bars. On request the pumps are available with hermetically sealed magnetic coupling. Ensure your technological leadership through customized development with KRAL! Your Advantages: More
- Maximum Discharge Flow: 1.32 to 6.6 GPM
- Maximum Discharge Pressure: 580.1508 psi
- Discharge Size: 1.5 inch
- Media Temperature: -4 to 482 F
-
Supplier: KRAL AG
Description: pump stations utilize two screw pumps of the series KFT up to 16 bars or MF up to 40 bars. On request the pumps are available with hermetically sealed magnetic coupling. Ensure your technological leadership through customized development with KRAL! Your Advantages: More
- Maximum Discharge Flow: 26.4 to 74.97600000000001 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Discharge Size: 2 inch
- Media Temperature: -4 to 482 F
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco MFP14-PPU vented automatic pump packaged units are plug-in systems specifically designed to collect and pump hot condensate; commonly returned for use as boiler feedwater. The MFP14-PPU is available with either single, duplex or triplex pumps, mounted on
- Maximum Discharge Pressure: 232.06032 psi
- Discharge Size: 1 to 2 inch
- Pump Housing Material: Cast Iron
- Features: Condensate Pumps, Positive Displacement Pumps, Screw Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: Full-capacity, hand-powered bilge pump perfect for installation in tight spaces. This rugged, yet sleekly designed, single-chamber diaphragm pump provides first-rate performance and is a snap to install. It can be fitted in minutes from one side of the bulkhead with just four
- Maximum Discharge Flow: 9.1 to 11.9 GPM
- Maximum Discharge Pressure: 1.45038 psi
- Discharge Size: 0.9842525 to 1.4960638 inch
- Pump Type: Bilge / Ballast Pumps, Hand / Foot Pumps, Self-Priming Pump, Submersible Pumps
-
Supplier: ARGAL s.r.l.
Description: The KGK series Argal pumps of G3 group of dimensions , are centrifugal pumps designed for vertical installations, with column and volute casing submerged, dedicated mechanical support, motor mounted above the liquid to be pumped. These pumps generate semi axial flow, have
- Discharge Size: 1.574804 to 3.93701 inch
- Horsepower: 4 to 60 HP
- Maximum Discharge Flow: 264.17199999999997 to 1,320.8600000000001 GPM
- Media Temperature: -4 to 194 F
-
Supplier: Gardner Denver, Inc.
Description: m3/hr. Screw Screw pumps are primarily used in applications across many different industries where clean, oil free vacuum is needed. The dry and contact free operation requires no lubrication in the pumping chamber leading to no process contamination and no pollution caused by
-
Supplier: Edwards Vacuum
Description: Providing exceptional performance even in harsh chemical and pharmaceutical processes, the Edwards CXS dry vacuum pump combines incredible reliability with markedly reduced costs of ownership. The easy-to-use CXS160 and CXS250 use advanced screw technology, lowering the acoustic output
- Ultimate Operating Vacuum: 0.015 torr
- Pumping Speed: 94.08 CFM
- Motor Power: 10.05165288677115 HP
- Features: AC Three Phase, Gas Ballast, OEM Controller / Control Panel
-
Supplier: Witte Pumps & Technology GmbH
Description: EXTRU - The reliable extrusion gear pump The EXTRU is mainly used in conjunction with extruders or kneaders. It reduces the natural pulsation and irregular conveyance, particularly in single-screw extruders, added to which, the build up of pressure in the gear pump is
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,625 psi
- Media Temperature: 752 F
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Xoxide
Description: Introducing the latest Swiftech offering in watercooling pumps: The MCP355 Industrial Pump. This incredibly strong pump features a remarkably small footprint for its astounding 20 feet of head! The MCP355 is able to deliver extreme reliability in today's most complex liquid
-
Supplier: Weber UK, Ltd.
Description: Extension screw allows for optimum use of the stroke. 3 Part galvanised pump handle for easy storage Can be used in horizontal position as long as the pump piston is placed under the jack. Built in safety overload valve.
- Capacity: 7,000 lbs
- Actuation: Hydraulic
-
Supplier: Xoxide
Description: The Swiftech MCP350 is a powerful industrial pump that flows 92.4 gallons per hour yet is smaller then a pack of cigarettes. The pump’s ultra quiet brushless DC motor features an astounding 13 feet of head in a minuscule 2.4 square inch footprint. It features a magnetically driven
-
Supplier: Mile-X Equipment, Inc.
Description: Stroke Ram collapsed Height Handle Strokes to obtain full ram strokes Pump Speed 4180 17-1/2 2" 6-7/8" 48 Single No. 4180 - Set includes 4120 17-1/2 ton, 2" stroke single-acting hydraulic ram; 4002 pump; 9650 gauge; 24815 tee; 9767 hose; and 9798 hose half coupler.
-
Supplier: Busch Vacuum Solutions
Description: The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for use in applications and machines where space is at a premium. The KB is a reliable pump because of its sturdy design, proven
- Ultimate Operating Vacuum: 1.5 torr
- Pumping Speed: 5.9 to 11.2 CFM
- Operating Temperature: 167 F
- Motor Power: 0.74 HP
-
Supplier: Howden
Description: Howden XRV oil-injected screw compressors Singled-walled oil injected range, developed specially for the refrigeration market, allowing ease of installation and ideal for horizontal separator applications. Howden’s XRV range of screw compressors have been developed specially for the
- Lubrication Style: Lubricated
- Compressor Technology: Rotary Screw
-
Supplier: IMI Norgren
Description: pumps and pneumatic components within an automation system. The valve control on the 92 Series vacuum pump plugs directly into the sub base for easy system control. The valve controlled vacuum pumps include an integral valve control for vacuum blowoff for rapid part release or
- Operating Temperature: -23 to 122 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: KRAL AG
Description: In high pressure booster modules, single pumps are arranged in pairs to maintain the fuel delivery to the engine. So far, these pump systems are built with complex and expensive piping. Now it is easier and cheaper! The pump station series DKB is a compact and
- Maximum Discharge Flow: 15.312000000000001 to 74.97600000000001 GPM
- Media Temperature: 482 F
- Features: Positive Displacement Pumps, Screw Pumps
-
Supplier: Weber UK, Ltd.
Description: lift 8 tonne capacity with Extension Screw and 3 part Handle Extension screw allows for optimum use of the stroke. 3 Part galvanised pump handle for easy storage Can be used in horizontal position as long as the pump piston is placed under the jack. Built in safety
- Lift Capacity: 8.82 tons
- Jack Type: Bottle Jack
- Features: Horizontal / Angular Use
-
Supplier: EnviroPump and Seal, Inc.
Description: Cartridge Design – No measuring, self centering installation. Just slide over shaft, tighten gland bolts and set screws, remove centering clips, and the seal is ready to operate. Double Balance – World’s first double balanced single seal. O-ring shifts to accommodate pressure from
- Shaft Diameter (Nominal): 1 to 3 inch
- Shaft Speed: 4,500 rpm
- Operating Pressure: 400 psi
- Features: Balanced
-
Supplier: Linemaster Switch Corporation
Description: System Paper Tipper Peeling Machine Photographic Equipment Piercing Machine Planishing Machines Platforms Positioner/Turntable Presser Printing Machines Pump Reel Take-up System Rewind System Riveter Rolling Machine Router Sand Blasters Saw Sealer Sewing Machine Shoe Machine Slitter Snow
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
- Pedal Material: Metal
- Function: Momentary Contact
-
Supplier: Weber UK, Ltd.
Description: Extension screw allows for optimum use of the stroke. 3 Part galvanised pump handle for easy storage Can be used in horizontal position as long as the pump piston is placed under the jack. Built in safety overload valve.
- Lift Capacity: 2.205 tons
- Jack Type: Bottle Jack
- Features: Horizontal / Angular Use
-
Supplier: Weber UK, Ltd.
Description: Extension screw allows for optimum use of the stroke. 3 Part galvanised pump handle for easy storage Can be used in horizontal position as long as the pump piston is placed under the jack. Built in safety overload valve.
- Lift Capacity: 5.5125 tons
- Jack Type: Bottle Jack
- Features: Horizontal / Angular Use
-
Supplier: Radwell International
Description: SERVICE KIT FOR LKH-20 PUMP SINGLE SEAL/IMP SCREW. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Sitron
Description: The EL TA01 is a single point, fixed rod level switch with no housing and a screw terminal type electrical connection. The EL TA01 also requires separate panel mounted relays to control the process. Depending on the requirement, the customer can choose from either the BS/16, BS40,
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 290 psi
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Leybold USA Inc.
Description: Screw Vacuum Pumps are air-cooled from the outside. Here rotor and housings are thermally linked via the oil cooler. Thus, Screw Vacuum Pumps adapt themselves ideally to the ambient conditions under changing operating situations. A water-cooled version is offered as
- Pumping Speed: 370.44 CFM
Find Suppliers by Category Top
Featured Products Top
-
relief, plastic housings, screw downs, latches, locks and more. Features Performance up to 156 Gbps PAM4 (28 Gbps NRZ) Single-ended 50 Ω and differential 100 Ω standards Rugged features and options (read more)
Browse Cable Assemblies Datasheets for DigiKey -
for vibration monitoring, serving sectors such as semiconductor, automotive assembly, steel and cement production, and the food & beverage industry. Equipment under surveillance by WISE-2460 include rotary lobe pumps, screw pumps, propeller pumps, air compressors, gearboxes, motors, fans, blowers (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators. (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
• Single switch (SPDT or DPDT) output • Welded stainless steel diaphragm models • Ultra low pressure, "wc models • Optional sensor material for corrosive media • Polished stainless steel sanitary connection • Pump switch (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
for 100 V to 240 V single-phase networks Output voltage: 5 V, 12 V, 24 V, 48 V to 7 W to 145 W Highly compact size Wide voltage range Fixing by screw or on omega rail Universal power supplies for networks single/3-phase 100 V to 500 V (read more)
Browse Power Supplies Datasheets for DigiKey -
applicable electrical standards. For loads exceeding the contact rating, the pressure switch should operate an interposing relay or contactor rather than switching a large motor, pump, or compressor directly. The device uses screw-clamp terminals that accept AWG 20 (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
. Can lifts be operated on single phase? Yes. Any power unit of 5 HP can be supplied for 230 volt single-phase operation with an up charge. The 2 HP 1045 and 1055 units can operate on 115-volt or 230-volt single phase current at no extra (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
Conduct Research Top
-
Plastics Processing Applications: Textile Fiber Production
Typically the production of manmade colored textile and carpet fibers involves the feeding of two or more components into a single screw extruder, where they are mixed and extruded as a filament. Filament pumps, nozzles and further processing equipment ensure the fibers have the correct form
More Information Top
-
Advances in Manufacturing Science and Engineering
Single screw pump gas liquid two phase two experimental study.
-
Advanced Research on Mechanical Engineering, Industry and Manufacturing Engineering III
Theory Research on Full Metal Single Screw Pump .
-
Axial force on the screw of a single-flow high-pressure submersible pump
The characteristics and forces of multiple thread and single thread working systems of single screw pumps in different operating conditions were studied in [1–6].
-
Sell G Single Screw Slurry Pump
G Single Screw Slurry Pump is a single screw pump with high efficiency.
-
Research on Three-Dimensional Modeling of Multi-Thread Single Screw Pump Rotor and Stator Based on UG
• Research on Three-Dimensional Modeling of Multi-Thread Single Screw Pump Rotor and Stator Based on UG p.114 .
-
The Finite Element Analysis of Two Line Types of Three-Thread Single-Screw Pump
Research on Three-Dimensional Modeling of Multi-Thread Single Screw Pump Rotor and Stator Based on UG .
-
Direct extrusion of polymer latex emulsions
Melt Pumping The discharge pump on CRT extruders is usu- ally a single screw pump , sincethe open apex area discussedpreviously makes the twin screw sections poor pumps against high back pressure.
-
Research of Oil-Water Separation Compound Hydrocyclone
Two types of pressure-boosting pumps, single screw pump and centrifugal pump, were tested.
-
Sell CQB Stainless Steel Magnetic Pump
• Sell I-IB Single Screw Pump / Thick Slurry Pump .
-
screw pump - offers from screw pump manufacturers, suppliers, exporters & wholesalers
General Description NG type single screw pump is widely used in developed countries.
Indicates content that may require registration and/or purchase.