-
Supplier: Dresser-Rand
Description: KG2 GAS TURBINES The latest generation in gas turbines for power generation. SIEMENS INDUSTRIAL 501-K GAS TURBINE The Siemens Industrial 501-K has accumulated over 110 million hours of operation with more than 500 customers in 53 countries. SIEMENS SGT-100
-
Supplier: Siemens Energy Sector
Description: Siemens Energy expands its product portfolio with the new, innovative 375 MW gas turbine SGT5-8000H, featuring advanced H-class efficiency. This innovative gas turbine is characterized by: High efficiency Low life-cycle costs High reliability and availability Operational
-
Supplier: Siemens Energy Sector
Description: The Siemens twin-shaft industrial gas turbine SGT-400 is a blend of 25 years of experience and the latest combustion technologies. Compact gas generator Two-stage power turbine incorporating the latest aerodynamic and combustion technologies Turbine:
-
-
Supplier: Siemens Energy Sector
Description: all electrical power generation and cogeneration applications requiring proven reliability from over 25 years of experience, a single-shaft version of the SGT-200 is used. The on-site maintainability and inherent reliability of the SGT-200 have made it the gas turbine of
-
Supplier: Siemens Energy Sector
Description: The SGT-300 gas turbine combines advanced technology with a rugged industrial design. The single-shaft version for power generation has a power output of 7.90 MW(e) and is available as a factory-assembled package. The 8.2 MW twin-shaft version is used as a
-
Supplier: ASTM International
Description: This standard may also be applied to "combined cycle" turbine systems, where a single lubricant circulating system is used to supply oil to a steam and gas turbine configured in tandem either on a single or separate shaft for enhanced energy efficiency. 1.2
-
Supplier: Rolls-Royce Holdings plc
Description: The Gem features a 3-shaft configuration with a 4-stage low pressure (LP) compressor, driven by a single-stage low pressure (LP) gas generator turbine, an HP centrifugal compressor driven by a single-stage HP gas generator turbine, and a 2-stage power
- Horse Power: 1,000 HP
- Length: 43.4 inch
- Weight: 414 lbs
- Application: Aviation
-
Supplier: Mobil Industrial Lubricants
Description: The newest extension of the Mobil DTE™ 700 series, Mobil DTE™ 732 M turbine oil provides optimum protection for heavy-duty, non-geared, single-shaft gas turbines and steam turbines as well as for multi-shaft gas turbines. It has received
- Kinematic Viscosity (@ 40°C): 31.3 cSt
- Viscosity Index: 131
- Pour Point: 5 F
- Flash Point: 451.4 F
-
Supplier: Rolls-Royce Holdings plc
Description: The MTR390 has a twin-centrifugal compressor driven by a single-stage gas generator turbine. The combustor is reverse flow annular and the two-stage power turbine drives the output shaft through to the front of the engine where drive can be either direct or through
- Horse Power: 1,285 to 1,450 HP
- Length: 42.4 inch
- Weight: 372 to 394 lbs
- Application: Aviation
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: spindle, high-frequency motor, gas turbine, centrifugal separator, differential pinion shaft, oil pump, roots blower, air compressor, all kinds of transmission, fuel injection pump, printing machine.
- Bore Size: 3.543309 inch
- Rated Speed (Oil): 6,800 rpm
- Dynamic Axial / Thrust Load: 10,520.64 lbs
- Application: Spindle / Super Precision
-
Supplier: Mixer Direct
Description: Class I, Group D and can be used in locations with contain flammable gas or vapor. Mixer Direct unique baffle option prevents vortexing and improves top to bottom mixing. Our customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 0.5 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: Class I, Group D and can be used in locations with contain flammable gas or vapor. Mixer Direct unique baffle option prevents vortexing and improves top to bottom mixing. Our customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Industrial Mixers - 1.5 HP Explosion Proof Electric Gear Drive Drum Bracket Mount Mixer -- DBM150XGDSupplier: Mixer Direct
Description: Class I, Group D and can be used in locations with contain flammable gas or vapor. Mixer Direct offers a unique baffle option to prevent vortexing and improve top to bottom mixing. Our customization options include longer shafts, multiple gear ratios, and varied impellers to encompass
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1.5 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: Class I, Group D and can be used in locations with contain flammable gas or vapor. Mixer Direct offers a unique baffle option to prevent vortexing and improve top to bottom mixing. Our customization options include longer shafts, multiple gear ratios, and varied impellers to encompass
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: jbj Techniques Limited
Description: These pneumatic starters are used to start up diesel engines & turbines. They mainly comprise a toothed wheel motor, a single-track pinion with reduction gear and a valve combination. Since the toothed wheel motor develops its greatest torque when breaking out, it is particularly
- Required Torque: 39.08554572271386 to 58.99705014749262 Ft-lbs
- Maximum Air Pressure: 116.03016 psi
- Air Consumption: 342.55259 to 476.74845 SCFM
- Weight: 20.5 to 21.5 lbs
-
Supplier: jbj Techniques Limited
Description: These pneumatic starters are used to start up diesel engines & turbines. They mainly comprise a toothed wheel motor, a single-track pinion with reduction gear and a valve combination. Since the toothed wheel motor develops its greatest torque when breaking out, it is particularly
- Required Torque: 39.08554572271386 to 376.10619469026545 Ft-lbs
- Maximum Air Pressure: 116.03016 to 217.55655 psi
- Air Consumption: 342.55259 to 2,189.5114 SCFM
- Weight: 24.5 to 52 lbs
-
Supplier: Cessna Aircraft Company
Description: Turbine Temperature Gas Generator Speed Propeller Speed Oil Pressure Oil Temperature Fuel Quantity Fuel Flow Ammeter/Voltmeter Standby Engine Torque Gauge Altair Digital ADAS Engine Trend Monitoring System Detailed Specifications Performance data is based on the standard Caravan
Find Suppliers by Category Top
Featured Products Top
-
Turbine Pumps Type TPM The TPM sealless mag-drive turbine pumps offer high differential pressures at relatively low flow rates. Through the use of a VFD, to adjust the speed (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Under the current administration, we have been in business since 1988 however under different names. We began manufacturing turbine components for the gas turbine industry. In 1992, we generalized into basic machine shop work. In 1997, the three companies were merged into C-Flex Bearing Co., Inc. with (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
1988 however under different names. We began manufacturing turbine components for the gas turbine industry. In 1992, we generalized into basic machine shop work. In 1997, the three companies were merged into C-Flex Bearing Co., Inc. with the focus on our one product line, the frictionless bearing or pivot. (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
The Model MXM 150 AP uses three separate mixers in a 150 liter batch size. The 3 HP reversible, axial flow high shear rotor stator mixer can exert shear rates in the 30,000 reciprocal seconds range that can produce single micron emulsions and dispersions (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Conax solution for FT8 turbines outperforms OEM parts FT8/GG8 frame turbine users are choosing Conax Technologies’ exhaust (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
. Under the current administration, we have been in business since 1988 however under different names. We began manufacturing turbine components for the gas turbine industry. In 1992, we generalized into basic machine shop work. In 1997, the three companies were merged into C-Flex Bearing Co., Inc. with (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
MECO seals offer plastics manufacturers effective, reliable shaft sealing for a wide variety of machinery handling difficult-to-seal products. Reactors & Top-Entry Agitators Vacuum Dryers Extruders - Twin-shaft & Single-shaft Feeders, Conveyors (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Custom Single-Mode Multichannel Fiber Optic Rotary Joint (FORJ) for Radar Systems Overview Our custom single-mode fiber optic rotary joint (FORJ) is a high-performance non-contact optoelectronic connector engineered for critical radar applications. It (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
SCREW COMPRESSOR UNITS DELTA SCREW WITH BELT DRIVE FOR COMPRESSING AIR, NITROGEN AND OTHER NEUTRAL GASES. (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp.
More Information Top
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/3800/1/Mody_Thesis_2009.pdf
A design point model written in FORTRAN 77 had been transformed to predict the steady state and transient performance of a two-shaft gas turbine and single shaft gas turbine .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/2448/1/Thesis%20VIGUERAS.pdf
Figure 6-5 Reduction of the output power due to compressor fouling in a single shaft gas turbine according to the fouling rate (experiment 7 hors equivalent to 10 days in real engines)......................................................................................................
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/3448/1/A-Codeceira-Neto-Thesis-1999.pdf
A single shaft gas turbine and a gas turbine with a free power turbine can be analysed.
-
The Gas Turbine as a Prime Mover for Standby Power Applications
Single shaft gas turbines typically have very high rotational speed stability.
-
Case study of drives for petrochemical compressors
This unit is a simple cycle single shaft gas turbine prim- arily intended for generation or .
-
Fourth international symposium on automotive propulsion systems. Volume I. [Eighteen papers]
FORD SINGLE SHAFT GAS TURBINE SIMULATOR WITH HYDRESIL BEARINGS .
-
Typical off-design analytical performances of internal combustion engine cogeneration
Compared with single shaft gas turbine cogeneration, ΔTa in ICE cogeneration is more likely to be negative.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/1832/1/Polyzakis-2006.pdf
Prices of single shaft gas turbines for various power output are shown in APPENDIX E.1.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7892/1/Aref_Pooneh_Thesis_2012.pdf
[69] Zhang, N. and Cai, R., “Analytical Solutions and Typical Characteristics of Part-Load Performances of Single Shaft Gas Turbine and Its Cogeneration,” .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/4316/1/A_J_B_Jackson_Thesis_2009.pdf
This Section summarises the changes needed to a standard single shaft gas turbine , designed to use natural gas fuel, to allow it to use hydrogen rich gaseous fuel.
Indicates content that may require registration and/or purchase.