Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: H.A. Guden Co., Inc.
Description: 9603 STEEL SLAM LATCH WITH COVER - ZINC PLATED (2)
- Features: Other
- Latch Types: Slam Latch
- Materials: Steel
-
Supplier: Eberhard Mfg. Company
Description: No Description Provided
- Features: Mounting Holes / Slots, Recessed
- Operation: Paddle
- Latch Types: Slam Latch
- Materials: Steel
-
Supplier: Eberhard Mfg. Company
Description: No Description Provided
- Operation: Lever, Rod System Actuation
- Features: Mounting Holes / Slots, Weather Resistant
- Latch Types: Rotary Latch
- Materials: Stainless Steel, Steel, Zinc
-
-
Supplier: Eberhard Mfg. Company
Description: No Description Provided
- Features: Key Lock, Mounting Holes / Slots, Recessed, Weather Resistant
- Latch Types: Multi Point System, Slam Latch
- Operation: Paddle, Rod System Actuation
- Materials: Steel
-
Supplier: Sugatsune America, Inc.
Description: Door will be latched when closed Pull paddle handle to open Non-Handed: Can be installed on left or right side Designed for panel thickness 2.0~3.2 mm Easy installation. Insert the latch body through cutout section and simply screw-on the back plate
- Features: Other
- Latch Types: Slam Latch
-
Supplier: Sugatsune America, Inc.
Description: Door will be latched when closed Pull lever to open Non-Handed: Can be installed on left or right side Easy installation. Insert the latch body through single round cutout or bore section and screw-on the back plate. Back plate is designed to accommodate door thickness 0.8 mm~12 mm, and also
- Features: Other
- Materials: Plastic
- Latch Types: Slam Latch
-
Supplier: Sugatsune America, Inc.
Description: Door latches when closed Pull lever to release latch when opening door Auto lock feature For use with 0.7-1 mm thick material
- Features: Other
- Latch Types: Slam Latch
- Materials: Stainless Steel, Steel
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: Two point latches with stainless steel springs available with rustproofed or stainless steel centercases. Furnished with two 34" zinc plated rods and two 60º easy slam endbolt assemblies. Rods may be shortened if desired.Standard Two-point Non Locking
- Features: Other
- Operation: Paddle
- Materials: Stainless Steel
-
Supplier: EMKA Incorporated
Description: Slam-lock m.s. zinc plated, lock and nut zinc die raw, spring m.s. polyamide.
- Features: Mounting Holes / Slots, Other
- Materials: Plastic, Zinc
- Latch Types: Slam Latch
- Operation: Tool Insert
-
Supplier: EMKA Incorporated
Description: Hook lever lock with 90° locking stroke, turn and pull movement to the cam
- Operation: Lever
- Latch Types: Slam Latch
- Materials: Stainless Steel, Zinc
-
Supplier: HardwareSource, Inc.
Description: Kant Slam Manufacturing Company. Closes large or small gates up to 150 lbs, easily, gently, smoothly. Will not slam your gate. Not designed for high frequency gates. Complies with most pool gate legislation restrictions (check your local ordinance). Adjusting screw regulates closing
-
Supplier: Reid Supply
Description: opening and a slam shut action. They are single hole installation for added ease and suit various panel thicknesses. . This latch has a mounting hole size of .640 in.
- Latch Types: Cam Latch, Slam Latch
- Features: Other
-
Supplier: DigiKey
Description: Slam Cam Latch Square (Rounded Corners) - 20.20mm Cutout Panel Mount Zamak, Chrome Plated
- Latch Types: Cam Latch
- Features: Other
-
Supplier: EMKA Incorporated
Description: The spring-loaded locking hook is equipped with a “door-slam” effect. Thereby door can also be closed when locked. Hinged pattern handle polyamide gF black, compensator and lock catch zinc die zinc pl., round cylinder zinc die with stainless steel cap and dust cap, springs stainless steel,
- Features: Key Lock, Mounting Holes / Slots, Other, Recessed
- Operation: Paddle
- Materials: Plastic, Stainless Steel, Zinc
- Latch Types: Slam Latch
-
Supplier: Magnus Mobility Systems, Inc.
Description: the guiding pins for various aluminum profile and fabricated metal systems. Securely close doors and flapsLock: Universal (one key fits all slam latches)
- Operation: Handle
- Features: Key Lock, Other
- Materials: Zinc
-
Supplier: Southco
Description: Parrot Panel Latches are a quick and easy choice for installation on interior or exterior panels that overhang their mating surface. Design enables you to disengage latch and open panel with a single continuous motion. A silicone bumper dampens the sound of the latch when closing, for
- Features: Other
- Materials: Plastic
-
Supplier: Southco
Description: latch's operation. And the latch can be slammed closed and remain secured regardless of the knob's position – exposed or retracted..
- Features: Other
-
Supplier: HardwareSource, Inc.
Description: Solid bronze thumb latch for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This thumb latch is made up of two components; a thumb latch (available in 8" or 10" and a drop bar (available with or without a knob). The
-
Supplier: Chatsworth Products, Inc.
Description: 1 POINT SLAM LATCH KIT TYPE FRONT DOOR CABINET USED ON TERAFRAME[T] BRAND COLOR BLACK 34546 MODEL
-
Supplier: Southco
Description: latch's operation. And the latch can be slammed closed and remain secured regardless of the knob's position – exposed or retracted..
- Features: Other
-
Supplier: HardwareSource, Inc.
Description: Very high quality Lever Bar Latch for gates and doors. Made from solid bronze. Latch operates from both sides of the gate. Made from solid bronze and is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Available in a
-
Supplier: Sugatsune America, Inc.
Description: As you know, a door latch keeps your door shut whenever the leaf strikes it. This ensures the door does not accidentally slam back open, creating a safety hazard within your premises. Sugatsune’s ML-ZN80 push-to-open door latch is designed for heavy doors weighing up to 275 lbs.
- Features: Other
- Operation: Pushbutton / Trigger
- Materials: Zinc
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SLAM LATCH, WITHOUT KEY LOCK, MOUNTS FROM BEHIND WITH M6 SCREWS, BLACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cendrex Inc.
Description: operated slam latch, both included Inside panel release: Standard on all doors Finish: DuPont high quality grey powder coat Packaging: Individually wrapped, 1 per box Design: Double leaf Options Material: Stainless steel 304 #4 (brushed finish) Lock / latch Key operated cylinder
- Application: Access Doors, Commercial, Industrial
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: Southco
Description: latch's operation. And the latch can be slammed closed and remain secured regardless of the knob's position – exposed or retracted..
-
Supplier: Cendrex Inc.
Description: per box Options Material: Stainless steel 304 #4 (brushed finish) Lock / latch: Key operated cylinder cam latch, handle operated slam latch, mortise preparation for cylinder (cylinder optional), mortise deadbolt lock Finish: DuPont high quality white powder coat
- Application: Access Doors, Commercial, Industrial
- Features: Automatic, Other
- Material: Stainless Steel, Steel
-
Supplier: Hammond Manufacturing Company Inc.
Description: The vertical Fingered Rack Cable Manager (FRCM) from Hammond Mfg can be used for managing sensitive fiber, large bundles of network and coax cables combined into a structurally strong vertical cable manager. The double-hinged/reversible slam-latch door is simple to install and is
-
Supplier: Security Camera Warehouse
Description: The TB600 Closers are an economic and reliable automatic gate closer for use with commercial gates. Unlike normal closing springs, the TB600 does not slam gates shut. They firmly and quietly push gates closed, making them ideal for use with magnetic locks and other latching devices. The
-
Supplier: Hammond Manufacturing Company Inc.
Description: 12-24 mounting hardware. Available in either anodized black finish. 1,500 lbs (680 kg) load rating. RoHS Compliant. Part of the Rack Basics® line of economy rack solutions Accessories High-Density Vertical Finger Manager with Slam-Latching Door Vertical Rack Cable Manager with Door Vertical
- Length / Height: 83.9 inch
- Width/Diameter: 19 inch
- Depth: 15 inch
- Rack Height: 45 U
-
Supplier: Jilson Group (The)
Description: usage Double symmetrical layout enables right and left hand application Handles that mount on doors, flaps and profiles Machine handle with ergonomic design and finger protection, optional with cover caps Securely close doors and flaps with Slam Latch Quick locking magnetic or ball
-
Supplier: Hammond Manufacturing Company Inc.
Description: RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Part of the Rack Basics® line of economy rack solutions. Accessories High-Density Vertical Finger Manager with Slam-Latching Door Vertical Finger Cable Manager with Door Vertical Rack Cable Manager with
- Length / Height: 83.13 inch
- Width/Diameter: 20.56 inch
- Depth: 15 inch
- Rack Height: 44 U
Find Suppliers by Category Top
Featured Products Top
-
Southco Push-to-Close Latches offer simple slam to close convenience while holding panels securely together. Offering easy installation, push latch solutions are available in visible and concealed mounting options for heavy duty indoor and outdoor applications in a variety of size, design and (read more)
Browse Latches Datasheets for Southco
Conduct Research Top
-
Guden Spring Latch Hinges versus Guden Slam Latches
There are lots of hardware choices to keep a door closed, but there are some even better choices to also allow for opening the door.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/43134/246710223-MIT.pdf?sequence=2
14 Figure 2-4: Example of simple slam latch on 1970 Land Rover.
-
Wastequip Industrial Refuse Sales Introduces New Slam Latch Safety Feature
Wastequip Industrial Refuse Sales Introduces New Slam Latch Safety Feature .
-
Drywall Access Doors and Panels - Bathroom Hardware - Grainger Industrial Supply
• Hex Head Slam Latch Outside and Self-Latching Ring Operated Slam Latch Inside (3 .
-
TOUGH GUY Access Doors - Bathroom Hardware - Grainger Industrial Supply
• Hex Head Slam Latch Outside and Self-Latching Ring Operated Slam Latch Inside (3 .
-
Hardware Latches - Latches, Hasps and Hinges - Grainger Industrial Supply
○ Slam Latch (2 .
-
Hinge Design Guidelines
○ Slam Latches .
-
Bilco NB-20 Type NB Roof Hatch, 30 x 54, Steel at PlumberSurplus.com
• Latch: Slam latch with interior and exterior turn handles and padlock hasps.
-
Bilco S-20 Roof Scuttle 30 x 36, Steel at PlumberSurplus.com
• Latch: Slam latch with interior and exterior turn handles and padlock hasps.
-
New Items Data and Communication - Electrical - Grainger Industrial Supply
… Black, Includes Adjustable Vertical Mounting Rails, Baying Hardware, Casters, Door Handle, Doors, Installation Guide, Keys, Keyed-Alike Doors and Side Panels, Leveling Feet, Mounting Hardware, Pre-Installed Casters, (2) Plates, (4) Bolt Down Brackets, Roof, Side Panel Lock, Side Panels, Slam Latches .
-
http://www.cisco.com/en/US/prod/collateral/ps10265/ps10493/C240M3_SFF_SpecSheet.pdf
3.43 in. (8.70 cm) Width (including slam latches .
Indicates content that may require registration and/or purchase.