Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: coating Perovskite solar cell coating
- Automation / Control: Automatic
- Spray Technology: Mini-spray / Airbrush
- Options / Components: Pump / Compressor
- Features: Spray / Atomization (Wet Coating)
-
Description: coating Perovskite solar cell coating
- Pump Type: Injection Pumps, Metering Pumps, Rotary Vane Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: This kind of mirrors are commonly used for slit lamps in ophthalmology to provide a clear and accurate image of the patient's eye. The aluminum coating on a slit lamp mirror works as a reflective surface, allowing the light to be directed at various angles through the patient's
- Surface Quality: 60-40 Scratch / Dig
- Features: Other, Other Mirror Coating, Other Mirror Material
-
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: Precision Slit Plate to exceed your expectations. Its unparalleled accuracy, durability and customizability make it the perfect choice for any application requiring precision slits. Experience the difference precision engineering can make for your project. Invest in chrome-plated
- Parallelism or Wedge Angle: 1,800 arcmin
- Surface Quality: 20-10 Scratch / Dig, 40-20 Scratch / Dig
- Window Shape: Circular
- Wedged or Parallel?: Parallel
-
Supplier: Carestream Tollcoating
Description: ensure coating quality Coating Technologies Multi layer coating Online scanning capabilities to scan media from transparent to fully opaque, both in reflection and transmission Corona Discharge treatment (CDT) and contact web cleaning available Single or tandem coating
- Functions & Features: Adhesive, Conductive, Heat Resistant / High Temperature, Protective
- Coating Capabilities: Adhesive / PSA, Web Coating
- Industry Served: Aerospace, Automotive, Electronics, Medical / Healthcare, Security / Safety
- Features: North America, Northwest US Only, Other, Specialty / Other, United States Only
-
Supplier: Pico Chemical Corp.
Description: Peelable Booth Coatings: PICO manufactures a line of water-based peelable coatings to protect all substrates from overspray build-up in coating applications. Our proven products are used for floors, walls, fixtures and windows. Eliminate the unpleasant, laborious, time-consuming
- Trigger: Solvent
-
Supplier: Carestream Tollcoating
Description: ensure coating quality Coating Technologies Multi layer coating Online scanning capabilities to scan media from transparent to fully opaque, both in reflection and transmission Corona Discharge treatment (CDT) and contact web cleaning available Single or tandem coating
- Capabilities: Adhesive / PSA
- Features: North America, Northwest US Only, Other, United States Only
- Materials: Plastic / Polymer
-
Description: are used interchangeably without dimensional implications. Typical machinery systems include: cut-to-length lines; press feed lines; and slitting lines. Specifically excluded from this standard are machinery and devices for the sole purpose of performing thermal, coating, chemical, and
-
Supplier: ASTM International
Description: laboratory physical property tests, and repair of the core and slit sample holes. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health
-
Supplier: National Coating Corporation
Description: Slitting Services In support of our full suite of coating services, National Coating Corp. offers slitting services. Our facility has capabilities for water and solvent based coating, as well as saturation of sheets or rolls. Our slitting services are very useful for our
- Width Range: 80 inch
- Processes: Coating, Rewinding, Sheeting, Slitting, Specialty / Other
- Materials: Foam / Porous Materials, Paper / Paperboard, Textile / Fabrics, Wood / Natural Fibers
- Features: North America, Northeast US Only, United States Only
-
Supplier: ASTM International
Description: 1.1 This test method describes the measurement of the distinctness-of-image (DOI) gloss of coating surfaces using electro-optical measuring techniques. The coatings must be applied to planar rigid surfaces. The scale values obtained from the alternative methods cited do not agree. 1.2
-
Supplier: Jessup Manufacturing Company
Description: institutional specified products; and films for action sports, including Jessup Griptape® The Original, a global brand for the skateboard market. We have broad capabilities Plus we add more all the time The most frequently requested products are adhesive coatings, laminates, and parts
- Functions & Features: Adhesive, Anti-slip / Abrasive, Reflective
- Coating Capabilities: Adhesive / PSA, Web Coating
- Services: Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Research & Development
- Industry Served: Marine, Military Specification, OEM / Industrial, Security / Safety
-
Supplier: Liberty Glove & Safety, Inc.
Description: Fluorescent orange, weatherproof outer shell constructed of 300 denier polyester oxford with PU coating, 2" wide level 2 ANSI-certified silver retroreflective stripes, elastic waist with drawstring, adjustable ankle snaps for better fit, two side slits f
-
Supplier: Carestream Tollcoating
Description: Our converting operations deliver roll and sheet goods. Wehave the capabilities to slit and chop various products from film to paper.With converting facilities in different regions of the world, we can offer thelowest delivered cost for finished product worldwide. Converting Film and paper
- Applications: Adhesives / Tape, Sheet / Film
- Processes: Coating, Cutting, Finishing, Laminating, Packaging, Rewinding, Sheeting, Slitting, Spooling
- Materials: Metal, Paper / Paperboard, Plastic
- Features: North America, Northwest US Only, United States Only
-
Description: working on new ones! Our core technologies are Flexible Circuits Printed Electronics Vacuum Coating Adhesive Formulation, Coating & Laminating Perforating & Embossing Slitting & Sheeting Punching, Patterning, & Forming
- PCB Type: Flexible Boards, Rigid-Flexible Boards
- Features: Midwest US Only, North America, United States Only
-
Supplier: TGW International
Description: also offer upgrades in materials and coatings for longer wear. Industries Commonly Served Cheese Deli Meats Meats Medical Pharmaceutical Poultry Seafood
-
Supplier: TMP Technologies, Inc.
Description: recognized include: Polyurethane foam conversions Techniques such as profile forming, laminations, die-cutting and complete fabrications Applications of various patented surface coatings to foams with open cell and fine cell structures Various foams for reservoiring and wicking Homogenous
- Processes: Assembly, Coating, Cutting, Die Cutting, Laminating, Packaging, Slitting
- Materials: Foam / Porous Materials
- Features: North America, Northeast US Only, United States Only
- Applications: Seals / Gasketing
-
Supplier: Custom Fabricating & Supplies
Description: Converting involves various techniques such as cutting, slitting, rewinding, laminating, coating, or printing to modify the characteristics or properties of the raw materials. Custom converting is often used in industries such as packaging, automotive, electronics, and healthcare, where
- Processes: Cutting, Die Cutting, Laminating, Printing, Rewinding, Slitting, Specialty / Other
- Features: Midwest US Only, North America, Southern US Only, Southwest US Only, United States Only
-
Supplier: Lamart Corporation
Description: Who We Are: Family Owned Since 1956 Located in Clifton, NJ Three Production Buildings Multiple Coating Technologies ISO 9001-2008 Analytical Testing Lab 115 Employees Separate Warehousing Facility What We Do: Lamart Corp has spent over fifty years specializing in the lamination and
- Width Range: 60 inch
- Thickness Range: 0.00014 to 0.03 inch
- Applications: Adhesives / Tape
- Processes: Coating, Sheeting, Slitting
-
Supplier: Advanced Optics, Inc.
Description: filter glass. Manufacture polished concave and convex lenses. Supply custom optical coatings designed to meet your exact requirements. Have a question? Give us call and tell us about your project. (262) 548-1155
- Hole Diameter/Slit Width: 762 to 444,500 µm
- Slit Length: 0.000254 to 508 mm
- Aperture Tolerance: 127 to 2,540 µm
- Thickness: 1 to 25.4 mm
-
Supplier: American Cutting Edge, Inc.
Description: Types Of Material & Coatings Tool Steels Stainless Steel Carbon Steel Powdered Metals Tungsten Carbide Zirconia Ceramic Titanium Hybrid TiN Titanium Nitride TC Titanium Carbide Ceramic New MAX Coating Whether you are score slitting, shear cutting, crush cutting, razor slitting, cutting
-
Supplier: The Visual Pak Companies
Description: paperboard. We offer: 6-color offset printing up to 40" Aqueous coating Sheeting Rewinding Die cutting Folding and gluing Blister coating Our print capabilities are perfect for cost effective and rapid turnaround projects such as: Folding cartons Tabletop displays Secondary paperboard
- Processes: Assembly, Coating, Cutting, Die Cutting, Finishing, Flattening / Straightening, Heat Sealing, Laminating, Packaging, Printing, Rewinding, Sheeting, Slitting, Specialty / Other
- Features: Midwest US Only, North America, United States Only
- Materials: Paper / Paperboard
-
Supplier: Infinity Tapes, LLC
Description: Natural or White High Density Polyethylene (HDPE) Film coated on one side with our easy release silicone coating ATTRIBUTES Available in Natural, Natural Printed, or White Compatible with wide variety of adhesives Superior easy release properties (UV Cured Silicones) Standard Printing (Remove
- Thickness: 0.002 inches
- Width: 0.5 to 48 inches
- Type: Coated
- Features: Specialty / Other
-
Supplier: Infinity Tapes, LLC
Description: Natural or White High Density Polyethylene (HDPE) Film coated on one side with our easy release silicone coating ATTRIBUTES Available in Natural, Natural Printed, or White Compatible with wide variety of adhesives Superior easy release properties (UV Cured Silicones) Standard Printing (Remove
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.0508 mm
- Features: Low Transfer / Extractable, Other
-
Supplier: Infinity Tapes, LLC
Description: Natural or White High Density Polyethylene (HDPE) Film coated on one side with our easy release silicone coating ATTRIBUTES Available in Natural, Natural Printed, or White Compatible with wide variety of adhesives Superior easy release properties (UV Cured Silicones) Standard Printing (Remove
- Thickness: 0.002 inches
- Width: 0.5 to 48 inches
- Type: Coated
- Features: Specialty / Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: coatings such as tin, tic, TiAlN, CrN, DLC, TiCN, PTFE, etc. these coatings can greatly extend the blade's ability to cut white rubber sheet, aluminum platinum, high filling linear polyethylene (LLDPE) and polyethylene terephthalate (PET) film, tape and drawn polypropylene (OPP) )The
- Density: 5.99999621323765 g/cc
- Shape / Form: Fabricated / Custom Shape
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Infinity Tapes, LLC
Description: Polypropylene (BOPP) clear, white, or metalized film coated on one side with our easy release silicone coating ATTRIBUTES Available In Clear, Clear Printed, White, Metalized (Anti-static) Higher Temperature Resistance Than Hdpe Compatible With Wide Variety Of Adhesives Superior Easy Release
- Thickness: 0.0018 inches
- Width: 0.5 to 48 inches
- Type: Coated
- Features: Specialty / Other
-
Supplier: EKSMA OPTICS
Description: These lenses are used to focus light to a thin line in laser scanners, spectroscopy, dye lasers, acousto-optics, optical processors and other similar applications. They are the best for circularization of diode laser outputs, energy collection for linear detectors or for coupling to a slit
- Focal Length: 15 to 1,500 mm
- Width: 10.000000000000002 to 25.400000000000002 mm
- Center Thickness: 2.2 to 10.000000000000002 mm
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Can-Do National Tape
Description: Protective Paper Mask-Off PROTEX 10v Single-sided Paper with Natural Latex Adhesive PROTEX 10v Protective Paper is a 10 mil latex saturated paper, which has a vinyl coating on one side to increase its abrasion resistance. It can be used in the protection of acrylic and polycarbonate windows,
- Width: 36 to 48 inch
- Length: 60 yd
- Markets: Aerospace
- Paper and Paperboard: Saturating / Saturated Base
-
Supplier: ASTM International
Description: direction shall be specified on cut sizes and will be indicated by underlining the slit (rolling width) dimension. In sampling for tin coating weights [masses], the following procedure shall be used: a test strip shall be taken at random from a representative section of each coil
-
Supplier: Lydall Performance Materials
Description: ManniGlas® 1908 is a composite of glass fiber base with a flame resistant inorganic coating. This thermal-barrier coating impedes the penetration of heat and flame to protect combustible materials. Substrate thickness and level of inorganic treatment can be custom engineered to achieve
- Overall Thickness: 0.035 to 0.255 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 176 to 780 gsm
- Use Temperature: 1,200 F
-
Supplier: Can-Do National Tape
Description: Protective Paper Mask-Off PROTEX 20v Single-sided Paper with Natural Latex Adhesive PROTEX 20v is a 20 mil latex saturated tape which has an external vinyl coating increasing its abrasion resistance. It is used in the protection of acrylic windows, canopies, windshields and certain metal and
- Carrier / Backing: Paper
- Adhesive: Pressure Sensitive (PSA)
- Features: Protective Tape
-
Supplier: Nordson EFD
Description: application requirements. Features and benefits An expandable, modular system for wide stock Even, uniform coverage from top to bottom Flexible oil feed from tanks, pumps, central systems, etc. Instant, on-the-fly oil coating adjustments Applications High-speed stamping Cooling fin forming
- Capacity: 1 to 20 gallons
- Features: Adjustable Volume, Other
- Application: Cable, General Purpose
- Delivery: Constant Level
-
Supplier: MP Metal Products
Description: Capabilities With more than 35 roll formers and related metal forming equipment, M.P. Metal Products has the capability to roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending on the shape. M.P. Metal
- Secondary Operations: Anodizing, Black Oxide, Drilling / Tapping, Electroplating, Grinding, Painting / Powder Coating, Tool Making
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Specialty Packaging
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals
- Features: Midwest US Only, North America, United States Only
Find Suppliers by Category Top
Featured Products Top
-
. Any production stage such as coating, drying, calendering, slitting, and cell assembly can be compromised without accurate monitoring. For example, if production line tension from the start is too high, it creates a substantial risk of breaking the battery foil (read more)
Browse Force and Load Sensors Datasheets for ABB Measurement & Analytics -
R-111 1.6" x 1.6" Strut Channel, Slotted 12 Gauge in Grade 50 with G-90 Hot Dipped Galvanized coating. Strut channel is used to mount, brace, support, and connect lightweight structural loads in building construction. These include (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
performance in fencing systems. Crafted from galvanized steel for superior corrosion resistance and finished with a durable pre-painted coating, it stands up to the toughest outdoor conditions. Whether you're outfitting an agricultural fence, securing a hobby farm (read more)
Browse Metal Tubes Datasheets for MP Metal Products -
S-102 The 1.3" diameter S-102 roll-formed painted fence rail is engineered for use as the top horizontal member in light-duty and hobby-farm fencing systems. Manufactured from 26-gauge galvanized steel and finished in a durable red pre-painted coating (read more)
Browse Datasheets for MP Metal Products -
Construction Parts Part # B-146 Content: 2.6” high x 2” wide "J" Shape in 21 Gauge Galvanized Steel. This profile is used as an End Stile component in an overhead door. As such, it provides framing support to bolster weak areas. The Galvanized coating adds (read more)
Browse Carbon Steels and Alloy Steels Datasheets for MP Metal Products -
With more than 10,000 types of adhesive tape on the market, the tape conversion company Budnick Converting, Inc. realizes the challenge facing new product engineers. The company has responded to the need for an effective tape selection system by creating a comprehensive and intelligent adhesive tape search engine
(read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc.
Conduct Research Top
-
Metrigraphics Article in Today's Medical Developments
blanket coatings on devices to very precise pattern coating and other structural devices for satellite-based portions of the aerospace industry and test devices launched into space. The space application mentioned included a solid gold sheet with very precise slits in it that were electroformed
More Information Top
-
Low-cost Nanomaterials
The blade- slit coating method utilizes only the gravity of the solution for the ink supply, the flow rate can be minimized effectively.
-
Anisotropic Nanomaterials
To date, several processes have been developed to achieve the alignments, including the rubbing, Langmuir-Blodgett, alignment transcription, flow coating, gravure coating, and slit coating methods.
-
Effect of Fatigue Under Transverse Compressive Stress on Slit Y-Ba-Cu-O Coated Conductors
DESCRIPTION OF RABiTS AND IBAD YBCO SLIT COATED -CONDUCTORS TESTED .
-
Handbook of Visual Display Technology
Spin and Slit Coating of Photoresists ..............................................
-
Precision Nanometrology
A slit width measuring instrument developed for in-line inspection of precision slit coating tools .
-
http://dspace.mit.edu/bitstream/handle/1721.1/73777/810144504-MIT.pdf?sequence=2
asymmetric collapse, I added Slit coated polystyrene beads to DRG explant preparations isolated .
-
High‐performance white OLEDs with high color‐rendering index for next‐generation solid‐state lighting
However, in coating a very thin layer at high-speed operation that is required for the fabrication process for OLEDs, the conventional die- slit coating method has some issues in terms of the trade-off between the coating speed and thickness and …
-
Delamination strength of YBCO coated conductors under transverse tensile stressContribution of NIST, a US Government Agency, not subject to copyright.
We found that the delamination strength of slit coated conductors can be raised significantly by reinforcing the conductor by laminating it with copper strips and adding solder fillets at the edges.
-
Touch Panel OCA/OCR Technology & Market Report - 2015
It has relied on the slit coating technology for silicone OCR since the initial stage of mass production and is recognized for its leading technology in the silicone OCR sector.
-
Efficient All-Optical Molecule-Plasmon Modulation Based on T-shape Single Slit
Fig. 1 a Schematic and geometric parameters of the T-shape single slit coated with an azopolymer film. b Transmission spectra of the T-shape single slit coated with an azopolymer film.
Indicates content that may require registration and/or purchase.