Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Proceco Ltd.
Description: grease from a metal surface. The slurry blast technology can process wet, oily and greasy parts, making it an ideal cleaning technology for remanufacturing components. The heart of the cleaning process is the rotary slurry blast wheel that accelerates and discharges the abrasive
-
Supplier: Proceco Ltd.
Description: components. The heart of the cleaning process is the rotary slurry blast wheel that accelerates and discharges the abrasive slurry at high velocity in a controlled pattern. The blast wheel are equipped with a patented slurry projection nozzle that directs the
- Temperature: 140 F
- Wash Tank Capacity: 500 gallons
- Internal Length: 37 inch
- Internal Width: 30 inch
-
Supplier: Proceco Ltd.
Description: components. The heart of the cleaning process is the rotary slurry blast wheel that accelerates and discharges the abrasive slurry at high velocity in a controlled pattern. The blast wheel are equipped with a patented slurry projection nozzle that directs the
- Blast Pressure: 70 psi
- Power: 20 HP
- Features: Abrasive Injector, Automatic / CNC Controlled, Blast Wheel, Heated Water / Steam, Hopper / Tank, Media Separator / Reclaimer, Multiple Nozzles / Blast Wheels, Other
- Operation: Cleaning / Surface Preparation, Deburring / Deflashing, Descaling / Stripping
-
-
Supplier: Hydraulic Institute (HI)
Description: slurry pumps. The scope of this newly updated standard includes: Slurry pump types Types of slurries Slurry limitations Slurry solids effect on pumps Pumping of froth, pump wear, and application The standard provides requirements for wet-end and bearing housing shaft
-
Description: Saint-Gobain offers a choice of ceramic materials that can help reduce downtime in demanding nozzle applications with its Hexoloy® SiC and Norbide® materials.Hexoloy® SiC is the most popular alternative in the world to tungsten carbide. It provides long life (50% over WC) due to excellent
- Material Type: Boron Carbide, Carbide Materials, Silicon Carbide
- Shape / Form: Spout / Nozzle (Launder Pouring / Atomization)
-
Supplier: Lechler, Inc.
Description: Two liquid feed ports enable the mixing of two different fluids within the nozzle prior to atomization. This second liquid feed port may otherwise be used as a flow exit to provide constant fluid circulation to avoid the settling of slurry or suspension during non-spray operation. The
- Maximum Pressure: 20 to 50 psi
- Maximum Flow: 22 to 115 GPH
- Media: Air / Gases, Coatings / Inks, Water
- Technology: Air Assist / Pneumatic
-
Supplier: Schutte & Koerting
Description: and mixing of pulp tanks for paper industry. Heating slurry for final separation in coal processing. Heating of #6 fuel oil during storage at petroleum processing plant. Freeze protection. Sparger Nozzle used for tank heating liquids. Continuous heating and mixing of chemical
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: EXAIR
Description: EXAIR’s 1/8 NPT HollowStream™ Cone Nozzles, with a circular ring spray pattern, are among the most common type of spray nozzles. Hollow cone spray nozzles are applied to solve cooling, cleaning, washing, rinsing and dust suppression applications throughout industry with less
- Maximum Pressure: 60 psi
- Maximum Flow: 3 to 60 GPH
- Features: Adjustable Flow / Pattern, Other
- Technology: Air Assist / Pneumatic
-
Supplier: TNA Solutions Pty. Ltd.
Description: Deliver consistent seasoning application every time with the tna intelli-flav® CLS 3. This flavour spray system is specifically designed for raw powder and oil slurry combinations. Controlling mixing and application rates, the system accurately sprays slurry flavourings onto extruded
- Air Supply Pressure: 29.00754 to 1,305.3393 psi
- Automation / Control: Automatic
- Power Source: Electric
- Equipment Type: Outfit / Complete System
-
Supplier: ProSonix Corporation
Description: narrow slurry gap. This narrow gap between the CT and steam nozzle, optimizes the steam exposure to the thin ribbon of starch slurry, as it enters the CT. By changing the position of the CT relative to the face of the steam nozzle, back pressure inside of the OptiShear
- Features: Other
- Sleeve (Sheath) Material: Stainless Steel, Steel
- Heater Type: Steam Injection Heater
-
Supplier: TNA Solutions Pty. Ltd.
Description: Featuring an innovative under-surface mixing design, the tna intelli-flav® CLS 5 is ideal for creating a homogenous slurry mix for use on extruded and other dry snacks. This slurry spray system uses tna’s proprietary slurry-atomising air control technology to ensure a consistent
- Air Supply Pressure: 58.01508 psi
- Automation / Control: Automatic
- Power Source: Electric
- Options / Components: Feeding / Metering Unit
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Designed for use with abrasive materials such as limestone slurry Extensive history as a wet FGD (flue gas desulphurization) absorber nozzle Available in Cobalt Alloy 6 or industrial ceramic (reaction bonded silicon carbide) Inherently clog resistant with no internal
- Maximum Pressure: 400 psi
- Maximum Flow: 7,500 to 67,200 GPH
- Orifice Size: 1.5 mil
- Media: Chemicals, Water
-
Supplier: ASTM International
Description: This specification covers high calcium, dolomitic and magnesian-hydrated lime for use in asphalt cement or bituminous pavements. Hydrated lime, either dry or slurry form, shall conform to the chemical composition requirements for calcium and magnesium oxides, carbon dioxide, unhydrated
-
Supplier: ASTM International
Description: This specification covers high calcium, dolomitic and magnesian-hydrated lime for use in asphalt cement or bituminous pavements. Hydrated lime, either dry or slurry form, shall conform to the chemical composition requirements for calcium and magnesium oxides, carbon dioxide, unhydrated
-
Description: Strip, Foil, Wire, ASTM B-815, ASTM B-818 APPLICATIONS Agitators, blenders, bolts, dies, extruders, fan blades, filters, glass plungers, nozzles, pumps, rolls, screw conveyors, and valve parts DESCRIPTION ULTIMET® is a cobalt-based alloy with exceptional resistance to galling, cavitation
- UNS Number: 31,233
- Tensile Strength (UTS, Break): 138,000 psi
- Yield Strength (YS): 72,000 psi
- Elongation: 42 %
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: pump liquids with abrasive solid. - Inlet nozzle with large dimensions to ease the suction of liquids containing a high percentage of solid particles and to reduce the impeller wear - Heavy duty shaft, flexure on seal less than 0,05 mm
- Maximum Discharge Flow: 4,402.866666666667 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Ducon Environmental Systems
Description: specially designed air atomizing nozzles spray the liquid reagent slurry into the spray dryer for high efficiency removal of SO2, HCl, Mercury and other toxic components from flue gases. The slurry is evaporated and turns into reaction products which are collected downstream in
- Pollutants Scrubbed: Acid
- Process Type: Dry
-
Supplier: Alfa Laval Inc.
Description: BTUX and MBUX separator models, the FEUX separator bowl is equipped with Alfa Laval´s unique vortex nozzles, which offers performance unmatched by conventional nozzle centrifuges. With the self regulating vortex nozzles the concentration of discharged solids phase can be kept at
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
-
Supplier: Alfa Laval Inc.
Description: BTUX and MBUX separator models, the FEUX separator bowl is equipped with Alfa Laval´s unique vortex nozzles, which offers performance unmatched by conventional nozzle centrifuges. With the self regulating vortex nozzles the concentration of discharged solids phase can be kept at
-
Supplier: Heinkel USA
Description: externally interchangeable, non-contacting gas-lubricated or liquid-lubricated seal Product wetted surfaces mirror polished Chopper, or blank nozzle for later installation of choppers CIP-System autonomic PLC control or connected to PMSX
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Free Flowing Powders / Granules, Slurries
- Heat Source: Indirect / Contact / Conduction
- Equipment Type: Paddle / Agitator Dryer, Vacuum Dryer
-
Supplier: Schutte & Koerting
Description: Hopper-Equipped Eductors are made for handling slurries or dry solids in granular form and are used extensively for ejecting sludges from tank bottoms, for pumping sand from filter beds and for washing and conveying granular materials. Liquid under pressure issues through a converging nozzle
-
Supplier: Hydraulic Institute (HI)
Description: approaches to slurries Calculating water friction loss Friction loss of paper stock Nozzle friction loss Characteristics of steel, iron, non-ferrous, and plastic piping, plus information on flanges Vapor pressure of liquid hydrogen and helium, and scores of other compounds And these are just
-
Supplier: GEA Process Engineering Inc.
Description: nozzles and airflow is rated at 250 acfm at the chamber outlet. Typical particle size range is 30/40 microns. Single point product collection is performed via cyclone separator. The compact unit is constructed of stainless steel. To suit specific requirements, the Bowen "BLSA" Spray Dryer can
-
Supplier: Siemens Process Instrumentation
Description: Intrinsically Safe handheld programmer. The SITRANS LR200 has a standard Uni-Construction polypropylene rod antenna that offers excellent chemical resistance and is hermetically sealed. The Uni-Construction antenna features an internal, integrated shield that eliminates vessel nozzle
- Measuring Range: 787.402 inch
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: -40 to 392 F
- Level Measurement Type: Continuous Level
-
Supplier: Gilson Company, Inc.
Description: vacuum of around 2in 50.8mm) of mercury is applied throughout the test cycle to further assist passage of fines. Powerful electromagnetic vibration with amplitude control disperses material for increased sieving speed and accuracy. A hand spray nozzle and hose are provided for cleaning and
-
Supplier: Gilson Company, Inc.
Description: vacuum of around 2in 50.8mm) of mercury is applied throughout the test cycle to further assist passage of fines. Powerful electromagnetic vibration with amplitude control disperses material for increased sieving speed and accuracy. A hand spray nozzle and hose are provided for cleaning and
-
Supplier: Gilson Company, Inc.
Description: vacuum of around 2in 50.8mm) of mercury is applied throughout the test cycle to further assist passage of fines. Powerful electromagnetic vibration with amplitude control disperses material for increased sieving speed and accuracy. A hand spray nozzle and hose are provided for cleaning and
-
Supplier: Gilson Company, Inc.
Description: vacuum of around 2in 50.8mm) of mercury is applied throughout the test cycle to further assist passage of fines. Powerful electromagnetic vibration with amplitude control disperses material for increased sieving speed and accuracy. A hand spray nozzle and hose are provided for cleaning and
Find Suppliers by Category Top
Featured Products Top
-
mixes the FOG and organic waste to a homogenous slurry before being pumped to the anaerobic digester. This application uses a Vaughan pump and multiple nozzles mounted inside the blend tank. Contact Vaughan Co. Inc. for more information regarding FOG and household organics processing. (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
diameter requiring a center bearing support. Shower pipe and center bearing support are in 317SS and all other materials in 316SS. A 316SS manual brush assembly with handwheel was also provided to prevent nozzle plugging by the hot condensate. Standard 0.040 inch orifice nozzles were used and shower (read more)
Browse Water Pumps Datasheets for Vooner FloGard LLC -
The ROSS Model VM-80 VersaMix combines a three-wing anchor agitator and high-speed disperser for mixing, blending, dispersing, heating, cooling, and vacuum processing of liquids, slurries, gels, creams, and (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water pump (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water pump (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Lubrication showers for vacuum box strips Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water pump (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
: Vacuum / uhle boxes Cleaning showers, oscillating for fabrics Oscillators for cleaning shower Lubrication showers for vacuum box strips Nozzles Strips and covers for vacuum boxes Separators of vacuum process (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
/ uhle boxes Cleaning showers, oscillating for fabrics Oscillators for cleaning shower Lubrication showers for vacuum box strips Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Product Applications: Filtration of water-based or solvent-based paints. Final product filtration to prevent nozzle blockages during application. Product Benefits: Enhanced product quality and reduced operational downtime. Removing clumps, undispersed pigments, and contaminants (read more)
Browse Filter Housings Datasheets for Harbory Filtration
Conduct Research Top
-
Flue Gas Desulphurization Manual
nozzle to the very large flow rates needed for FGD systems. To solve the problem of plugging caused by the high solids content in limestone slurries, BETE introduced the XP series of spiral nozzles, a design that has an extra-large free passage.
More Information Top
-
Fluidized Bed Steam Reforming of INEEL SBW Using THORsm Mineralizing Technology
The SBW simulant was fed through a separate N2-atomized nozzle located in the FBSR wall 9 inches above the clay slurry nozzle .
-
Duct injection for SO{sub 2} control, Design Handbook, Volume 1, Process design and engineering guidelines
The design and placement of the slurry nozzles are discussed below.
-
Scaleup tests and supporting research for the development of duct injection technology
Parker-Hannifin Slurry Nozzle Test Data ..................................
-
The influence of the elastic properties of the carrier medium on the flowing behavior of ball and fiber suspensions
Thus, can be determined the nozzle viscosities how for corresponding glass ball suspensions that are independent of the stress speed.
-
Nozzle development
Slurry nozzle atomization tests were performed by Mr. R. C. Haufler and Mr. Michael G. Ryan.
-
Electric utility engineer`s FGD manual -- Volume 2: Major mechanical equipment; FGD proposal evaluations; Use of FGDPRISM in FGD system modification, proposal,...
Less frequently, alloy materials have also been used for slurry nozzles .
-
Multi-Pollutant Emissions Control: Pilot Plant Study of Technologies for Reducing Hg, SO3, NOx and CO2 Emissions
The slurry was transported to Mitchell Station as a concentrate; it was diluted with water prior to injection into the 20” duct to facilitate atomization through the air/ slurry nozzle .
-
http://dspace.mit.edu/bitstream/handle/1721.1/8545/49014764-MIT.pdf?sequence=2
The difficulty lies in the design of a machine capable of oscillating the slurry nozzle at the required frequencies.
-
FURNACE INJECTION OF ALKALINE SORBENTS FOR SULFURIC ACID CONTROL
Ashworth Engineering designed slurry nozzles specifically for the slurry injection locations on Unit 1 at Gavin Station, and a machine shop in Ohio fabricated the new nozzles.
-
Flue Gas Desulphurization Manual
Since most FGD slurry nozzles operate at 10-15 psi (0.7 to 1.0 bar), 4” flanges with 4 bolts may be sufficient for the application.
Indicates content that may require registration and/or purchase.