Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling, or isolation service requirements. Series 87 is well suited for higher velocity
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 to 200 psi
- Media Temperature: 150 to 200 F
- Number of Ports/Ways: 2
-
Supplier: Brady Corporation
Description: Innovative design to lock out butterfly valves with a lever handle in the OFF position. Made from durable impact modified nylon, brass rivets, and a stainless steel plate for increased durability and security.
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling, or isolation service requirements. Series 88 is designed for dead-end service to the
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 to 200 psi
- Media Temperature: 150 to 200 F
- Number of Ports/Ways: 2
-
-
Supplier: XOMOX (A Crane Co. Company)
Description: CRANE ChemPharma Flow Solutions is pleased to announce the addition of XOMOX® XLD, a new fluoropolymer-lined process butterfly valve, to our XOMOX product offering! Among its benefits is its resistance to permeation which leads to an extension of product life and greater operator
- Valve Size: 5 inch
- Number of Ports/Ways: 2
- Agency: API
- Connection Description: Bolt Flange
-
Description: Quarter-turn actuation, small footprint and the shortest possible gas path make manual butterfly valves the preferred choice for many applications. O-ring sealed plate and stem provide a low-cost alternative to bellows sealed gate valves. Manual butterfly
- Port Size / OD: 0.75 to 1.5 inch
- Operating / Bake-out Temperature: 302 to 399.2 F
- Type: Butterfly Valve
- Port Flange & Seal Type: Conflat®, ISO
-
Butterfly Valves - Actuated Plastic Butterfly Valves, Electric Series 94 on Type-57P Butterfly ValveSupplier: Asahi/America, Inc.
Description: Butterfly valves up to 4" can be actuated with the Series 94 electric actuator. The Series 94 actuator is a basic electric actuator designed for smaller quarter-turn valves, and is a good low-cost alternative to larger electric actuators. The Series 94 actuators have a thermally
- Media Temperature: 150 F
- Features: Butterfly Valves
- Actuation: Electric
-
Supplier: Zurn Industries LLC
Description: The Zurn 3-F49 Fire Butterfly Valve provides a slow opening anti-waterhammer adjustment to control waterflow. An integral supervisory tamper switch provides a fire alarm control signal when the valve is moved from the open position. Features And Benefits 3" Fire Butterfly
- Features: Butterfly Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The Zurn 4-F49 Fire Butterfly Valve provides a slow opening anti-waterhammer adjustment to control waterflow. An integral supervisory tamper switch provides a fire alarm control signal when the valve is moved from the open position. Features And Benefits 4" Fire Butterfly
- Features: Butterfly Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The Zurn 6-F49 Fire Butterfly Valve provides a slow opening anti-waterhammer adjustment to control waterflow. An integral supervisory tamper switch provides a fire alarm control signal when the valve is moved from the open position. To view all options, see the Specification
- Features: Butterfly Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The Zurn 212-F49 Fire Butterfly Valve provides a slow opening anti-waterhammer adjustment to control waterflow. An integral supervisory tamper switch provides a fire alarm control signal when the valve is moved from the open position. To view all options, see the Specification
- Features: Butterfly Valves
- Media: Water
-
Description: IntellisysTM butterfly valves offer the user outstanding pressure control performance with the convenience and space savings of an on-valve mounted controller. The patended closed loop motor control technology allows for smaller sizes (less than 6" ID) to be driven using only
- Valve Size: 1 to 10 inch
- Pressure Rating: 15 psi
- Media Temperature: 212 F
- Number of Ports/Ways: 2
-
Description: IntellisysTM butterfly valves offer the user outstanding pressure control performance with the convenience and space savings of an on-valve mounted controller. The patended closed loop motor control technology allows for smaller sizes (less than 6" ID) to be driven using only
- Valve Size: 1 to 12 inch
- Pressure Rating: 17.404524 psi
- Number of Ports/Ways: 2
- Material Of Construction: Aluminum
-
Supplier: VACUUBRAND, Inc.
Description: The VS B series valves are butterfly-type valves. A circular valve plate with a sealing ring on the circumference rotates around an axis at right angle to the valve axis. As a result, the valves leave virtually the entire cross section free, offering very
- Port Size / OD: 1.574804 inch
- Type: Butterfly Valve, Inline Valve, Straight Through
- Valve Seat Seal: Elastomeric Seal / O-ring
- Features: High Conductance, Roughing Ports
-
Supplier: Kaeser Compressors, Inc.
Description: periods of low load or downtime, it is possible that dryers and filters may be "overwhelmed" by the sudden surge in airflow that occurs when the system re-starts. DHS HT pressure holding valves reliably prevent this from occurring. Thanks to a patented pulse width modulating control concept,
- Valve Size: 2.5 to 8 inch
- Pressure Rating: 232 psi
- Media Temperature: 400 F
- Media: Air, Compressed Air
-
Supplier: Kaeser Compressors, Inc.
Description: periods of low load or downtime, it is possible that dryers and filters may be "overwhelmed" by the sudden surge in airflow that occurs when the system re-starts. DHS pressure holding valves reliably prevent this from occurring. Thanks to a patented pulse width modulating control concept,
- Valve Size: 2 to 8 inch
- Pressure Rating: 232 psi
- Media Temperature: 140 F
- Media: Air, Compressed Air
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Available types: Piston, Ball, Swing check
- Valve Size: 0.25 to 2 inch
- Agency: ASME
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Features: Butterfly Valves, Check Valves
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits This valve is designed for continuous blowdown but can also be used for sampling and boiler feed pump bypass relief where high pressure drop
- Valve Size: 0.5 to 2 inch
- Agency: ASME
- Features: Butterfly Valves, Other
- Connection Description: Socket Weld / Solder, Threaded
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits All basic design features of Velan small forged steel check valves are adapted to special service conditions at cryogenic temperatures. Available
- Valve Size: 0.25 to 2 inch
- Agency: ASME
- Connection Description: Bolt Flange, Socket Weld / Solder
- Features: Butterfly Valves, Check Valves
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits TWO TYPES: • This valve is available with an extended body or an integrally reinforcedextended body (IREB). • Extended body gate
- Valve Size: 0.5 to 2 inch
- Agency: ASME
- Features: Butterfly Valves, Gate / Knife Valves
- Connection Description: Socket Weld / Solder, Threaded
-
Supplier: CCR Containers
Description: • Container in stainless steel 304/316 L • Automatic welding • Manhole DN400 with 6 bolts closure system or bayonet * 1 overpressure valve * 1 nitrogen connection Hansen type * 1 vent valve DN25 * Eventual additional fitting on request * 1 silicone manhole gasket • Bottom drain with
- Application: Shipping
-
Supplier: Harold Beck and Sons, Inc.
Description: Group 31 compact valve actuators are designed for coupling to small quarter-turn ball and butterfly valves. The compact, in-line design consists of an output section housing the drive train and motor, and a control module section containing the electronics. Together,
- Actuator Torque: 180 In-lbs
- AC Voltage: 120 volts
- Operating Temperature: -40 to 149 F
- Duty Cycle: 100 (%)
-
Supplier: Brady Corporation
Description: Our new valve lockout toolbox kit gives you everything you need to lock out gate, ball, butterfly and other valves. Kit components include: 1-Small Universal Valve Lockout w/ Blocking Arm (50294 and 65402), 1-All Purpose Cable Lockout w/ 8' Sheathed Cable (50943),
-
Supplier: RS Components, Ltd.
Description: Butterfly Valve Lockout - Small
-
Description: Petroleum and Natural Gas Industries API 603, Corrosion-resistant, Bolted Bonnet Gate Valves – Flanged and Butt-welding Ends API 608, Metal Ball Valves – Flanged, Threaded and Welding Ends API 609, Butterfly Valves: Double Flanged, Lug- and Wafer-type API 6D,
-
Supplier: Brady Corporation
Description: Our new valve lockout toolbox kit gives you everything you need to lock out gate, ball, butterfly and other valves. Kit components include: 1-Small Universal Valve Lockout w/ Blocking Arm (50294 and 65402), 1-All Purpose Cable Lockout w/ 8' Sheathed Cable (50943),
-
Supplier: Rotork plc
Description: ROM electric actuators provide quiet and reliable operation for small ball valves and butterfly valves, as well as dampers and ventilation louvres. They work with a wide range of voltages and feature continuous position indication and optional manual override.
- DC Voltage: 12 to 24 volts
- AC Voltage: 110 to 440 volts
- Features: Electric
- AC Phase: Single Phase, Three Phase
-
Supplier: Rotork plc
Description: ROMpak electric actuators provide quiet and reliable operation for small ball valves and butterfly valves, as well as dampers and ventilation louvres. They provide local controls, status indication, isolated control circuits, network control compatibility and manual
- DC Voltage: 12 to 24 volts
- AC Voltage: 110 to 440 volts
- Features: Electric
- Operation: On / Off (isolating)
-
Supplier: CGIS
Description: commissioning is one way to ensure your valves are set properly once installed and are ready to perform. Control Valve Support—In conjunction with Flowserve, we are able to provide high quality, experienced personnel that can troubleshoot, install, and repair these complex valve
- Valve Type Repaired: Ball Valves, Butterfly Valves, Check Valves, Control Valves, Gate / Knife Valves
- Features: Canada Only, North America
-
Supplier: Asahi/America, Inc.
Description: to 10". AV low torque gaskets provide a bubble tight seal for flanged valve and piping connections. They feature a small bolt torque requirement for ease of installation and for accommodating a variety of thermoplastic valves, piping and fittings. All styles include two molded
-
Supplier: ProMation Engineering, Inc.
Description: Gas, Mining, Food Processing, Chemicals and Power applications controlling butterfly valves, ball valves, high performance valves, plug valves, gate valves and dampers. 120vac and 230vac voltages 800-13,250 in lbs torque Dual Acting Quarter Turn On/Off or
- Actuator Torque: 450 In-lbs
- AC Voltage: 24 to 230 volts
- Features: Electric, Local Position Indication
- Location: Hazardous
-
Supplier: BakerCorp
Description: Capacity: 238 BBL (10,000 gal) Height: 9' 8" Width: 8' 0" or 8' 6" Length: 23' 0" or 26' 5" depending on model Weight: 10,500 lbs or 12,700 lbs Features Valves: (2) 4" butterfly valves at front and (1) 4" butterfly valve at rear Relief Valve: Pressure: 4 –
- Volume Capacity: 10,000 gallons
- Diameter / Width: 96 inch
- Height: 108 inch
- Features: Other
-
Supplier: BakerCorp
Description: Capacity: 238 BBL (10,000 gal) Height: 9' 8" Width: 8' 0" or 8' 6" Length: 23' 0" or 26' 5" depending on model Weight: 10,500 lbs or 12,700 lbs Features Valves: (2) 4" butterfly valves at front and (1) 4" butterfly valve at rear Relief Valve: Pressure: 4 –
- Volume Capacity: 10,000 gallons
- Diameter / Width: 102 inch
- Height: 116 inch
- Features: Other
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved Aurora Fire Pump UL Listed/FM Approved Fire Pump Controller ETL Listed Packaged Fire Pump System Aurora Jockey Pump UL Listed Jockey Pump Controller Pressure Sensing Lines Complete per NFPA 20 Listed OS & Y Gate & Butterfly Valves Suction and
- Maximum Discharge Flow: 750 GPM
- Maximum Discharge Pressure: 160 psi
- Pump Type: Centrifugal Pumps, Fire Service Pumps, Radial Flow Pumps, Turbine Pumps
Find Suppliers by Category Top
Featured Products Top
-
aluminum body electric actuator to date. A compact workhorse for industrial systems, it is designed for use with Bonomi ball valves in sizes from ¼” to 2” diameters, and butterfly valves up to 2-1/2”. The Valbia VB015M offers features found in larger actuators (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
rated to 150 psi. Ductile iron valves are rated to 285 psi in sizes 12 inch and smaller; ductile iron valves 14 inch and larger are rated to 250 psi. DeZURIK also manufactures special eccentric plug valves for pressures up to 450 psi C DeZURIK Eccentric Plug Valves have been used successfully to (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
. Our new 723/724 "Skid Series" valve body uses less steel which means a lower cost per valve than other wafers on the market. The valve's low torque design allows for the use of smaller, more compact and efficient actuators. This saves space within the system while reducing (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
– Uses a ball as the check mechanism to prevent backflow. Ball Valve – A valve with a spherical closure element that rotates to open or close the flow path. Butterfly Valve – A (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
whether contaminated or highly viscous at up to 600 mm²/s. A VZXF unit is insensitive to contamination because it does not have small diameter control apertures. Water hammer effects that tend to induce component wear are not an issue with the line of VZXF valves because the valves close (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
small-bore ball valves, chemical resistant piping, and highly (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc.
Conduct Research Top
-
Bring on the Butterfly (.pdf)
Zone valves. Ball valves. Globe valves. Butterfly valves. These are the control valves used in HVAC today. Whereas zone, ball, and globe valves are used in small valve applications, butterfly valves are often used when water applications call for valves larger than 2' (3.1 cm) or when the flow
More Information Top
-
Hydraulics of Pipelines: Pumps Valves Cavitation Transients Complete Document
For the system described as Case B, if it were desired to have a valve with a wider range of control, one could either use a smaller butterfly valve or a globe valve.
-
Chemical Vapour Deposition
The slow pumping line is installed with a small butterfly valve and the high pumping line is controlled by a large butterfly valve, as illustrated in Figure 3.3.
-
Hydrodynamic Forces From Combined Wave and Current Flow on Smooth and Rough Circular Cylinders at High Reynolds Numbers
small butterfly valve , placed in a special housing between the top of the tunnel and the supply line, oscillates harmonically at a frequency equal to the natural frequency of the flow oscillations in the tunnel, (f =1/5.3419 = 0.1872 Hz).
-
Hydroelastic Response Of Cylinders In Harmonic And Wave Flow
A small butterfly valve , placed in a special housing between the top of the tunnel and the supply line, oscillated sinusoidally at a frequency equal to the natural fre- quency of the oscillations in the tunnel.
-
Hydrodynamic Interference Of Two Cylinders In Harmonic Flow
A small butterfly valve . placed in a special housing between the top of the tunnel and the supply line. oscillated harmonically at a frequency equal to the natural frequency of the oscillations in the tunnel.
-
Hydrodynamic Drag On Bottom-Mounted Smooth And Rough Cylinders In Periodic Flow
A small butterfly valve , placed in a special housing between the top of the tunnel and the supply line, oscillated harmonically at a frequency equal to the natural frequency of the oscillations in the tunnel.
-
Wave Impact Loads on Cylinders
A small butterfly valve , placed in a special housing between the top of the tunnel and the 2-ft (60-cm) supply line, oscillated harmonically at a frequency equal to the natural frequency of the oscillations in the tunnel.
-
Dynamic Response Of Piles To Vortex Shedding In Oscillating Flows
A small butterfly valve , placed in a special housing between the top of th8 tunnel and the supply line, oscillated harmonically at a frequency equal to the natural frequency of the oscillations in the tunnel.
-
Hydrodynamic Forces On Various Multiple-Tube Riser Configurations
A small butterfly valve , placed in a special housing between the top of the tunnel and the supply line, oscillated harmonically at a frequency equal to the natural frequency of the oscillations in the tunnel.
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Readers Forum
The exit throttle was made up of a large number of small butterfly valves distributed over one end of the exit chamber.
Indicates content that may require registration and/or purchase.