Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: APW Company
Description: Our EM050 Electromagnets are small round (cylindrical) electromagnets measuring .5" dia. x .5" in height. We have two variations available one with #2-56 mounting and the other with #6-32 mounting. These small electromagnets are available in operating voltages from
- Holding Force: 2 lbs
- Weight: 0.02 lbs
- Thickness / Height: 0.5 inch
- Outside Diameter: 0.5 inch
-
Supplier: APW Company
Description: Our EM100 Electromagnets are small round (cylindrical) electromagnets measuring 1.0" dia. x .78" in height. Two mounting options are available with #8-32 x 1" thu bolt mounting and tapped 1/4-28 mounting also available. These small electromagnets are available in 3
- Holding Force: 25 lbs
- Weight: 0.14 lbs
- Thickness / Height: 0.78 inch
- Outside Diameter: 1 inch
-
Supplier: APW Company
Description: Our EM075 Electromagnets are small round (cylindrical) electromagnets measuring .75" dia. x .62" in height and low profile models measuring .75" dia. x .375". Two mounting options are available with #6-32 and #10-32 available. These small electromagnets are
- Holding Force: 6 lbs
- Weight: 0.06 lbs
- Thickness / Height: 0.62 inch
- Outside Diameter: 0.75 inch
-
-
Supplier: APW Company
Description: Our EM137 Electromagnets are small round (cylindrical) electromagnets measuring 1.375" dia. x .81" in height. Two mounting options are available with standard thru hole mounting with a #10-32 x 13/16 mounting screw and custom stand off mounting hardware #8-32 available. These
- Holding Force: 33 lbs
- Weight: 0.24 lbs
- Thickness / Height: 0.81 inch
- Outside Diameter: 1.375 inch
-
Description: Metal gear speed testing sensor is used to detect metal objects. The temperature range is from -25℃ to 70℃, which is not easy to be affected by the surrounding environment or background. The power supply voltage is 10…30 VDC, NPN and PNP two output modes can be selected, using non-contact
- Operating Distance: 0.0787402 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Description: radiated emission measurement at 3 m distance for small equipment only; - addition of zone A and zone B test level on surge test; - extension of tests on the auxiliary power supply port by a.c. and d.c. voltage dips, a.c. component in d.c. (ripple) and gradual shut-down/start-up; -
-
Supplier: CSA Group
Description: radiated emission measurement at 3 m distance for small equipment only; - addition of zone A and zone B test level on surge test; - extension of tests on the auxiliary power supply port by a.c. and d.c. voltage dips, a.c. component in d.c. (ripple) and gradual shut-down/start-up; -
-
Description: Optical adjustment indicator ensures reliable object detection to minimize potential machine failures > Plastic or metal housings for different applications > Sensing distance: 5mm;6mm;8mm > Housing size: 20*50*5mm > Wiring: 3 wires DC > Supply voltage:10-30VDC > Housing material: PBT plastic
- Operating Distance: 0.1968505 to 0.3149608 inch
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
- Switch Type: Normally Closed, Normally Open
-
Description: Optical adjustment indicator ensures reliable object detection to minimize potential machine failures > Plastic or metal housings for different applications > Sensing distance: 5mm;6mm;8mm > Housing size: 20*50*5mm > Wiring: 3 wires DC > Supply voltage:10-30VDC > Housing material: PBT plastic
- Operating Distance: 0.1968505 to 0.3149608 inch
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
- Switch Type: Normally Closed, Normally Open
-
Supplier: TDK-Lambda Americas Inc.
Description: AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment
- DC Output Voltage: 48 volts
- DC Output Current: 32 amps
- DC Output Power: 1,800.0000000000032 watts
- AC Input Voltage: 85 to 265 volts
-
Supplier: CSA Group
Description: IEC 62282-3-201:2017 provides test methods for the electrical, thermal and environmental performance of small stationary fuel cell power systems that meet the following criteria: - rated electric power output of less than 10 kW; - grid-connected/independent operation or stand-alone operation
-
Description: IEC 62282-3-201:2017+A1:2022 provides test methods for the electrical, thermal and environmental performance of small stationary fuel cell power systems that meet the following criteria: - rated electric power output of less than 10 kW; - grid-connected/independent operation or stand-alone
-
Supplier: Radwell International
Description: SERVO MOTOR, HG SERIES, LOW INERTIA, SMALL CAPACITY, 0.2 KW, 3000 R/MIN, ELECTROMAGNETIC BRAKE, KEY SHAFT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Cordless Telephone Receiver Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable,
- Frame Diameter / Length: 20.000000000000004 mm
- Frame Depth: 5.5 mm
- Technology: Electromagnetic
- Shape: Round
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Mobile Receiver Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our
- Frame Diameter / Length: 15 mm
- Frame Depth: 3 mm
- Technology: Electromagnetic
- Shape: Round
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Telephone Receiver Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our
- Frame Diameter / Length: 38 mm
- Frame Depth: 19 mm
- Technology: Electromagnetic
- Shape: Round
-
Supplier: Littelfuse, Inc.
Description: The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an
-
Supplier: Hamamatsu Photonics Europe
Description: Receiver Photo IC for DC to 10 Mbps optical link The S12423-01SR receiver photo IC has monolithically integrated PIN photodiode and signal processing circuit. If features small size and strong resistance to electromagnetic induction noise. The S12423-01SR generates digital output
- Operating Temperature: -20 to 85 C
-
Supplier: Honeywell Sensing & IoT
Description: 21FW series single channel sensors, 23FW series triple channel sensors and the 5FW series magnet targets were originally created and specified for use on the Lockheed Martin Joint Strike Fighter aircraft. The ultra-high reliability and small profile of the hall effect sensors and targets,
- Operating Temperature: -67 to 302 F
- Electrical Output: Current
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Honeywell Sensing & IoT
Description: 21FW series single channel sensors, 23FW series triple channel sensors and the 5FW series magnet targets were originally created and specified for use on the Lockheed Martin Joint Strike Fighter aircraft. The ultra-high reliability and small profile of the hall effect sensors and targets,
- Operating Temperature: -67 to 257 F
- Electrical Output: Current
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Allied Electronics, Inc.
Description: inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting, and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm and 8 mm diameter housings with
-
Supplier: Visual Sound, Inc.
Description: voice and your notes, and the file size is not too big. And now, it's more affordable, with new Education Pricing of only $1,995 through our authorized dealers. The DC-502 incorporates a crystal clear 15" electromagnetic LCD screen that allows you to control your computer with an electronic
- Features: Flat Panel Monitor, LCD Display
-
Description: applications where the AC component is small with respect to the rated voltage. Two performance grades of capacitors are covered: grade 1 for long-life application and grade 2 for general application. Capacitors for electromagnetic interference suppression and surface mount fixed metallized
-
Supplier: Eagle Eye Power Solutions, LLC
Description: enabling it to be used in a variety of DC systems. The GFL-1000 has a compact and rugged design which makes it easy to use in small places and harsh environments. The GFL-1000 ground fault locator is widely used in the telecom, utilities, and transportation industries. The GFL-1000 Kit
- Instrument Type: Condition Monitor / Fault Detector
- Instrument Technology: Eddy Current / Electromagnetic
- Features: Electrical Faults / Condition
- Form Factor: Portable / Hand Held / Mobile
-
Description: printed boards or onto substrates for hybrid circuits. These capacitors can have "self-healing properties" depending on conditions of use. They are primarily intended for applications where the AC component is small with respect to the rated voltage. This part of IEC 60384 specifies preferred
-
Supplier: ValueTronics International, Inc.
Description: processing the extremely small current signals provided by photodectors and similar sources. With its small size, high performance, and ease of operation, the instrument should prove of significant value in any application involving low-noise processing of small current signals.
-
Supplier: VACUUBRAND, Inc.
Description: of materials with excellent chemical resistance. The sealing material is a chemically highly resistant fluoroelastomer with better form stability than common PTFE, and with excellent long-term leak tightness characteristics. Small flange KF DN 25 connections; 1x10-2 mbar l/sec leak rate. 24V
- Port Size / OD: 0.6299216 inch
- Valve Seat Seal: Elastomeric Seal / O-ring
- Valve Actuation: Electric - Solenoid
- Features: High Conductance
-
Supplier: Honeywell Sensing & IoT
Description: The SS361CT/SS461C latches are small, sensitive and versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet. They are designed to respond to alternating North and South poles. These bipolar sensor ICs have enhanced
- Input (Supply) Voltage: 4 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 400 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: Honeywell Sensing & IoT
Description: The SS361CT/SS461C latches are small, sensitive and versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet. They are designed to respond to alternating North and South poles. These bipolar sensor ICs have enhanced
- Input (Supply) Voltage: 4 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 400 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: Infineon Technologies AG
Description: with BSS169 | N-Channel Depletion Mode MOSFET BAS40-06 | Schottky Diodes BSS123N | Small signal/small power MOSFET BTS4880R | Classic PROFET™ 24V | automotive smart high-side switch SAK-TC337LP-32F300S AA AURIX™ Family – TC33xLP IM523-S6A | Intelligent Power Modules (IPM) BTS4141N |
- tON: 100,000 ns
- tOFF: 140,000 ns
- Operating Ambient Temperature: -30 to 85 C
- Features: Other
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: Inclinometer(Single axis are optional) Measuring Range : ±1~±85°optional DC 5V voltage input Wide temperature working: -40~+85℃ Output interface :0~5V Resolution: 0.003° Small Volume : 30×30×3.5mm(customized)
- Tilt Angle: 1 to 85 degrees
- Number of Axes: 2
- Supply Voltage: 5 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: attitude! Dual-Axis Inclinometer(Single axis are optional) Measuring Range : ±1~±85°optional DC 5V voltage input Output interface :0~5V Wide temperature working: -40~+85℃ Resolution: 0.0025° Small Volume : 30×30×5mm(customized)
- Tilt Angle: 1 to 85 degrees
- Number of Axes: 2
- Supply Voltage: 5 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: generation digital type small size MEMS in Single-Axis Inclinometer Measuring Range :±10~±90° optional Long-term stability 0.2° DC+5V input Output mode RS232/RS485/TTL (optional) Wide temperature working: -40~+85℃ Resolution: 0.1°
- Tilt Angle: 10 to 90 degrees
- Number of Axes: 1
- Supply Voltage: 5 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Infineon Technologies AG
Description: with TLF35584QVVS1 | OPTIREG™ PMIC BSZ15DC02KD H | Dual MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE9180D-21QK | Gate driver ICs IRLML6402 | P-Channel Power MOSFET IRFS3006 | N-Channel Power MOSFET IRFS3206 | N-Channel Power MOSFET BSP170P | Small signal/small power
- tON: 300,000 ns
- tOFF: 500,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE4253E | OPTIREG™ linear voltage regulators (LDO) BSS123N | Small signal/small power MOSFET BSS84PW | Small signal/small power MOSFET TLE4254EJ A | OPTIREG™ linear
- tON: 70,000 ns
- tOFF: 70,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Use these coils to easily generate relatively accurate low-value magnetic fields. Operation is relatively straightforward: A current is supplied to the coil, the current magnitude is measured, and the magnetic field value is calculated. The coils can be used to generate both DC and AC fields (read more)
Browse Electromagnets Datasheets for Lake Shore Cryotronics, Inc. -
Understanding the Differences & Benefits with Linear and Switching DC Power Supplies When it comes to choosing a (read more)
Browse Power Supplies Datasheets for Uni-Trend US -
Space-saver Combining outstanding performance with a small footprint, microdrives are predestined for a wide range of applications. Their low weight and long-term reliability make them useful for space exploration applications, among other things. Every kilogram (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
of a Stator and a Rotor. The stator creates a magnetic field which in turn will rotate the rotor consisting of magnets to power the machinery. Brushed motors on the other hand, use a series of carbon / precious metal brushes to transfer the current to the electromagnets. DC brushless motors (BLDC (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
– 90Ω impedance at 100MHz effectively suppresses electromagnetic interference. Compact & Lightweight – 0.92mm max height enables seamless integration into small form-factor designs (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
current of up to 6,000A, which is five times higher than existing products. The multilayer construction can absorb a large surge despite its small size. The two-way symmetries can absorb positive and negative surges. The NV73S replaces the NV732E (1210) through 2L (2220) due to its improved surge (read more)
Browse Varistors Datasheets for KOA Speer Electronics, Inc. -
At Knowles, we push the limits of Miniaturized Precision Stamping, Precision Machining, Micro Molding, Electromagnetic Coil Winding, Micro Electronics (read more)
Browse Uncategorized Products Datasheets for Knowles -
) this small DC motor can handle varying loads at reduced speed variations. This allows for the smoothest control and operation. This performance is achieved with very low noise and vibration levels. A wide range of matching speed and motion controllers, encoders, and gearheads allow for optimal (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
? Like an AC motor, a permanent magnet motor uses electromagnetism to generate torque. PMDC motors have permanent magnets in the stator that provide the magnetic field needed to make it function. This is an alternative to (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
measurement windows for the assessment of liquids or solids. The detector is also packed into a solid casing that protects the device from dust and humidity and shields the sensor from electromagnetic radiation. Its lack of moving parts and low operating voltage (5V DC) make it suitable for use in (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
DC Motors: Principle of Operation
Electric motors run by electromagnetism. However, there are also other types of motors that utilize electrostatic forces or piezoelectric effect. In the case of a PMDC {Permanent Magnet DC) motor, motion is produced by an electromagnet (armature) interacting with a fixed field magnet (housing
-
Design and Development of Medical Electronic Instrumentation
if you are an electrical engineer who still remembers Laplace transforms,. electromagnetic fields, and programming. However, the tested modular circuits and. software are easy to combine into practical instrumentation even if you look at them as. "black boxes " without digging into their theoretical
-
The History of the Rotary Solenoid
switches and electronic door locks. They can be used to replace small DC motors or stepper motors if the angular movement is minimal and are generally used when space or power concerns does not allow for a motor. Other uses include camera shutters, valve controls, vending machines, gaming machine
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
products. Leveraging its design expertise, ElectroCraft has addressed the complexities of mobile robot drivetrain design with the introduction of its MobilePower TM Wheel-Drive (MPW) integrated mobile robot wheel drives. The MPW52 and larger MPW86 feature high torque-density brushless DC motors
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
in clean room applications. Reliability and system stability. 4. Reliability of the stage system is reduced in proportion to the number of moving electrical lines. The higher the number of moving cables the higher is the risk of a failure or defect. 5. Electromagnetic interference between cables may cause
More Information Top
-
Teach Yourself Electricity and Electronics, 5th Edition > Test: Part 1
Fill in the blank to make the following sentence true: "In a DC electromagnet , a small amount of ________ remains in the core after current stops flowing in the coil".
-
LIQUID METAL FLOW MEASUREMENT (SODIUM) STATE-OF-THE-ART STUDY.
As in the small sizes, the dc electromagnet and eddy-current flowmeters would be next most expensive .
-
CR4 - Thread: Magnetize and Demagnetize an Electromagnet
Do I need a second small DC power supply to demagnetize my electromagnet ?
-
The design and operation of an automated double-crank vibrating sample magnetometer
We have also conducted exhaustive image experiments in the electromagnet VSM using a small constant moment DC coil.
-
American Electricians' Handbook, Sixteenth Edition > PRINCIPLES, CHARACTERISTICS, AND MANAGEMENT OF AC GENERATORS (ALTERNATORS)
The required magnetic field is produced by dc electromagnets , which are excited as a small dc generator or exciter.
-
Electromagnetic suspension and levitation
An efficient suspension system employing DC electromagnets must of necessity operate at relatively small airgaps as compared to, say, the superconducting levitation system.
-
Considerations of the performance characteristics of the cableless micro-actuator by using mechanical DC-AC inverter
The actuator consists of permanent magnet, translational spring, and an excitation electromagnet and DC - AC inverter due to small mass-spring switching system.
-
Advantages and shortcomings of magnetic-powder methods for the inspection of parts
5) Small areas of large parts are inspected with dc electromagnets .
-
Microwave measurement uncertainty due to applied magnetic field
The DUT and transitions are inserted in the active volume of Helmholtz coils or in the gap of a small electromagnet , in order to make measurements with an applied dc magnetic field.
-
Resonance sensors for measuring dielectric spectra of liquid crystals in a wide frequency range
Second, these sen- sors must be placed inside a small gap between the poles of an electromagnet creating a dc magnetic field for changing the orientation of long molecular axes with respect to the polarization direction of a high-fre- quency electric …
Indicates content that may require registration and/or purchase.