Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Vision Research
Description: ISO Color 1,250D* 1,600T* ISO Mono 5,000D* 12,500T Available in LAB body style 1,380 fps at 1920 x 1200 3.2 Gpx/s throughput 1 µs minimum exposure, global shutter 10 µm pixel size 12-bit pixel depth All Phantom Miro cameras are small, lightweight, rugged digital
- Horizontal Resolution: 8 to 1,200 lines
- Maximum Frame Rate: 1,380 to 325,000 fps
- Shutter Speed: 0.0000009999999999996 seconds
- Width / Diameter: 3.5 inch
-
Supplier: Photron
Description: to support the size of a "typical stand alone" high-speed camera. The separation of the camera head from the processor ensures that image data is safely retained in the processor, even if the camera head is damaged or destroyed during an explosive event. No other
- Horizontal Resolution: 640 to 1,280 lines
- Maximum Frame Rate: 4,800 to 750,000 fps
- Shutter Speed: 0.016600000000000018 to 0.0000009999999999996 seconds
- Sensitivity: 5,000 to 10,000 Lux
-
Supplier: Photron
Description: The Photron FASTCAM Mini UX100 high speed camera packs a lot of performance in such a small package, providing 1,280 by 1,024 pixel resolution to 4,000 frames per second (fps) and reduced resolution operation all the way to 800,000 fps, with 1,280(H) by 720 (V),
- Horizontal Resolution: 640 to 1,280 lines
- Maximum Frame Rate: 1,000 to 800,000 fps
- Shutter Speed: 0.01999999999999998 to 0.0000009999999999996 seconds
- Width / Diameter: 4.7 inch
-
-
Supplier: Vision Research
Description: rugged digital high-speed cameras, designed to meet the most demanding applications. The cameras have a 12 bit ½-inch CMOS sensor and achieve up to 1,800 frames per second (fps) at full resolution of 1280 x 1024. They are also modular, and can be connected to a Miro
- Horizontal Resolution: 8 to 1,024 lines
- Maximum Frame Rate: 1,800 to 67,140 fps
- Width / Diameter: 2.8740173 inch
- Height: 2.8740173 inch
-
Supplier: Xenics nv
Description: subsurface penetration depth images. The Lynx-1024-CL offers in many ways an affordable solution. The small form factor, high resolution and smallest pixel pitch of 12.5 μm allows more precision and optimization of compact systems with lower cost lenses. The Lynx-1024-CL is perfectly
- Horizontal Resolution: 1,024 lines
- Vertical Resolution: 1 lines
- Resolution: 14 bits
- Format / Output: Camera Link®
-
Supplier: Xenics nv
Description: suited for high speed scanning with high line rates up to 40 kHz. In addition the camera comes with an industrystandard CameraLink interface for data transfer at full line rate. You will reach optimal image quality with low dark current and excellent signal to noise
- Horizontal Resolution: 512 lines
- Vertical Resolution: 1 lines
- Resolution: 14 bits
- Format / Output: Camera Link®
-
Supplier: Xenics nv
Description: The ultra-compact Bobcat-640-CL meets machine vision system designers who need high sensitivity in the SWIR range for specialized quality inspection and high temperature process control. The Bobcat-640-CL is perfectly suited for high speed imaging at full 640x512
- Horizontal Resolution: 640 lines
- Vertical Resolution: 512 lines
- Resolution: 14 bits
- Format / Output: Camera Link®
-
Supplier: D-Link Systems, Inc.
Description: 24/7 Camera Surveillance The DCS-6616 12X Speed Dome Network Camera is an indoor PTZ dome IP camera thatcan cover large areas and low-light environments. Built with a Sony Super HAD-II 1/4” CCDsensor, the DCSâ€'6616 can capture 650 TVL high-resolution video with
- Horizontal Resolution: 720 lines
- Maximum Frame Rate: 25 to 30 fps
- Sensitivity: 0.01 to 0.1 Lux
- Width / Diameter: 3.16 inch
-
Supplier: Photron
Description: mounted) and highly flexible camera cable greatly simplify mounting and positioning the tiny camera heads, especially when combined with the high-G tilting camera mount and compact NF style lenses (C-mount adaptor available). Expandable memory; 1 Gigabyte per
- Horizontal Resolution: 512 lines
- Maximum Frame Rate: 10,000 fps
- Shutter Speed: 0.01999999999999998 to 0.0000059999999999976 seconds
- Width / Diameter: 1.34 inch
-
Supplier: Advance Security Products
Description: High Resolution Day Night Color Bullet Camera Our High Resolution Weatherproof Bullet Camera incorporates a 1/3" Color Sony Super HAD CCD II with 600 lines of resolution. This produces true natural crisp, clear color reproduction. The camera includes a universal
- Camera Function: Video
-
Supplier: Sentech America
Description: The STC-CMB2MCL is part of the high-speed, CMOS Camera Link Camera series. This monochrome camera uses the C-MOSIS 2 Megapixel sensor which outputs full resolution at 340 fps. The STC-CMB2MCL also provides full triggering capabilities, a configurable AOI (Area of
- Maximum Frame Rate: 340 fps
- Width / Diameter: 1.968505 inch
- Height: 1.968505 inch
- Length: 1.59448905 inch
-
Description: This non-ITAR reduced weight (3000g) lattice matched, InGaAs scientific SWIR camera allows for high resolution SWIR imaging at 1280x1024 with high frame rates >93 frames per second (fps) at full frame size. This small pitch array,12 μm, combined with the high
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 93 to 385 fps
- Width / Diameter: 0.64960665 inch
- Length: 1.05118167 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: Industrial design for high performance and high load The V-857 is a heavy-duty and highly dynamic linear stage for industrial applications. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the use of
- Stroke or X-Axis Travel: 15.74804 to 31.49608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Bearing Type: Ball/Roller Bearing
- Features: Electrical
-
Supplier: Samsung Electro-Mechanics
Description: A camera module provides functions for taking photos by using electronic devices, such as smartphones and table PCs. High-level technologies are required for mobile devices as they become small and slim and customers demand high resolution and multiple functions. We own
- Physical: Board Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Camera Function: Video
-
Supplier: Teledyne Qimaging
Description: proteins Utilized with the optional QImaging RGB filter, a rapid-speed, high resolution color camera A high-speed infrared camera for applications such as IR-DIC. Features 1392 x 1040 pixels 6.45µm x 6.45µm pixel size High sensitivity (especially in
-
Supplier: PI (Physik Instrumente) L.P.
Description: Compact industrial design for applications with low power requirements The V-855 is a heavy-duty and highly dynamic linear stage for industrial applications. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the use of
- Stroke or X-Axis Travel: 0.01574804 to 0.03149608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: D-Link Systems, Inc.
Description: Though small in size, the camera is big on quality and uses a 720p HD sensor to provide sharp, high-resolution snapshots and videos with rich detail. Get a closer look with ePTZ, which lets you zoom in and pan across your camera’s video so you can survey a large area
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.2 Lux
- Width / Diameter: 0.84 inch
-
Supplier: Navitar, Inc.
Description: Pixelink’s extensive USB 3.0 Vision compliant camera lines are ideal for OEMs and organizations seeking reliable, high-quality machine vision cameras with fast data transfer speeds. These cameras use the latest CMOS sensors and provide high resolution, low
-
Supplier: Hamamatsu Photonics Europe
Description: The core of the C13949-50U camera is the scientific image sensor, an advanced CMOS detector that simultaneously achieves high resolution, fast readout speeds and low noise. With its small size, board-level design and simple, low-cost integration using USB 3.0, the
- Physical: Board Mount
- Features: CMOS
-
Supplier: e-con Systems™ Inc
Description: Tag: NVIDIA Orin NX / NANO Cameras Overview e-CAM200_CUONX is a 20 MP MIPI CSI-2 super-resolution camera featuring an 1/1.8" AR2020 CMOS image sensor from onsemi®. This camera is designed to seamlessly integrate with the NVIDIA® Jetson Orin™ NX/Orin Nano™ development kit. It
- Horizontal Resolution: 5,120 lines
- Maximum Frame Rate: 29 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Nexperia B.V.
Description: The device is designed to protect in-vehicle ultra high-speed interfaces in automotive applications, such as Low-Voltage Differential Signaling (LVDS), High-Definition Multimedia Interface (HDMI) and DisplayPort interfaces against ElectroStatic Discharge (ESD). The device is
- Capacitance: 0.6 pF
- VESD: 8,000 volts
- Features: ESD Suppressor, Other
- Direction: Unidirectional
-
Supplier: Nexperia B.V.
Description: This unidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL)
- Features: ESD Suppressor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Apogee Imaging Systems
Description: The Aspen CG1007 has a back-illuminated full frame spectroscopy format CCD with exceptionally high quantum efficiency across the visible and in the UV. The 12 micron pixels provide high spectral resolution. All Aspen systems are backed by a 2 year warranty on the camera and
-
Supplier: Smartmore Corporation Limited
Description: miniature cameras will become your best choice. - 29x29x29mm ultra-small size, 40g extremely light weight, industry-wide fixed hole; - Compliant with USB30 ultra-high-speed communication protocol, the maximum speed is 440MByte/s ; - Built-in large-capacity frame
- Horizontal Resolution: 1,224 to 1,024 lines
- Maximum Frame Rate: 79 to 155 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Apogee Imaging Systems
Description: The Aspen CG4050 has a 4-megapixel format interline transfer sensor with low noise and high quantum efficiency. The camera is available with a monochrome (CG4050) or color (CG4050C) sensor. Small pixels are ideal for microscopy. All Aspen systems are backed by a 2 year warranty
-
Description: Thermo Scientific* CIDI3710D-UV is a gated intensified UV-sensitive, CID-based camera consisting of CID3710D solid-state RS-170 camera, fiberoptically coupled to 18mm second generation UV-sensitive microchannel plate image intensifier. Solid-state video monochrome video camera
- Horizontal Resolution: 776 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.000005381955 Lux
- Vertical Resolution: 512 lines
-
Supplier: AXIS Communications, Inc.
Description: 160 m (525 ft). Whether zoomed out or in full 35x zoom position, images are crisp, clear, and rich in color and detail. Pan/tilt performance With a maximum speed of 450º/second, and high precision low speed movement at 0.05º/second, AXIS 233D can follow a walking person at a
- Camera Function: Video
-
Supplier: Smartmore Corporation Limited
Description: USB 3.0 Area Scan Camera for inspections Area scan cameras are widely acknowledged as general-purpose imaging solutions as they use a direct matrix to capture images or objects, events or scenes. The USB 3.0 area scan camera is developed based on the USB Vision standard protocol
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 46 fps
- Width / Diameter: 2.362206 inch
- Height: 1.968505 inch
-
Description: length. Boasts superior anti-blooming performance and features command stop motion or PIP (Part in Position) to capture and read asynchronous high-speed events in center frame. A versatile camera head-mounting feature simplifies installation in small spaces, and the
- Horizontal Resolution: 768 lines
- Maximum Frame Rate: 25 fps
- Sensitivity: 5.381955 Lux
- Operating Temperature: 32 to 122 F
-
Supplier: e-con Systems™ Inc
Description: NVIDIA AGX Orin Cameras Supported Platforms, Overview The e-CAM121_CUOAGX is an advanced 12MP MIPI CSI-2 ultra-low light camera module featuring the Sony® Starvis™ IMX412 back-illuminated and stacked CMOS image sensor. This camera module is capable of delivering
- Horizontal Resolution: 4,056 lines
- Maximum Frame Rate: 60 to 240 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: InfraTec GmbH
Description: structures. It is equipped with an integrated 10 GigE interface that enables data exchange between camera and computer at a speed of 10 Gbps. Due to the modular concept consisting of optics, detector and interface modules, the camera can be individually configured and optimally
- Measurement Range: -20 to 2,000 C
- Spectral Range: 3.5 to 4.8 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.024999999999999998 C
-
Supplier: Santa Barbara Instrument Group
Description: The ST-2000XCMI includes: A relatively large CCD with a generous field of view Antiblooming protection - good for small refractors High resolution on smaller telescopes with 7.4 micron square pixels Remote Guide Head Port High speed download - about 4.5 seconds for a full
- Imaging Technology: CCD
- Features: Digital, High Speed
- Format / Output: USB
- Camera Function: Video
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: skilled in operation and production, can better guarantee product quality. As a high-end conductive slip ring manufacturer, the company not only provides high-quality standard products, but also relies on our technical advantages, focusing on providing high quality products to
- Number of Circuits: 13
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Santa Barbara Instrument Group
Description: The ST-2000XM has been developed to meet the needs of the astro-imager looking for: A relatively large CCD with a generous field of view Antiblooming protection - good for small refractors High resolution on smaller telescopes with 7.4 micron square pixels Self-guiding with a built-in
- Imaging Technology: CCD
- Features: Digital, High Speed
- Format / Output: USB
- Camera Function: Video
Find Suppliers by Category Top
Featured Products Top
-
Chemi-Con has developed a new camera module with a color image sensor to meet growing demand for high-accuracy image analysis and high-speed inspection in manufacturing environments. The module features distortion-free imaging using a global shutter, high-speed output up to 100 fps, low power (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
available 30, 34, 36 & 38 AWG coax and twinax construction Eye Speed® cable technology Stranded conductor for small bend radii and dynamic high flexing cycle applications Cost-effective ribbonizing eliminates discrete wires Custom end options for (read more)
Browse Cable Assemblies Datasheets for DigiKey -
Chemi-Con’s NCM12-FC-80 is a high-performance color camera module designed for automotive applications such as rear-view cameras and dashcams. It features a built-in image signal processor (ISP) and delivers Quad VGA resolution with 1280 horizontal by 960 vertical pixels using a 1 (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
High-Speed Thermography Infrared camera systems allow thermographic precision at highest speeds Snapshot detectors and complementary components provide for highest (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Its small footprint, high efficiency, and sleek design make this electric in-line actuator an ideal solution for minor lifting applications where installation space is limited. The light-weight easyE®-25 is perfectly suited for designs constrained by size or (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
acceleration and stable running performance. Integrated speed control further allows systems to adapt to varying load and airflow conditions in real time. These features make it well suited for compact high-speed applications, including personal care devices and other small motor-driven systems where efficiency, responsiveness, and reliability are critical. (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Voltage amplifiers – low frequency, wideband and logarithmic voltage amplifiers High Speed GHz amplifiers (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
How to Reduce Vibration and Noise in High-Speed Railway Vehicles Practical Vibration and Noise Control Approaches for Modern Railway Applications In railway vehicles, vibration and noise can directly affect passenger comfort. In high-speed rail systems especially, even relatively (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
scene. Now with the portability option, data collection has never been as fast or easy. Leveraging a high-speed camera for frame rates over 10,000 fps, the Iris MX’s most unique capability is the ability to apply Motion (read more)
Browse Engineering Analysis Software Datasheets for RDI Technologies Inc. -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Small, Lightweight Connectors Enable Today's Most Powerful Optical Electronics
High-speed cameras, machine learning, and robotics are changing the world for interconnects that support data services to and from the optical lens. Key designs are often selected from older, standard micro- and nano-sized connectors, but these almost always need physical and electrical adjustments
-
Technology Roundup: Seeing (Electronically) Is Believing
Combining high resolution with ultra compact, lightweight dimensions, the CS5260 color camera from ToshibaTeli America, Inc. provides troublefree integration into machine vision systems, and is well suited for scientific microscopy and visualization tasks. Featuring a 1/2 CCD with 768 (H) x 494(V
-
Smart Computing Article - IDE to imaging
Sony's external CRX 1600L/A2 Spressa CD-RW (CD-rewriteable) drive uses the i.Link standard to connect to other FireWire-enabled computer systems. Sony's trademarked version of the input/output technology FireWire, also known as IEEE 1394, is called i.Link. This high-speed serial bus helps
-
A Trace-and-Track Future
Jepson. And, just as barcoding equipment is becoming a more-common add-on to the packaging line, so is machine vision to validate the labeling that occurs. "High-speed, 24x7 production lines with hot-stamped labels might need multiple vision systems to ensure that the right label is in place on each
-
CMOS LDO Regulators for Portable Devices (.pdf)
and triple-output devices is available offering designers the features and the performance desired for the specific tasks, such as: * high ripple rejection for analog signal and RF circuits. * high-speed load regulation for logic circuits. ROHM CMOS LDOs are available in very small surface mount packages as well
-
The History of the Rotary Solenoid
solenoid switching proved to be reliable and long lasting, with an operating life of up to fifty million cycles. It also proved to be very fast, which led to another application: Camera shutters. The controlled high-speed actuators remain useful in imaging applications. Rotary solenoids became a standard
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
motion were. commensurate, rapid mixing was observed. The rectangular mixing chambers were. found to be more efficient than the circular chambers. This approach shows potential for. mixing low diffusivity biological samples, which is a very challenging problem in laminar. flows at small scales
More Information Top
-
Realtime collision avoidance using a robot manipulator with light-weight small high-speed vision systems
In this paper, we propose a collision avoidance system in which two light-weight small high - speed camera heads are placed on a robot manipulator.
-
Chinese Pda Mobile Set, Chinese Pda Mobile Set Manufacturers
mobile phones, small electronic products memory module, PDA, display card chip set, micro fuel cell, mobile power, high-speed portable hard drive, high-speed portable hard drive, small high - speed camera and other...
-
An empirical study into the robustness of split covariance addition (SCA) for human motion tracking
The system is composed of a set of small , high speed cameras which are aligned in a self contained housing and are affixed to the user's head [14].
-
Blink and you'll miss it - HIGH-SPEED IMAGING - Imaging and Machine Vision Europe
‘Existing users are demanding physically smaller cameras with higher speeds at full high-definition resolution, as well as greater light sensitivity,’ he says.
-
Basler Starts Series Production Of “Ace” Camera Models With 2 And 4 MP Resolution And Up To 340 fps
Unique combination of excellent image quality, high speed and small camera housing .
-
Sea spray spume droplet production in high wind speeds
The high speed camera acquired small frames (1000  1000 pixels) at a rate of 1000 Hz and with an image field of view of 6.38 cm  6.38 cm; the crests of the waves were usually visible in the…
-
A contribution to the Study of Decomposition and Combustion of HMX. influence of some additives
The visualisation by a high speed camera shows small wax droplets (a few microns) on the burning surface.
-
Quick and accurate estimation of human 3D hand posture
As shown in Fig.10, this system, using one notebook-type PC, can estimate 3D posture of the hand of a person who is freely moving his/her arm in front of a high - speed small camera , and output its result to a…
-
High-speed JPEG coder implementation for a smart camera
• Low cost/ small size high - speed camera , which is capable of recording image sequences of up to 2,000 images per second in the camera, and subsequently transfer them to the visualization computer via Ethernet.
Indicates content that may require registration and/or purchase.