Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift
- Diameter / Width: 4.5 inch
- Motor Shape: Cylindrical Body
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift
- Diameter / Width: 3.3 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift
- Diameter / Width: 4.5 to 5 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift
- Diameter / Width: 4.5 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: Portescap
Description: 16C18 Brush DC High Efficiency Electric Motor 16C18 With a cost efficient design featuring alnico magnet, this motor can deliver a torque up to 1.2 mNm in a smaller package, reaching optimal efficiency while maintaining a long lifetime. Product Highlights Ironless
- Other DC Voltage: 4 VDC
- Torque Constant: 0.351168 in-oz/amp
- Other Output Power: 0.001072176307922256 HP
- Continuous Current: 0.48 amps
-
Supplier: SAE International
Description: between the adjacent poles asymmetrically to lower torque ripple and radial force. Similar to Chevrolet Spark BEV electric motor, a pair of small slots are stamped in each rotor pole near the rotor outer surface to lower torque ripple and radial force. Rotor design
-
Supplier: Loover Industrial Co., Ltd.
Description: Features: Utilizing a High-Functional Brushless Motor, this screwdriver has an extended lifespan and strong durability. Repair and maintenance almost needless. Smaller size, light weight, low noise-pollution, fashionable design, high stability and easy operation motor
- Torque Range: 0.110619469026549 to 1.3716814159292 Ft-lbs
- Rated Free Speed: 700 to 2,000 rpm
- Size Range: 0.06299216 to 0.13779535 inch
- Drive Size: 1/4" Hex
-
Supplier: ASG, Division of Jergens, Inc.
Description: Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Economic design using proven features of the HIOS BL and CL Series tools The screwdriver body uses an antistatic body case to prevent the generation of static electricity, suitable
- Torque Range: 0.147492625368732 to 0.884955752212389 Ft-lbs
- Rated Free Speed: 690 to 1,000 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Cole-Parmer
Description: • Large selection lets you match mixer capability to your specific application • Mix up to 50 gallons of fluid! • These mixers offer more horsepower and torque than the small batch mixers. Use these batch mixers in a wide range of applications. Choose a direct-drive model for
- Motor Speed: 90 to 1,800 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: • Large selection lets you match mixer capability to your specific application • Mix up to 50 gallons of fluid! • These mixers offer more horsepower and torque than the small batch mixers. Use these batch mixers in a wide range of applications. Choose a direct-drive model for
- Motor Speed: 90 to 1,800 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: SAE International
Description: This article describes a design method for improving the mechanical efficiency in a small vane pump, which is driven by an electric motor with a battery for a conventional vehicle. An aim of designing is a decrease in friction torque without decreasing the volumetric
-
Supplier: Portescap
Description: 35STH23 High precision Hybrid Stepper Motor 35STH23M The 35STH23-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases
- Static / Holding Torque: 9.911504424778757 In-oz
- Step Angle: 0.9 degrees
- Rotor Inertia: 0.00015576 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 35STH27 High Precision Hybrid Stepper Motor 35STH27M The 35STH27-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases
- Static / Holding Torque: 15.575221238938047 In-oz
- Step Angle: 0.9 degrees
- Rotor Inertia: 0.00019824 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 35STH34 High Precision Hybrid Stepper Motor 35STH34M The 35STH34-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases
- Static / Holding Torque: 18.407079646017692 In-oz
- Step Angle: 0.9 degrees
- Rotor Inertia: 0.00022656 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: BNB INT. Co., Ltd.
Description: A DC motor is an electronic component that is rotated by direct current power. DC stands for Direct Current. DC Motor It is characterized by small size, long service life, low noise, high efficiency, and strong torque and power. Applications Robots, dryers, smart
-
Supplier: ASG, Division of Jergens, Inc.
Description: Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Ergonomic design, small and light weight Stable and precise torque output allows for high repeatability Low noise
- Torque Range: 0.0368731563421829 to 0.405604719764012 Ft-lbs
- Rated Free Speed: 1,000 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Ametek Dynamic Fluid Solutions
Description: Prestolite Motors has one of the most extensive lines of DC Motors in the world, ranging from 2 inch diameter to 5 inch diameter. AMETEK Prestolite Motors offer: PMDC Motors Used in coffee grinders, small engine starters, mixers, pumps, treadmills High
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line
-
Supplier: HORIBA Instruments, Inc.
Description: transmissions directly connected to the dynamometer without torque transducer Complete engine torque performance environment, including; engine map (torque speed – throttle position), braking torque, and IC engine order harmonics Unique Idle condition simulation (power
- Application: Automotive, Industrial
-
Supplier: ASG, Division of Jergens, Inc.
Description: Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Internal speed adjustable from 100 to 750 RPM Full Torque Output at Low RPM Stable and precise torque output allows for high repeatability Ergonomic design,
- Torque Range: 0.0147492625368732 to 0.110619469026549 Ft-lbs
- Rated Free Speed: 100 to 750 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: motor (BLDC), 3-ganged potentiometer and high efficiency gearbox. It has a high torque to weight ratio.
- Supply Voltage: 24 to 32 volts
- Maximum Torque: 53.0973451327434 In-lbs
- Operating Temperature: -40 to 158 F
- Shaft or Table Diameter: 0.3149608 inch
-
Supplier: GF Piping Systems
Description: The EA11 is our basic version for the open/close operation of smaller torques. The electric actuator EA11 consists of a gear, a direct current motor, a base print as well as equipment for end stops in its standard version. The Electric Actuators EA21, EA31, EA42 are not
- Actuator Torque: 88.4955752212389 to 2,212.38938053097 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 100 to 230 volts
- Failsafe: Close at No Power, Open at No Power
-
Supplier: Mountz, Inc.
Description: productivity with one power tool instead of 2 - 8 tools. Perfect for cell based manufacturing environments. Electric screwdriver features a high performance brushless motor design that provides durability and reduces the standard maintenance costs associated with brush type
- Torque Range: 0.03333333333333333 to 0.14166666666666666 Ft-lbs
- Rated Free Speed: 420 to 1,000 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Mountz, Inc.
Description: productivity with one power tool instead of 2 - 8 tools. Perfect for cell based manufacturing environments. Electric screwdriver features a high performance brushless motor design that provides durability and reduces the standard maintenance costs associated with brush type
- Torque Range: 0.10833333333333332 to 0.4333333333333333 Ft-lbs
- Rated Free Speed: 190 to 71 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: SAE International
Description: torque. The design, construction and performance of this digital hydraulic transmission are detailed. The use of internal gear type pump/motors results in a small size that will allow the transmission to fit within the outline of a typical SUV transmission, offering a low cost
-
Screwdrivers (electric and pneumatic) - Low toruqe Brushless Electric Screwdriver -- SKD-B100 SeriesSupplier: Loover Industrial Co., Ltd.
Description: Features: Featuring the high function and innovation of a brushless motor. Durable and permanent life-time. Motor maintenance is unnecessary. Small and light weight, noiseless, streamlined appearance, high stability and easy to use. First model of the smallest and
- Torque Range: 0.00589970501474926 to 0.250737463126844 Ft-lbs
- Rated Free Speed: 200 to 1,000 rpm
- Size Range: 0.0393701 to 0.09055123 inch
- Drive Type: Adjustable Size Drive
-
Supplier: Mountz, Inc.
Description: power tool instead of 2 - 8 tools. Perfect for cell based manufacturing environments. Electric screwdriver features a high performance brushless motor design that provides durability and reduces the standard maintenance costs associated with brush type electric
- Torque Range: 0.011666666666666665 to 0.10833333333333332 Ft-lbs
- Rated Free Speed: 240 to 1,000 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric rotary actuators to replace dated, cumbersome pneumatic and hydraulic systems. The RAX all-electric rotary actuator product line is designed for high-temperature, hazardous environments. These all-in-one, self-contained actuators utilize an
-
Supplier: Mountz, Inc.
Description: power tool instead of 2 - 8 tools. Perfect for cell based manufacturing environments. Electric screwdriver features a high performance brushless motor design that provides durability and reduces the standard maintenance costs associated with brush type electric
- Torque Range: 0.06666666666666667 to 0.21666666666666665 Ft-lbs
- Rated Free Speed: 360 to 890 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Data Device Corporation (DDC)
Description: PW-82336 Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR) The PW-82336 is a 3-phase Motor Drive hybrid that utilizes a rad-tolerant MOSFET output stage with 100 VDC rating to deliver 5 A continuous current to the motor. Packaged in a small case with internal logic
- Maximum Output Voltage: 100 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
- Operating Temperature: -55 to 125 C
-
Supplier: Marposs Corp
Description: windscreen wiper motors), brushless motors, geared motors, swing and sliding gate motors, shutter and blind motors, and specialised motors such as synchronous reluctance motors. Marposs E.D.C. can also supply customised systems for testing multiple
-
Description: removed for easy access to motor and all electrical connections. High torque, H4 duty class motor with class F insulation; 60 hertz standard, 50 hertz available. Optional Variable Frequency Drives, or 2-speed motor available. Suspension easily changed from hook to
-
Supplier: Force Control Industries, Inc.
Description: Designed with Oil Shear Technology the MagnaShear Motor Brakes typically mount to the back of a brake motor. They are designed to be a stopping brake, not just a holding brake. Oil Shear Technology allows the brake to dynamically slip to a stop without wearing friction material and the
- Torque Rating: 6 to 1,250 Ft-lbs
- Operating Voltage: 115 to 230 volts
- Bore Diameter: 0.625 to 3.625 inch
- Diameter: 20.1 inch
-
Supplier: SKF/North America
Description: Quiet running Extremely good oxidation stability and resistance to water Typical applications: Textile spinning spindles Machine tool spindles Instruments and control equipment Small electric motors used in medical and dental equipment In-line skates Printing cylinders Robots
- Kinematic Viscosity (@ 40°C): 15 cSt
- Operating / Use Temperature: -65 to 230 F
- Features: Bearings, Lubricant
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: John Crane, Inc.
Description: transmitting high torque combined with shaft misalignment. Applications Process Pumps Electric Motors Gearboxes Steam Turbines Other Compressors Driven Machinery Other Rotating Equipment Generators
- Bore Diameter: 13 inch
- Rated Torque: 2,787,610.61946903 In-lbs
- Rated Speed: 6,100 rpm
- Coupling Type: Metal Contoured Diaphragm
Find Suppliers by Category Top
Featured Products Top
-
New, Smaller Valbia® VB015M Metal Electric Actuator Brings Compact Power and Reliability to Industrial Applications Bonomi’s new Valbia® Series VB015M quarter-turn actuator is the company’s smallest (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Modern electric liftgate systems require high torque output, quiet operation, and long-term durability to ensure smooth opening and closing under repeated daily use. Automotive manufacturers increasingly demand compact drive motors that provide stable lifting performance (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
86HSD Series Hybrid Stepper Motors are designed for demanding motion control applications requiring high torque, accurate positioning, and reliable performance. Featuring a standard 1.8° step angle and multiple torque (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
provides adaptable motor solutions for precision equipment and compact drive systems. Key Features Mini High Torque Planetary Gear Motor Design High Torque Output in Small Size Precision Planetary Gearbox Structure CW (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Engineers often face challenges in selecting motors that provide precise speed control, high torque, and long (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Reliable High-Torque Performance The 76mm DC Micro Motor from Yuyao Baida Electric is engineered for high torque and efficient power transmission, ensuring consistent performance in cordless power (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
specifications of a hub motor require a lightweight and compact package with high torque output at a high speed. Inherent design characteristics of BLDC motors force a trade-off between torque and speed. Desired performance can be achieved by adjusting motor design variables. For instance, motor (read more)
Browse DC Motors Datasheets for Portescap -
weight and high torque are essential. These coreless DC Micro Motors are highly efficient by design and ideal for battery operated device integration. Through the use of state of the art materials, including high power rare earth magnets, the (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Struggling to find a compact motor with high torque, durability, and low noise for precise industrial applications? Engineers require motors that deliver reliable performance, efficient power transmission, and long service life across (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
the leisure industry and even in computers. Like our other custom DC motors, they have a high starting torque and work well in conjunction with our gearbox solutions Consider Your Industry The most important factor in choosing custom electric motors is the (read more)
Browse Gearmotors Datasheets for parvalux by maxon
Conduct Research Top
-
Piezo Motors: Principle of Operation for Engineers
Voltage and Power Sources. An example of applications in this area is the electric cigarette lighter, where pressing a button causes a spring- loaded hammer to hit a piezoelectric crystal, thereby producing a sufficiently high voltage that electric current flows across a small spark gap, heating
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
and causes low flows. Additionally, the diaphragm generally has within it a very small pilot hole to allow pressure to equalize on both sides of the diaphragm. The pilot hole easily clogs causing the solenoid valve to function erratically. Smaller solenoid valves and high pressure solenoid valves use
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
are designed to combine the peak capabilities of both the BLDC motor and the planetary gearing. The BLDC motors used in the MPW series feature a proven design renowned for its small frame size and high torque density. The high torque density of this integrated design also enables lower ratios in the planetary
More Information Top
-
The development of the dental high‐speed air turbine handpiece. Part 2 *
At this time small high torque electric motors (24V DC supply), which had been developed as servo motors for use in aircraft, became available.
-
Hybrid EV Weekly - 12th November
The RAV4 hybrid combines the output from a 2.5-liter Atkinson cycle four-cylinder engine and a small high - torque electric motor to provide a power output of 194 hp and 206 lb-ft. of torque.
-
News - Toyota launches 2016 RAV4 hybrid in US; price starts from USD28,370
The RAV4 hybrid combines the output from a 2.5-liter Atkinson cycle four-cylinder engine and a small high - torque electric motor to provide a power output of 194 hp and 206 lb-ft. of torque.
-
Special section on TAROS-06
Each exploits small , high torque electric motors to accumulate energy in mechanical springs ready for sudden release.
-
News
The second half of the Hybrid Synergy Drive equation consists of a small , high torque electric motor that produces 141hp, an ultra-small inverter with a specially designed compact battery and a transaxle to provide the economy and seamless performance hybrid drivers …
-
Aerospace Sciences Meetings > The CAFE Green Flight Challenge Program (CGFCP)
However, small electric wheel motors with high torque could enable Sky Taxis to accomplish the brisk take off acceleration necessary while emitting much lower noise than if the take off were entirely dependent on the propeller’s thrust.
-
Energy technique
While the electric motor develops its supreme torque by low rotation speed, the combustion engine develops first by higher rotation speeds, its supreme .
-
Energy technique
While the electric motor develops its supreme torque by low rotation speed, the combustion engine develops first by higher rotation speeds its supreme moment.
-
Energy technique
While the electric motor develops its supreme torque by low rotation speed, the combustion engine develops first by higher rotation speeds its supreme moment.
-
Energy technique
While the electric motor develops its supreme torque by low rotation speed, the combustion engine develops first by higher rotation speeds its supreme moment.
Indicates content that may require registration and/or purchase.