Products/Services for Small Motorized Gyroscopes

  • Gyroscopes-Image
    Gyroscopes - (90 companies)
    Gyroscopes are designed to measure angular rate or orientation about a given directional vector. They usually take the form of a disc-shaped object or rotor which is suspended in light supporting rings called gimbals. The gimbals have...
    Type
    Angular / Rotary Axes
    Rate vs. Rate-integrating Gyro
  • Lifts-Image
    Lifts - (1632 companies)
    ...loads such as pallets from the floor to a raised position for working, storage height positioning, or loading and unloading. This grouping includes manual, automated, walking and motorized forklifts. Truck lift gates - Truck lift gates are designed...
  • Small-Signal Bipolar Transistors (BJT)-Image
    Small-Signal Bipolar Transistors (BJT) - (158 companies)
    Small-signal bipolar transistors (BJT) are semiconductors that amplify small AC or DC signals. They consist of a base n-type or p-type layer sandwiched between emitter and collector layers of the opposite type. Small signal bipolar junction...
  • Platforms and Walkways-Image
    Platforms and Walkways - (384 companies)
    ...such as oils or rainfall, but are never large enough to pose a walking hazard. Smaller holes may capture dropped tools or hardware. Larger holes may eliminate the need for duplicate lighting or sprinkler systems. Additionally, many surfaces include...
  • Wheels-Image
    Wheels - (379 companies)
    ...wheels. Applications. Industrial wheels are used in a variety of applications and industries. Products that are designed for heavy equipment such as earth movers, forklifts, trailers, moveable machinery, and motorized vehicles can support a variety...
  •  
    Antennas - (1286 companies)
    ...in almost any polarization. These antennas have moderate inherent directivity, but arrays can be better tuned for specific directions. Loop antennas have radiation patterns that are omnidirectional, and a small antenna with a circumference of 1/10th or less...
  •  
    Inertial Measurement Units (IMU) - (64 companies)
    Inertial measurement units (IMUs) determine location via integrated gyroscopes and accelerometers that detect the distance and direction traveled over a period of time. Inertial measurement units (IMU) are self-contained systems that measure linear...
  •  
    Material Handling Carts and Trucks - (1274 companies)
    Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available...
  •  
    Galvanometer Optical Scanners - (33 companies)
    Galvanometer optical scanners are motorized mirror mounts and system used in scanning applications. Galvanometer optical scanners also called Galvos or Galvo scanners are motorized mirror mounts and systems used for laser-beam steering or scanning...
  •  
    Inertial Navigation Systems - (80 companies)
    Inertial navigation systems use a combination of accelerometers and angular rate sensors (gyroscopes) to detect altitude, location, and motion. They may also be capable of detecting attitude, position, velocity, temperature, or magnetic field...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire