Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: jbj Techniques Limited
Description: Pneumatic motors with exhaust air throttle Performance 2.8 - 8.5 kW These pneumatic motors have been designed for permanent operation & rough operating conditions. They also work reliably in a humid atmosphere and under extreme climatic conditions. The motors can
- Required Torque: 11.061946902654867 to 17.699115044247787 Ft-lbs
- Maximum Air Pressure: 87.02262 to 145.0377 psi
- Air Consumption: 211.8882 SCFM
- Rated Free Speed (output): 5,000 rpm
-
Supplier: jbj Techniques Limited
Description: Capacity 3.6 - 28.1 kW With speed limitation between 1000/min and 2000/min (DMO.../10.bzw. DMO.../20) These pneumatic motors have been designed for permanent operation & rough operating conditions. They also work reliably in a humid atmosphere and under extreme climatic conditions. The
- Required Torque: 125.36873156342183 to 144.54277286135692 Ft-lbs
- Maximum Air Pressure: 116.03016 psi
- Air Consumption: 776.9234 SCFM
- Rated Free Speed (output): 1,000 to 1,200 rpm
-
Supplier: jbj Techniques Limited
Description: Pneumatic motors with speed limiter and gearbox Capacity 5.7 - 25.5 kW With upstream reduction gear to increase torque These pneumatic motors have been designed for permanent operation & rough operating conditions. They also work reliably in a humid atmosphere and under
- Required Torque: 193.21533923303835 to 362.094395280236 Ft-lbs
- Maximum Air Pressure: 116.03016 psi
- Air Consumption: 1,094.7557 SCFM
- Rated Free Speed (output): 655 to 975 rpm
-
-
Supplier: jbj Techniques Limited
Description: These pneumatic starters are used to start up diesel engines & turbines. They mainly comprise a toothed wheel motor, a single-track pinion with reduction gear and a valve combination. Since the toothed wheel motor develops its greatest torque when breaking out, it is
- Required Torque: 39.08554572271386 to 376.10619469026545 Ft-lbs
- Maximum Air Pressure: 116.03016 to 217.55655 psi
- Air Consumption: 342.55259 to 2,189.5114 SCFM
- Weight: 24.5 to 52 lbs
-
Supplier: PennEngineering®
Description: parts are available from the factory. Trigger activates pneumatic motor. Non-marring tip. Interchangeable and adjustable nose assemblies. IL-2000 operates on 90 P.S.I. using 1/4” air line. For information on the StickScrew fasteners, contact us.
- Actuation: Button / Trigger
- Features: Feeder System
- Screwdriver Style: Fixtured
- Head Style: In-line
-
Supplier: DEPRAG, Inc.
Description: output at a low weight at small development. In this time is very important improving of productivity and efficiency of pneumatic motors - from this reason we developed pneumatic turbine grinders . Because of higher efficiency of our turbine motor - grinders have
- Rotary Speed: 6,600 to 17,100 rpm
- Power: 0.67011019245141 to 3.21652892376677 HP
- Power Source: Air / Pneumatic
- Type: Rotary Surface (e.g., Blanchard)
-
Supplier: DEPRAG, Inc.
Description: output at a low weight at small development. In this time is very important improving of productivity and efficiency of pneumatic motors - from this reason we developed pneumatic turbine grinders . Because of higher efficiency of our turbine motor - grinders have
- Rotary Speed: 6,600 to 15,300 rpm
- Power: 0.67011019245141 to 3.08250688527649 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder, Rotary Surface (e.g., Blanchard)
-
Supplier: DEPRAG, Inc.
Description: output at a low weight at small development. In this time is very important improving of productivity and efficiency of pneumatic motors - from this reason we developed pneumatic turbine grinders . Because of higher efficiency of our turbine motor - grinders have
- Rotary Speed: 30,000 to 45,000 rpm
- Power: 0.402066115470846 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: DEPRAG, Inc.
Description: output at a low weight at small development. In this time is very important improving of productivity and efficiency of pneumatic motors - from this reason we developed pneumatic turbine grinders . Because of higher efficiency of our turbine motor - grinders have
- Rotary Speed: 28,000 rpm
- Power: 1.34022038490282 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Screwdrivers (electric and pneumatic) - Pistol Grip Cushion Clutch Pneumatic Screwdriver -- CSE10PRESupplier: ASG, Division of Jergens, Inc.
Description: FIAM CSEPRE pistol grip cushion clutch pneumatic screwdrivers are equipped with external clutch adjustment. Extremely versatile, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and optimized ergonomic design ensures
- Torque Range: 1.10619469026549 to 7.37463126843658 Ft-lbs
- Rated Free Speed: 450 rpm
- Operating Noise Level: 74 dB
- Drive Size: 1/4" Hex
-
Supplier: CS UNITEC
Description: high-quality metals. For sanding pipes from small to large diameter, up to 14" Grinds weld seams on flat surfaces – leaves no edges Powerful 14.5 Amp motor and variablespeed control from 950 to 3500 RPM Quick and easy changing of sanding belts Ideal for stainless steel and aluminum
- Surface / Linear Speed: 1,980 to 6,000 ft/min
- Power Source: Air / Pneumatic
- Features: Belt Sander - Contact Wheel, Coated Abrasives (Belts / Discs), Polisher / Polishing Lathe, Sander, Variable / Multi-speed
- Applications / Materials Abraded: Cleaning / Surface Preparation, Metals / Metalworking
-
Supplier: ASG, Division of Jergens, Inc.
Description: FIAM CSERE cushion clutch pneumatic screwdrivers are equipped with external clutch adjustment. Extremely versatile due to the Uni-Jointech torque control system, these tools hold up even in the most difficult working conditions. High power to weight ratio ensures ultimate performance and
- Torque Range: 1.10619469026549 to 5.89970501474926 Ft-lbs
- Rated Free Speed: 1,000 rpm
- Operating Noise Level: 76 dB
- Drive Size: 1/4" Hex
-
Description: type which allows control of high differential pressure with a small actuating force. The actuator is a compact but high output diaphragm motor of a multiple spring type structured in a simple mechanism. The model HCN valves, which are compact but of a low noise type and render high
- Valve Type: Control Valves, Directional Valves, Globe Valves
- Media: Steam
-
Supplier: Central Air Compressor Co.
Description: Available in 2 to 3.5 HP. For small business, residence or any compressed air need, the RCP Single Stage Compressor offers high volume, can operate on low amperage 208-230V or 115V* single phase power (*Portable Units), and are mounted on rugged receiver tanks to improve the consistency of
- Horse Power: 2 to 3.5 HP
- Power Source: AC Single Phase
- Mounting: Portable, Tank Mounted
-
Supplier: Gilson Company, Inc.
Description: confining pressures to the sample. Vertical loads are applied using two pneumatic pistons. A small, rolling diaphragm piston accurately applies light vertical loads of 4-100lbf (0.018-0.44kN) and the large diameter piston applies loads up to 1,500lbf (6.67kN). This design increases the
-
Supplier: Gilson Company, Inc.
Description: confining pressures to the sample. Vertical loads are applied using two pneumatic pistons. A small, rolling diaphragm piston accurately applies light vertical loads of 4-100lbf (0.018-0.44kN) and the large diameter piston applies loads up to 1,500lbf (6.67kN). This design increases the
-
Supplier: Gilson Company, Inc.
Description: confining pressures to the sample. Vertical loads are applied using two pneumatic pistons. A small, rolling diaphragm piston accurately applies light vertical loads of 4-100lbf (0.018-0.44kN) and the large diameter piston applies loads up to 1,500lbf (6.67kN). This design increases the
-
Supplier: Gilson Company, Inc.
Description: confining pressures to the sample. Vertical loads are applied using two pneumatic pistons. A small, rolling diaphragm piston accurately applies light vertical loads of 4-100lbf (0.018-0.44kN) and the large diameter piston applies loads up to 1,500lbf (6.67kN). This design increases the
-
Supplier: Air Compressors Direct
Description: Tank Size 26 Gallons Power 7.10 CFM @ 90 PSI Dual Voltage •Can operate on low amperage 208-230V or 115V single phase power Great Performance And Value For Small Business Or Residence •High volume for any compressed air need •Mounted on rugged receiver tank to improve air flow consistency
- Flow Capacity: 8.31 to 7.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: Hybrid slip ring pneumatics + electrics Hybrid slip rings for simultaneous transmission of media (gas) and electrics (power, signals) Pneumatic and electric hybrid slip ring is an electro-pneumatic rotation specially developed for certain devices that require
- Number of Circuits: 9
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Enfield Technologies
Description: The D1 PWM Valve Driver is designed specifically to drive and manage Enfield Technologies proportional valves. It converts a proportional command voltage into a -1.1…1.1A current signal to drive the valve’s linear force motor (different from a solenoid valve). Its on board electronics allow
- Number of Axes / Motors: 1
- Rated Power: 15.000000000000002 watts
- Continuous Output Current: -1.1 to 1.1 amps
- Supply Voltage (DC): 12 to 24 volts
-
Supplier: Southland Equipment Service
Description: Same small compact design but with a severe duty cycle industrial air motor. Includes chain container. Features variable flow, two-lever throttle pendant control for precise load spotting. Normal operating pressure 90 PSI. Threaded external exhaust for piping away exhaust in clean room
- Load Capacity: 250 lbs
- Lift: 10 ft
- Maximum Lift Speed: 31 ft/min
- Type: Pneumatic
-
Supplier: Bluetools
Description: elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air scribes have an in-line piston motor, which keeps vibrations to a minimum and allows the operator to focus on doing the best job possible, in the least amount of time. The 15Z-710 Pneumatic Engraving Pen
-
Supplier: PennEngineering®
Description: parts are available from the factory. Trigger activates pneumatic motor. Non-marring tip. Interchangeable and adjustable nose assemblies. IL-2000 operates on 90 P.S.I. using 1/4” air line. For information on the StickScrew fasteners, contact us.
- Actuation: Button / Trigger
- Features: Feeder System
- Screwdriver Style: Handheld Cylindrical
- Head Style: In-line
-
Supplier: Enfield Technologies
Description: Flexibility at the forefront of its design: the C1 features two independent control algorithms selected via an on-board jumper. Each selectable algorithm configures the functionality of the four potentiometers delivering maximum performance and flexibility. Small then other controllers on the
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 10 volts
- Rated Power: 20 watts
- Continuous Output Current: -1 to 1 amps
-
Supplier: Loover Industrial Co., Ltd.
Description: Features: Use of a High-Functional Brushless Motor promotes an extended lifespan and strong durability. Motor repair and maintenance almost needless. Smaller size, light weight, low noise-pollution, fashionable design, high stability and easy operation motor which gives the
- Torque Range: 0.0147492625368732 to 0.722713864306785 Ft-lbs
- Rated Free Speed: 160 to 1,000 rpm
- Size Range: 0.0393701 to 0.1181103 inch
- Drive Size: 1/4" Hex
-
Supplier: Bluetools
Description: sleeve throttle. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air scribes have an in-line piston motor, which keeps vibrations to a minimum and allows the operator to focus on doing the best job possible, in the least amount of time. The 15Z-710
-
Supplier: Loover Industrial Co., Ltd.
Description: Features: Use of a High-Functional, Brushless Motor promotes an extended lifespan and strong durability. Repair and maintenance almost needless. Smaller size, light weight, low noise-pollution, fashionable design, high stability and easy operation motor which gives the benefit of
- Torque Range: 0.0147492625368732 to 0.722713864306785 Ft-lbs
- Rated Free Speed: 700 to 1,000 rpm
- Size Range: 0.0393701 to 0.1181103 inch
- Drive Size: 1/4" Hex
-
Supplier: CS UNITEC
Description: High-torque drilling, reaming and driving units • Small side-to-side distancefor working in tight spaces • Self-closing roll throttle • Built-in oiler for motor • Ideal for bridge reaming and drilling applications • One-year warranty Slow-speed Straight Drive Units
- Length: 2.5 inch
- Weight: 7 lbs
- RPM: 500 rpm
- Pneumatic Motor Power: 0.7 HP
-
Supplier: CS UNITEC
Description: High-torque drilling, reaming and driving units • Small side-to-side distancefor working in tight spaces • Self-closing roll throttle • Built-in oiler for motor • Ideal for bridge reaming and drilling applications • One-year warranty Slow-speed Straight Drive Units
- Length: 23.8 inch
- Weight: 37 lbs
- RPM: 180 rpm
- Pneumatic Motor Power: 3 HP
-
Supplier: Macnaught USA, Inc.
Description: The Macnaught T Series range of Oil Pumps are high quality, economically priced oil pumps. The ideal choice for small workshop or service truck applications. The ‘T’ Series range of pumps have been designed with a non-corrosive air motor that does not require any oil lubrication, the
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Macnaught USA, Inc.
Description: The Macnaught T Series 3:1 range of Air Operated Oil Pumps are high quality, economically priced oil pumps. The ideal choice for small workshop or service truck applications. The ‘T’ Series range of pumps have been designed with a non-corrosive air motor that does not require any oil
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: PowerMate - L P International Inc.
Description: PowerMate POGO P-1 Light Duty Motorized Hand Truck The PowerMate POGO P-1 is a light duty motorized hand truck most often used to aid with small parcel deliveries. The P-1 is the smallest stair climber at just 20" wide. This lightweight machine is actually a regular hand truck with a light
- Features: Aluminum, Brake, Hand / Appliance Truck, Motorized, Other, Rough Terrain
- Actuation: Electric Motor
- Tires: Pneumatic
- Mechanism: Screw Lift
-
Supplier: Makita USA, Inc.
Description: screw depth setting Heat treated, machine cut gears for efficient power transfer Lightweight cast aluminum gear housing for durability Ergonomic rubberized pistol grip design for positive control Retractable belt clip and small center height (15/16") allow for operation in tight areas
- Drive Size: 1/4" Hex
- Drive Style: Electric
- Screwdriver Style: Handheld with Pistol Grip
-
Supplier: Vortec
Description: ejection, with a focused air flow targeted directly on the parts being moved or ejected. Vortec Jets meet OSHA specification for noise and dead-end pressure. BENEFITS Convey small parts without motors or pumps Save time with better blow off capability Up to 25 times blow off power
- Fluid Compatibility: Air
- Technology Type: Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
The Beswick miniature M3 external threaded barb fitting can be ordered in 316 stainless steel, 303 stainless steel, or brass. Five different barb sizes are offered to fit tubing IDs ranging from as large as 1/8" ID (3.2mm) to as small as 3/64" (1.2mm) ID. A captured O-ring face seal at the (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
Improved air-efficiency performance of the YT-1000 electro-pneumatic positioner At Rotork, we're always looking for new ways to help our customers operate more efficiently and sustainably. We’ve improved the air (read more)
Browse Electro-Pneumatic Transducers Datasheets for Rotork plc -
. The Visumatic Advant-edge Perfect for small assembly lines, small budgets Handles higher torque joining Ergonomics are no problem when pairing this automatic screwdriver on a torque reaction arm. Super duty, regular duty, or custom biomechanical (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
. Conveying rates are easy to control by regulating compressed air supply. Our compressed air powered Line Vac is engineered to quickly and economically transport large volumes of material over long distances. The Line Vac passes a small amount of compressed air through (read more)
Browse Pneumatic Conveyors Datasheets for EXAIR -
. For customers with space limitations, smaller sizes can be created while still offering the same quality of conveyance. In situations where the Line Vac requires a specific flange mounting option, EXAIR can accommodate. Locations requiring custom mounting holes, brackets or inlet positions are (read more)
Browse Pneumatic Conveyors Datasheets for EXAIR -
upper pairs of wheels against the inside of the pipe. Even slight damage like cracks or dents in the pipe are easily negotiated by the rubber-tired wheels. Despite their small size, the combined traction of the four drive motors is around 1,000 N (in other words 100 kg). In order to (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
New, Smaller Valbia® VB015M Metal Electric Actuator Brings Compact Power and Reliability to Industrial Applications Bonomi’s new Valbia® Series VB015M quarter-turn actuator is the company’s smallest (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
devices – Dental chairs, surgical tools with air?driven motors and control signals. Test & measurement equipment – Rotating test jigs with pneumatic clamping and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, precise and efficient swivel unit. Powerful high-precision rotation In the new drive concept, the pneumatics and electromotor complement each other. The pneumatics provide the high power density required, while the electric motor contributes the fast response times (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
electric actuators with NEMA 4, 4X techno-polymer housing, two extra limit switches, a heater and thermostat, torque limiter and a 75% duty cycle motor. Dual voltage and manual override are standard. CSA-approved. Pneumatic actuation is also available. Valbia (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc.
Conduct Research Top
-
The Turbine: The Air Motor Packing Maximum Efficiency
What happens when the power from your drive unit simply isn't enough? When the motor for your robot-controlled plant has to supply maximum power yet has to be physically very small? When it has to produce very high revolution speeds, yet be fit for continuous operation? The automatic processes used
-
The turbine: the air motor packing maximum efficiency
What happens when the power from your drive unit simply isn't enough? When the motor for your. robot-controlled plant has to supply maximum power yet has to be physically very small? When it has to produce very high revolution speeds, yet be fit for continuous operation? The automatic processes
-
Redesign Provides Variable Gear Connection
Motors should be small and light - yet they must also achieve high torque values! DEPRAG is. currently lauching their enhanced POWER LINE air motors on the market and the name says it all. With their unbeaten low power-weight ratio these powerful air motors score top marks. They reach the high
More Information Top
-
CR4 - Thread: Pneumatic cam timer driven by small air motor
Hello, earlier you were asking about a timer powered by a small pneumatic motor , Domnick Hunter makes an air dryer which has just such a small air driven timer, .
-
The Gunite and Associated Tanks Remediation Project Tank Waste Retrieval Performance and Lessons Learned, vol. 2 [of 2]
Linear Scarifying End Effector (LSEE) Water-jet cutter with two nozzles that are mounted on a pair of ACME threads which are actuated by a small pneumatic motor .
-
Over some new laboratory apparatuses
The hot air motors of lesser grosses drive the new shaking apparatus with Leich- .
-
The slow decomposition of wet Schiess cotton
The hot air motors of lesser grosses drive the new shaking apparatus with Leich- .
-
The water and sodium chloride metabolism by dermatoses
Dureh became it n] ittgls of a small motor air gepregt that Ventilationsgr61?e dureh was to measure an eingeschMtete gas clock.
-
Dubbel
To the mixture formation to intensify the air flows directed by small motors of high speed are needed.
-
Dubbel
To the mixture formation to intensify the air flows directed by small motors of high speed are needed.
-
Dubbel
To the mixture formation to intensify the air flows directed by small motors of high speed are needed.
-
Pohls's introduction into the physics
The Abb. 480 shows a small hot air motor in the silhouette.
-
An MR-Conditional High-Torque Pneumatic Stepper Motor for MRI-Guided and Robot-Assisted Intervention
The authors, Chen et al.,7 recently developed the smallest pneumatic stepper motor among these three motors with the diameter lowered to 10 mm.
Indicates content that may require registration and/or purchase.