Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ingersoll Rand Air Compressors
Description: 5, 7.5 and 10 HP Air Compressor - Electric Driven Duplex Reciprocating Compressor Ingersoll Rand duplex reciprocating air compressors offer two individual compressor pumps and two motors mounted on a single tank, providing 100% built-in backup or additional air power for those
-
Supplier: FS-Curtis
Description: during operation. By alternating demand across two pumps, a duplex compressor also delivers longer pump life. The redundant pumps ensure you’ll always have air, eliminating maintenance downtime. Alternator control panel comes mounted with magnetic motor starters and thermal
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: Series is an outstanding alternative to splash-lubricated reciprocating compressors and small rotary compressors. Choose higher quality. Choose superior durability. Choose ML Series pressure lubricated air compressors. ML Series Features At a Glance Centro-Ring Pressure Lubrication -
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
-
Supplier: Clark Solutions
Description: Model ESX 04 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media is stainless steel or EPDM.
- Maximum Discharge Flow: 0.021926280149999998 GPM
- Maximum Discharge Pressure: 5.8 psi
- Horsepower: 0.0067011019245141 HP
- Power Source: AC Powered, DC Powered
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality equipment and
- Features: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Pump Type: Water Pumps
-
Supplier: Eaton Hydraulics Group
Description: PVB Series For smaller applications such as conveyor lines, injection molding machines or small presses, consider versatile, compact PVB Series piston pumps from Eaton. With an open-circuit, variable-displacement design, PVB Series piston pumps are available with displacements
- Maximum Discharge Pressure: 3,045 psi
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Clark Solutions
Description: Model EMS 10 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media is stainless steel or plastic. The pump is self priming to five feet.
- Maximum Discharge Flow: 0.044000000000000004 GPM
- Maximum Discharge Pressure: 14.5 psi
- Discharge Size: 0.3125 inch
- Media Temperature: 170 F
-
Supplier: Eaton Hydraulics Group
Description: PVH Series Get the power of Eaton technology—including our precision manufacturing and proven inline piston design—in a small, light and quiet package: the PVH Series. Optimized for up to 250 bar (3,625 psi), high flow, continuous duty applications on mobile equipment, PVH Series pumps
- Maximum Discharge Pressure: 3,625 psi
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: General Pump
Description: Features Forged brass manifold that’s twice as strong as cast Stainless steel piston guides Unique “in-line” valve system for easy access and durability Small bore combined with long stroke for maximum efficiency Thermally bonded ceramic coating rated to 10,000 PSI Proven crankcase and
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 5,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Eaton Hydraulics Group
Description: Medium Duty Sometimes bigger isn’t better—but having the perfect fit for the application is. Engineers rely on Eaton’s mobile medium-duty closed-circuit hydrostatic piston pumps for exactly that fit in vehicles using mid-range pump/motor hydraulic systems. Rated for operating at
- Maximum Discharge Pressure: 5,500 psi
- Horsepower: 110 HP
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: General Pump
Description: oz./3.8 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These
- Maximum Discharge Flow: 40 GPM
- Maximum Discharge Pressure: 2,300 psi
- Discharge Size: 1 inch
- Media Temperature: 185 F
-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the pressure
- Maximum Discharge Flow: 0.16017299999999998 GPM
- Maximum Discharge Pressure: 15,600 psi
- Discharge Size: 0.4375 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: Gardner Denver, Inc.
Description: chemical, refrigeration and light industrial applications. Liquid Ring Liquid ring pumps and compressors utilize rotating positive displacement technology and are typically used in liquid ring vacuum pump applications, but can also be used as a gas, or liquid ring compressor. These
-
Supplier: Lee Co. (The)
Description: This stepper motor-driven positive displacement pump provides exceptional reliability and performance at an economical price. With its highly reliable reciprocating drive train, this maintenance-free pump allows you to aspirate an accurate volume of fluid and dispense that fluid
- Features: Other
-
Supplier: Triangle Pump Components, Inc.
Description: hazardous chemicals, chlorine, and small solids under pressures up to 15,000 psi, this reciprocating pump AR valve is the most durable product available in today’s marketplace. The Triangle Pump Components Abrasion Resistant (AR) Valve encompasses a wide array of sizes
- Pressure Rating: 15,000 psi
- Media Temperature: 160 F
- Number of Ports/Ways: 2
- Valve Type: Check Valves, Compressor Valves
-
Supplier: Jet Edge
Description: Designed for ease of portability, the 36KSI (2500 bar), 50hp iP36-50 Modular Waterjet Intensifier Pump features a modular design that makes it easy to move into tight spaces, such as small passageways, ship engine rooms and ballast tanks. The Jet Edge iP36-50 Modular Waterjet
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
Supplier: Interface Devices, Inc.
Description: The P-Series air driven pumps have a peak hydraulic horsepower output of 0.90 (0.68 kW) at 2/3 of stall pressure. Air consumption is 12 scfm. Designed for portable operations with self-contained reservoirs up to 160 cu. in. (2.6 L), or mounted on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L)
- Maximum Discharge Pressure: 3,400 psi
- Horsepower: 0.9 HP
- Power Source: Air / Pneumatic, Hydraulic
- Features: Booster Pumps, Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Testing / Calibration Pumps
-
Supplier: Gast Group
Description: Tanks systems that can be designed to make small pumps do big jobs are a natural extension of the Gast line. Offers oil-less operation to ensure the discharge air remains free of contamination from lubricants. They produce minimal noise and offer high flow, pulse free air - making them
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Vacuum Pump System / Station
-
Supplier: Gast Group
Description: Tanks systems that can be designed to make small pumps do big jobs are a natural extension of the Gast line. Offers oil-less operation to ensure the discharge air remains free of contamination from lubricants. They produce minimal noise, which makes them well suited for noise sensitive
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Vacuum Pump System / Station
-
Supplier: American BOA, Inc.
Description: American BOA exhaust expansion joints are used in a variety of applications including but not limited to: land-based, stationary reciprocating engines used for power generation; propulsion engines aboard small boats and large ships; and gas turbine generators and pumps on
- Maximum Pressure: 25 psi
- Maximum Temperature: 900 F
- Mounting Size: 48 inch
- Length: 15.75 inch
-
Supplier: Carlyle Compressor Company
Description: us. Small Size, Big Savings Perhaps the most noticeable and the most important feature of the Twin Screw is its combination of size and high specific output. For instance, a 65 CFM (1.53 m3/min.) screw compressor will yield capacities greater than a 99 CFM (2.34 m3/min.) reciprocating
- Construction: Screw
-
Supplier: jbj Techniques Limited
Description: These hydraulic pressure intensifiers are reciprocating and automatically increase a supplied pressure to a higher end pressure. Pilot operated check valves can be built in to allow high pressure side to be relieved through the intensifier. The supplied flow and pressure to the MP-T are
- Maximum Output Pressure: 5,221.3572 to 11,603.016 psi
- Pressure Intensification Factor: 1.8 to 7
- Maximum Inlet Flow: 1,524.6015246015245 to 2,134.442134442134 in³/min
- Maximum Outlet Flow: 79.27927927927927 to 304.9203049203049 in³/min
-
Supplier: jbj Techniques Limited
Description: These hydraulic pressure intensifiers are reciprocating and automatically increase a supplied pressure to a higher end pressure. Pilot operated check valves can be built in to allow high pressure side to be relieved through the intensifier. The supplied flow and pressure to the MP-T are
- Maximum Output Pressure: 5,801.508 to 10,152.639 psi
- Pressure Intensification Factor: 2 to 7
- Maximum Inlet Flow: 487.8724878724878 to 792.7927927927926 in³/min
- Maximum Outlet Flow: 48.787248787248785 to 134.16493416493415 in³/min
Find Suppliers by Category Top
Featured Products Top
-
. A variety of connections and sizes is offered for wide compatibility with systems. Common applications include: Small reciprocating proportioning pumps (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
Oil analysis was first employed on engines as a predictive maintenance tool, and it remains a predominant technique for insuring the reliability of engine systems. Reciprocating internal combustion engines power most of the world's mobile equipment, such as cars, trucks, buses, locomotives (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
TRIVIBE - A Low-Cost, Reliable Alternative to Minimize Operation Downtime on Centrifugal Pumps
The centrifugal pump is one the most versatile types of process equipment for all industries. Compared with other type of pumps (e.g., reciprocating and rotary pumps), centrifugal pumps are smaller and lighter and operate at higher speeds. The majority of these pumps are direct coupled to an AC
More Information Top
-
Advanced Technologies in Manufacturing, Engineering and Materials
Get widely application using reciprocating pump of this type in small reciprocating pump .
-
A Self-Contained Hydraulic Power Source for Artificial Upper Limbs
Abstract-To provide a more independent alternative to the well es- tablished pneumatic artificial arm systems, body weight acting through small reciprocating pumps in the heels of the shoes is used as the power source for a self-contained hydraulic circuit.
-
Partitioning of respiratory mechanical impedance by absolute and differential body plethysmography
with a small reciprocating pump at a frequency of 2 Hz.
-
Conceptual Comparison of On-Platform Versus Onshore Gas Dehydration
Contents of the drain sump tanks are pumped to the produced crude/water line via a small reciprocating pump .
-
EXPERIMENTAL DETERMINATION OF ABSOLUTE AND RELATIVE PERMEABILITY IN COMPOSITE CORES: EFFECT OF ORDERING
Confining pressure was raised to 3500 kPa with the help of a small reciprocating pump .
-
BABCOCK AND WILCOX TEST REACTOR. Hazards Summary Report, July 1963
Makeup is added by one of two small reciprocating pumps , each lapable of approximately 15 gph makeup.
-
Practical liquid chromatographic separation of the phenols in technical cashew nutshell liquid fromAnacardium occidentale
A hand-actuated air pressure ensured a practical rate of development and elution; in the absence of this, a small reciprocating pump (Hyflo model B, Met- calf Bros., London, United Kingdom) was useful for step- wise elution, although it was practicable to…
-
Effect of density and weight of load on the energy cost of carrying loads by donkeys and ponies
After each breath a small reciprocating pump takes samples of air entering and leaving the mask.
-
Jetting Equipment and Techniques in a Drainage and Salinity Study
Performances and efficiencies attained were higher than those exhibited by the smaller reciprocating pump used under the conditions tested.
-
Development of a Compact, Efficient Cooling Pump for Spacesuit Life Support Systems
Small reciprocating displacement pumps (< 10 Ipm) operate at a speed (typically, between 500 and 2000 rpm) where neither the pump nor the motor are very efficient.
Indicates content that may require registration and/or purchase.