Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: EXAIR
Description: for small jobs. It comes complete with a 5 gallon drum and all the tools. Electrically operated "all purpose" vacuums aren't designed for use in industrial environments. As a result, motors wear out quickly and impellers clog. The Reversible Drum Vac does not use electricity and
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: EXAIR
Description: for small jobs. It comes complete with a 5 gallon drum and all the tools. Electrically operated "all purpose" vacuums aren't designed for use in industrial environments. As a result, motors wear out quickly and impellers clog. The Reversible Drum Vac does not use electricity and
- Airflow: 19 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Capacity: 5 to 110 gallons
-
Supplier: CS UNITEC
Description: High-torque drilling, reaming and driving units • Small side-to-side distancefor working in tight spaces • Self-closing roll throttle • Built-in oiler for motor • Ideal for bridge reaming and drilling applications • One-year warranty Slow-speed Straight Drive Units
- Length: 23.8 inch
- Weight: 37 lbs
- RPM: 180 rpm
- Pneumatic Motor Power: 3 HP
-
-
Supplier: Makita USA, Inc.
Description: screw depth setting Heat treated, machine cut gears for efficient power transfer Lightweight cast aluminum gear housing for durability Ergonomic rubberized pistol grip design for positive control Retractable belt clip and small center height (15/16") allow for operation in tight areas
- Drive Size: 1/4" Hex
- Drive Style: Electric
- Screwdriver Style: Handheld with Pistol Grip
-
Supplier: Mannesman Demag
Description: For installation in transfer lines, machine tools and robot stations Stainless steel housings Stainless steel spindles Ideal for drilling or brushing Without valve for central remote control Small housing diameter for minimum centre-to-centre spacing Reversible EBMU Types The air
- Rated Free Speed (output): 1,000 to 5,000 rpm
- Gearhead Output: Concentric (In-line) Output
- Output: Hollow Shaft / Collet
- Type / Applications: Milling Motors
-
Supplier: DEPRAG, Inc.
Description: The BASIC product line offers a modular solution with an especially attractive price-to-power ratio - besides the other well-known advantages of a modern and highly compact air-motor - including a high power-density - a small design size - a robust design and a loading capacity up to a
- Required Torque: 0.283333333333333 to 1.625 Ft-lbs
- Rated Free Speed (output): 1,000 to 10,500 rpm
- Operating Noise Level: 71 to 117.3 dB
- Output Diameter (Shaft or Collet): 0.3543309 to 0.393701 inch
-
Supplier: General Pump
Description: capacity crankcase. Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass. Model ZGRS1000 for 1" keyed shaft. Model ZGRS1125 for 1.125" keyed shaft.
- Gear Ratio: 2.2 (X : 1)
- Maximum Input Power: 25 HP
- Maximum Input Speed: 3,600 rpm
- Mounting Style: Flange(s)
-
Supplier: DEPRAG, Inc.
Description: The BASIC product line offers a modular solution with an especially attractive price-to-power ratio - besides the other well-known advantages of a modern and highly compact air-motor - including a high power-density - a small design size - a robust design and a loading capacity up to a
- Required Torque: 10.25 to 88.5 Ft-lbs
- Air Consumption: 91.8 SCFM
- Rated Free Speed (output): 230 to 2,450 rpm
- Operating Noise Level: 71 to 117.3 dB
-
Supplier: DEPRAG, Inc.
Description: The BASIC product line offers a modular solution with an especially attractive price-to-power ratio - besides the other well-known advantages of a modern and highly compact air-motor - including a high power-density - a small design size - a robust design and a loading capacity up to a
- Required Torque: 1.16666666666667 to 59 Ft-lbs
- Air Consumption: 10.5 SCFM
- Rated Free Speed (output): 32 to 2,300 rpm
- Operating Noise Level: 71 to 117.3 dB
-
Supplier: DEPRAG, Inc.
Description: The BASIC product line offers a modular solution with an especially attractive price-to-power ratio - besides the other well-known advantages of a modern and highly compact air-motor - including a high power-density - a small design size - a robust design and a loading capacity up to a
- Required Torque: 3.66666666666667 to 59 Ft-lbs
- Air Consumption: 32 SCFM
- Rated Free Speed (output): 120 to 2,300 rpm
- Operating Noise Level: 71 to 117.3 dB
-
Supplier: Newport MKS
Description: The BGS50CC uses a miniature DC servo motor with a motor mounted rotary encoder, a reduction gear and a belt drive in order to fold the motor. The result is a very small and lightweight package providing a very high resolution output and great minimum incremental motion
- Rated Speed: 0.000393700787401575 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: Tip/Tilt Axes
-
Supplier: Progressive Automations
Description: The LC-82 is an H-bridge speed controller for our Arduino units. It provides full speed control options for our actuators in a small and compact package. It is capable of controlling up to four actuators independently. · Four independently controlled channels · Fully reversible
- Supply Voltage (DC): 6 to 36 volts
- Continuous Output Current: 6.5 amps
- Peak Output Current: 8 amps
- Features: Alarm / Status Monitoring
-
Supplier: Progressive Automations
Description: The LC-85 is a small high performance single channel H-bridge speed controller for our actuators. It is capable of full speed control of a single actuator and with the addition of relays it can control two. Standard RC pulse format Calibrate function to match unit to radio signal range 6.5V
- Supply Voltage (DC): 6.5 to 28 volts
- Continuous Output Current: 10 amps
- Peak Output Current: 30 amps
-
Supplier: EBARA Pumps Americas Corporation
Description: non-clogging flow. A reversible grinder ring provides longer service life and less maintenance. The pump is small and light weight affording ease in transport and use in temporary installations. FM explosion proof motors are available. Heavy-duty high chrome iron grinder system
- Discharge Size: 1.25 to 2 inch
- Horsepower: 2 to 5 HP
- Maximum Discharge Flow: 5 to 80 GPM
- Maximum Discharge Pressure: 62.2797849 to 341.3854876 psi
-
Supplier: Hunter Fan Company
Description: Juvenile Small Room The Annabelle Ceiling fan offers a kids styling that will fit perfectly in any home. Designed to install easily and perform beautifully for years. This fan has a White finish and 5 reversible Pink/Pink Flowers and Heart blades. Our Wobble Free Canopy ensures perfect
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The 114FD OEM pumps offer a product range for intermittent use or lighter applications. The pumps are reversible and come in 12V DC and 24V DC versions with a choice of speeds. They are extremely easy to use and are compact and stylish. 3 gear ratios for 350, 190 or 60rpm Small compact
- Maximum Discharge Flow: 0.00036984086999999996 to 0.079251615 GPM
- Discharge Size: 0.01968505 to 0.18897648 inch
- Power Source: DC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The 114FDC OEM pumps offer a product range for continuous or intermittent applications. The pumps are reversible and are available as 12V DC and 24V DC with a choice of speeds. They are extremely easy-to-use and are compact and stylish. Small with a robust design Pumphead accepts seven
- Maximum Discharge Flow: 0.00018492043499999998 to 0.0449092485 GPM
- Discharge Size: 0.01968505 to 0.18897648 inch
- Power Source: DC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Hartzell Air Movement
Description: Standard or Reverse Flow Air Seal Fan Orifice — Propeller tips overlap the orifice, increasing the performance. Motor Support Structure — All welded, computer designed and tested to avoid resonant frequencies. Totally Enclosed, Fan Cooled Motors — Name brand industrial duty
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 72 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Hunter Fan Company
Description: Juvenile Small Room The Discovery Ceiling Fan offers a rich, traditional styling that will fit perfectly in any home. Designed to install easily and perform beautifully for years, this fan has a Brushed Nickel finish and 5 reversible Black/Black Moon and Stars blades and an authentic
-
Supplier: Greenheck
Description: Models SCR3/SBCR Reversible sidewall fans are available with all the standard accessories and have capacities ranging from 2,000 to 80,000 cfm and up to 0.75 in. wg. Model CBF Transfer Fan Model CBF direct drive transfer fans are designed for economy and reliability in small size, high
- Air Flow Rate: 100 to 87,000 SCFM
- Static Pressure: 0.4 to 1 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: ASG, Division of Jergens, Inc.
Description: comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability. Gold standard quality cushion clutch technology with external
- Torque Range: 0.737463126843658 to 3.68731563421829 Ft-lbs
- Rated Free Speed: 2,300 rpm
- Operating Noise Level: 74 dB
- Drive Size: 1/4" Hex
-
Supplier: MY-TE Products, Inc.
Description: construction 12V permanent magnet motor 10′ pendant control High-capacity cable drum Frictionless bearings Full power reversible Free-wheeling clutch SPECIFICATIONS For complete specifications, see downloads available POWER SOURCE OPTIONS 12V DC – Standard, 24V DC available—See options
- Load Capacity: 10,000 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 9 ft/min
-
Supplier: ASG, Division of Jergens, Inc.
Description: ergonomic design ensures operator comfort. Tools are reversible for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Ideal users needing practicality and reliability. Gold standard quality cushion
- Torque Range: 1.10619469026549 to 7.37463126843658 Ft-lbs
- Rated Free Speed: 500 rpm
- Operating Noise Level: 76 dB
- Drive Size: 1/4" Hex
-
Supplier: Bray Commercial
Description: Features: Small Footprint Reversible Mounting Design Built in Overload Protection Self Centering Coupler
- Actuator Torque: 62 In-lbs
- DC Voltage: 0 to 24 volts
- AC Voltage: 20 to 120 volts
- Stem Diameter: 0.25196864 to 0.7480319 inch
-
Supplier: Dorner Manufacturing Corp.
Description: drive shaft can be moved to any roller zone Patent Pending Gearbox Drive Design Durable, patent pending linear gearbox design provides a robust and flexible method of driven rollers Brushless DC gearmotors and controllers Reversible motors 50 watt, 3.0 amp, low voltage brushless DC
- Maximum Load: 35 lbs
- Speed: 120.99999999999999 ft/min
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: Cole-Parmer
Description: cycles with a timed delay between cycles of up to 99 seconds. The reversible motor lets you prime or purge tubing, or pump in either direction. | |Pumps feature a tough powder-coated steel enclosure; pump head components are polyphenylene oxide (PPO) and acetal. | |Order tube sets
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: cycles with a timed delay between cycles of up to 99 seconds. The reversible motor lets you prime or purge tubing, or pump in either direction. | |Pumps feature a tough powder-coated steel enclosure; pump head components are polyphenylene oxide (PPO) and acetal. | |Order tube sets
- Maximum Discharge Flow: 0.0132086025 GPM
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: cycles with a timed delay between cycles of up to 99 seconds. The reversible motor lets you prime or purge tubing, or pump in either direction. | |Pumps feature a tough powder-coated steel enclosure; pump head components are polyphenylene oxide (PPO) and acetal. | |Order tube sets
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: cycles with a timed delay between cycles of up to 99 seconds. The reversible motor lets you prime or purge tubing, or pump in either direction. | |Pumps feature a tough powder-coated steel enclosure; pump head components are polyphenylene oxide (PPO) and acetal. | |Order tube sets
- Maximum Discharge Flow: 0.0026417205 GPM
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Infineon Technologies AG
Description: 32-bit motor control with integrated relay driver SAK-TC322LP-16F160F AA AURIX™ Family – TC32xLP IPD70P04P4-09 | Automotive MOSFET TLE9461-3ES | OPTIREG™ Lite SBC IPZ40N04S5-3R1 | Automotive MOSFET IPZ40N04S5-5R4 | Automotive MOSFET TLE9844-2QX | MOTIX™ MCU | 32-bit motor control with
- Input (Supply) Voltage: 3 to 5.5 volts
- Operating Temperature: -40 to 170 C
- Applications: Automotive
- Features: Magnetic Sensor
-
Supplier: Aalborg Instruments
Description: Stainless steel rollers & shafts Maintenance-free brushless DC motor Speed adjustable from 0 to 60 RPM Reversible flow Priming function Can be mounted in any direction Long tubing life Adjustable handle to carry, stand or hang Safety cover TPU RP Adjustable RPM pump Peristaltic pump
- Maximum Discharge Pressure: 12.3 to 12.6 psi
- Discharge Size: 0.25 to 0.5 inch
- Power Source: AC Powered
- Pump Housing Material: Aluminum, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
In today’s world, where products are required to be both compact and high-performance, small motors are widely used in a variety of fields, including medical devices, industrial equipment, and optical instruments. However, with so many types of small motors available, each with different (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
The Unano ironless linear motor series combines high precision, smooth motion, and high force density in an ultra-thin package of just 12.5 mm. It is designed for applications where compactness and accuracy go hand in hand, including metrology and inspection stages, microscopy tables (read more)
Browse Linear Motors Datasheets for Tecnotion -
Oriental Motor is excited to introduce the OVR Series Small Industrial Robots for moving small parts. These small industrial robots use the same products from the AlphaSTEP AZ Series Hybrid Step-Servo Product Family and are designed to be easy to use and cost-effective compared to other small (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
on designing a fast, simple, foolproof instrument that could extract accurate, repeatable output in seconds. With the help of small dc motors from FAULHABER MICROMO, they were able to successfully bring their product to market. The DS-11 spectrophotometer automatically sets the (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Small motors play a vital role across diverse fields, from life-critical medical settings to everyday products, including medical devices, industrial equipment, optical instruments, and security systems. In today’s era of increasingly compact and high-performance products, demand for small (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
Brushless direct-current (BLDC) motors are the go-to motor type for designers looking to move large objects quickly and accurately. Their small frame size combined with high torque and dynamic responsiveness makes BLDCs essential to laboratory equipment, medical devices, precision (read more)
Browse Brushless Motors Datasheets for ElectroCraft -
Small DC motors power reliable handheld explosives detector The XPAK G2 provides accurate, fast results in an easy-to-use unit that leverages robust, high-torque-density brushed DC motors. Explosives present an ongoing risk today (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
unreliable long-term operation when selecting motors for cost-sensitive, high-usage products. The 76mm-9 DC Micro Motor addresses these challenges with a 76 mm compact cylindrical body, (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
to withstand a high number of autoclave cycles are also required. A European medical device manufacturer of small bone power tools approached Portescap to develop a robust motor solution, capable of over 1,600 autoclave cycles, that provided high power in a compact package. Portescap drew (read more)
Browse Brushless Motors Datasheets for Portescap -
upper pairs of wheels against the inside of the pipe. Even slight damage like cracks or dents in the pipe are easily negotiated by the rubber-tired wheels. Despite their small size, the combined traction of the four drive motors is around 1,000 N (in other words 100 kg). In order to (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Piezo Motors: Principle of Operation for Engineers
. The simultaneous excitation of the longitudinal extension mode and the transverse bending mode creates a small elliptical trajectory of the ceramic edge, thus achieving the dual mode standing wave motor patented by Nanomotion. By coupling the ceramic edge to a precision stage, a resultant driving force
More Information Top
-
The adhesion of film coatings to tablet surfaces— instrumentation and preliminary evaluation †
The dynamometer is mounted on a table running on linear roller bearings and driving at a speed of 1mm s-l by means of a screwed shaft driven by a small reversible motor (Fig. 1).
-
Control and Telemetering of Gas Producing Wells
Pilot operated motor valves are usually used for flow rate controL A small reversible motor may be fitted to the pilot set point to per- mit remote operation.
-
QUARTERLY SUMMARY RESEARCH REPORT FOR OCTOBER-DECEMBER 1952
By means of a small reversible motor t h e assexnbly i s rotated back and f o r t h through an arc of approximately 360 degrees, .
-
Fuel Element Technical Manual
This controller has a small reversible motor which drives the steam .
-
Some preliminary experiments on the behavior of ductile structures under repeated loads
The latter is driven by means of a small reversible motor itself controlled by the micro- switches.
-
Enemy airborne radio equipment
A modification to the FuG.7 installation which has appeared on the later single-seat fighters is the external attachment to transmitter and receiver tuning controls of three small reversible motors for the remote selection of two spot frequencies.
-
A Simple Television Demonstration System
In or- der to make it unnecessary for the camera to be within reach of the monitoring position, focusing is accom- plished by means of a small reversible motor similar to the lens 1 inch.
-
Driver information and motorist aid hardware
small reversible motor vertically rotates the flap +180 degrees.
-
http://dspace.mit.edu/bitstream/handle/1721.1/74449/813312502-MIT.pdf?sequence=2
The CJDs are actuated by flapper mechanisms attached to four small , reversible motors .
-
Test stimulus sequence effects on object orientation and line tilt generalization
The stimulus object used could be rotated into and out of the end of the tunnel by means of a small reversible electric motor and a pulley and belt arrangement.
Indicates content that may require registration and/or purchase.