Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Qualitrol Company, LLC
Description: Mechanical over pressure protection device provides pressure relief on transformers during over pressure conditions, automatically resealing once pressure has fallen. Available with a stainless steel pull ring to allow for manual operation. Optional port
- Media: Gas
-
Supplier: EBARA Pumps Americas Corporation
Description: Constructed of bulge-formed stainless steel, the model JEU self-priming jet pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter
- Discharge Size: 1 inch
- Horsepower: 0.75 to 2 HP
- Maximum Discharge Flow: 1.5 to 18.5 GPM
- Maximum Discharge Pressure: 145.3194981 to 438.265153 psi
-
Supplier: General Pump
Description: Pneumatic Tank Cleaning Assembly FEATURES Designed for quick and efficient cleaning of interior surfaces on tanks and barrels Small spray turret fits through most barrel and tank access ports Complete orbital coverage of all interior surfaces Rotating speed independent
- Maximum Pressure: 2,000 psi
- Maximum Flow: 1,260 GPH
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff
-
-
Supplier: Watts
Description: The ONE® Cartridge Tank® is a direct replacement for small and inefficient 2½ in. or 4½ in. housings, or expensive Stainless Steel cartridge housings, and offers extended service and life, and a more cost-effective and efficient filtration solution. Lightweight and cost
- Configuration: System
-
Supplier: Alfa Laval Inc.
Description: than 50 different types of oval, circular and rectangular covers are available. These securely fit the openings of pressure, non-pressure and low-pressure tanks, both above and below the liquid level. A wide variety of sizes with frame heights between 60 mm and 200 mm is
-
Supplier: General Pump
Description: Tank cleaning nozzle, M63 Electric for small openings, 24V FEATURES Designed for quick and efficient cleaning of interior surfaces on tanks and barrels Small spray turret fits through most barrel and tank access ports Complete orbital coverage of all interior
- Maximum Pressure: 2,000 psi
- Maximum Flow: 240 to 1,260 GPH
- Application: Cleaning / Blowoff
- Features: Filter Nozzle, Rotating
-
Supplier: Armstrong International
Description: The Flo-Rite-Temp SS is a compact, steam to water, instantaneous water heater with all wetted metal parts of type 316 stainless steel. Because of its construction materials, this heater is well-suited for heating most corrosive liquids, such as demineralized, deionized or reverse
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 1.25 to 3 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater, Water Heater
-
Supplier: DRUM-MATES Inc.
Description: pharmaceutical, cosmetic and laboratory chemicals, acids, alkalis, solvents, and other sanitary, corrosive or hazardous materials. All wetted parts are made from 316 stainless steel and Teflon, enabling this nozzle to handle the broadest range of dispensing applications, providing
-
Supplier: OMEGA Engineering, Inc.
Description: reliability in shallow tanks and reservoirs. The LV-50 Series Level Switches offer superlative performance and dependability under the most severe opera+CI12ting conditions. The sensor incorporates a larger float displacement and all stainless steel construction for consistent
- Maximum Operating Pressure: 750 psi
- Material Temperature Range: -40 to 480 F
- Liquid specific gravity: 0.64 (Specific Gravity #)
- Liquid Specific Gravity: 0.64 (Specific Gravity #)
-
Supplier: Richardson RFPD
Description: LM LIQUID LEVEL SENSOR The LM series liquid level sensor incorporates stainless steel andplastic isolation suitable for level sensing in water and other liquids.The LM uses a patented low-cost stainless-steel sensor in a PVCplastic fitting to measure liquid level based on
- Measurement Type: Absolute, Gauge
- Device Category: Transducer
-
Supplier: Pressure Washers Direct
Description: Connect Nozzles •0°, 15°, 25° & soap applicator nozzles Detergent Tank & Siphon Tube Chemical Application •Built-in detergent tank is convenient for small to medium tasks •Drop tube into pressure washer safe detergent for big jobs Robust Trolley & Frame Design •1
- Water Jet Pressure: 3,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Air Compressors Direct
Description: Tank Size 5 Gallons Power 4.4 CFM @ 90 PSI Durable 4 HP Honda OHV Engine •4.4 CFM at 100 PSI is ideal for small jobs •Pneumatic throttle control Cast Iron Pump Cylinder •Rugged and long lasting •Stainless steel braided discharge hose 5 Gallon Powder Coated Twin
- Flow Capacity: 4.4 SCFM
- Horse Power: 4 HP
-
Supplier: Cole-Parmer
Description: hose • Included gauges accurately display both tank and outlet pressures from 0 to 3000 psi (0 to 210 bar) Quickly connect your nitrogen tank to a calibration device—no plumber's tape, wrenches, or messing with threaded fittings! The pressure regulator features a unique
- Environmental Properties: Pressure / Vacuum
-
Supplier: Instrumentation Northwest, Inc.
Description: An integrated datalogger and pressure/temperature sensor, INW's AquiStar® PT2X is ideal for monitoring groundwater, well, tank and tidal levels, as well as for pump testing and flow monitoring. Constructed with 316 stainless steel, Viton® and Teflon®, this sensor provides
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: PMC Engineering LLC
Description: pressure. Totally maintenance free. Please specify MP 11. VersaLine VL4500 Series Depth and Level Pressure Transmitter Ranges: Full Scale (Zero Based) 0-30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -5 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
-
Supplier: Armstrong International
Description: a model to fit your needs. • ASME-coded and stamped vessels • 3/8” Carbon steel construction • Stainless Steel Strike Plate • Standard pressure rating 150 psi (10 bar) (Other pressure • ratings available.) • Vessels are designed to provide low velocity flash steam
- Features: Other Tank
-
Supplier: HVACQuick.com
Description: Davey pump. 20 GPM at 30 psi boost. 120V, 8.2 Amps. Includes the Torrium control module. Economical, compact, booster systems driven by quiet, efficient, stainless steel pumps. The Torrium® is easy to install, automatically adapts to changing pressure conditions, needs no
- Pump Type: Booster Pumps
-
Supplier: Madison Company
Description: The PH4201-015- Series Hydrostatic submersible pressure level sensors are specifically designed for pressure and hydrostatic level measurements of groundwater, wastewater, process liquids or sea water. Ideal for sensing liquid level change from 0-34.5 foot in tanks, small
- Measuring Range: 0 to 414 inch
- Maximum Operating Pressure: 150 psi
- Level Measurement Type: Continuous Level
- Features: Handles Slurries / Suspended Solids
-
Supplier: Air Compressors Direct
Description: Tank Size 5 Gallons Power 4.1 CFM @ 90 PSI 120 Volt, 15 Amp, 2 HP, 60 Hz Electric Motor •4.1 CFM at 100 PSI is ideal for small indoor jobs •Thermal overload circuit protects the motor Cast Iron Pump Cylinder •Rugged and long lasting •Stainless steel braided discharge hose
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 4.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: First Sensor AG
Description: The CTE / CTU / CTW9000...CS submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters use fully welded stainless steel pressure sensor elements without internal elastomeric seals and feature
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 70 psi
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
-
Supplier: Watts
Description: Series 9D is designed for continuous pressure, non-health hazard applications in smaller supply lines, such as laboratory equipment, processing tanks, sterilizers, dairy equipment, and specifically for boiler feed lines. Minimum Working Pressure: 25psi (172kPa), Maximum Working
- Valve Size: 0.5 to 0.75 inch
- Valve Type: Check Valves
-
Supplier: Air Compressors Direct
Description: Tank Size Gallons Power .97 CFM @ 90 PSI Designed To Fill Air Tanks, For Tanks 5-Gallon & Smaller •Not equipped w/ ON/OFF switch or pressure sensitive shutoff •Use of a pressure switch & relay recommended & required Built For Years Of Reliable Service •Gearless,
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.31 to 0.97 SCFM
- Power Source: DC
-
Supplier: SensorsONE, Ltd.
Description: The LMK 331 aggressive media level transmitter is designed for measuring the level in chemical storage tanks where stainless steel and other metals are not compatible with the media. The LMK331 chemical level sensor is easily mounted by hand to a tank using the knurled
- Device Classification: Transmitter
-
Supplier: Solutions with Innovation, LLC
Description: The L170, L175, L176, L177 and L178 compact level switches feature a Buna-N, Teflon® or stainless steel float for higher heat and pressure capabilities. Designed for low-cost, high volume use, these small size vertical switches are excellent for shallow and restricted
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -40 to 300 F
- Liquid specific gravity: 0.9 (Specific Gravity #)
-
Supplier: Eaton Cooper Power Systems
Description: compliance with IEEE Std C57.12.28™-2005 standard enclosure integrity requirements Laser engraved nameplate Recessed stainless steel lifting provisions Tank grounding provisions Automatic pressure relief device Hinged door with stainless steel hinge pins and
- Power Rating (VA): 10,000 to 167,000 VA
- Output Type: AC
- Transformer Type: High-Voltage Transformer, Power Transformer, Single Phase Transformer
- Cooling Method: Oil Filled
-
Supplier: ASTM International
Description: considered appropriate for any vessel size. Note 1: Some vessels are evacuated during filling operations, requiring the tank to withstand external (atmospheric) pressure, while other vessels may either contain or be immersed in cryogenic fluids, or both, requiring the tanks to
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features of Rotating Tank Washing Nozzle Compact design fits through small openings. O.D.: SM50 - 1.93" (49mm), SM75 - 2.83" (72mm), SM30 - 1.38" (35mm) Superior cleaning at low pressures and low flow rates for greater economy Self-cleaning Sanitary design Patented
- Maximum Pressure: 60 psi
- Maximum Flow: 2,640 to 4,560 GPH
- Media: Chemicals, Water
- Application: Cleaning / Blowoff
-
Supplier: ASTM International
Description: 1.1 This guide discusses current and potential nondestructive testing (NDT) procedures for finding indications of discontinuities and accumulated damage in the composite overwrap of filament wound pressure vessels, also known as composite overwrapped pressure vessels (COPVs). In
-
Supplier: Eaton Cooper Power Systems
Description: compliance with IEEE Std C57.12.28™-2005 standard enclosure integrity requirements Laser engraved nameplate Recessed stainless steel lifting provisions Tank grounding provisions Automatic pressure relief device Hinged door with stainless steel hinge pins and
- Maximum Primary Voltage Rating: 2,400 to 46,000 volts
- Maximum Secondary Voltage Rating: 120 to 14,400 volts
- Power Rating (VA): 45,000 to 12,000,000 VA
- Output Type: AC
-
Supplier: ASTM International
Description: guide applies to (1) low pressure COPVs and PVs used for storing aerospace media at maximum allowable working pressures (MAWPs) up to 3.5 MPa (500 psia) and volumes up to 2000 L (70 ft3), and (2) high pressure COPVs used for storing compressed gases at MAWPs up to 70 MPa (10 000
-
Supplier: ProSonix Corporation
Description: mixing of the steam. An internal stem plug opens and closes to inject steam through the engineered diffuser. Features of the ProSonix Steam Sparger Tank Heating: PSX Jet Sparger for tank heating is designed to mount on a tank or vessel for fluid or slurry heating applications.
- Features: Clean Water Heating, Other, Process Waters
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Sardello, Inc.
Description: · Blast Cleaning, shot/glass/sand · Burn-off/Thermal Cleaning · Aqueous Submerge Tanks · Degreasing including Vapor · Pressure/Spray Washing · Mass Finishing, tumble/vibratory · Crack Detection including MPI · Large and Small Bore Honing · Surface and Valve Grinding · Coating
- Material / Substrate: Aluminum, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys
- Capabilities: Blasting / Blast Cleaning, Burn-off / Thermal Cleaning, Degreasing, Mass Finishing (Tumbling / Vibratory), Pressure / Spray Washing, Scrub Tank / Immersion Washing, Stripping / Coating Removal
- Features: North America, Northeast US Only, United States Only
- Services: Restoration / Reconditioning, Used Parts / Refinishing
-
Supplier: MXD Process
Description: Portable or tank mounted mixer options Work directly with one of our process specialists to design an industrial mixer constructed to meet your exact process goals. Stainless Steel Tanks Our Titan Tanks stainless steel processing tanks are
- Process: Blending / Mixing
- Industry Served: Chemicals, Foods / Beverages, Pharmaceuticals
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance, Inspection / Optimization, Installation / B.O.T. / Commissioning
- Operation / Mounting: Floor / Field, Laboratory / Bench, Pilot Plants, Production Plants, Skidded
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: 97|23|EC Standard Sartorius Stainless Steel Housings are designed and manufactured according the Pressure Equipment Directive PED 97|23|EC. Our manufacturing process follows the highest quality standards and is monitored by an internal quality control system as well as by
- Maximum Pressure: 145 psi
- Application / Industry: Biopharmaceutical
- Additional Features: FDA Compliant
- Features: Other
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: 97|23|EC Standard Sartorius Stainless Steel Housings are designed and manufactured according the Pressure Equipment Directive PED 97|23|EC. Our manufacturing process follows the highest quality standards and is monitored by an internal quality control system as well as by
- Maximum Pressure: 145 psi
- Application / Industry: Biopharmaceutical
- Additional Features: FDA Compliant
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Even small vertical movements can affect the structural integrity, equipment alignment or operational reliability of tunnels, railway infrastructure, bridges, dams, storage tanks, buildings and industrial facilities. Reliable settlement monitoring and the detection of uplift and structural (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Stock Drive Products & Sterling Instrument - SDP/SI
Stainless Steel & Anodized Aluminum Internal Gears
-... and S1E64Z-... series, are offered in 303 stainless steel or 2024-T4 anodized aluminum. The metric gears, identified as the (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
heavy wall tubing applications that require or can withstand high pressure or perform in extreme environments. A number of factors combine to make stainless steel tubing an excellent choice for structural applications in industries ranging from automotive and aerospace to medical and marine (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
, and pressure in a compact and portable module. The stainless steel type 316 dished bottom vessel and removable dished cover can accommodate internal pressures up to 100 psi, stamped according to ASME Section VIII, Div. I. The mixer/reactor is equipped with two agitators. The high speed (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
top of these storage tanks can be a hazardous and labor consuming process. Solution: United Electric Control’s (UE) All-Stainless-Steel, compact (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Material: Aluminum, Carbon Steel, or Stainless Steel Bottom or Top Output With or without agitator For complete product details, please visit the product page of our website: Airspray Tanks Product Page on Website The new Airspray tanks are all CE, ASME, and ATEX certified. (read more)
Browse Spray Tanks and Cups Datasheets for Sames North American Corporation -
steel, and stainless steel, with customizable options for different industrial requirements. With expertise in breathing valve design, pressure control equipment manufacturing, and customized valve solutions, Thinktank provides reliable protection solutions for storage tanks (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
?O? ceramics metal parts 304 stainless steel/Kovar alloy/oxygen-free copper Pressure resistance range 1kV – 30kV (Higher voltages can be customized) operating temperature -40°C ~ +300°C (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Solution: United Electric Control’s (UE) All-Stainless-Steel, compact 12 (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
applications, durability is critical. This CF8M stainless steel breather valve has been tested through 11,200 pressure cycles, maintaining stable performance without failure. This kind of validation provides a clearer indication of long-term reliability (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Guided Wave Radar at Genentech: A Novel Technique for Non-invasive Volume Measurement in Disposable Bioprocess Bags
certain advantages over stainless steel tanks: elimination of CIP/SIP, reduced labor, reduced validation requirements and increased operational flexibility. Most bag films are multi-layer with a polyethylene or ethyl vinyl acetate fluid contacting layer. Small bags ( <= 20L) can be handled and stored
More Information Top
-
Europe - Chemicals Technology
Stainless Steel IBC and Small Pressure - Tank Rental .
-
Design and construction of experimental device to study cryogen droplet deposition and heat transfer
To deliver individual droplets into the pressure chamber, a dropper system was implemented, which consisted of a small stainless steel tank that could be filled with cryogen or water.
-
APPLICATION OF WATER-JET HORIZONTAL DRILLING TECHNOLOGY TO DRILL AND ACIDIZE HORIZONTAL DRAIN HOLES, TEDBIT (SAN ANDRES) FIELD, GAINES COUNTY, TEXAS
conta.iued. Primary components of the system include of it water tank , high- pressure pump, and small -diameter (3/8'3 stainless steel coiled tubing.
-
Essentials of Food Science
A 4-ft diameter stainless steel tank , sealed with a stainless steel domed lid, creates a high- pressure wave as a small explosive charge is .
-
NUCLEAR SAFETY PROGRAM SEMIANNUAL PROGRESS REPORT FOR PERIOD ENDING JUNE 30, 1964
After closing a stopcock between the bulb and the vacuum system, a small stainless steel valve on the tank was opened to allow the pressurized gas in the tank to flow into the bulb until the pressure reached 1 atm.
-
Immunological responses in C3H/HeJ mice following nose‐only inhalation exposure to different sizes of beryllium metal particles
A stainless steel ASME pressure tank (Model 73, Mc Master-Carr, Robbinsville, NJ, USA) was used in order to obtain fine particles smaller than 2.5 μm.
-
Aroma of sherry wines
Seepage of oxygen from the air through the tank top and walls provides for a low partial pressure of 02 in the wine … … different from those in a stainless steel tank Film sherries are traditionally aged in smaller barrels (butts) and casks …
-
Low-pressure water vapour plasma treatment of surfaces for biomolecules decontamination
Water vapour is simply obtained connecting a small tank containing a few millilitres of milliQ water to the vacuum chamber through a stainless - steel pipe equipped with a MKS LiquiFlow mass … … order to control the water vapour partial pressure inside the reactor.
-
GAS TUNGSTEN ARC WELDING
… parts for pollution control equipment; thin steel brackets on lift trucks; low alloy steel stop ring to the accumulator on shock absorbers; small sized pressure sensing cells; stainless steel jacket around the coil … … hospital equipment; mixers; vats; tanks ; freezers; coolers; and cold …
-
Test Requirements and Conceptual Design for a Potassium Test Loop to Support an Advanced Potassium Rankine Cycle Power Conversion Systems
When all of these activities are completed, a small -diameter stainless steel piping system with an argon pressurization system, protected from overpressurization by a self-closing pressure relief device, would be attached to the … … the metal shipping container to the sump tank .
Indicates content that may require registration and/or purchase.