-
Supplier: DME, Inc.
Description: DME custom designs universal bellows expansion joints according to the Expansion Joint Manufacturer's Association. This type of joint is generally designed to absorb large amounts of lateral deflection and possibly a small amount of axial compression. The
- Type: Metal Bellows
-
Supplier: Renold Canada
Description: Renold Ajax offers a full line of universal joints assemblies from 4 to 30+ inch diameters, with misalignment capabilities of up to 30 degrees. Renold offers both Metric and English designs with standard slip centre sections, or special long travel assemblies are also available.
- Nominal Bore: 3.543309 to 6.8897675 inch
- Maximum Torque: 13,274.3362831858 to 477,876.10619469 In-lbs
- Maximum Speed: 1,690 to 3,790 rpm
- Joint Type: Single
-
Supplier: Voith Turbo Inc.
Description: Centered single element coupling, coupling as flange bearing Features: Nominal torque capacity TKN: 180 - 45,800 Nm Antifriction bearing Frictional damping Connection engine flywheel/housing - joint shaft Relative small mass on the flywheel
- Rated Torque: 1,592.9203539823 to 405,309.734513274 In-lbs
- Coupling Type: Torsionally Flexible Coupling
-
-
Description: A universal joint is a mechanical connection between rotating shafts which are generally not in parallel, but intersecting. "U-joints" transmit torque and motion. U-joints are used in a variety of applications, wherever handling significant angular misalignment is the
-
Supplier: KTR Corporation
Description: as an alternative to feather key connections. Advantages Material saving by small shaft and hub dimensions Simplified production processes for shaft and hub Low notch effect in shaft and hub area Feather keyways in shaft and hub are superfluous Easy assembly and disassembly with standard
- Nominal Bore: 0.2362206 to 1.968505 inch
- Hub Outer Diameter: 0.6299216 to 3.7401595 inch
- Operating Angle: 45 degrees
- Maximum Speed: 1,000 to 4,000 rpm
-
Supplier: CSA Group
Description: Preface Standards development within the Information Technology sector is harmonized with international standards development. Through the CSA Technical Committee on Information Technology (TCIT), Canadians serve as the SCC Mirror Committee (SMC) on ISO/IEC Joint Technical Committee 1 on
-
Description: operation and torque output up to 108 in-lbs. Ondrives.US’ unilateral & cross joint couplings provide generous angular and radial compensation, while resisting axial motion. They combine the pivotal action of a universal joint and the sliding action of a sliding disc coupler.
-
Supplier: Cole-Parmer
Description: construction, biogas, ceramics, pharmaceutical and cosmetics . . . just to name a few! The unique design of the rotor/stator combination provides many benefits—the smaller rotor cross section results in reduced thrust loads, the universal joint design offers improved NPSHR and low
- Pump Type: Progressing Cavity Pumps
-
Supplier: Cole-Parmer
Description: construction, biogas, ceramics, pharmaceutical and cosmetics . . . just to name a few! The unique design of the rotor/stator combination provides many benefits—the smaller rotor cross section results in reduced thrust loads, the universal joint design offers improved NPSHR and low
- Pump Type: Progressing Cavity Pumps
-
Supplier: Cole-Parmer
Description: construction, biogas, ceramics, pharmaceutical and cosmetics . . . just to name a few! The unique design of the rotor/stator combination provides many benefits—the smaller rotor cross section results in reduced thrust loads, the universal joint design offers improved NPSHR and low
- Pump Type: Progressing Cavity Pumps
-
Supplier: Cole-Parmer
Description: construction, biogas, ceramics, pharmaceutical and cosmetics . . . just to name a few! The unique design of the rotor/stator combination provides many benefits—the smaller rotor cross section results in reduced thrust loads, the universal joint design offers improved NPSHR and low
- Pump Type: Progressing Cavity Pumps
-
Supplier: Universal Robots USA, Inc.
Description: and assist in many different environments. The UR20 features a new joint architecture that allows for up to a 65% increase in speed, depending on the joint type. The redesign puts less stress on the arm mechanics, resulting in a 25% increase in joint torque capability. This
- Load Capacity: 20 kg
- Reach: 1,750.0000000000002 mm
- Robot Type: Collaborative / Cobot
- Features: Other / Specialty
-
Supplier: SAE International
Description: first author. That theory - differently from traditional theories of turbulence - can predict the joint probability density of smooth temperature gradients and the length over which they extend. The joint probability density is obtained from Direct Numerical Simulations. It becomes
-
Supplier: CSA Group
Description: CSA Preface Standards development within the Information Technology sector is harmonized with international standards development. Through the CSA Technical Committee on Information Technology (TCIT), Canadians serve as the SCC Mirror Committee (SMC) on ISO/IEC Joint Technical Committee 1 on
Find Suppliers by Category Top
Featured Products Top
-
,000 small mechanical components, including gears, belt and chain drives, shafts, bearings, couplings, universal joints, vibration mounts, hardware, gearheads and speed reducers, right angle drives, brakes and clutches. Learn more about SDP/SI at www.sdp-si.com. Stock Drive Products / Sterling Instrument (SDP/SI), 250 Duffy Avenue, Hicksville, NY 11801. Phone: 1-800-819-8900 | 516-328-3300 • Fax: 516-326-8827. (read more)
Browse Constant Force Springs Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
rotary joints, or fiber optic rotary joints for uninterrupted signal transmission during rotation. Modular & Customizable Design: Modular structure allows for tailored configurations, including rotation speed, control interfaces, and accessories, to adapt to specific (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Design and control of a second-generation hyper-redundant mechanism
Researchers at JPL [11] "inverted" Takanashi's design by placing a small universal joint in the interior of the robot.
-
Surgical Robotics
Researchers at Jet Propulsion Laboratory (JPL) “inverted” Takana- shi’s design by placing a small universal joint in the interior of the robot.
-
Buckling Experiments: Experimental Methods in Buckling of Thin-Walled Structures Volume 2 Shells Built-up Structures Composites and Additional Topics Complete ...
The ends of each of the three extendible rods are connected to the loading faces of the end plates by means of small universal joints ." [No load is transmitted by the telescoping rods and LVDT's are used to measure the relative …
-
A mobile hyper redundant mechanism for search and rescue tasks
Researchersat JPL "inverted" Takanashi's design by placing a small universal joint in the interior of the robot (Figure lb).
-
Pyrocarbon interposition arthroplasty for proximal capitate avascular necrosis
In this case, a silicone elastomer universal small joint spacer was used.
-
Resting and action potentials in single nerve fibres
The cannula was attached to a clip which was mounted on the vertically moving plate of the microscope by means of a small universal joint .
-
ZCP2003HT116
Component examples include bushing clutch release forks and small universal joint cups.
-
http://dspace.mit.edu/bitstream/handle/1721.1/49897/28467501-MIT.pdf?sequence=2
long, 1/32" diameter, steel rods attached to the test article end nodes and center node with small universal joints .
-
Body temperature and flight performance of honey bees in a servo-mechanically controlled wind tunnel
The universal joint (kl, k2) was replaced by a small universal joint from a US NavY, type MK 35 mod.
-
Calculation of cell-size strengthening of wire-drawn iron
This condition, in conjunction with small universal joints attached to each grip, permits reasonable self alignment of the sample.
Indicates content that may require registration and/or purchase.