-
Supplier: Remke Industries
Description: Tuff Seal Wire Mesh Cable Grips distribute stress over a large area to prevent damage to wire, cable and flexible conduit. They are built to perform their task over an extended period of time without loosening their hold. All Remke Wire Mesh Grips are available in a wide
-
Supplier: Remke Industries
Description: Tuff Seal Wire Mesh Cable Grips distribute stress over a large area to prevent damage to wire, cable and flexible conduit. They are built to perform their task over an extended period of time without loosening their hold. All Remke Wire Mesh Grips are available in a wide
-
Supplier: Remke Industries
Description: Tuff Seal Wire Mesh Cable Grips distribute stress over a large area to prevent damage to wire, cable and flexible conduit. They are built to perform their task over an extended period of time without loosening their hold. All Remke Wire Mesh Grips are available in a wide
-
-
Supplier: Remke Industries
Description: Tuff Seal Wire Mesh Cable Grips distribute stress over a large area to prevent damage to wire, cable and flexible conduit. They are built to perform their task over an extended period of time without loosening their hold. All Remke Wire Mesh Grips are available in a wide
-
Supplier: LAPP
Description: a strain relief cable gland.
- Opening Diameter: 0.078 to 1.773 inch
- Pressure Rating: 145.0377 psi
- Temperature Range: -22 to 194 F
- Material: Brass, Nylon / Polyamide
-
Supplier: Anderson Power Products
Description: Small Wire Clamp Kit w/ Hardware
- Operating Temperature: -20 to 105 C
-
Supplier: COMPAERO, Inc.
Description: This style has a long tail providing extended strain relief for smaller diameter wires.
-
Supplier: TelephoneStuff.com
Description: only a hammer - Integral strain relief grips to hold clips on wire - no need to hold clip while installing it - Small, aesthetically pleasing and won't interfere with decor - vertually invisible - Weatherproof, ultraviolet (UV) stabilized material protects against
-
Supplier: QL-Custom Technology Limited
Description: or OBDII (J1962) to J1939 or J1708 agreement all cables. Custom made OBD Cables: Over Molding type (Most popular , most quality reliable) Installable Assembling type Splitter with Strain Relief Metal Stamping Relief Other Custom Made ways available Our product including: OBD
- Connector Type: Automotive Connector
-
Supplier: Telatemp Corporation
Description: New PVC-insulated probes are ideal for quick readings in hard to reach areas. With exposed junctions, probes have a time constant of 3 seconds; response time is 15 seconds. Small diameter 24-gauge (0.020" dia) wire probes are 3-ft long. Probes include rubber strain relief
- Features: Thermocouple
-
Supplier: Telatemp Corporation
Description: New PVC-insulated probes are ideal for quick readings in hard to reach areas. With exposed junctions, probes have a time constant of 3 seconds; response time is 15 seconds. Small diameter 24-gauge (0.020" dia) wire probes are 3-ft long. Probes include rubber strain relief
- Features: Thermocouple
-
Supplier: Telatemp Corporation
Description: New PVC-insulated probes are ideal for quick readings in hard to reach areas. With exposed junctions, probes have a time constant of 3 seconds; response time is 15 seconds. Small diameter 24-gauge (0.020" dia) wire probes are 3-ft long. Probes include rubber strain relief
- Features: Thermocouple
-
Supplier: Douglas Electrical Components
Description: not only create high density feedthroughs, but also combine multiple interfaces into the same feedthrough flange, reducing overall feedthrough cost and saving space. This can be as simple as integral thermocouple wire to connectorized harnesses with integral shielding, strain
- Temperature Range: 200 C
- Rated Voltage: 1,000 volts
- Features: Electrical
- Feedthrough Mount: Flange Mount
-
Supplier: Douglas Electrical Components
Description: not only create high density feedthroughs, but also combine multiple interfaces into the same feedthrough flange, reducing overall feedthrough cost and saving space. This can be as simple as integral thermocouple wire to connectorized harnesses with integral shielding, strain
- Temperature Range: 200 C
- Rated Voltage: 1,000 volts
- Features: Electrical
- Feedthrough Mount: Flange Mount
-
Supplier: Douglas Electrical Components
Description: not only create high density feedthroughs, but also combine multiple interfaces into the same feedthrough flange, reducing overall feedthrough cost and saving space. This can be as simple as integral thermocouple wire to connectorized harnesses with integral shielding, strain
- Temperature Range: 200 C
- Rated Voltage: 1,000 volts
- Features: Electrical
- Feedthrough Mount: Flange Mount
-
Supplier: Douglas Electrical Components
Description: not only create high density feedthroughs, but also combine multiple interfaces into the same feedthrough flange, reducing overall feedthrough cost and saving space. This can be as simple as integral thermocouple wire to connectorized harnesses with integral shielding, strain
- Temperature Range: 200 C
- Rated Voltage: 1,000 volts
- Features: Electrical
- Feedthrough Mount: Flange Mount
-
Supplier: Cable Depot Inc.
Description: RJ45 8 Position Modular Plug for Stranded Wire Rated for Category 6 The "zigzag" design keeps the wires twisted even closer to the pins. This connector includes a small guide piece to help keep wires lined up when terminating. Back Cable Entry Cavity height is .19 at back
- Connector Type: Modular Connector and RJ Connector
-
Supplier: QL-Custom Technology Limited
Description: or OBDII (J1962) to J1939 or J1708 agreement all cables. Custom made OBD Cables: Over Molding type (Most popular , most quality reliable) Installable Assembling type Splitter with Strain Relief Metal Stamping Relief Other Custom Made ways available Our product including: OBD
- Application: Automotive
-
Supplier: LAPP
Description: ÖLFLEX® CRANE is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal supporting element provides strain relief.
- Number of Conductors: 2 to 48 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 6 to 18 AWG
-
Supplier: Pexco
Description: wire harnesses and terminals Added rigidity provides strain relief in wire harness applications Provides improved abrasion resistance over standard Polyolefin Heat Shrink Added rigidity eases installation over stff substrates Strong resistance to moisture and common
- Diameter: 0.046 to 4 inch
- Length: 600 to 12,000 inch
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 110 to 135 C
-
Supplier: TelephoneStuff.com
Description: only a hammer - Integral strain relief grips to hold clips on wire - no need to hold clip while installing it - Small, aesthetically pleasing and won't interfere with decor - vertually invisible - Weatherproof, ultraviolet (UV) stabilized material protects against
-
Supplier: TelephoneStuff.com
Description: only a hammer - Integral strain relief grips to hold clips on wire - no need to hold clip while installing it - Small, aesthetically pleasing and won't interfere with decor - vertually invisible - Weatherproof, ultraviolet (UV) stabilized material protects against
-
Supplier: QL-Custom Technology Limited
Description: or OBDII (J1962) to J1939 or J1708 agreement all cables. Custom made OBD Cables: Over Molding type (Most popular , most quality reliable) Installable Assembling type Splitter with Strain Relief Metal Stamping Relief Other Custom Made ways available Our product including: OBD
- Application: Automotive
-
Supplier: QL-Custom Technology Limited
Description: or OBDII (J1962) to J1939 or J1708 agreement all cables. Custom made OBD Cables: Over Molding type (Most popular , most quality reliable) Installable Assembling type Splitter with Strain Relief Metal Stamping Relief Other Custom Made ways available Our product including: OBD
- Application: Automotive
-
Supplier: TelephoneStuff.com
Description: only a hammer - Integral strain relief grips to hold clips on wire - no need to hold clip while installing it - Small, aesthetically pleasing and won't interfere with decor — virtually invisible - Weatherproof, ultraviolet (UV) stabilized material protects against
-
Supplier: Tempco Electric Heater Corporation
Description: Tempco’s composite bonding and curing heater blankets are designed with an extra strong strain relief, and even heat distribution to produce the best possible cure or bond. Temperature uniformity is optimized for even heating through computer designed resistance elements. Circuit
- Maximum Operating (Sheath) Temperature: 450 to 500 F
- AC Voltage Required: 120 to 240 volts
- Maximum Operating Temperature: 450 to 500 F
- Applications: Curing / Tempering
-
Supplier: icotek GmbH
Description: and strain relief for the cable Suitable for standard or metric cut-outs Polyamide locknuts are included in the shipment
- Mounting Size: 1.2598432 to 2.4803163 inch
- Opening Diameter: 0.05905515 to 0.87401622 inch
- Temperature Range: -40 to 194 F
- Application: Cable & Wire
-
Supplier: Tripp Lite by Eaton
Description: male connectors with gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. Features Allows Connection Between VGA-Enabled
- Cable Length: 15 ft
- Features: Cable Assembly, SVGA Cable
- Application: Computer Cable, Video
- Connector Type: High Density 15
-
Supplier: Tripp Lite by Eaton
Description: male connectors with gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. Features Allows Connection Between VGA-Enabled
- Cable Length: 25 ft
- Features: Cable Assembly, SVGA Cable
- Application: Computer Cable, Video
- Connector Type: High Density 15
-
Supplier: Tripp Lite by Eaton
Description: male connectors with gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. Features Allows Connection Between VGA-Enabled
- Cable Length: 50 ft
- Features: Cable Assembly, SVGA Cable
- Application: Computer Cable, Video
- Connector Type: High Density 15
-
Supplier: Tripp Lite by Eaton
Description: male connectors with gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. Features Allows Connection Between VGA-Enabled
- Cable Length: 10 ft
- Features: Cable Assembly, SVGA Cable
- Application: Computer Cable, Video
- Connector Type: High Density 15
-
Supplier: Allied Electronics, Inc.
Description: ohm cable assembly for superior interference rejection. Features The Molded Strain Relief Is Directly Bonded to the Cable Jacket for Superior Strength and Durability Teflon Insulation and Nickel Tarnish Resistant Outer Shells Used in the BNC Connector Provide Long Life and Reliability
-
Supplier: Allied Electronics, Inc.
Description: ohm cable assembly for superior interference rejection. Features The Molded Strain Relief Is Directly Bonded to the Cable Jacket for Superior Strength and Durability Teflon Insulation and Nickel Tarnish Resistant Outer Shells Used in the BNC Connector Provide Long Life and Reliability
-
Supplier: Allied Electronics, Inc.
Description: HellermannTyton offers a wide range of industrial heatshrink tubing options which can be used in a variety of applications - including those in renewable energies and with harness manufacturers supplying a variety of industries. Insulating, protecting, sealing and strain relief are all
-
Supplier: Allied Electronics, Inc.
Description: HellermannTyton offers a wide range of industrial heatshrink tubing options which can be used in a variety of applications - including those in renewable energies and with harness manufacturers supplying a variety of industries. Insulating, protecting, sealing and strain relief are all
Find Suppliers by Category Top
Featured Products Top
-
. Attachment of the extensions directly on the welding pads (see number 2 in image below). Disadvantage - covering the welding points (glob-top) in favor of strain relief can lead to mechanical tension, and the installation of the sensor can result in drifts. Innovative (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
available 30, 34, 36 & 38 AWG coax and twinax construction Eye Speed® cable technology Stranded conductor for small bend radii and dynamic high flexing cycle applications Cost-effective ribbonizing eliminates discrete wires Custom end options for (read more)
Browse Cable Assemblies Datasheets for DigiKey -
data connectors, available in a choice of wire termination, IP rating, locking method, strain relief, and mounting. Han® 1A kits leverage snap-in technology to eliminate the need for screws to secure connectors, which saves time and effort during installation. The (read more)
Browse Power Connectors Datasheets for Heilind Electronics, Inc. -
it is limited. By adding backpotting, the holding force of every contact is greatly improved. Lightweight strain relief. Backshells, hoods, and overmoulding can also provide additional strain relief, but are also bulkier and heavier than a small (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
match the insulation to the application. Heat shrink tubing conforms to irregular shapes and changes in diameter. It provides strain relief where wires flex or vibrate, keeps the installed profile compact in tight (read more)
Browse Shrink Tubing Datasheets for Pexco -
built-in cable clamp allows for strain relief on wires. The compact sleek high-power design of these environmentally rugged connectors makes them ideal for outdoor applications. The IP68 weatherproof rating ensures that the connector will be free of water for full protection up to 30 minutes at 6 feet (read more)
Browse Power Connectors Datasheets for Anderson Power Products -
retardant. Shrink Ratio--4:1 (75%). Shrinkage begins when exposed to 120°C. Longitudinal shrinkage: 10%. Dielectric Strength: 400V/Mil min. Uses: Strain reliefs, jacketing material, component insulation, seal & protect wire splices, breakouts or connectors-to-cable terminations. OPER. TEMP.: -55°C to +135°C. Meets MIL-I-23053/4, Class 3, UL VW-1, CSA OFT (jacket only), ASTM D638. (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
with Male BNC and Female BNC connectors, right angle BNC options and strain relief boots. BNC test cables are available with a Y-block cable splitter and come standard with a red 3” center contact lead and a black 9” center lead. We can provide an assortment of connectors, wire or (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
angle BNC options and strain relief boots. BNC test cables are available with a Y-block cable splitter and come standard with a red 3” center contact lead and a black 9” center lead. We can provide an assortment of connectors, wire or cable type, and length. If the cable test lead or (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
installation. This can include anything from thermocouple wires to fully connectorized harnesses with shielding, strain relief, and protective sleeves. These feedthroughs also offer flexibility by allowing different electrical interfaces on each side of the chamber, making it easier to optimize (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components
More Information Top
-
A Central Venous Temperature Sensing Lead
A metal tube provides a rigid anchor and strain relief for the small thermistor wires .
-
Measurement of long‐term dimensional stability with electrical resistance strain gauges
Each of the four wires from the gauge was soldered onto a terminal strip with a small strain relief loop left in the wire (see Fig 1).
-
Bone Mechanics Handbook
To provide strain relief for the lead wires in smaller animals, the wires can be sutured to soft tissue near the gauge site as well as to the soft tissue below the skin and to skin outside the incision.3 To help …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50426/41461515-MIT.pdf?sequence=2
This extension cable also has a steel wire strain relief to prevent damage to the many small conductors inside the cable.
-
Cooling Techniques for Electronic Equipment 2nd Edition
Figure 7.9 Solder can wick up the lead wires of small resistors Bnd diodes structurally short circuiting the strain relief and imposing high axial loads in the Isad wires.
-
Scanning OCT endoscope with 2-axis magnetic micromirror
For strain relief , the fine coil wires are brought out to small flex circuit boards with solder pads.
-
An old chapter and a new chapter [Tried and True]
The strain relief on this small cable was not properly designed to prevent the wire from breaking.
Indicates content that may require registration and/or purchase.